Digital Radiation Detectors
from PCE Instruments / PCE Americas Inc.
PCE-G28 is a portable, handheld electromagnetic field radiation detector or gauss meter that detects electromagnetic fields (EMFs) and displays measurement results in milligauss (mG) or microTesla (µT). This EMF radiation detector comes with an external 3-axis electromagnetic sensor (X, Y, Z... [See More]
- Display Options: Digital Display
- Local Interface: Digital Front Panel
- Detector Style: Portable Detector
from Electro Optical Components, Inc.
GenUV, the leading company for the solution of light sense, released the multi-functional portable UV measuring instrument. This product can measure the electricity of UV source very clearly based on GaN sensor technology. Recently, the demands for deep UV light source which is relevant... [See More]
- Display Options: Digital Display
- Local Interface: Digital Front Panel
- Detector Style: Portable Detector
- Operating Temp: 32 to 122
from PCE Instruments / PCE Americas Inc.
PCE-EMF 823 is a portable handheld single-axis electromagnetic radiation detector or Gauss meter for measuring electromagnetic fields (EMFs). This user-friendly EMF meter is ideal for assessing risks associated with exposure to electromagnetic radiation emitted from electric power lines, home... [See More]
- Display Options: Digital Display
- Local Interface: Digital Front Panel
- Detector Style: Portable Detector
- Operating Temp: 32 to 122
from Electro Optical Components, Inc.
A Scintillator Detector is used to measure charged particles and gamma rays. The scintillations produced by these charged particles and gamma rays in a phosphor are detected and amplified by a photomultiplier, giving an electrical output signal. [See More]
- Display Options: Digital Display
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Scintillation Detector
- Computer Interface: Computer Interface
from PCE Instruments / PCE Americas Inc.
PCE-EM 29 is a portable handheld electromagnetic radiation detector with a spherical triaxial (3-axis) three-dimensional (3D) isotropic sensor used to measure electromagnetic fields (EMFs) as well as radio frequencies (RFs). This easy-to-use battery-powered RF meter features a large 4-digit LCD... [See More]
- Display Options: Digital Display
- Local Interface: Digital Front Panel
- Detector Style: Portable Detector
from Electro Optical Components, Inc.
Features: Fixing method : 2 Fixing Hole. Power : DC 9V. (AC220V 50/60 Hz Adapter). Display. Absolute Optical Power : Max. 100 mW/cm2 (Standard). Relative Power : Max. 100 %. Cumulative Time (unit : min). Output. 0-5 V Voltage, 0.1A Max. (Depends on Absolute Optical Power). 4-20 mA Current, 5 V. [See More]
- Display Options: Digital Display
- Output Options: Analog Voltage Signal; Analog Current Signal
- Detector Style: Fixed Installation
- Operating Temp: 32 to 122
from PCE Instruments / PCE Americas Inc.
PCE-MFM 3000 is a handheld electromagnetic radiation detector or gauss meter that detects both static (DC) permanent magnet (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable magnetic field measuring... [See More]
- Display Options: Digital Display
- Local Interface: Digital Front Panel
- Detector Style: Portable Detector
- Operating Temp: 32 to 122
from Electro Optical Components, Inc.
Features: Fixing method : Panel Insertion. Power : AC 100 ~ 240V (50/60Hz. Display : Absolute Optical Power. (Max. 100 mW/cm2). Output. 2 Relay (NO &COM, NC &COM). 4-20 mA Current (Option). RS485 Communication (Option). Applications: UV Purification (Water, Air). UV Curing. UV Lamp/LED... [See More]
- Display Options: Digital Display
- Output Options: Analog Voltage Signal; Analog Current Signal
- Detector Style: Fixed Installation
- Local Interface: Digital Front Panel
from PCE Instruments / PCE Americas Inc.
The gauss meter is a reliable measuring device for measuring the existing magnetic field. This gauss meter is suitable for measuring both static (permanent magnet) and alternating magnetic fields. The flat probe of the external probe on the Milli-Gauss meter allows the operator to perform... [See More]
- Display Options: Digital Display
- Local Interface: Digital Front Panel
- Detector Style: Portable Detector
- Operating Temp: 41 to 104
from Electro Optical Components, Inc.
Features: Fixing method : Panel Insertion. Power : AC 200 ~ 240V (50/60Hz). Display. Relative Power (%). Accumulative Time (Hours). Absolute Optical Power (mW/cm <sup >2 </sup >). 3 Color LED (Green, Yellow, Red). Output. Relay – 4-20 mA Current. Applications: UV Purification... [See More]
- Display Options: Digital Display
- Output Options: Analog Current Signal; Switch or Alarm Signal
- Detector Style: Fixed Installation
- Local Interface: Digital Front Panel
from Mirion Technologies
Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]
- Display Options: Digital Display
- Types of Radiation Detectors: Dosimeter
- Detector Style: Fixed Installation; Portable Detector
- Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray; X-Ray; Neutron
from Sentinel
FEATURES. Rugged and Reliable. Nylon holster or optional see-through holster. Removable rubber sleeve for extra protection. Water resistant. Low power technology (600 hour operation). LCD Screen can be rotated 180o. Battery life indicator. Large display with backlight. Top alarm indication (Can be... [See More]
- Display Options: Digital Display
- Types of Radiation Detectors: Geiger-Mueller Counter; Dosimeter
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
from Ultra Energy
Low-cost area gamma monitor: single or dual detectors, wide dynamic range (suitable for a variety of applications), detector measurement options, including GM sensors, ionization chambers, and scintillation detectors, Ethernet communications. The CMS Gamma is a new generation continuous monitoring... [See More]
- Display Options: Digital Display
- Types of Radiation Detectors: Ionization Chamber (optional feature); Geiger-Mueller Counter (optional feature); Scintillation Detector (optional feature)
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: Gamma Ray
from Sentinel
TELETECTOR 6112M & 6150ADT. The Teletector 6112M and 6150ADT (consists of 6150AD5/6 and 6150AD-t) are microprocessor controlled dose rate meters with a telescope to measure gamma radiation and to detect beta radiation. Two GM counting tubes serve as detectors. The stainless steel telescope can... [See More]
- Display Options: Digital Display
- Types of Radiation Detectors: Geiger-Mueller Counter; Dosimeter
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray
from Ultra Energy
CMS Gamma is a compact, mains-powered, continuous monitoring station for measurement of gamma dose rate, providing essential, reliable information to personnel. It is designed for building, area and process monitoring in nuclear facilities. [See More]
- Display Options: Digital Display
- Types of Radiation Detectors: Ionization Chamber (optional feature); Geiger-Mueller Counter (optional feature); Scintillation Detector (optional feature)
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: Gamma Ray
from Sentinel
For 6150AD5 Dose Rate Meter. The Teletector 6150ADT consists of the dose rate meter 6150AD5/6 and the detachable Teletector Probe 6150AD-t. The 6150AD5 and 6150AD6 have different dose rate and energy ranges, and serves as the power supply for Teletector Probe 6150AD-t. Please ask for details when... [See More]
- Display Options: Digital Display
- Types of Radiation Detectors: Dosimeter
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray
from Ultra Energy
CMS Interlock SIL is a safety related gamma monitor intended to be installed where interlock control is required to restrict access to high dose areas. [See More]
- Display Options: Digital Display
- Types of Radiation Detectors: Ionization Chamber (optional feature); Geiger-Mueller Counter (optional feature); Scintillation Detector (optional feature)
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: Gamma Ray
from Ultra Energy
ANV S2 radiation monitoring system has been developed by Ultra to supply a robust and affordable solution for land and sea applications. The system continuously checks the radiological environment both within the vehicle and external to the platform. [See More]
- Display Options: Digital Display
- Types of Ionizing Radiation Detected: Gamma Ray
- Detector Style: Fixed Installation
- Type of Monitoring: For Area Monitoring
from Ultra Energy
SmartCAM is a next generation Continuous Air Monitor (CAM) that gives the user unparalleled performance in terms of detectable limit, sensitivity and speed to alarm. [See More]
- Display Options: Digital Display
- Types of Ionizing Radiation Detected: Alpha Particles; Beta Particles
- Detector Style: Fixed Installation
- Local Interface: Digital Front Panel