Dosimeter Radiation Detectors

8 Results
ND-138 Dosimeter -- TAN300
from Sentinel

Direct gamma and x-ray dosimeter. 0 - 200 mR Measuring range. Temperature Range: -20 to 50 °C [See More]

  • Types of Radiation Detectors: Dosimeter
  • Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
  • Detector Style: Portable Detector
  • Detector Output: Dose
Dosimeters
from Landauer, Inc.

LANDAUER dosimeters feature our proprietary OSL dosimetry technology, and can be packaged for occupational radiation monitoring, area radiation monitoring, patient monitoring, emergency response or other services for healthcare. [See More]

  • Types of Radiation Detectors: Dosimeter
  • Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray; X-Ray
  • Detector Style: Portable Detector
  • Detector Output: Dose
Personnel Exposure Monitoring and Access Control
from Mirion Technologies

Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]

  • Types of Radiation Detectors: Dosimeter
  • Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray; X-Ray; Neutron
  • Detector Style: Fixed Installation; Portable Detector
  • Detectable Activity Range: 0.0150 to 25
Silicon Drift X-ray Detector (SDD) -- Vortex®
from Hitachi High Technologies America, Inc.

Vortex ® Silicon Drift Detectors X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex ® detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent energy resolution ( <130 eV FWHM at Mn K α is typical)... [See More]

  • Types of Radiation Detectors: Dosimeter
  • Types of Ionizing Radiation Detected: X-Ray
  • Detector Style: Fixed Installation
Sentinel™ Radeye G -- 425067450
from Sentinel

FEATURES. Rugged and Reliable. Nylon holster or optional see-through holster. Removable rubber sleeve for extra protection. Water resistant. Low power technology (600 hour operation). LCD Screen can be rotated 180o. Battery life indicator. Large display with backlight. Top alarm indication (Can be... [See More]

  • Types of Radiation Detectors: Geiger-Mueller Counter; Dosimeter
  • Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
  • Detector Style: Portable Detector
  • Detectable Activity Range: 0.0013 to 45
Silicon Drift X-ray Detector (SDD) -- Vortex®-60EX
from Hitachi High Technologies America, Inc.

Vortex ®-60EX silicon drift X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex ®-60EX detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent energy resolution ( <130 eV FWHM at Mn K α is typical)... [See More]

  • Types of Radiation Detectors: Dosimeter
  • Types of Ionizing Radiation Detected: X-Ray
  • Detector Style: Fixed Installation
Teletector Dose Rate Meter -- 6112M
from Sentinel

TELETECTOR 6112M & 6150ADT. The Teletector 6112M and 6150ADT (consists of 6150AD5/6 and 6150AD-t) are microprocessor controlled dose rate meters with a telescope to measure gamma radiation and to detect beta radiation. Two GM counting tubes serve as detectors. The stainless steel telescope can... [See More]

  • Types of Radiation Detectors: Geiger-Mueller Counter; Dosimeter
  • Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray
  • Detector Style: Portable Detector
  • Detectable Activity Range: 0.0013 to 45
Silicon Drift X-ray Detector (SDD) -- Vortex®-90EX
from Hitachi High Technologies America, Inc.

Vortex ®-EX silicon drift X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex ®-90EX detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent energy resolution ( <130 eV FWHM at Mn K α is typical)... [See More]

  • Types of Radiation Detectors: Dosimeter
  • Types of Ionizing Radiation Detected: X-Ray
  • Detector Style: Fixed Installation