Audio Alarm/Indicator Radiation Detectors
from Electro Optical Components, Inc.
Detection of radioactive materials. Reliable detection of low activities. Energy range of gamma radiation: 40 keV – 3 MeV. Sensitivity for gamma radiation: 662 keV, typical 2.4 cps/ μSv/h. Threshold setting range for photon. Radiation: 0.15 – 3.60 μSv/h. Dose rate range: 10^3to 40... [See More]
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Geiger-Mueller Counter
- Detectable Activity Range: 0.0030 to 40
from Mirion Technologies
Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]
- Detector Style: Fixed Installation; Portable Detector
- Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray; X-Ray; Neutron
- Types of Radiation Detectors: Dosimeter
- Detectable Activity Range: 0.0150 to 25
from Sentinel
Die cast aluminum belt worn alarm. Dual range for continuous warning. Alarm output is 100 decibels at 6 inches. [See More]
- Detector Style: Portable Detector
- Type of Monitoring: For Personnel Monitoring
- Types of Ionizing Radiation Detected: Gamma Ray
- Features: Audio Alarm/Indicator
from Sentinel
Portable 12 V DC area monitor with battery charger. Standard trip point set at 2mR/hr. Audio piezo alert. Large red strobe warning light [See More]
- Detector Style: Fixed Installation
- Detector Output: Dose Rate
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
- Type of Monitoring: For Area Monitoring
from Sentinel
Die cast aluminum belt worn rate alarm. Alarms at 500 mR + 20%. 24 Turn calibration potentiometer [See More]
- Detector Style: Portable Detector
- Detector Output: Dose Rate
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
- Type of Monitoring: For Personnel Monitoring
from Sentinel
FEATURES. Rugged and Reliable. Nylon holster or optional see-through holster. Removable rubber sleeve for extra protection. Water resistant. Low power technology (600 hour operation). LCD Screen can be rotated 180o. Battery life indicator. Large display with backlight. Top alarm indication (Can be... [See More]
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
- Types of Radiation Detectors: Geiger-Mueller Counter; Dosimeter
- Detectable Activity Range: 0.0013 to 45