Area Monitoring Radiation Detectors
from Teledyne DALSA
X-ray Imaging in the Least Accessible Spaces. The RadEye XR is an ultra-high resolution industrial dynamic detector. The RadEye XR detectors are designed to address the most demanding needs of Industrial inspection, biomedical and scientific applications. The CameraLink HS ™ interface allows... [See More]
- Types of Radiation Detectors: Scintillation Detector
- Type of Monitoring: For Area Monitoring
- Types of Ionizing Radiation Detected: X-Ray
- Computer Interface: Computer Interface
from Bruker Corporation
The deliberate or accidental release of radioactive material is an increasing threat to modern society. Terrorists fabricating and detonating a dirty bomb with radiological material is a common scenario for emergency services. Radiological material can be easily obtained from medical waste, research... [See More]
- Detector Style: Fixed Installation (optional feature)
- Detector Output: Dose Rate (optional feature)
- Types of Ionizing Radiation Detected: Gamma Ray (optional feature)
- Type of Monitoring: For Area Monitoring
from Mirion Technologies
Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]
- Detector Style: Fixed Installation
- Detector Output: Dose Rate
- Types of Radiation Detectors: Ionization Chamber; Scintillation Detector; Semiconductor Diode Detector
- Dose Rate (e.g.: sieverts/hour, rem/hour/ R/hour): 1-5000 I/h
from Landauer, Inc.
LANDAUER dosimeters feature our proprietary OSL dosimetry technology, and can be packaged for occupational radiation monitoring, area radiation monitoring, patient monitoring, emergency response or other services for healthcare. [See More]
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray; X-Ray
- Types of Radiation Detectors: Dosimeter
- Detector Output: Dose
from Ultra Energy
Low-cost area gamma monitor: single or dual detectors, wide dynamic range (suitable for a variety of applications), detector measurement options, including GM sensors, ionization chambers, and scintillation detectors, Ethernet communications. The CMS Gamma is a new generation continuous monitoring... [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Ionization Chamber (optional feature); Geiger-Mueller Counter (optional feature); Scintillation Detector (optional feature)
- Detector Output: Dose Rate
from Sentinel
Rugged, watertight, dustproof radiographic survey meter. Two piece nylon reinforced fiberglass case. Large 3.5 in Mil-Spec meter indicator. Meter face in both mR/hr and uSv/hr. Three Ranges: 0 to 10, 0 to 100 and 0 to1000 mR/hr [See More]
- Detector Style: Portable Detector
- Detector Output: Dose Rate
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
- Dose Rate (e.g.: sieverts/hour, rem/hour/ R/hour): 0 to 1000mR/hr
from Ultra Energy
CMS Gamma is a compact, mains-powered, continuous monitoring station for measurement of gamma dose rate, providing essential, reliable information to personnel. It is designed for building, area and process monitoring in nuclear facilities. [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Ionization Chamber (optional feature); Geiger-Mueller Counter (optional feature); Scintillation Detector (optional feature)
- Detector Output: Dose Rate
from Sentinel
Portable 12 V DC area monitor with battery charger. Standard trip point set at 2mR/hr. Audio piezo alert. Large red strobe warning light [See More]
- Detector Style: Fixed Installation
- Detector Output: Dose Rate
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
- Type of Monitoring: For Area Monitoring
from Ultra Energy
CMS Interlock SIL is a safety related gamma monitor intended to be installed where interlock control is required to restrict access to high dose areas. [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Ionization Chamber (optional feature); Geiger-Mueller Counter (optional feature); Scintillation Detector (optional feature)
- Detector Output: Dose Rate
from Sentinel
Radiography ranges: 0 to 50 and 0 to 500 mR/hr. X-ray ranges: 0 to 5 and 0 to 50 mR/hr. 120V AC Dual range area monitor with selectable alarm trip points. Two 120V AC remote alarm trip outlets [See More]
- Detector Style: Fixed Installation
- Detector Output: Dose Rate
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
- Dose Rate (e.g.: sieverts/hour, rem/hour/ R/hour): 0 to 500 mR/hr
from Ultra Energy
Wide Measurement Range; Easy to Read Logarithmic Display; Sensitive, Stable Detection; Simple Electronics – Zero Maintenance; Easily Cleaned Stainless Steel Enclosure. The Ultra Electronics HC833 is a self-contained gamma monitoring system for use within shielded areas containing radioactive... [See More]
- Detector Style: Fixed Installation
- Type of Monitoring: For Area Monitoring
- Types of Ionizing Radiation Detected: Gamma Ray
- Local Interface: Digital Front Panel
from Sentinel
FEATURES. Rugged and Reliable. Nylon holster or optional see-through holster. Removable rubber sleeve for extra protection. Water resistant. Low power technology (600 hour operation). LCD Screen can be rotated 180o. Battery life indicator. Large display with backlight. Top alarm indication (Can be... [See More]
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
- Types of Radiation Detectors: Geiger-Mueller Counter; Dosimeter
- Detectable Activity Range: 0.0013 to 45