Fixed Installation Radiation Detectors
from Teledyne DALSA
Teledyne DALSA ’s Rad-Xcam performance exceeds the existent industry benchmarks for legacy amorphous silicon and emerging IGZO technologies by providing higher frame rates and image quality at low dose, lower lag and increased signal-to-noise ratio. The Rad-Xcam detectors are designed to... [See More]
- Detector Style: Fixed Installation
- Computer Interface: Computer Interface
- Types of Ionizing Radiation Detected: X-Ray
from Electro Optical Components, Inc.
CVD diamond is used as a radiation detector for medical and high energy physics applications. Major fields of application include medical dositry, neutron detectors, UV laser systems and X-ray and gamma detection. HIGH purity synthetic CVD Diamond presents unique characteristics that make it an... [See More]
- Detector Style: Fixed Installation
- Detectable Activity Range: 1 to 5500
- Types of Ionizing Radiation Detected: Alpha Particles; Beta Particles; Gamma Ray; X-Ray; Neutron
from Electro Optical Components, Inc.
Features: Fixing method : 2 Fixing Hole. Power : DC 9V. (AC220V 50/60 Hz Adapter). Display. Absolute Optical Power : Max. 100 mW/cm2 (Standard). Relative Power : Max. 100 %. Cumulative Time (unit : min). Output. 0-5 V Voltage, 0.1A Max. (Depends on Absolute Optical Power). 4-20 mA Current, 5 V. [See More]
- Detector Style: Fixed Installation
- Display Options: Digital Display
- Output Options: Analog Voltage Signal; Analog Current Signal
- Operating Temp: 32 to 122
from Electro Optical Components, Inc.
Features: Fixing method : Panel Insertion. Power : AC 100 ~ 240V (50/60Hz. Display : Absolute Optical Power. (Max. 100 mW/cm2). Output. 2 Relay (NO &COM, NC &COM). 4-20 mA Current (Option). RS485 Communication (Option). Applications: UV Purification (Water, Air). UV Curing. UV Lamp/LED... [See More]
- Detector Style: Fixed Installation
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage Signal; Analog Current Signal
- Computer Interface: Computer Interface
from Electro Optical Components, Inc.
Features: Fixing method : Panel Insertion. Power : AC 200 ~ 240V (50/60Hz). Display. Relative Power (%). Accumulative Time (Hours). Absolute Optical Power (mW/cm <sup >2 </sup >). 3 Color LED (Green, Yellow, Red). Output. Relay – 4-20 mA Current. Applications: UV Purification... [See More]
- Detector Style: Fixed Installation
- Local Interface: Digital Front Panel
- Output Options: Analog Current Signal; Switch or Alarm Signal
- Display Options: Digital Display
from Electro Optical Components, Inc.
Features: Fixing method : Panel Insertion. Power : Display : AC 85 ~ 265V (50/60Hz). Display. Absolute Optical Power : Max. 20 mW/cm <sup >2 </sup >. Relative Power (unit : %). Accumulative Time (unit : Hrs). Output. 1 Relay (NO/NC). 1-5 V Voltage (Depends on Relative Power). 4-20 mA... [See More]
- Detector Style: Fixed Installation
- Local Interface: Digital Front Panel
- Output Options: Analog Voltage Signal; Analog Current Signal; Switch or Alarm Signal
- Display Options: Digital Display
from Oxford Instruments
Ultim Extreme Silicon Drift Detector is a breakthrough solution for ultra high resolution FEG-SEM applications and delivers solutions beyond conventional micro- and nano-analysis. The Ultim Extreme is a windowless 100 mm2 version of Ultim designed to maximize sensitivity and spatial resolution. It... [See More]
- Detector Style: Fixed Installation
- Computer Interface: Computer Interface
- Types of Ionizing Radiation Detected: X-Ray
from Hitachi High Technologies America, Inc.
Vortex ® Silicon Drift Detectors X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex ® detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent energy resolution ( <130 eV FWHM at Mn K α is typical)... [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: X-Ray
- Types of Radiation Detectors: Dosimeter
from Ultra Energy
Low-cost area gamma monitor: single or dual detectors, wide dynamic range (suitable for a variety of applications), detector measurement options, including GM sensors, ionization chambers, and scintillation detectors, Ethernet communications. The CMS Gamma is a new generation continuous monitoring... [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Ionization Chamber (optional feature); Geiger-Mueller Counter (optional feature); Scintillation Detector (optional feature)
- Detector Output: Dose Rate
from Sentinel
Portable 12 V DC area monitor with battery charger. Standard trip point set at 2mR/hr. Audio piezo alert. Large red strobe warning light [See More]
- Detector Style: Fixed Installation
- Detector Output: Dose Rate
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
- Type of Monitoring: For Area Monitoring
from Mirion Technologies
Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]
- Detector Style: Fixed Installation
- Detector Output: Dose Rate
- Types of Radiation Detectors: Ionization Chamber; Scintillation Detector; Semiconductor Diode Detector
- Dose Rate (e.g.: sieverts/hour, rem/hour/ R/hour): 1-5000 I/h
from Oxford Instruments
Ultim Max is the next generation of Silicon Drift Detectors (SDD). Combining the largest sensor sizes with Extreme electronics to deliver unparalleled speed and sensitivity. The large SDD sensors of Ultim Max allows up to 17x more data to be collected in the same time with no loss of accuracy. [See More]
- Detector Style: Fixed Installation
- Computer Interface: Computer Interface
- Types of Ionizing Radiation Detected: X-Ray
from Hitachi High Technologies America, Inc.
Vortex ®-60EX silicon drift X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex ®-60EX detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent energy resolution ( <130 eV FWHM at Mn K α is typical)... [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: X-Ray
- Types of Radiation Detectors: Dosimeter
from Ultra Energy
CMS Gamma is a compact, mains-powered, continuous monitoring station for measurement of gamma dose rate, providing essential, reliable information to personnel. It is designed for building, area and process monitoring in nuclear facilities. [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Ionization Chamber (optional feature); Geiger-Mueller Counter (optional feature); Scintillation Detector (optional feature)
- Detector Output: Dose Rate
from Sentinel
Radiography ranges: 0 to 50 and 0 to 500 mR/hr. X-ray ranges: 0 to 5 and 0 to 50 mR/hr. 120V AC Dual range area monitor with selectable alarm trip points. Two 120V AC remote alarm trip outlets [See More]
- Detector Style: Fixed Installation
- Detector Output: Dose Rate
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
- Dose Rate (e.g.: sieverts/hour, rem/hour/ R/hour): 0 to 500 mR/hr
from Mirion Technologies
Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]
- Detector Style: Fixed Installation; Portable Detector
- Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray; X-Ray; Neutron
- Types of Radiation Detectors: Dosimeter
- Detectable Activity Range: 0.0150 to 25
from Oxford Instruments
Ultim Max TEM, our SDD detector for nanoscale analysis and elemental mapping in the TEM. Using a new low-profile 80 mm2 sensor gets closer to the specimen delivering more x-ray counts under any condition. Combined with a windowless construction and extreme electronics this detector delivers... [See More]
- Detector Style: Fixed Installation
- Computer Interface: Computer Interface
- Types of Ionizing Radiation Detected: X-Ray
from Hitachi High Technologies America, Inc.
Vortex ®-EX silicon drift X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex ®-90EX detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent energy resolution ( <130 eV FWHM at Mn K α is typical)... [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: X-Ray
- Types of Radiation Detectors: Dosimeter
from Ultra Energy
CMS Interlock SIL is a safety related gamma monitor intended to be installed where interlock control is required to restrict access to high dose areas. [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Ionization Chamber (optional feature); Geiger-Mueller Counter (optional feature); Scintillation Detector (optional feature)
- Detector Output: Dose Rate
from Oxford Instruments
Ultim Max TLE, our flagship SDD detector for TEM. This detector is optimized to offer elemental characterization at the atomic scale delivering maximum count rates at minimum probe sizes. This performance is achieved using an optimized shape, 100 mm2 sensor, windowless construction, optimized... [See More]
- Detector Style: Fixed Installation
- Computer Interface: Computer Interface
- Types of Ionizing Radiation Detected: X-Ray
from Hitachi High Technologies America, Inc.
Vortex ®-EM silicon drift X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex ®-EM detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent energy resolution ( <130 eV FWHM at Mn K α is typical) and... [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: X-Ray
- Types of Radiation Detectors: Dosimeter
from Ultra Energy
Ultra Energy has developed a complete range of neutron flux instruments for monitoring and protection applications in the nuclear industry. [See More]
- Detector Style: Fixed Installation
- Display Options: Analog Display
- Local Interface: Analog Front Panel
from Oxford Instruments
The x-act is a fully quantitative SDD with excellent performance at low and high count rates. It provides all the benefits of Oxford Instruments' renowned technology in a package that is suitable for applications that do not demand the full performance of the large area X-MaxN detectors. x-act... [See More]
- Detector Style: Fixed Installation
- Computer Interface: Computer Interface
- Types of Ionizing Radiation Detected: X-Ray
from Hitachi High Technologies America, Inc.
Vortex ®-EZ silicon drift X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex ®-EZ detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent energy resolution ( <140 eV FWHM at Mn K α is typical) and... [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: X-Ray
- Types of Radiation Detectors: Dosimeter
from Ultra Energy
Wide Measurement Range; Easy to Read Logarithmic Display; Sensitive, Stable Detection; Simple Electronics – Zero Maintenance; Easily Cleaned Stainless Steel Enclosure. The Ultra Electronics HC833 is a self-contained gamma monitoring system for use within shielded areas containing radioactive... [See More]
- Detector Style: Fixed Installation
- Type of Monitoring: For Area Monitoring
- Types of Ionizing Radiation Detected: Gamma Ray
- Local Interface: Digital Front Panel
from Oxford Instruments
Windowless Detector Windowless detectors provide more counts at all energies with unrivalled low energy performance. Collection efficiency is significantly improved compared to detectors of a similar solid angle that need to use a thin window. Sensitivity to N Ka is increased almost 3x Sensitivity... [See More]
- Detector Style: Fixed Installation
- Computer Interface: Computer Interface
- Types of Ionizing Radiation Detected: X-Ray
from Hitachi High Technologies America, Inc.
Vortex ®-ME3 is a three-element silicon drift detector (SDD) X-ray detection system with a total active area of 90 mm ² - 150 mm ². The Vortex ®-ME3 offers superior energy resolution and high throughput performance to enhance the total analytical performance of the X-ray... [See More]
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: X-Ray
- Types of Radiation Detectors: Dosimeter
from Ultra Energy
A fission chamber proven at temperatures of up to 800 °C in the laboratory that has been designed for use in the hostile environments anticipated in Generation IV reactors. [See More]
- Detector Style: Fixed Installation