Application Software Included Radiation Detectors
from Teledyne DALSA
X-ray Imaging in the Least Accessible Spaces. The RadEye XR is an ultra-high resolution industrial dynamic detector. The RadEye XR detectors are designed to address the most demanding needs of Industrial inspection, biomedical and scientific applications. The CameraLink HS ™ interface allows... [See More]
- Types of Radiation Detectors: Scintillation Detector
- Type of Monitoring: For Area Monitoring
- Types of Ionizing Radiation Detected: X-Ray
- Computer Interface: Computer Interface
from Electro Optical Components, Inc.
Detection of radioactive materials. Reliable detection of low activities. Energy range of gamma radiation: 40 keV – 3 MeV. Sensitivity for gamma radiation: 662 keV, typical 2.4 cps/ μSv/h. Threshold setting range for photon. Radiation: 0.15 – 3.60 μSv/h. Dose rate range: 10^3to 40... [See More]
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Geiger-Mueller Counter
- Detectable Activity Range: 0.0030 to 40
from Sentinel
TELETECTOR 6112M & 6150ADT. The Teletector 6112M and 6150ADT (consists of 6150AD5/6 and 6150AD-t) are microprocessor controlled dose rate meters with a telescope to measure gamma radiation and to detect beta radiation. Two GM counting tubes serve as detectors. The stainless steel telescope can... [See More]
- Detector Style: Portable Detector
- Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray
- Types of Radiation Detectors: Geiger-Mueller Counter; Dosimeter
- Detectable Activity Range: 0.0013 to 45