Count Rate Radiation Detectors
from Sentinel
Thin end window probe survey meter. Two piece nylon reinforced fiberglass case. Large 3.5 in Mil-Spec meter indicator. Meter face in both mR/hr and CPM. Four Ranges: 0 to 0.2, 0 to 2 and 0 to 200 mR/hr [See More]
- Detector Output: Count Rate; Dose Rate
- Types of Ionizing Radiation Detected: Gamma Ray; X-Ray
- Detector Style: Portable Detector
- Dose Rate (e.g.: sieverts/hour, rem/hour/ R/hour): 0 to 200 mR/hr
from First Sensor AG
Alpha, beta, gamma, and X-ray radiation can be detected with silicon PIN photodiodes either directly via the absorption in the crystal lattice or indirectly via the measurement of the luminescence radiation of a scintillation crystal. The Series X from First Sensor features optimized silicon PIN... [See More]
- Detector Output: Count Rate
- Types of Radiation Detectors: Semiconductor Diode Detector
- Detector Style: Detector Sensing Element Only
- Types of Ionizing Radiation Detected: Gamma Ray
from Mirion Technologies
Our organization is comprised of over 1000 talented professionals, passionate about delivering world class products, services, and solutions in the world of radiation detection and protection. From our 13 operating facilities across North America, Europe, and Asia, Mirion Technologies offers... [See More]
- Detector Output: Count Rate; Dose; Dose Rate
- Types of Radiation Detectors: Dosimeter
- Detector Style: Fixed Installation; Portable Detector
- Types of Ionizing Radiation Detected: Beta Particles; Gamma Ray; X-Ray; Neutron