Analog Current Radiation Detectors
from Electro Optical Components, Inc.
Features: Fixing method : 2 Fixing Hole. Power : DC 9V. (AC220V 50/60 Hz Adapter). Display. Absolute Optical Power : Max. 100 mW/cm2 (Standard). Relative Power : Max. 100 %. Cumulative Time (unit : min). Output. 0-5 V Voltage, 0.1A Max. (Depends on Absolute Optical Power). 4-20 mA Current, 5 V. [See More]
- Output Options: Analog Voltage Signal; Analog Current Signal
- Display Options: Digital Display
- Detector Style: Fixed Installation
- Operating Temp: 32 to 122
from Electro Optical Components, Inc.
Features: Fixing method : Panel Insertion. Power : AC 100 ~ 240V (50/60Hz. Display : Absolute Optical Power. (Max. 100 mW/cm2). Output. 2 Relay (NO &COM, NC &COM). 4-20 mA Current (Option). RS485 Communication (Option). Applications: UV Purification (Water, Air). UV Curing. UV Lamp/LED... [See More]
- Output Options: Analog Voltage Signal; Analog Current Signal
- Local Interface: Digital Front Panel
- Detector Style: Fixed Installation
- Computer Interface: Computer Interface
from Electro Optical Components, Inc.
Features: Fixing method : Panel Insertion. Power : AC 200 ~ 240V (50/60Hz). Display. Relative Power (%). Accumulative Time (Hours). Absolute Optical Power (mW/cm <sup >2 </sup >). 3 Color LED (Green, Yellow, Red). Output. Relay – 4-20 mA Current. Applications: UV Purification... [See More]
- Output Options: Analog Current Signal; Switch or Alarm Signal
- Local Interface: Digital Front Panel
- Detector Style: Fixed Installation
- Display Options: Digital Display
from Electro Optical Components, Inc.
Features: Fixing method : Panel Insertion. Power : Display : AC 85 ~ 265V (50/60Hz). Display. Absolute Optical Power : Max. 20 mW/cm <sup >2 </sup >. Relative Power (unit : %). Accumulative Time (unit : Hrs). Output. 1 Relay (NO/NC). 1-5 V Voltage (Depends on Relative Power). 4-20 mA... [See More]
- Output Options: Analog Voltage Signal; Analog Current Signal; Switch or Alarm Signal
- Local Interface: Digital Front Panel
- Detector Style: Fixed Installation
- Display Options: Digital Display