Benchtop Form Gages and Form Gaging Systems

9 Results
Compact Form Tester with Rotary Table -- Rondcom 41
from Carl Zeiss Industrial Metrology, LLC

Compact form tester with precision rotary table on air bearings and analysis functions from the high class machines, such as Fourier analysis. Precise rotary table on air bearings for top radial runout properties and excellent measurement of narrow tolerances. Patented software support with graphic... [See More]

  • Mounting / Loading Options: Benchtop
  • Additional Capability: 2D / Line Profile; Area or three dimensional profile
  • Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
  • Load / Weight: 25
Combined Contour and Surface Desktop Measuring Station - MarSurf -- LD 130 / LD 260
from Mahr Inc.

MarSurf LD 130 / LD 260. A step into a new dimension. Combined contour and roughness measurements in just one step come courtesy of proven cutting-edge technology from Mahr metrology. The MarSurf LD 130 and MarSurf LD 260 measuring stations have been systematically developed to draw on the... [See More]

  • Mounting / Loading Options: Benchtop
  • Measuring Path / Scan Length: 0.0039 to 10.24
  • Additional Capability: Roughness
  • Scan Rate: 7.87E-4 to 7.87
Micro Lens Process Metrology System -- Compass™ RT
from Zygo Corporation

ZYGO's Compass ™ metrology systems set the benchmark for automated, non-contact 3D surface metrology and process control for discrete micro lenses and molds critical to compact imaging systems such as automotive vision systems and cameras for smart phones and tablets. There are two models of... [See More]

  • Mounting / Loading Options: Benchtop
  • Additional Capability: Area or three dimensional profile
Sub-Micron Structured Light 3D Scanner -- MIKROCAD LITE
from LMI Technologies

MikroCAD delivers sub-micron accuracy and repeatability on a variety of challenging scan surfaces such as shiny, reflective and steep edges, in contrast to confocal solutions that are unable to handle steeply angled geometries. With MikroCAD 3D Surface Metrology you can: Measure roughness and... [See More]

  • Mounting / Loading Options: Benchtop
  • Measuring Path / Scan Length: 0.0315
  • Additional Capability: Area or three dimensional profile
  • Technology: Optical / Laser
Form Tester with Rotary Table - Reference Class -- Rondcom 60
from Carl Zeiss Industrial Metrology, LLC

Highly accurate form tester from the reference class for excellent measurement of the tightest tolerances. Ultra-accurate, wear-free rotary table on air bearings. Accuracy 20 nanometers with load capacity of 60 or 100 kg. Extreme long-term stability through design quality and heavy granite axes. [See More]

  • Mounting / Loading Options: Benchtop
  • Additional Capability: 2D / Line Profile; Area or three dimensional profile
  • Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
  • Load / Weight: 60
Combined Contour and Surface Desktop Measuring Station - MarSurf -- UD 130
from Mahr Inc.

The first step into high-precision roughness and contour metrology. Features. With the MarSurf UD130 Mahr has created the successor to the successful MarSurf UD120 and closed the gap between the high-end solution MarSurf LD130/LD260 and the standard combination measuring station MarSurf XCR20 with... [See More]

  • Mounting / Loading Options: Benchtop
  • Measuring Path / Scan Length: 0.0039 to 5.12
  • Additional Capability: Roughness
  • Scan Rate: 0.0039 to 0.1969
Form Tester with Rotary Table -- Rondcom 44/54
from Carl Zeiss Industrial Metrology, LLC

RONDCOM 54. Highly accurate form tester with the highest accuracy in its class and a wide range of applications. Highly accurate, wear-free rotary table on air bearings. Accuracy: 20 nanometers. Higher throughput through fast, automatic alignment. Large deflection range and high resolution of the... [See More]

  • Mounting / Loading Options: Benchtop
  • Additional Capability: 2D / Line Profile; Area or three dimensional profile
  • Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
  • Technology: Contact / Stylus
Compact Form Measuring Machine - MarForm -- MMQ 150
from Mahr Inc.

Product features. MarForm MMQ 150 - The entry into the world of cylindricity metrology The MMQ 150 is an automatic measuring machine for the testing of form and location tolerances: Use in production or measuring room. Fast and easy operation. Measuring accuracy, optimized for cylindricity... [See More]

  • Mounting / Loading Options: Benchtop
  • Scan Rate: 0.0197 to 0.1969
  • Form Parameters: Roundness; Runout; Straightness
Compact Form Measuring Machine - MarForm -- MMQ 200
from Mahr Inc.

Product features. The MMQ 200 is the compact form measuring machine for manufacturing workshops and inspection rooms. Features. Proof of form and position deviations as per DIN/ISO 1101. Fully automatic measuring sequences. Precision roundness measuring axis (C). Motorized vertical measuring axis... [See More]

  • Mounting / Loading Options: Benchtop
  • Scan Rate: 0.0197 to 0.1969
  • Form Parameters: Roundness; Runout; Straightness