Contact / Stylus Based Form Gages and Form Gaging Systems
from Ametek Solartron Metrology
plusmn;0.5 & ±1.0 mm measuring ranges. Extended operating life: 20 million cycles. Excellent repeatability: 0.1 µm. Excellent resolution. Half Bridge or LVDT configuration. Spring push or pneumatic operation. IP65 protection. Large selection of contact tips. 3D drawings available. [See More]
- Technology: Contact / Stylus
- Measuring Path / Scan Length: 0.0394 to 0.0787
- Form Parameters: Roundness (optional feature)
- Accuracy: 0.1%
from Ametek Solartron Metrology
Integral Readout with color LCD Screen and keypad. Set tolerance and process limits via keypad. Detachable probe plug on housing for easy installation. Replace probe with no calibration or reprogramming. Modbus output (RTU) over RS485 or RS232. Programmable discrete I/O (4 inputs, 3 outputs). [See More]
- Technology: Contact / Stylus
- Applications: Bearings, Gears, Shafting, Seals, etc.
- Form Parameters: Roundness (optional feature)
- Mounting / Loading Options: Unit Mounted on Machine or Production Line
from Ametek Solartron Metrology
Spring and Pneumatic versions. 0.5, 1, and 2 mm ranges. Width as thin as 4 mm (0.5 mm range). Accuracy better than 1 µm. Repeatability to 0.05 µm. Pneumatic or spring actuation (pneumatic 1 and 2 mm only). Removable leaves for ease of repair. IP65 Protection. Parallel Flexures with high... [See More]
- Technology: Contact / Stylus
- Accuracy: 0.1%
- Form Parameters: Roundness (optional feature)
- Repeatability: <0.1 µ
from Ametek Solartron Metrology
Accuracy better than 1 µm. Excellent Repeatability <0.5 µm. Measurement range 0.5 mm. IP68 Sealing. Multiple Tip Configurations. Robust design in compact package. The Miniature Single Leaf Flexure is another variant of flexure based contact probes. The miniature single leaf flexure... [See More]
- Technology: Contact / Stylus
- Accuracy: 0.05%
- Form Parameters: Roundness (optional feature)
- Repeatability: <0.05µ
from Ametek Solartron Metrology
0.5 mm range. Spring actuation. Normal or reverse actions. Extension arms. IP65 Protection. With the same advantages as the parallel flexure the single leaf flexure offers the gauge builder access to even more measurement points. With careful use of extension arms measurements can be made inside... [See More]
- Technology: Contact / Stylus
- Accuracy: 0.1%
- Form Parameters: Roundness (optional feature)
- Repeatability: <0.1 µ
from Gagemaker L.P.
Thread form accuracy is important if two connections are to make-up properly. Using a Thread Profile Gage is a quick way to check your threads for proper form and pitch. Thread form is defined as its profile in an axial plane for a length of one pitch. Simply place the correct form into the threads... [See More]
- Technology: Contact / Stylus
- Mounting / Loading Options: Handheld or Portable
- Applications: Bearings, Gears, Shafting, Seals, etc.
from Carl Zeiss Industrial Metrology, LLC
Compact form tester with precision rotary table on air bearings and analysis functions from the high class machines, such as Fourier analysis. Precise rotary table on air bearings for top radial runout properties and excellent measurement of narrow tolerances. Patented software support with graphic... [See More]
- Technology: Contact / Stylus
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Load / Weight: 25
from Precision Surfacing Solutions
The Lapmaster Flatness Gauges provides a quick, reliable method of inspecting lap plates, polishing plates, surface plates and other large surfaces for flatness. The Flatness Gauge determines flatness by measuring the deviation from a straight line on a plane determined by the gauge body. This... [See More]
- Technology: Contact / Stylus
- Vertical Resolution: 1.00E-4
- Form Parameters: Flatness
- Applications: Aerospace / Defense; Precision Machining / Grinding; Electronics
from Gagemaker L.P.
A small, lightweight, and extremely easy to use surface roughness measurement instrument that lets you view surface roughness waveforms right on a color LCD screen. The popular Surftest SJ-210 is a user-friendly surface roughness measurement instrument designed as a handheld tool that can be carried... [See More]
- Technology: Contact / Stylus
- Vertical Range: 0.7000 to 1
- Additional Capability: Waviness
- Applications: Bearings, Gears, Shafting, Seals, etc.
from Carl Zeiss Industrial Metrology, LLC
Form tester for large workpieces. RONDCOM 55. Universal form tester with optional roughness measurement for large and exact workpieces. Highly accurate, wear-free rotary table on air bearings; accuracy of 20 nanometers. Higher throughput through fast, automatic alignment. Large deflection range and... [See More]
- Technology: Contact / Stylus
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Load / Weight: 60
from Gagemaker L.P.
hread form accuracy is important if two connections are to make-up properly. Using a Thread Profile Gage is a quick way to check your threads for proper form and pitch. Thread form is defined as its profile in an axial plane for a length of one pitch. Simply place the correct form into the threads... [See More]
- Technology: Contact / Stylus
- Mounting / Loading Options: Handheld or Portable
- Applications: Bearings, Gears, Shafting, Seals, etc.
from Carl Zeiss Industrial Metrology, LLC
Highly accurate form tester from the reference class for excellent measurement of the tightest tolerances. Ultra-accurate, wear-free rotary table on air bearings. Accuracy 20 nanometers with load capacity of 60 or 100 kg. Extreme long-term stability through design quality and heavy granite axes. [See More]
- Technology: Contact / Stylus
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Load / Weight: 60
from Carl Zeiss Industrial Metrology, LLC
Form tester in the ultra class. Ultra-accurate, wear-free rotary table on air bearings; accuracy of 10 nanometers. Extreme long-term stability through design quality and heavy granite axes. Ultra precision through R, Z and rotary axes on air bearings. Thermally insulated, active vibration-insulated... [See More]
- Technology: Contact / Stylus
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Applications: Automotive
from Carl Zeiss Industrial Metrology, LLC
RONDCOM 54. Highly accurate form tester with the highest accuracy in its class and a wide range of applications. Highly accurate, wear-free rotary table on air bearings. Accuracy: 20 nanometers. Higher throughput through fast, automatic alignment. Large deflection range and high resolution of the... [See More]
- Technology: Contact / Stylus
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Applications: Automotive