Warp / Bow Form Gages and Form Gaging Systems

6 Results
Blue laser scanner for industrial series applications -- scanCONTROL LLT2510-100/BL
from Micro-Epsilon Group

scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate, for example,... [See More]

  • Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
  • Vertical Range: 7.48 to 11.42
  • Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
  • Technology: Optical / Laser
High-performance green laser scanners with 4K resolution -- scanCONTROL LLT8500-100
from Micro-Epsilon Group

The new scanCONTROL 8500 laser scanners set new standards in industrial 3D measurement technology. For the first time, complete 3D data processing is performed directly in the sensor head in addition to 2D evaluation. The calculated measurement values are transmitted directly to a controller via... [See More]

  • Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
  • Vertical Range: 4.33 to 8.07
  • Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
  • Technology: Optical / Laser
Powerful 2D/3D blue laser scanners with highest precision -- scanCONTROL LLT3000-25/BL
from Micro-Epsilon Group

The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, for example,... [See More]

  • Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
  • Vertical Range: 3.05 to 3.64
  • Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
  • Technology: Optical / Laser
Powerful 2D/3D laser scanners -- scanCONTROL LLT3002-430
from Micro-Epsilon Group

The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and evaluate,... [See More]

  • Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
  • Vertical Range: 12.99 to 27.56
  • Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
  • Technology: Optical / Laser
Sensor for high resolution 3D measurement of shiny surfaces -- reflectCONTROL RCS130-160 3D HLP
from Micro-Epsilon Group

The reflectCONTROL RCS130-160 3D HLP sensor is designed for three-dimensional shape detection of shiny components. Similar to the 2D model, this sensor projects a striped pattern that is reflected across the object surface and captured by the sensor cameras. The key difference lies in the RCS130-160... [See More]

  • Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
  • Measuring Path / Scan Length: 6.3
  • Additional Capability: Area or three dimensional profile; Defects, dimples or film residues
  • Vertical Range: 6.89 to 8.86
Microtrak™ 3 Displacement Laser Sensor -- LTS-25-02
from MTI Instruments Inc.

High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak ™ 3 is undoubtedly an essential measurement tool for process automation,... [See More]

  • Form Parameters: Flatness; Runout; Step Height; Warp / Bow
  • Additional Capability: Thickness
  • Standards Compliance: ISO / EN
  • Vertical Range: 0.9843