Parallelism Form Gages and Form Gaging Systems
from Micro-Epsilon Group
scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate, for example,... [See More]
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Vertical Range: 7.48 to 11.42
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Technology: Optical / Laser
from Micro-Epsilon Group
The new scanCONTROL 8500 laser scanners set new standards in industrial 3D measurement technology. For the first time, complete 3D data processing is performed directly in the sensor head in addition to 2D evaluation. The calculated measurement values are transmitted directly to a controller via... [See More]
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Vertical Range: 4.33 to 8.07
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Technology: Optical / Laser
from Micro-Epsilon Group
The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, for example,... [See More]
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Vertical Range: 3.05 to 3.64
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Technology: Optical / Laser
from Micro-Epsilon Group
The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and evaluate,... [See More]
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Vertical Range: 12.99 to 27.56
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Technology: Optical / Laser
from Micro-Epsilon Group
The reflectCONTROL RCS130-160 3D HLP sensor is designed for three-dimensional shape detection of shiny components. Similar to the 2D model, this sensor projects a striped pattern that is reflected across the object surface and captured by the sensor cameras. The key difference lies in the RCS130-160... [See More]
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Measuring Path / Scan Length: 6.3
- Additional Capability: Area or three dimensional profile; Defects, dimples or film residues
- Vertical Range: 6.89 to 8.86
from Mahr Inc.
Product features. Mahr developed the MarForm MFU 200 Aspheric 3D to enable optical components to be tested in 2D / 3D quickly and close to the production area. MarForm measuring machines have been recognized for decades for their accuracy and stability. With the MarForm MFU 200 Aspheric 3D this... [See More]
- Form Parameters: Parallelism; Roundness; Runout
- Scan Rate: 0.0039 to 1.97
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Technology: Optical / Laser
from Mahr Inc.
Product features. Reference form measuring machine for the precision measuring room and production with tactile and optical probe. Use of the benefits of the most modern, optical metrology. Non-tacticle measurement of sensitive parts. Particularly high measuring accuracy. Lowers your production... [See More]
- Form Parameters: Coaxiality; Cylindricity or Cylinder Gage; Differential / Taper; Eccentricity / Concentricity; Flatness; Parallelism; Roundness; Runout; Straightness
- Technology: Optical / Laser
- Scan Rate: 3.94E-4 to 1.97
- Mounting / Loading Options: Floor
from Mahr Inc.
Product features. Reference form measuring station in a new dimension. The journey from high precision measuring axes to competent measurements is often a long one #96 but one which the MFU 100 has mastered completely. Only the MFU 100 has integrated reference elements for the real-time spatial... [See More]
- Form Parameters: Coaxiality; Cylindricity or Cylinder Gage; Flatness; Parallelism; Roundness; Runout; Straightness
- Mounting / Loading Options: Floor
- Scan Rate: 0.0039 to 1.97