ISO / EN Form Gages and Form Gaging Systems
2 Results
Universal Form Measuring Machine - MarForm -- MMQ 400
from Mahr Inc.
from Mahr Inc.
Product features. MarForm MMQ 400 is suitable for universal use for extensive workpiece evaluation according to DIN ISO 1101. Features. High-precision measuring axes in Z and X make every form measuring task possible. MarForm MMQ 400 is available in different versions for. high-precision workpieces. [See More]
- Standards Compliance: ISO / EN; DIN
- Scan Rate: 0.0394 to 1.18
- Form Parameters: Roundness; Runout; Straightness
- Mounting / Loading Options: Benchtop
Microtrak 3 Displacement Laser Sensor -- LTS-25-02
from MTI Instruments Inc.
from MTI Instruments Inc.
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak ™ 3 is undoubtedly an essential measurement tool for process automation,... [See More]
- Standards Compliance: ISO / EN
- Additional Capability: Thickness
- Form Parameters: Flatness; Runout; Step Height; Warp / Bow
- Vertical Range: 0.9843