SPC / Software Capability Form Gages and Form Gaging Systems
from Micro-Epsilon Group
scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate, for example,... [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Vertical Range: 7.48 to 11.42
from Micro-Epsilon Group
The new scanCONTROL 8500 laser scanners set new standards in industrial 3D measurement technology. For the first time, complete 3D data processing is performed directly in the sensor head in addition to 2D evaluation. The calculated measurement values are transmitted directly to a controller via... [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Vertical Range: 4.33 to 8.07
from Micro-Epsilon Group
The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, for example,... [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Vertical Range: 3.05 to 3.64
from Micro-Epsilon Group
The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and evaluate,... [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: 2D / Line Profile; Area or three dimensional profile; Thickness; Defects, dimples or film residues
- Form Parameters: Flatness; Parallelism; Roundness; Squareness / Angularity; Straightness; Step Height; Warp / Bow
- Vertical Range: 12.99 to 27.56
from Carl Zeiss Industrial Metrology, LLC
Compact form tester with precision rotary table on air bearings and analysis functions from the high class machines, such as Fourier analysis. Precise rotary table on air bearings for top radial runout properties and excellent measurement of narrow tolerances. Patented software support with graphic... [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Load / Weight: 25
from MTI Instruments Inc.
The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak ™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness,... [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: Thickness
- Form Parameters: Runout; Step Height
- Vertical Range: 0.0787
from Carl Zeiss Industrial Metrology, LLC
Form tester for large workpieces. RONDCOM 55. Universal form tester with optional roughness measurement for large and exact workpieces. Highly accurate, wear-free rotary table on air bearings; accuracy of 20 nanometers. Higher throughput through fast, automatic alignment. Large deflection range and... [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Load / Weight: 60
from Carl Zeiss Industrial Metrology, LLC
Highly accurate form tester from the reference class for excellent measurement of the tightest tolerances. Ultra-accurate, wear-free rotary table on air bearings. Accuracy 20 nanometers with load capacity of 60 or 100 kg. Extreme long-term stability through design quality and heavy granite axes. [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Load / Weight: 60
from Carl Zeiss Industrial Metrology, LLC
Form tester in the ultra class. Ultra-accurate, wear-free rotary table on air bearings; accuracy of 10 nanometers. Extreme long-term stability through design quality and heavy granite axes. Ultra precision through R, Z and rotary axes on air bearings. Thermally insulated, active vibration-insulated... [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Technology: Contact / Stylus
from Carl Zeiss Industrial Metrology, LLC
RONDCOM 54. Highly accurate form tester with the highest accuracy in its class and a wide range of applications. Highly accurate, wear-free rotary table on air bearings. Accuracy: 20 nanometers. Higher throughput through fast, automatic alignment. Large deflection range and high resolution of the... [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Technology: Contact / Stylus
from Carl Zeiss Industrial Metrology, LLC
Spindle form tester with large measuring range for heavy workpieces. Universal spindle form tester with large measuring range for heavy workpieces. More throughput thanks to automatic alignment and automatic CNC measuring runs. More tolerance flexibility for production through high measuring... [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Technology: Contact / Stylus
from Carl Zeiss Industrial Metrology, LLC
Highest efficiency and accuracy in its class. Spindle form tester featuring the highest efficiency and accuracy in its class for heavy workpieces. Reduced measurign times through high travel speeds of 100 mm/s in all axes. More throughput thanks to automatic alignment and automatic CNC measuring... [See More]
- Display & Special Features: PC Interface / Networkable; SPC or Analysis Software
- Additional Capability: 2D / Line Profile; Area or three dimensional profile
- Form Parameters: Cylindricity or Cylinder Gage; Eccentricity / Concentricity; Roundness; Straightness
- Technology: Contact / Stylus