Hazardous Vacuum Gauges and Instruments
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Media: Liquid; Handles Hazardous Materials
- Sensor Technology: Air Bubbler
- Display Type: Digital Numerical Display
- Signal Output: Analog Voltage; Analog Current; RS232/485; Switch
from VACUUBRAND, Inc.
The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]
- Media: Gas; Handles Hazardous Materials; Corrosive Vapors
- Accuracy: 0.1000
- Vacuum Range: 810 to 1
- Operating Temperature: 50 to 104
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Accuracy: 1.6
- Vacuum Range: 8517 to -2
- Operating Temperature: -40 to 140