Alarm Indicator Vacuum Gauges and Instruments

6 Results
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Features: Alarm Indicator
  • Display Type: Digital Numerical Display
  • Media: Liquid; Handles Hazardous Materials
  • Sensor Technology: Air Bubbler
Track-It™ Pressure Transmitter/Data Logger With Display
from Monarch Instrument

The Track-It ™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just... [See More]

  • Features: Temperature Output; Alarm Indicator
  • Accuracy: 0.2500
  • Vacuum Range: 760 to 0.0
  • Operating Temperature: -4 to 185
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Features: Alarm Indicator
  • Media: Gas
  • Operating Temperature: 32 to 122
  • Display Type: Digital Numerical Display
Track-It™ Pressure/Temp, Vacuum/Temp Data Logger With Display
from Monarch Instrument

The Track-It ™ Pressure/Temperature and Vacuum/Temperature Data Loggers with Display are battery powered stand alone water tight compact data loggers that record up to 130,000 samples. They can be configured to record both Pressure or Vacuum and Temperature or either parameter alone to... [See More]

  • Features: Temperature Output; Alarm Indicator
  • Accuracy: 0.2500
  • Vacuum Range: 760 to 0.0
  • Operating Temperature: -4 to 185
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Features: Alarm Indicator
  • Operating Temperature: -4 to 212
  • Accuracy: 0.2000
  • Media: Liquid; Gas
KEYENCE Multi-Fluid Digital Pressure Sensor Head -- AP-10SK
from KEYENCE

KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]

  • Features: Alarm Indicator
  • Media: Liquid; Gas
  • Operating Temperature: 14 to 158
  • Display Type: Digital Numerical Display