Gas Vacuum Gauges and Instruments
from Busch Vacuum Solutions
The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability and resistance to... [See More]
- Media: Gas
- Accuracy: 0.2500
- Vacuum Range: 150 to 0.0750
- Operating Temperature: 41 to 140
from HydraCheck Inc.
Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]
- Media: Liquid; Gas
- Operating Temperature: -4 to 140
- Vacuum Range: -2
- Display Type: Analog
from Clippard
Construction: black case, plastic face, dial shows two ranges; in. Hg in black, bars in red; built-in pressure snubber. Mounting: Stud mount using 1/8 ” NPT center stud or panel mount using the zinc plated steel bracket supplied. [See More]
- Media: Gas
- Display Type: Analog
- Vacuum Range: 811 to -18544
- Dial Diameter: 1.86
from Festo Corporation
Designs based on DIN EN 837-1, with optional red-green range. Pneumatic connection via R or G thread. Double or single scale. Display units bar, in Hg, psi [See More]
- Media: Gas
- Operating Temperature: 14 to 140
- Accuracy: 2.5
from Busch Vacuum Solutions
The mobile gauge TTP 900 is a battery operated handheld solution with an external detachable Pirani sensor. Equipped with a robust spiral coil filament, this vacuum gauge provides a wide range of pressure measurement from 100 to 1 ∙ 10-3 mbar. Excellent measurement accuracy. Robust sensor. [See More]
- Media: Gas
- Operating Temperature: 41 to 122
- Vacuum Range: 75.03 to 7.50E-4
- Display Type: Digital Numerical Display
from HydraCheck Inc.
Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high pressure. Compatible with most... [See More]
- Media: Liquid; Gas
- Display Type: Analog
from Festo Corporation
Designs based on DIN EN 837-1, with optional red-green range. Pneumatic connection via R or G thread. Double or single scale. Display units bar, in Hg, psi [See More]
- Media: Gas
- Operating Temperature: 14 to 140
- Accuracy: 2.5
from Busch Vacuum Solutions
The Digital Transmitter DPC 400 is the latest generation of micro-controller-based vacuum gauges combining a cold cathode ionization sensor with a robust spiral coil filament Pirani to provide a full range of pressure measurement from atmosphere to 5 ∙ 10-9 mbar. Fast ignition of the cold... [See More]
- Media: Gas
- Operating Temperature: 41 to 140
- Vacuum Range: 750 to 3.75E-9
- Display Type: Digital Numerical Display (optional feature)
from Festo Corporation
Designs based on DIN EN 837-1, with optional red-green range. Pneumatic connection via R or G thread. Double or single scale. Display units bar, in Hg, psi [See More]
- Media: Gas
- Operating Temperature: 14 to 140
- Accuracy: 2.5
from Busch Vacuum Solutions
The Digital Transmitter DPP 400 is the latest generation of micro-controller-based vacuum gauges combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor to provide a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Gas type independent... [See More]
- Media: Gas
- Accuracy: 0.3000
- Vacuum Range: 900 to 7.50E-5
- Operating Temperature: 41 to 140
from Festo Corporation
Designs based on DIN EN 837-1, with optional red-green range. Pneumatic connection via R or G thread. Double or single scale. Display units bar, in Hg, psi [See More]
- Media: Gas
- Operating Temperature: 14 to 140
- Accuracy: 2.5
from Busch Vacuum Solutions
The Digital Transmitter DTP 400 is an extremely reliable Pirani vacuum gauge based on the latest generation of micro-controller architecture. Equipped with a robust spiral coil filament, this transmitter provides a wide range of pressure measurement from atmosphere to 1 ∙ 10-4 mbar. Protected... [See More]
- Media: Gas
- Operating Temperature: 41 to 140
- Vacuum Range: 750 to 7.50E-5
- Display Type: Digital Numerical Display (optional feature)
from Festo Corporation
Designs based on DIN EN 837-1, with optional red-green range. Pneumatic connection via R or G thread. Double or single scale. Display units bar, in Hg, psi [See More]
- Media: Gas
- Operating Temperature: 14 to 140
- Accuracy: 2.5
from Busch Vacuum Solutions
The mobile gauge TRP 900 is the perfect handheld solution for gas type independent measurements in the range of 1600 to 1 mbar. Designed for easy maintenance inspection of vacuum installations, this piezoresistive vacuum gauge can also be used in vacuum packaging applications or as vacuum process... [See More]
- Media: Gas
- Accuracy: 0.3000
- Vacuum Range: 1200 to 0.7503
- Operating Temperature: 32 to 122
from Busch Vacuum Solutions
The Analog Transmitters GRP 100 / 200 are piezoresistive vacuum gauges perfectly suited for pressure measurements between 1400 and 1 mbar. Thanks to their durable aluminum oxide ceramic sensor, they are nearly insensitive to contamination and are therefore ideal for challenging applications. Gas... [See More]
- Media: Gas
- Accuracy: 0.3000
- Vacuum Range: 1050 to 0.7503
- Operating Temperature: 41 to 140
from Busch Vacuum Solutions
The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Excellent measurement accuracy. Wide... [See More]
- Media: Gas
- Accuracy: 0.3000
- Vacuum Range: 900 to 3.75E-4
- Operating Temperature: 41 to 122
from Busch Vacuum Solutions
The Analog Transmitter GTP 100 C is a corrosion resistant Pirani vacuum gauge ideal for challenging applications. Equipped with a reliable and robust spiral coil filament, this transmitter provides a wide range of pressure measurement from atmosphere to 5 ∙ 10-4 mbar. Platinum / Rhodium... [See More]
- Media: Gas
- Operating Temperature: 41 to 140
- Vacuum Range: 750 to 3.75E-4
- Sensor Technology: Pirani
from Busch Vacuum Solutions
The Analog Transmitters GTP 100 / 200 are extremely reliable Pirani vacuum gauges equipped with a robust spiral coil filament. These transmitters provide a wide range of pressure measurement from atmosphere to 1 ∙ 10-4 mbar. Flexible analog output signals (4 – 20 mA or 0 – 10 V). [See More]
- Media: Gas
- Operating Temperature: 41 to 140
- Vacuum Range: 750 to 7.50E-5
- Sensor Technology: Pirani
from Busch Vacuum Solutions
The Digital Transmitter DPH 400 is the latest generation of micro-controller-based vacuum gauges combining an ionization sensor after the Bayard-Alpert principle with a robust spiral coil filament Pirani to provide a full range pressure measurement from atmosphere to 5 ∙ 10-10 mbar. Optional... [See More]
- Media: Gas
- Operating Temperature: 41 to 140
- Vacuum Range: 750 to 3.76E-10
- Display Type: Digital Numerical Display (optional feature)
from Busch Vacuum Solutions
The Digital Transmitter DTP 400 C is a corrosion resistant Pirani vacuum gauge based on the latest generation of micro-controller architecture. The reliable and robust spiral coil filament provides a wide range of pressure measurement from atmosphere to 5 ∙ 10-4 mbar. Platinum / Rhodium... [See More]
- Media: Gas
- Operating Temperature: 41 to 140
- Vacuum Range: 750 to 3.75E-4
- Display Type: Digital Numerical Display (optional feature)
from Uehling Instrument Company
A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]
- Media: Liquid; Gas
- Operating Temperature: 32 to 140
- Accuracy: 0.1500
- Display Type: Digital Numerical Display
from OMEGA Engineering, Inc.
• Economically Priced. • Long Lasting Movement. • Durable Construction. • Stocked Ranges for Fast Delivery [See More]
- Media: Liquid; Gas
- Accuracy: 3
- Vacuum Range: 9034 to 1522
- Operating Temperature: ? to 150
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Media: Liquid; Gas
- Accuracy: 2.5
- Vacuum Range: 760 to -2
- Operating Temperature: ? to 260
from Kernco, Inc.
The Kernco MODION appendage pump/gauge system was originally developed for in-house space qualified long-lived hardware. In the field, MODION pump systems have accumulated years of unmatched performance and reliability both in ground-based applications and in multiple satellite and manned space... [See More]
- Media: Gas
- Operating Temperature: -29 to 185
- Vacuum Range: 1.00E-4 to 1.00E-8
from KOBOLD Instruments, Inc.
Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]
- Media: Liquid; Gas
- Accuracy: 0.5000
- Vacuum Range: 760 to -2
- Operating Temperature: 32 to 140
from VACUUBRAND, Inc.
The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]
- Media: Gas; Corrosive Vapors
- Accuracy: 0.1000
- Vacuum Range: 810 to 1
- Operating Temperature: 50 to 104
from Traceable® Products
Manometer displays gauge and differential pressure/vacuum in eleven different units. Response time is 0.5 second. Simple hose fittings on the unit permit using hose/tubing with inside diameters from 1/16 to 3/16 inches. Large 5/8-inch-high digits are visible from six feet. At the touch of a button... [See More]
- Media: Gas
- Accuracy: 0.3000
- Vacuum Range: 1019 to 501
- Display Type: Digital Numerical Display
from IMI Norgren
Vaccon vacuum gauges are used in almost every area of automation including applications in pneumatics, process control, packaging, printing, medical, food and pharmaceutical. Glycerin filled gauges extend gauge life and increase readability by dampening pulsing and vibration. All glycerin filled... [See More]
- Media: Gas
- Display Type: Analog
- Accuracy: 3
- Dial Diameter: 1.5
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Media: Liquid; Gas
- Operating Temperature: 14 to 158
- Accuracy: 0.5000
- Display Type: Digital Numerical Display
from Becker Pumps Corporation
Used at lower absolute pressures, or higher relative vacuum levels [See More]
- Media: Gas
- Display Type: Analog
- Vacuum Range: 100 to 0.0
- Type: Dual Scale
from Brooks Instrument
The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]
- Media: Gas
- Display Type: Analog
- Accuracy: 1
- Type: Dual Scale
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Liquid; Gas
- Display Type: Analog
- Operating Temperature: -4 to 140
- Dial Diameter: 3.94
from NOSHOK, Inc.
Features & Benefits. High quality dry gauges for reliable service on applications not corrosive to brass. Vacuum and compound through 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes bottom, back, left and right side connections. Dry, ABS case (steel, chrome or Stainless steel optional). All brass or... [See More]
- Media: Liquid; Gas
- Display Type: Analog
- Accuracy: 2.5
- Dial Diameter: 1.5
from Edwards Vacuum
The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards gauges, loads the appropriate look-up table and displays the pressure in commonly used... [See More]
- Media: Gas
- Operating Temperature: 32 to 104
- Vacuum Range: 1501 to 7.50E-10
- Display Type: Digital Numerical Display
from Fredericks Company - Televac
Cold Cathode Active Vacuum Gauge. (1 x 10-2 to 1 x 10-8 Torr). Wide range. 7E (10-2 to 10-8 Torr). Ion on/off control included. Stainless steel/ceramic construction. 0-10V linear or log outputs. 7ER is easily disassembled for cleaning. Fast restart at high vacuum. Reduced magnetic field. One process... [See More]
- Media: Gas
- Operating Temperature: 32 to 122
- Vacuum Range: 0.1000
- Display Type: Digital Numerical Display
from Winters Instruments
Description & Features: • High quality, commercial grade gauge at an economical price • ±1% accuracy • Adjustable pointer • Steel and aluminum cases • Brass wetted parts • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from ANVER Corporation
Vacuum Gauge -- VG150-18PBM [See More]
- Media: Gas
- Dial Diameter: 1.96
- Display Type: Analog
- Type: Dual Scale
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Media: Gas
- Display Type: Digital Numerical Display
- Operating Temperature: 32 to 122
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
from Keller America, Inc.
LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]
- Media: Liquid; Gas
- Operating Temperature: 32 to 122
- Accuracy: 0.0500
- Display Type: Digital Numerical Display
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]
- Media: Liquid; Gas
- Operating Temperature: 14 to 122
- Accuracy: 0.0200 to 0.1000
- Display Type: Digital Numerical Display
from OMEGA Engineering, Inc.
• Durable and Accurate Design. • U-Clamp Mount. • 2 1 /2 Inch Dials. • For Use in a Wide Variety of Applications [See More]
- Media: Gas
- Accuracy: 3
- Vacuum Range: 16274 to -2
- Operating Temperature: ? to 150
from VACUUBRAND, Inc.
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]
- Media: Gas; Corrosive Vapors
- Accuracy: 0.1000
- Vacuum Range: 810 to 0.1000
- Operating Temperature: 50 to 104
from Traceable® Products
Displays answer in eight different units. Meter is accurate to 1% full-scale plus 1 digit. Jumbo-size digits are 3/8-inch-high. Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial-numbered Traceable... [See More]
- Media: Liquid; Gas
- Accuracy: 1
- Vacuum Range: 38253 to -0.2091
- Display Type: Digital Numerical Display
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Media: Liquid; Gas
- Operating Temperature: 14 to 158
- Accuracy: 0.5000
- Display Type: Digital Numerical Display
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Liquid; Gas
- Display Type: Analog
- Operating Temperature: -4 to 140
- Dial Diameter: 5.91
from NOSHOK, Inc.
Designed for extremely low pressure and vacuum measurement. Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high as 0-10 psi. 2-1/2 and 4 inch sizes â € “ bottom and back connections. Molded Plexiglass â... [See More]
- Media: Liquid; Gas
- Accuracy: 1.5
- Vacuum Range: 1277 to 947
- Display Type: Analog
from Edwards Vacuum
The Edwards Active Inverted Magnetron Gauges (AIM) combine the gauge-head and controller in one compact Active unit. These gauges have proved to be rugged and reliable in a wide range of applications ranging from scientific instruments to industrial processes. This gauge features a linear output for... [See More]
- Media: Gas
- Accuracy: 30
- Vacuum Range: 0.0075 to 7.50E-9
- Operating Temperature: 41 to 140
from Fredericks Company - Televac
MC300. Vacuum Sensor Controller. The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. It features an analog output for each sensor, 4 relay set points, and large, bright LED displays, making it easy... [See More]
- Media: Gas
- Display Type: Digital Numerical Display
- Operating Temperature: 32 to 122
- Sensor Technology: Thermocouple or Convection
from Winters Instruments
Description & Features: • Heavy duty, highly accurate aluminum case gauge • ±0.5% accuracy • Brass or stainless steel internals • Large, easy-to-read dial • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Accuracy: 0.5000
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from ANVER Corporation
Vacuum Gauge -- VG200-14PBM [See More]
- Media: Gas
- Dial Diameter: 2.36
- Display Type: Analog
- Type: Dual Scale
from KEYENCE
KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series. •. High-speed response time. •. DIN-rail mountable. •. Compatible with all AP-40 heads. KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact... [See More]
- Media: Gas
- Display Type: Digital Numerical Display
- Operating Temperature: 32 to 122
- Sensor Technology: Strain Gauge
from Keller America, Inc.
LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]
- Media: Liquid; Gas
- Operating Temperature: 32 to 122
- Accuracy: 0.1000
- Display Type: Digital Numerical Display
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]
- Media: Liquid; Gas
- Operating Temperature: 14 to 122
- Accuracy: 0.0200 to 0.2500
- Display Type: Digital Numerical Display
from OMEGA Engineering, Inc.
bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]
- Media: Liquid; Gas; Compatible w 316L SS
- Accuracy: 0.2500
- Vacuum Range: 104190 to -15.72
- Operating Temperature: -40 to 203
from VACUUBRAND, Inc.
The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]
- Media: Gas; Corrosive Vapors
- Accuracy: 10
- Vacuum Range: 750 to 1.00E-4
- Operating Temperature: 50 to 104
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Gas
- Display Type: Analog
- Operating Temperature: -4 to 140
- Dial Diameter: 1.97
from NOSHOK, Inc.
High quality liquid filled gauges designed for durability, accuracy and long life. Pressure ranges from vacuum through 15,000 psi. 2-1/2 and 4 inch sizes â € “ bottom or back connected. Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube... [See More]
- Media: Liquid; Gas
- Accuracy: 1.5
- Vacuum Range: 776484 to 1522
- Operating Temperature: 0 to 140
from Edwards Vacuum
The Edwards Active Inverted Magnetron Gauges (AIM) combine the gauge-head and controller in one compact Active unit. These gauges have proved to be rugged and reliable in a wide range of applications ranging from scientific instruments to industrial processes. [See More]
- Media: Gas
- Accuracy: 30
- Vacuum Range: 0.0075 to 7.50E-10
- Operating Temperature: 41 to 140
from Fredericks Company - Televac
Portable Control & Display Unit for Thermocouple Sensors. Wireless Portability: A replaceable “D ” cell eliminates 110VAC extension cords and their associated safety hazards. Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will... [See More]
- Media: Gas
- Operating Temperature: 32 to 122
- Vacuum Range: 20 to 1.00E-3
- Display Type: Digital Numerical Display
from Winters Instruments
• A general-purpose gauge that is serviceable and pulsation resistant [See More]
- Media: Liquid; Gas
- Accuracy: 2
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 149
from ANVER Corporation
Vacuum Gauge -- PG200-14PBM [See More]
- Media: Gas
- Dial Diameter: 2.36
- Display Type: Analog
- Type: Dual Scale
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Media: Liquid; Gas
- Operating Temperature: -4 to 212
- Accuracy: 0.2000
- Display Type: Digital Numerical Display
from AMETEK Sensors, Test & Calibration
The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]
- Media: Liquid; Gas
- Operating Temperature: 14 to 122
- Accuracy: 0.0400 to 0.2500
- Display Type: Digital Numerical Display
from OMEGA Engineering, Inc.
• NEMA-4X Enclosure. • ±0.25% Test Gauge Accuracy. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 ½ Digit LCD Display. • Pressure or Vacuum Applications [See More]
- Media: Liquid; Gas
- Accuracy: 0.2500
- Vacuum Range: -2 to -1780
- Operating Temperature: -4 to 185
from VACUUBRAND, Inc.
The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]
- Media: Gas; Corrosive Vapors
- Accuracy: 0.1000
- Vacuum Range: 810 to 0.1000
- Operating Temperature: 50 to 104
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Gas
- Display Type: Analog
- Operating Temperature: -4 to 140
- Dial Diameter: 2.48
from NOSHOK, Inc.
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges. Extreme high pressure ranges available from vacuum through 100,000 psi. 1-1/2, 2, 2-1/2, 4 and 6 inch sizes â € “ bottom or back connected. Cases and polished bezels are constructed of solid 304 Stainless steel,... [See More]
- Media: Liquid; Gas
- Accuracy: 2.5
- Vacuum Range: 5.17E6 to 1522
- Display Type: Analog
from Edwards Vacuum
The Edwards Active Inverted Magnetron Gauges (AIM) combine the gauge-head and controller in one compact Active unit. These gauges have proved to be rugged and reliable in a wide range of applications ranging from scientific instruments to industrial processes. This gauge has a low external magnetic... [See More]
- Media: Gas
- Accuracy: 30
- Vacuum Range: 0.0075 to 7.50E-10
- Operating Temperature: 41 to 140
from Fredericks Company - Televac
Compact 2A Thermocouple. The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features. Analog display. Analog 0 V... [See More]
- Media: Gas
- Operating Temperature: 32 to 122
- Vacuum Range: 20 to 1.00E-3
- Display Type: Analog
from Winters Instruments
Description & Features: • General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes • Flutterless pointer • Dampened movement • Removable lens • Zero-adjustment • ±2-1-2% accuracy • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Accuracy: 2
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from ANVER Corporation
Vacuum Gauge -- VG250-14PBM [See More]
- Media: Gas
- Dial Diameter: 2.83
- Display Type: Analog
- Type: Dual Scale
from KEYENCE
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]
- Media: Liquid; Gas
- Display Type: Digital Numerical Display
- Operating Temperature: 14 to 158
- Sensor Technology: Strain Gauge
from OMEGA Engineering, Inc.
• Reads Vacuum in 7 Units of Measure. • Reads 12,000 to 0 microns. 12 to 0 Torr. • Auto Shut-off. • Built in Hanger. • Cleanable Sensor [See More]
- Media: Liquid; Gas
- Display Type: Digital Numerical Display; Video Display
- Operating Temperature: 35 to 125
- Scale Units: pounds per square inch; Inches of Hg; Micron, mbar, Pa, Torr, mTorr
from VACUUBRAND, Inc.
The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]
- Media: Gas; Handles Hazardous Materials; Corrosive Vapors
- Accuracy: 0.1000
- Vacuum Range: 810 to 1
- Operating Temperature: 50 to 104
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Gas
- Display Type: Analog
- Operating Temperature: -4 to 140
- Dial Diameter: 3.94
from NOSHOK, Inc.
600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries. Extreme high pressure ranges available from vacuum through 60,000 psi. Low pressure ranges from 30 â € H20 vac through 10 psi. [See More]
- Media: Liquid; Gas
- Accuracy: 0.5000
- Vacuum Range: 3.10E6 to 816
- Display Type: Analog
from Edwards Vacuum
A compact Active ion gauge with dual yttria coated iridium filaments, a wide measuring range from 6.6 x 10-2 to 6.6 x 10-10 mbar (5 x 10-2 to 5 x 10-10 Torr) and a 1 Volt/decade linear output. The new AIGX gauge from Edwards incorporates all the benefits of the industry standard Active gauging... [See More]
- Media: Gas
- Accuracy: 15
- Vacuum Range: 0.0495 to 4.95E-10
- Operating Temperature: 32 to 104
from Fredericks Company - Televac
Thermocouple Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety... [See More]
- Media: Gas
- Accuracy: 10 to 30
- Vacuum Range: 1000 to 1.00E-4
- Operating Temperature: 32 to 122
from Winters Instruments
Description & Features: • One piece forged brass case dry gauge, designed for severe service conditions • Easy-to-read single scale psi dial • 5 year warranty [See More]
- Media: Liquid; Gas
- Accuracy: 1.5
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 250
from ANVER Corporation
Vacuum Gauge -- VG350-14CBM [See More]
- Media: Gas
- Dial Diameter: 3.96
- Display Type: Analog
- Type: Dual Scale
from OMEGA Engineering, Inc.
• Pocket Size. • Cleanable Thermistor Sensor for Repeat Accuracy. • Single Switch Operation. • Low Battery Indication. • Color Coded LED Display. • Built-in Hanger/Stand Support. • Furnished with Vinyl Protective Case [See More]
- Media: Liquid; Gas
- Display Type: Analog
- Operating Temperature: 35 to 125
- Type: Dual Scale
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Media: Liquid; Gas
- Display Type: Analog
- Operating Temperature: 14 to 158
- Dial Diameter: 2.48
from NOSHOK, Inc.
Meet the specification of ASME Standard B40.1 Grade 3A. Ranges available vacuum through 20,000 psi. +/-0.25% accuracy to 100% of dial range on rising or falling pressure. 6 inch size - bottom connected. Adjustable knife-edge pointer and mirrored dial eliminate parallax error*. Brass or 316... [See More]
- Media: Liquid; Gas
- Accuracy: 0.2500
- Vacuum Range: 1.04E6 to 1522
- Display Type: Analog
from Edwards Vacuum
Edwards Linear Convection Vacuum Gauge has a wide measuring range from 1333 to 3 x 10-4 mbar (1000 to 2.3 x 10-4 Torr). The use of convection technology ensures accuracy and sensitivity are maintained to the top of the range. The gauge is compact and may be mounted in any orientation, simplifying... [See More]
- Media: Gas
- Accuracy: 15
- Vacuum Range: 1000 to 7.50E-5
- Operating Temperature: 41 to 140
from Fredericks Company - Televac
Convection Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX4A Active Gauge utilizes an easily replaceable Televac 4A convection vacuum sensor. It has a variety of... [See More]
- Media: Gas
- Accuracy: 10 to 20
- Vacuum Range: 1000 to 1.00E-4
- Operating Temperature: 32 to 122
from Winters Instruments
Description & Features: • Unique pressure instrument utilizing colour coded cases for easy identification of processes • 4 different colours that are UV resistant and will not fade • Stainless steel or brass internals, liquid fillable • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from ANVER Corporation
Vacuum Gauge -- VG350-14PBM [See More]
- Media: Gas
- Dial Diameter: 3.83
- Display Type: Analog
- Type: Dual Scale
from OMEGA Engineering, Inc.
bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]
- Media: Liquid; Gas
- Accuracy: 0.2500
- Vacuum Range: 760 to -2
- Operating Temperature: 14 to 140
from NOSHOK, Inc.
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance. Ranges available from vacuum to 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes â € “ bottom or back connected. Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass... [See More]
- Media: Liquid; Gas
- Accuracy: 2.5
- Vacuum Range: 776484 to 1522
- Display Type: Analog
from Edwards Vacuum
Features include compact size for easy installation, a linear output, and a replaceable sensor tube. The new gauges are compatible with all Edwards TIC instrument controllers and other active gauge controllers and displays. They are also CSA, C/US approved as well as fully RoHS compliant due to... [See More]
- Media: Gas
- Accuracy: 15
- Vacuum Range: 750 to 7.50E-5
- Operating Temperature: 41 to 140
from Fredericks Company - Televac
MM200. Vacuum Sensor Controller. The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it... [See More]
- Media: Gas
- Display Type: Digital Numerical Display
- Operating Temperature: 32 to 122
- Sensor Technology: Mechanical Deflection (optional feature); Cold Cathode, Convection, Hot Ion, and Thermocouple
from Winters Instruments
Description & Features: • Economical 4.5" (115mm) stainless steel case gauge • ±1% accuracy • Zero adjustment screw • 1/4" NPT • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from ANVER Corporation
The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit... [See More]
- Media: Gas
- Display Type: Digital Numerical Display
from OMEGA Engineering, Inc.
• 2 ½" and 3 ½" Dials. • Stem and Panel Mount Styles. • Weather Resistant Stainless Steel Case. • 316SS Wetted Parts. • 1% FS Accuracy [See More]
- Media: Liquid; Gas
- Accuracy: 1
- Vacuum Range: 1536 to -2
- Operating Temperature: ? to 150
from Edwards Vacuum
Features include compact size for easy installation, a linear output, and a replaceable sensor tube. The new gauges are compatible with all Edwards TIC instrument controllers and other active gauge controllers and displays. They are also CSA, C/US approved as well as fully RoHS compliant due to... [See More]
- Media: Gas
- Accuracy: 15
- Vacuum Range: 750 to 7.50E-4
- Operating Temperature: 41 to 140
from Fredericks Company - Televac
Physical Data. Tubulation:3/4", 1" Pyrex ® or Nonex ® Glass or 3/4", 1" Kovar ®,. flanges are available. Envelope: Nonex ® 7720 Glass. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Thoria-Coated Iridium or Tungsten. Grid: Tungsten helix configuration. Operating... [See More]
- Media: Gas
- Sensor Technology: Hot Cathode Ionization
- Vacuum Range: 0.2000 to 0.1000
from Winters Instruments
Description & Features: • Most economical, all-purpose pressure gauge • 1.5" (40mm) to 4" (100mm) sizes • Friction bezel rings • Black steel case • Brass internals • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Accuracy: 3
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from OMEGA Engineering, Inc.
bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]
- Media: Gas
- Operating Temperature: 15 to 120
- Accuracy: 0.1500
- Display Type: Digital Numerical Display
from Edwards Vacuum
The Edwards Active Thermocouple (ATC-E) gauges mount directly on the thermocouple tube to form a compact, stand-alone transducer. The ATC-E electronics module drives both medium and low pressure gauge tubes providing a package that offers a cost effective measuring solution for higher pressures. [See More]
- Media: Gas
- Operating Temperature: 41 to 140
- Vacuum Range: 48.77 to 9.75E-4
- Display Type: Voltage Output
from Fredericks Company - Televac
Physical Data. Tubulation: 3/4", 1" Pyrex ® or Nonex ® Glass or 3/4", 1" Kovar ®, flanges are available. Envelope: Nonex, platinum-coated interior. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Thoria-coated Iridium or Tungsten. Grid: Tungsten helix configuration. [See More]
- Media: Gas
- Sensor Technology: Hot Cathode Ionization
- Vacuum Range: 0.2000 to 0.1000
from Winters Instruments
Description & Features: • Most economical pressure gauge used for panels • 1.5" (40mm) to 2.5" (63mm) dial sizes • Black steel case • Brass wetted parts • Stainless steel crimp-on bezel • Stud-style U-Clamp design for secure panel mounting • ±3-2-3... [See More]
- Media: Liquid; Gas
- Accuracy: 3
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from OMEGA Engineering, Inc.
bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]
- Media: Liquid; Gas
- Accuracy: 0.2500
- Vacuum Range: 2311 to -0.2091
- Operating Temperature: 14 to 140
from Edwards Vacuum
The Wide Range Gauge (WRG) family offers the capability of single port pressure measurement in the range atmosphere to 10-9 mbar with a linear output. Its a compact solution, halving the space and connectivity hardware requirement, which can be all important in many applications. The WRG has many... [See More]
- Media: Gas
- Accuracy: 15
- Vacuum Range: 750 to 7.50E-10
- Operating Temperature: 41 to 140
from Fredericks Company - Televac
Physical Data. Connection: 2-3/4", 1" Conflat or KF 40 flange. Envelope: None. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Replaceable Thoria-coated Iridium or Dual Tungsten (8130). Grid: Tantalumand Pr/Moly support squirrel cage. Operating Data. Sensitivity for N2: 25/Torr. [See More]
- Media: Gas
- Sensor Technology: Hot Cathode Ionization
- Vacuum Range: 0.2000 to 0.1000
from Winters Instruments
Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]
- Media: Liquid; Gas
- Accuracy: 1.5
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]
- Media: Liquid; Gas; Handles Hazardous Materials
- Accuracy: 1.6
- Vacuum Range: 8517 to -2
- Operating Temperature: -40 to 140
from Edwards Vacuum
Edwards CG 16K capsule dial gauges are barometrically compensated dial gauges which cover the pressure ranges from atmosphere down to 1 mbar absolute. These robust gauges provide accurate, repeatable performance even at low pressures making them equally suited for non-corrosive process plant or for... [See More]
- Media: Gas
- Accuracy: 2
- Vacuum Range: 780 to 0.0
- Display Type: Analog
from Fredericks Company - Televac
Physical Data. Connection: 2-3/4" Conflat or KF 40 flange. Envelope: None. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Replaceable Thoria-Coated Iridium or Dual Tungsten. Grid: Tungstenhelix configuration. Operating Data. Sensitivity for N2: 10/Torr. X-ray Limit: 4 x 10-10... [See More]
- Media: Gas
- Sensor Technology: Hot Cathode Ionization
- Vacuum Range: 0.4000 to 0.1000
from Winters Instruments
Description & Features: • Highly accurate reading of low pressures • Brass or stainless steel wetted parts • Ranges from 15" H2O vacuum to +10 psi • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Accuracy: 1.6
- Vacuum Range: 760 to 732
- Operating Temperature: -40 to 150
from OMEGA Engineering, Inc.
bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]
- Media: Liquid; Gas
- Operating Temperature: ? to 250
- Vacuum Range: 760 to -2
- Display Type: Analog
from Edwards Vacuum
The Model 1575 Pressure Display is a low cost, microprocessor based, dig ital display and set-point controller for the Barocel 600, 622 and 655 capac itance manometers. The Model 1575 incorporates power supply, digital display, four user-selectable set-points, along with analog outputs in... [See More]
- Media: Gas
- Accuracy: 0.0050
- Vacuum Range: 7503 to 0.0
- Operating Temperature: 32 to 131
from Fredericks Company - Televac
Miniature Bayard Alpert Ionization Active Vacuum Gauge. (1x10-2 to 2x10-10 Torr). Wide Range: Measures from 1x10-2 to 2x10-10 Torr. High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic selection of... [See More]
- Media: Gas
- Operating Temperature: 32 to 104
- Vacuum Range: 0.0100 to 2.00E-9
- Display Type: Digital Numerical Display
from Winters Instruments
Description & Features: • Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available) • Pressure release disk standard • Gauge meets minimum hardness requirements • CRN registered • 5 year warranty [See More]
- Media: Liquid; Gas
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from OMEGA Engineering, Inc.
• Capture Minimum and Maximum Readings. • Now with Field Selectable Engineering Units. • Zero with One-Touch. • 316 Stainless Steel Wetted Parts. • ±0.25% Test Gauge Accuracy. • NEMA 4X Case. • Backlit Display Available, Specify Model PX3600 [See More]
- Media: Liquid; Gas
- Operating Temperature: -4 to 185
- Vacuum Range: 1522 to -2
- Display Type: Digital Numerical Display
from Edwards Vacuum
The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Three TIC... [See More]
- Media: Gas
- Operating Temperature: 32 to 104
- Vacuum Range: 1501 to 4.95E-10
- Display Type: Digital Numerical Display
from Fredericks Company - Televac
Portable Thermocouple Instruments. (1-20,000 Microns). Rechargeable - Standard 110VOH, power cord for recharging (220V available). 2A standard or 2A mini sensor versions available. Up to 40 hours of operation between charges. Low-battery indicator light. Rugged, compact, lightweight enclosures with... [See More]
- Media: Gas
- Operating Temperature: 32 to 122
- Vacuum Range: 0.0020 to 1.00E-3
- Display Type: Analog
from Winters Instruments
Description & Features: • Field liquid-fillable, thermoplastic solid front blowout back safety case • ±0.5% accuracy • Stainless steel full rotary movement for longer life • Micrometer pointer for ease in calibration • Under and overload stops • 316L... [See More]
- Media: Liquid; Gas
- Accuracy: 0.5000
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 200