bar Vacuum Gauges and Instruments
from Clippard
Construction: black case, plastic face, dial shows two ranges; in. Hg in black, bars in red; built-in pressure snubber. Mounting: Stud mount using 1/8 ” NPT center stud or panel mount using the zinc plated steel bracket supplied. [See More]
- Scale Units: bar; Inches of Hg
- Media: Gas
- Vacuum Range: 811 to -18544
- Display Type: Analog
from Busch Vacuum Solutions
The mobile gauge TTP 900 is a battery operated handheld solution with an external detachable Pirani sensor. Equipped with a robust spiral coil filament, this vacuum gauge provides a wide range of pressure measurement from 100 to 1 ∙ 10-3 mbar. Excellent measurement accuracy. Robust sensor. [See More]
- Scale Units: bar
- Operating Temperature: 41 to 122
- Vacuum Range: 75.03 to 7.50E-4
- Media: Gas
from HydraCheck Inc.
Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]
- Scale Units: pounds per square inch; bar
- Operating Temperature: -4 to 140
- Vacuum Range: -2
- Media: Liquid; Gas
from Busch Vacuum Solutions
The Digital Transmitter DPC 400 is the latest generation of micro-controller-based vacuum gauges combining a cold cathode ionization sensor with a robust spiral coil filament Pirani to provide a full range of pressure measurement from atmosphere to 5 ∙ 10-9 mbar. Fast ignition of the cold... [See More]
- Scale Units: bar
- Operating Temperature: 41 to 140
- Vacuum Range: 750 to 3.75E-9
- Media: Gas
from Busch Vacuum Solutions
The Digital Transmitter DPP 400 is the latest generation of micro-controller-based vacuum gauges combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor to provide a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Gas type independent... [See More]
- Scale Units: bar
- Accuracy: 0.3000
- Vacuum Range: 900 to 7.50E-5
- Operating Temperature: 41 to 140
from Busch Vacuum Solutions
The Digital Transmitter DTP 400 is an extremely reliable Pirani vacuum gauge based on the latest generation of micro-controller architecture. Equipped with a robust spiral coil filament, this transmitter provides a wide range of pressure measurement from atmosphere to 1 ∙ 10-4 mbar. Protected... [See More]
- Scale Units: bar
- Operating Temperature: 41 to 140
- Vacuum Range: 750 to 7.50E-5
- Media: Gas
from Busch Vacuum Solutions
The mobile gauge TRP 900 is the perfect handheld solution for gas type independent measurements in the range of 1600 to 1 mbar. Designed for easy maintenance inspection of vacuum installations, this piezoresistive vacuum gauge can also be used in vacuum packaging applications or as vacuum process... [See More]
- Scale Units: bar
- Accuracy: 0.3000
- Vacuum Range: 1200 to 0.7503
- Operating Temperature: 32 to 122
from McDaniel Controls, Inc.
2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Display Type: Analog
- Accuracy: 1
- Dial Diameter: 2.5
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
- Media: Gas
- Operating Temperature: 32 to 122
- Display Type: Digital Numerical Display
from Keller America, Inc.
LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Operating Temperature: 32 to 122
- Accuracy: 0.0500
- Media: Liquid; Gas
from OMEGA Engineering, Inc.
bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mmHg,torr,cmH2O,mbar,Mpa
- Accuracy: 0.2500
- Vacuum Range: 104190 to -15.72
- Operating Temperature: -40 to 203
from IMI Norgren
Vaccon vacuum gauges are used in almost every area of automation including applications in pneumatics, process control, packaging, printing, medical, food and pharmaceutical. Glycerin filled gauges extend gauge life and increase readability by dampening pulsing and vibration. All glycerin filled... [See More]
- Scale Units: bar; Inches of Hg
- Media: Gas
- Accuracy: 3
- Display Type: Analog
from FIPA Inc.
Visual monitoring of the vacuum and/or pressure level in gripper systems. Calibration feature. Very compact. LCD-display with selectable pressure units. Robust aluminum housing [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Operating Temperature: 14 to 32
- Vacuum Range: 1509 to 10.7
- Display Type: Digital Numerical Display
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Scale Units: bar
- Media: Liquid; Gas
- Operating Temperature: -4 to 140
- Display Type: Analog
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Operating Temperature: 14 to 122
- Accuracy: 0.0200 to 0.1000
- Media: Liquid; Gas
from Brooks Instrument
The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg
- Media: Gas
- Accuracy: 1
- Display Type: Analog
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
- Operating Temperature: 14 to 158
- Accuracy: 0.5000
- Media: Liquid; Gas
from Crystal Engineering Corporation
Temperature invariant, pre calibrated, very durable [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O
- Operating Temperature: 14 to 122
- Vacuum Range: 0.0 to -14.5
- Media: Liquid; Gas
from Fredericks Company - Televac
Features. Wide Range Vacuum Gauge (760 to 1x10-9 Torr). Seamless measurement from atmospheric pressure. to UHV on a single vacuum port. 0-10VDC Analog Output. RS485 digital communications. Three Adjustable Set Points. Digital Display, read in Torr, Mbar or Pa. Power with 24VDC. Small Size: 3.7... [See More]
- Scale Units: Kilopascals; bar; Torr
- Operating Temperature: 32 to 122
- Vacuum Range: 760 to 1.00E-9
- Media: Gas
from McDaniel Controls, Inc.
2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Dial Diameter: 2.5
- Display Type: Analog
- Type: Dual Scale
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
- Operating Temperature: -4 to 212
- Accuracy: 0.2000
- Media: Liquid; Gas
from Keller America, Inc.
LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of H2O; MPa, kp/cm^2, (m)H2O
- Operating Temperature: 32 to 122
- Accuracy: 0.1000
- Media: Liquid; Gas
from OMEGA Engineering, Inc.
bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2
- Accuracy: 0.2500
- Vacuum Range: 760 to -2
- Operating Temperature: 14 to 140
from FIPA Inc.
Visual monitoring of the vacuum and/or pressure level in gripper systems. Standardized design for flexible use in vacuum and/or pressure systems. Vacuum units displayed in „mbar “: -1000 mbar = -29.5 inHg. Pressure units displayed in „bar “: 1 - 10 bar = 14.5 to 145 psi [See More]
- Scale Units: bar; Inches of Hg
- Display Type: Analog
- Vacuum Range: 760 to -749302
- Dial Diameter: 40 to 160
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Scale Units: bar
- Media: Liquid; Gas
- Operating Temperature: -4 to 140
- Display Type: Analog
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Operating Temperature: 14 to 122
- Accuracy: 0.0200 to 0.2500
- Media: Liquid; Gas
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
- Operating Temperature: 14 to 158
- Accuracy: 0.5000
- Media: Liquid; Gas
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Dial Diameter: 2.5
- Display Type: Analog
- Type: Dual Scale
from OMEGA Engineering, Inc.
bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
- Operating Temperature: 15 to 120
- Accuracy: 0.1500
- Media: Gas
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Scale Units: bar
- Media: Gas
- Operating Temperature: -4 to 140
- Display Type: Analog
from AMETEK Sensors, Test & Calibration
The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Operating Temperature: 14 to 122
- Accuracy: 0.0400 to 0.2500
- Media: Liquid; Gas
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 4
from OMEGA Engineering, Inc.
bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; Inches of H2O; mPa, mbar, mmHg
- Accuracy: 0.2500
- Vacuum Range: 2311 to -0.2091
- Operating Temperature: 14 to 140
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Scale Units: bar
- Media: Gas
- Operating Temperature: -4 to 140
- Display Type: Analog
from McDaniel Controls, Inc.
Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 4.5
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]
- Scale Units: pounds per square inch; bar
- Accuracy: 1.6
- Vacuum Range: 8517 to -2
- Operating Temperature: -40 to 140
from Baumer Ltd.
Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]
- Scale Units: bar
- Media: Gas
- Operating Temperature: -4 to 140
- Display Type: Analog