Temperature Compensation Vacuum Gauges and Instruments
from DigiKey
DIGITAL PRESSURE GAUGE, ADVANCED [See More]
- Features: Temperature Compensated
- Operating Temperature: 14 to 122
- Accuracy: 0.0500
- Signal Output: Other Digital
from Busch Vacuum Solutions
The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability and resistance to... [See More]
- Features: Temperature Compensated
- Accuracy: 0.2500
- Vacuum Range: 150 to 0.0750
- Operating Temperature: 41 to 140
from Busch Vacuum Solutions
The Analog Transmitters GRP 100 / 200 are piezoresistive vacuum gauges perfectly suited for pressure measurements between 1400 and 1 mbar. Thanks to their durable aluminum oxide ceramic sensor, they are nearly insensitive to contamination and are therefore ideal for challenging applications. Gas... [See More]
- Features: Temperature Compensated
- Accuracy: 0.3000
- Vacuum Range: 1050 to 0.7503
- Operating Temperature: 41 to 140
from Busch Vacuum Solutions
The Analog Transmitter GTP 100 C is a corrosion resistant Pirani vacuum gauge ideal for challenging applications. Equipped with a reliable and robust spiral coil filament, this transmitter provides a wide range of pressure measurement from atmosphere to 5 ∙ 10-4 mbar. Platinum / Rhodium... [See More]
- Features: Temperature Compensated
- Operating Temperature: 41 to 140
- Vacuum Range: 750 to 3.75E-4
- Media: Gas
from Busch Vacuum Solutions
The Analog Transmitters GTP 100 / 200 are extremely reliable Pirani vacuum gauges equipped with a robust spiral coil filament. These transmitters provide a wide range of pressure measurement from atmosphere to 1 ∙ 10-4 mbar. Flexible analog output signals (4 – 20 mA or 0 – 10 V). [See More]
- Features: Temperature Compensated
- Operating Temperature: 41 to 140
- Vacuum Range: 750 to 7.50E-5
- Media: Gas
from Nor-Cal Products, Inc. - The Vacuum Experts
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. The instrisic gauge design aims to offer the utmost in stability and process by-product resistance. For more stringent applications or when there is a high concern over process... [See More]
- Features: Temperature Compensated
- Operating Temperature: 41 to 122
- Accuracy: 0.2000
- Sensor Technology: Mechanical Deflection
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Features: Temperature Compensated
- Operating Temperature: 14 to 158
- Accuracy: 0.5000
- Media: Liquid; Gas
from Crystal Engineering Corporation
Temperature invariant, pre calibrated, very durable [See More]
- Features: Temperature Compensated
- Operating Temperature: 14 to 122
- Vacuum Range: 0.0 to -14.5
- Media: Liquid; Gas
from OMEGA Engineering, Inc.
• NEMA-4X Enclosure. • ±0.25% Test Gauge Accuracy. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 ½ Digit LCD Display. • Pressure or Vacuum Applications [See More]
- Features: Temperature Compensated
- Accuracy: 0.2500
- Vacuum Range: -2 to -1780
- Operating Temperature: -4 to 185
from Fredericks Company - Televac
Compact 2A Thermocouple. The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features. Analog display. Analog 0 V... [See More]
- Features: Temperature Compensated
- Operating Temperature: 32 to 122
- Vacuum Range: 20 to 1.00E-3
- Media: Gas
from Keller America, Inc.
LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]
- Features: Temperature Compensated
- Operating Temperature: 32 to 122
- Accuracy: 0.0500
- Media: Liquid; Gas
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Features: Temperature Compensated
- Operating Temperature: 14 to 158
- Accuracy: 0.5000
- Media: Liquid; Gas
from OMEGA Engineering, Inc.
bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]
- Features: Temperature Compensated
- Accuracy: 0.2500
- Vacuum Range: 760 to -2
- Operating Temperature: 14 to 140
from Keller America, Inc.
LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]
- Features: Temperature Compensated; Temperature Output
- Operating Temperature: 32 to 122
- Accuracy: 0.1000
- Media: Liquid; Gas
from OMEGA Engineering, Inc.
bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]
- Features: Temperature Compensated
- Operating Temperature: ? to 250
- Vacuum Range: 760 to -2
- Media: Liquid; Gas
from OMEGA Engineering, Inc.
• Capture Minimum and Maximum Readings. • Now with Field Selectable Engineering Units. • Zero with One-Touch. • 316 Stainless Steel Wetted Parts. • ±0.25% Test Gauge Accuracy. • NEMA 4X Case. • Backlit Display Available, Specify Model PX3600 [See More]
- Features: Temperature Compensated
- Operating Temperature: -4 to 185
- Vacuum Range: 1522 to -2
- Media: Liquid; Gas