kPa Vacuum Gauges and Instruments
from McDaniel Controls, Inc.
2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Display Type: Analog
- Accuracy: 1
- Dial Diameter: 2.5
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
- Media: Gas
- Operating Temperature: 32 to 122
- Display Type: Digital Numerical Display
from Keller America, Inc.
LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Operating Temperature: 32 to 122
- Accuracy: 0.0500
- Media: Liquid; Gas
from Fredericks Company - Televac
Features. Wide Range Vacuum Gauge (760 to 1x10-9 Torr). Seamless measurement from atmospheric pressure. to UHV on a single vacuum port. 0-10VDC Analog Output. RS485 digital communications. Three Adjustable Set Points. Digital Display, read in Torr, Mbar or Pa. Power with 24VDC. Small Size: 3.7... [See More]
- Scale Units: Kilopascals; bar; Torr
- Operating Temperature: 32 to 122
- Vacuum Range: 760 to 1.00E-9
- Media: Gas
from OMEGA Engineering, Inc.
bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mmHg,torr,cmH2O,mbar,Mpa
- Accuracy: 0.2500
- Vacuum Range: 104190 to -15.72
- Operating Temperature: -40 to 203
from Winters Instruments
Description & Features: • High quality, commercial grade gauge at an economical price • ±1% accuracy • Adjustable pointer • Steel and aluminum cases • Brass wetted parts • CRN registered • 5 year warranty [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from FIPA Inc.
Visual monitoring of the vacuum and/or pressure level in gripper systems. Calibration feature. Very compact. LCD-display with selectable pressure units. Robust aluminum housing [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Operating Temperature: 14 to 32
- Vacuum Range: 1509 to 10.7
- Display Type: Digital Numerical Display
from ANVER Corporation
Vacuum Gauge -- VG150-18PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display Type: Analog
- Media: Gas
- Dial Diameter: 1.96
from Crystal Engineering Corporation
Temperature invariant, pre calibrated, very durable [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O
- Operating Temperature: 14 to 122
- Vacuum Range: 0.0 to -14.5
- Media: Liquid; Gas
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Operating Temperature: 14 to 122
- Accuracy: 0.0200 to 0.1000
- Media: Liquid; Gas
from McDaniel Controls, Inc.
2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Dial Diameter: 2.5
- Display Type: Analog
- Type: Dual Scale
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
- Operating Temperature: -4 to 212
- Accuracy: 0.2000
- Media: Liquid; Gas
from Keller America, Inc.
LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of H2O; MPa, kp/cm^2, (m)H2O
- Operating Temperature: 32 to 122
- Accuracy: 0.1000
- Media: Liquid; Gas
from OMEGA Engineering, Inc.
bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2
- Accuracy: 0.2500
- Vacuum Range: 760 to -2
- Operating Temperature: 14 to 140
from Winters Instruments
Description & Features: • Heavy duty, highly accurate aluminum case gauge • ±0.5% accuracy • Brass or stainless steel internals • Large, easy-to-read dial • CRN registered • 5 year warranty [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 0.5000
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from ANVER Corporation
Vacuum Gauge -- VG200-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display Type: Analog
- Media: Gas
- Dial Diameter: 2.36
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Operating Temperature: 14 to 122
- Accuracy: 0.0200 to 0.2500
- Media: Liquid; Gas
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Dial Diameter: 2.5
- Display Type: Analog
- Type: Dual Scale
from OMEGA Engineering, Inc.
bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
- Operating Temperature: 15 to 120
- Accuracy: 0.1500
- Media: Gas
from Winters Instruments
• A general-purpose gauge that is serviceable and pulsation resistant [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 2
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 149
from ANVER Corporation
Vacuum Gauge -- PG200-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display Type: Analog
- Media: Gas
- Dial Diameter: 2.36
from AMETEK Sensors, Test & Calibration
The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Operating Temperature: 14 to 122
- Accuracy: 0.0400 to 0.2500
- Media: Liquid; Gas
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 4
from OMEGA Engineering, Inc.
bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; Inches of H2O; mPa, mbar, mmHg
- Accuracy: 0.2500
- Vacuum Range: 2311 to -0.2091
- Operating Temperature: 14 to 140
from Winters Instruments
Description & Features: • General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes • Flutterless pointer • Dampened movement • Removable lens • Zero-adjustment • ±2-1-2% accuracy • CRN registered • 5 year warranty [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 2
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from ANVER Corporation
Vacuum Gauge -- VG250-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display Type: Analog
- Media: Gas
- Dial Diameter: 2.83
from McDaniel Controls, Inc.
Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 4.5
from Winters Instruments
Description & Features: • Unique pressure instrument utilizing colour coded cases for easy identification of processes • 4 different colours that are UV resistant and will not fade • Stainless steel or brass internals, liquid fillable • CRN registered • 5 year warranty [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from ANVER Corporation
Vacuum Gauge -- VG350-14CBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display Type: Analog
- Media: Gas
- Dial Diameter: 3.96
from McDaniel Controls, Inc.
4 " (100mm) Filled or Fillable [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 4
from Winters Instruments
Description & Features: • Economical 4.5" (115mm) stainless steel case gauge • ±1% accuracy • Zero adjustment screw • 1/4" NPT • CRN registered • 5 year warranty [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from ANVER Corporation
Vacuum Gauge -- VG350-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Display Type: Analog
- Media: Gas
- Dial Diameter: 3.83
from McDaniel Controls, Inc.
Plant Safety Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 4.5
from Winters Instruments
Description & Features: • Most economical, all-purpose pressure gauge • 1.5" (40mm) to 4" (100mm) sizes • Friction bezel rings • Black steel case • Brass internals • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 3
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from McDaniel Controls, Inc.
2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Display Type: Analog
- Accuracy: 1
- Dial Diameter: 2
from Winters Instruments
Description & Features: • Most economical pressure gauge used for panels • 1.5" (40mm) to 2.5" (63mm) dial sizes • Black steel case • Brass wetted parts • Stainless steel crimp-on bezel • Stud-style U-Clamp design for secure panel mounting • ±3-2-3... [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 3
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from McDaniel Controls, Inc.
21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Display Type: Analog
- Accuracy: 1
- Dial Diameter: 2.5
from Winters Instruments
Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 1.5
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from McDaniel Controls, Inc.
6 " (160 mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 6
from Winters Instruments
Description & Features: • Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available) • Pressure release disk standard • Gauge meets minimum hardness requirements • CRN registered • 5 year warranty [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from Winters Instruments
Description & Features: • Field liquid-fillable, thermoplastic solid front blowout back safety case • ±0.5% accuracy • Stainless steel full rotary movement for longer life • Micrometer pointer for ease in calibration • Under and overload stops • 316L... [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 0.5000
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 200
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling • Full safety pattern solid front, blowout back • ±0.5% accuracy • Stainless steel full rotary movement • Micrometer pointer for ease in... [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 0.5000
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling • Stainless steel case • Back, bottom, or panel mounted • 316L stainless steel wetted parts • CRN registered • 5 year warranty [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 1.5
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 250
from Winters Instruments
Description & Features: • Solid front blowout back for the ultimate in gauge safety • Full rotary movement and micrometer pointer for ease in calibration • Stainless steel • Safety glass lens • CRN registered • 5 year warranty [See More]
- Scale Units: Kilopascals; Inches of Hg
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 250