Dual Scale Vacuum Gauges and Instruments
from Clippard
Construction: black case, plastic face, dial shows two ranges; in. Hg in black, bars in red; built-in pressure snubber. Mounting: Stud mount using 1/8 ” NPT center stud or panel mount using the zinc plated steel bracket supplied. [See More]
- Type: Dual Scale
- Media: Gas
- Vacuum Range: 811 to -18544
- Display Type: Analog
from HydraCheck Inc.
Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]
- Type: Dual Scale
- Operating Temperature: -4 to 140
- Vacuum Range: -2
- Media: Liquid; Gas
from ANVER Corporation
Vacuum Gauge -- VG150-18PBM [See More]
- Type: Dual Scale
- Display Type: Analog
- Media: Gas
- Dial Diameter: 1.96
from McDaniel Controls, Inc.
2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]
- Type: Dual Scale
- Display Type: Analog
- Accuracy: 1
- Dial Diameter: 2.5
from Winters Instruments
Description & Features: • High quality, commercial grade gauge at an economical price • ±1% accuracy • Adjustable pointer • Steel and aluminum cases • Brass wetted parts • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from Becker Pumps Corporation
Used at lower absolute pressures, or higher relative vacuum levels [See More]
- Type: Dual Scale
- Media: Gas
- Vacuum Range: 100 to 0.0
- Display Type: Analog
from OMEGA Engineering, Inc.
• Pocket Size. • Cleanable Thermistor Sensor for Repeat Accuracy. • Single Switch Operation. • Low Battery Indication. • Color Coded LED Display. • Built-in Hanger/Stand Support. • Furnished with Vinyl Protective Case [See More]
- Type: Dual Scale
- Media: Liquid; Gas
- Operating Temperature: 35 to 125
- Display Type: Analog
from Brooks Instrument
The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]
- Type: Dual Scale
- Media: Gas
- Accuracy: 1
- Display Type: Analog
from IMI Norgren
Vaccon vacuum gauges are used in almost every area of automation including applications in pneumatics, process control, packaging, printing, medical, food and pharmaceutical. Glycerin filled gauges extend gauge life and increase readability by dampening pulsing and vibration. All glycerin filled... [See More]
- Type: Dual Scale
- Media: Gas
- Accuracy: 3
- Display Type: Analog
from ANVER Corporation
Vacuum Gauge -- PG200-14PBM [See More]
- Type: Dual Scale
- Display Type: Analog
- Media: Gas
- Dial Diameter: 2.36
from McDaniel Controls, Inc.
2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Type: Dual Scale
- Dial Diameter: 2.5
- Display Type: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Winters Instruments
Description & Features: • Heavy duty, highly accurate aluminum case gauge • ±0.5% accuracy • Brass or stainless steel internals • Large, easy-to-read dial • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Accuracy: 0.5000
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]
- Type: Dual Scale
- Accuracy: 1.6
- Vacuum Range: 8517 to -2
- Operating Temperature: -40 to 140
from ANVER Corporation
Vacuum Gauge -- VG200-14PBM [See More]
- Type: Dual Scale
- Display Type: Analog
- Media: Gas
- Dial Diameter: 2.36
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Type: Dual Scale
- Dial Diameter: 2.5
- Display Type: Analog
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
from Winters Instruments
• A general-purpose gauge that is serviceable and pulsation resistant [See More]
- Type: Dual Scale
- Accuracy: 2
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 149
from ANVER Corporation
Vacuum Gauge -- VG250-14PBM [See More]
- Type: Dual Scale
- Display Type: Analog
- Media: Gas
- Dial Diameter: 2.83
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Type: Dual Scale
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 4
from Winters Instruments
Description & Features: • General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes • Flutterless pointer • Dampened movement • Removable lens • Zero-adjustment • ±2-1-2% accuracy • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Accuracy: 2
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from ANVER Corporation
Vacuum Gauge -- VG350-14CBM [See More]
- Type: Dual Scale
- Display Type: Analog
- Media: Gas
- Dial Diameter: 3.96
from McDaniel Controls, Inc.
Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Type: Dual Scale
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 4.5
from Winters Instruments
Description & Features: • Unique pressure instrument utilizing colour coded cases for easy identification of processes • 4 different colours that are UV resistant and will not fade • Stainless steel or brass internals, liquid fillable • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from ANVER Corporation
Vacuum Gauge -- VG350-14PBM [See More]
- Type: Dual Scale
- Display Type: Analog
- Media: Gas
- Dial Diameter: 3.83
from McDaniel Controls, Inc.
4 " (100mm) Filled or Fillable [See More]
- Type: Dual Scale
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 4
from Winters Instruments
Description & Features: • Economical 4.5" (115mm) stainless steel case gauge • ±1% accuracy • Zero adjustment screw • 1/4" NPT • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from McDaniel Controls, Inc.
Plant Safety Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Type: Dual Scale
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 4.5
from Winters Instruments
Description & Features: • Most economical, all-purpose pressure gauge • 1.5" (40mm) to 4" (100mm) sizes • Friction bezel rings • Black steel case • Brass internals • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Accuracy: 3
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from McDaniel Controls, Inc.
2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]
- Type: Dual Scale
- Display Type: Analog
- Accuracy: 1
- Dial Diameter: 2
from Winters Instruments
Description & Features: • Most economical pressure gauge used for panels • 1.5" (40mm) to 2.5" (63mm) dial sizes • Black steel case • Brass wetted parts • Stainless steel crimp-on bezel • Stud-style U-Clamp design for secure panel mounting • ±3-2-3... [See More]
- Type: Dual Scale
- Accuracy: 3
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from McDaniel Controls, Inc.
21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]
- Type: Dual Scale
- Display Type: Analog
- Accuracy: 1
- Dial Diameter: 2.5
from Winters Instruments
Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]
- Type: Dual Scale
- Accuracy: 1.5
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from McDaniel Controls, Inc.
6 " (160 mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Type: Dual Scale
- Display Type: Analog
- Accuracy: 0.5000
- Dial Diameter: 6
from Winters Instruments
Description & Features: • Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available) • Pressure release disk standard • Gauge meets minimum hardness requirements • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from Winters Instruments
Description & Features: • Field liquid-fillable, thermoplastic solid front blowout back safety case • ±0.5% accuracy • Stainless steel full rotary movement for longer life • Micrometer pointer for ease in calibration • Under and overload stops • 316L... [See More]
- Type: Dual Scale
- Accuracy: 0.5000
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 200
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling • Full safety pattern solid front, blowout back • ±0.5% accuracy • Stainless steel full rotary movement • Micrometer pointer for ease in... [See More]
- Type: Dual Scale
- Accuracy: 0.5000
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling • Stainless steel case • Back, bottom, or panel mounted • 316L stainless steel wetted parts • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Accuracy: 1.5
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 250
from Winters Instruments
Description & Features: • Solid front blowout back for the ultimate in gauge safety • Full rotary movement and micrometer pointer for ease in calibration • Stainless steel • Safety glass lens • CRN registered • 5 year warranty [See More]
- Type: Dual Scale
- Accuracy: 1
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 250
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling (flutterless pointer) • Restricted orifice • Crimp-on bezel • Brass internals • Dual scale (psi/kPa) • U-Clamps and front flanges for... [See More]
- Type: Dual Scale
- Accuracy: 1.5
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 150