Analog Current Vacuum Gauges and Instruments
from DigiKey
DIGITAL PRESSURE GAUGE, DUAL ALA [See More]
- Signal Output: Analog Current
- Operating Temperature: -22 to 176
- Accuracy: 0.5000
from Busch Vacuum Solutions
The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability and resistance to... [See More]
- Signal Output: Analog Current
- Accuracy: 0.2500
- Vacuum Range: 150 to 0.0750
- Operating Temperature: 41 to 140
from Busch Vacuum Solutions
The Analog Transmitters GRP 100 / 200 are piezoresistive vacuum gauges perfectly suited for pressure measurements between 1400 and 1 mbar. Thanks to their durable aluminum oxide ceramic sensor, they are nearly insensitive to contamination and are therefore ideal for challenging applications. Gas... [See More]
- Signal Output: Analog Voltage; Analog Current
- Accuracy: 0.3000
- Vacuum Range: 1050 to 0.7503
- Operating Temperature: 41 to 140
from Busch Vacuum Solutions
The Analog Transmitters GTP 100 / 200 are extremely reliable Pirani vacuum gauges equipped with a robust spiral coil filament. These transmitters provide a wide range of pressure measurement from atmosphere to 1 ∙ 10-4 mbar. Flexible analog output signals (4 – 20 mA or 0 – 10 V). [See More]
- Signal Output: Analog Voltage; Analog Current
- Operating Temperature: 41 to 140
- Vacuum Range: 750 to 7.50E-5
- Media: Gas
from Uehling Instrument Company
Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge, differential or absolute pressure. [See More]
- Signal Output: Analog Current; RS232/485
- Media: Liquid
- Operating Temperature: 0 to 130
- Display Type: Analog
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Signal Output: Analog Current; NPN/PNP
- Operating Temperature: -4 to 212
- Accuracy: 0.2000
- Media: Liquid; Gas
from OMEGA Engineering, Inc.
• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 4-20 mA Output is Compatible with Most PLC ’s and Control Systems. • High Operating Temperature. • IP65 Enclosure [See More]
- Signal Output: Analog Current
- Accuracy: 0.2500
- Vacuum Range: 760 to -2
- Operating Temperature: -40 to 175
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Signal Output: Analog Current
- Operating Temperature: 14 to 158
- Accuracy: 0.5000
- Media: Liquid; Gas
from Cole-Parmer
bull; Three styles of gauges- battery, 4 to 20 mA, or in- line 12 to 36 VDC powered. • In-line powered unit acts as gauge, transducer, and switch. • Intrinsically- safe IP65 case. • Easy to read five digit display. Digital industrial gauge is perfect for pharmaceutical and biotech... [See More]
- Signal Output: Analog Current
- Dial Diameter: 3
- Display Type: Digital Numerical Display
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Signal Output: Analog Voltage; Analog Current; RS232/485; Switch
- Display Type: Digital Numerical Display
- Media: Liquid; Handles Hazardous Materials
- Sensor Technology: Air Bubbler
from Cole-Parmer
bull; Three seperate styles of gauges - battery, loop-powered 4 to 20 mA, or line-powered 12 to 36 VDC. • In-line powered unit acts as gauge, transducer, and switch. • Intrinsically- safe IP65 case. • Easy to read five digit display. Digital industrial gauge is perfect for... [See More]
- Signal Output: Analog Current
- Dial Diameter: 4.5
- Display Type: Digital Numerical Display
from Uehling Instrument Company
A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]
- Signal Output: Analog Current
- Operating Temperature: 32 to 140
- Accuracy: 0.1500
- Media: Liquid; Gas
from Cole-Parmer
bull; <tol >0.25% test gauge accuracy. • 316 stainless steel wetted parts. • Fast response â € ”3 readings per second. • Temperature-compensated piezoresistive sensor. • Factory-calibrated using NIST traceable standards. <b >Note: </b >NIST... [See More]
- Signal Output: Analog Current
- Display Type: Digital Numerical Display
from Cole-Parmer
bull; 270 <deg > bar graph reads 0 to 100% of scale. • Log up to 60 records <emdash >time interval or event triggered. • Features tare, peak, hold, and min/max functions. • Selectable auto-off of 2, 4, 8, 16, and 32 minutes. Gauges feature user-selectable units of measure... [See More]
- Signal Output: Analog Current
- Display Type: Digital Numerical Display
- Operating Temperature: -0 to 160