Digital Vacuum Gauges and Instruments

83 Results
Handheld Pirani Sensor Vacuum Gauge -- VacTest TTP 900
from Busch Vacuum Solutions

The mobile gauge TTP 900 is a battery operated handheld solution with an external detachable Pirani sensor. Equipped with a robust spiral coil filament, this vacuum gauge provides a wide range of pressure measurement from 100 to 1 ∙ 10-3 mbar. Excellent measurement accuracy. Robust sensor. [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 41 to 122
  • Vacuum Range: 75.03 to 7.50E-4
  • Media: Gas
Micro-controller-based Vacuum Gauge Digital Transmitter -- VacTest TRP 900
from Busch Vacuum Solutions

The mobile gauge TRP 900 is the perfect handheld solution for gas type independent measurements in the range of 1600 to 1 mbar. Designed for easy maintenance inspection of vacuum installations, this piezoresistive vacuum gauge can also be used in vacuum packaging applications or as vacuum process... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.3000
  • Vacuum Range: 1200 to 0.7503
  • Operating Temperature: 32 to 122
Piezoresistive/Pirani Handheld Vacuum Gauge -- VacTest TPP 900
from Busch Vacuum Solutions

The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Excellent measurement accuracy. Wide... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.3000
  • Vacuum Range: 900 to 3.75E-4
  • Operating Temperature: 41 to 122
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Display Type: Digital Numerical Display
  • Sensor Technology: Air Bubbler
  • Media: Liquid; Handles Hazardous Materials
  • Signal Output: Analog Voltage; Analog Current; RS232/485; Switch
Double Inverted Magnetron Cold Cathode Active Vacuum Gauges -- MP7ER
from Fredericks Company - Televac

Cold Cathode Active Vacuum Gauge. (1 x 10-2 to 1 x 10-8 Torr). Wide range. 7E (10-2 to 10-8 Torr). Ion on/off control included. Stainless steel/ceramic construction. 0-10V linear or log outputs. 7ER is easily disassembled for cleaning. Fast restart at high vacuum. Reduced magnetic field. One process... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 122
  • Vacuum Range: 0.1000
  • Media: Gas
Highly Precise Digital Pressure Gauge -- LEX 1
from Keller America, Inc.

LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 122
  • Accuracy: 0.0500
  • Media: Liquid; Gas
4-20mA Digital Pressure Gauge AG200 -- AG200 - 100 PSI
from American Sensor Technologies, Inc. - AST

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 14 to 158
  • Accuracy: 0.5000
  • Media: Liquid; Gas
Traceable® Manometer/Vacuum Gauge -- Model 3460
from Traceable® Products

Manometer displays gauge and differential pressure/vacuum in eleven different units. Response time is 0.5 second. Simple hose fittings on the unit permit using hose/tubing with inside diameters from 1/16 to 3/16 inches. Large 5/8-inch-high digits are visible from six feet. At the touch of a button... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.3000
  • Vacuum Range: 1019 to 501
  • Media: Gas
Pressure Gauge -- M1™
from Crystal Engineering Corporation

Temperature invariant, pre calibrated, very durable [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 14 to 122
  • Vacuum Range: 0.0 to -14.5
  • Media: Liquid; Gas
Vacuum Leakage Sensing System -- VLS-08 Series
from ANVER Corporation

The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit... [See More]

  • Display Type: Digital Numerical Display
  • Media: Gas
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Display Type: Digital Numerical Display
  • Media: Gas
  • Operating Temperature: 32 to 122
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
Digital Display Amplifier for Fiber Optic Sensors -- DPG2001B
from OMEGA Engineering, Inc.

bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.2500
  • Vacuum Range: 104190 to -15.72
  • Operating Temperature: -40 to 203
Digital Pressure Gauge
from FIPA Inc.

Visual monitoring of the vacuum and/or pressure level in gripper systems. Calibration feature. Very compact. LCD-display with selectable pressure units. Robust aluminum housing [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 14 to 32
  • Vacuum Range: 1509 to 10.7
  • Scale Units: pounds per square inch; Kilopascals; bar
Gauges
from MFP Automation Engineering

Parker offers pressure, vacuum and temperature gauges, adapters, connections and protectors for gauges. Parker ’s line of gauges include: Fluid level temperature gauges. Vacuum gauges. Compound gauge kits. Pressure gauges. Fluid level measurement gauges [See More]

  • Display Type: Analog; Digital Numerical Display
Track-It™ Pressure Transmitter/Data Logger With Display
from Monarch Instrument

The Track-It ™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.2500
  • Vacuum Range: 760 to 0.0
  • Operating Temperature: -4 to 185
Digital Differential Pressure Gauge -- XP2i-DP
from AMETEK Sensors, Test & Calibration

Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 14 to 122
  • Accuracy: 0.0200 to 0.1000
  • Media: Liquid; Gas
Active Digital Controller -- ADC
from Edwards Vacuum

The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards gauges, loads the appropriate look-up table and displays the pressure in commonly used... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 104
  • Vacuum Range: 1501 to 7.50E-10
  • Media: Gas
Cordless, Portable Electronic Vacuum Gauge -- DVR 2
from VACUUBRAND, Inc.

The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]

  • Display Type: Analog; Digital Numerical Display
  • Accuracy: 0.1000
  • Vacuum Range: 810 to 1
  • Operating Temperature: 50 to 104
Digital Compact Vacuum Meter / Data Logger -- VD81
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr. The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.3000
  • Vacuum Range: 1200 to 1
  • Operating Temperature: 32 to 122
Digital Gauges
from Tinsley Precision Instruments

Tinsley gauges are reputed for their performance, accuracy and reliability. Our gauges can be used for either high precision measuring purpose or for field applications and laboratory applications. [See More]

  • Display Type: Digital Numerical Display
  • Scale Units: pounds per square inch; kg/cm2; Mpa
  • Vacuum Range: 1.20E6 to 263
Direct Reading Gauge w/LED -- Type D-LP
from Uehling Instrument Company

A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 140
  • Accuracy: 0.1500
  • Media: Liquid; Gas
MC300 Series Vacuum Sensor Controllers
from Fredericks Company - Televac

MC300. Vacuum Sensor Controller. The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. It features an analog output for each sensor, 4 relay set points, and large, bright LED displays, making it easy... [See More]

  • Display Type: Digital Numerical Display
  • Media: Gas
  • Operating Temperature: 32 to 122
  • Sensor Technology: Thermocouple or Convection
Record Data Logging Digital Pressure Gauge -- LEO Record
from Keller America, Inc.

LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 122
  • Accuracy: 0.1000
  • Media: Liquid; Gas
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 14 to 158
  • Accuracy: 0.5000
  • Media: Liquid; Gas
Traceable® Pressure/Vacuum Gauge -- Model 3165
from Traceable® Products

Displays answer in eight different units. Meter is accurate to 1% full-scale plus 1 digit. Jumbo-size digits are 3/8-inch-high. Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial-numbered Traceable... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 1
  • Vacuum Range: 38253 to -0.2091
  • Media: Liquid; Gas
KEYENCE Digital Pressure Sensor Head -- AP-44
from KEYENCE

KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series. •. High-speed response time. •. DIN-rail mountable. •. Compatible with all AP-40 heads. KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact... [See More]

  • Display Type: Digital Numerical Display
  • Media: Gas
  • Operating Temperature: 32 to 122
  • Sensor Technology: Strain Gauge
Digital Pressure Gauge NEMA-4 Rated -- DPG1100 Series
from OMEGA Engineering, Inc.

• NEMA-4X Enclosure. • ±0.25% Test Gauge Accuracy. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 ½ Digit LCD Display. • Pressure or Vacuum Applications [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.2500
  • Vacuum Range: -2 to -1780
  • Operating Temperature: -4 to 185
Manufacturer Hydraulic System Component Products
from MFP Automation Engineering

The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]

  • Display Type: Analog; Digital Numerical Display
Track-It™ Pressure/Temp, Vacuum/Temp Data Logger With Display
from Monarch Instrument

The Track-It ™ Pressure/Temperature and Vacuum/Temperature Data Loggers with Display are battery powered stand alone water tight compact data loggers that record up to 130,000 samples. They can be configured to record both Pressure or Vacuum and Temperature or either parameter alone to... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.2500
  • Vacuum Range: 760 to 0.0
  • Operating Temperature: -4 to 185
Digital Pressure Gauge -- XP2i
from AMETEK Sensors, Test & Calibration

Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 14 to 122
  • Accuracy: 0.0200 to 0.2500
  • Media: Liquid; Gas
Pressure Display -- Model 1575
from Edwards Vacuum

The Model 1575 Pressure Display is a low cost, microprocessor based, dig ­ital display and set-point controller for the Barocel 600, 622 and 655 capac ­itance manometers. The Model 1575 incorporates power supply, digital display, four user-selectable set-points, along with analog outputs in... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.0050
  • Vacuum Range: 7503 to 0.0
  • Operating Temperature: 32 to 131
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Display Type: Analog; Digital Numerical Display
  • Accuracy: 0.1000
  • Vacuum Range: 810 to 0.1000
  • Operating Temperature: 50 to 104
Digital Compact Vacuum Meter / Data Logger -- VD83
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr. VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 41 to 122
  • Vacuum Range: 75 to 5.00E-4
Portable Control & Display Unit for Thermocouple Sensors -- Vacuguard
from Fredericks Company - Televac

Portable Control & Display Unit for Thermocouple Sensors. Wireless Portability: A replaceable “D ” cell eliminates 110VAC extension cords and their associated safety hazards. Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 122
  • Vacuum Range: 20 to 1.00E-3
  • Media: Gas
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: -4 to 212
  • Accuracy: 0.2000
  • Media: Liquid; Gas
Digital Vacuum Gauge -- DVG-64
from OMEGA Engineering, Inc.

• Reads Vacuum in 7 Units of Measure. • Reads 12,000 to 0 microns. 12 to 0 Torr. • Auto Shut-off. • Built in Hanger. • Cleanable Sensor [See More]

  • Display Type: Digital Numerical Display; Video Display
  • Media: Liquid; Gas
  • Operating Temperature: 35 to 125
  • Scale Units: pounds per square inch; Inches of Hg; Micron, mbar, Pa, Torr, mTorr
11262010 - Protective Rubber Boot For Wika Stainless Steel Digital Pressure Gauge -- GO-68052-90
from Cole-Parmer

bull; Durable process gauges offer precise pressure readings. • Accuracy of <tol >0.25% best-fit-straight-line. Stainless steel digital pressure gauges feature a large seven-segment, four-digit LCD with bar graph for easy and quick pressure readings. Gauges have min/max readings and... [See More]

  • Display Type: Digital Numerical Display
Digital Test Gauge -- M1
from AMETEK Sensors, Test & Calibration

The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 14 to 122
  • Accuracy: 0.0400 to 0.2500
  • Media: Liquid; Gas
Turbo Instrument Controller -- TIC3
from Edwards Vacuum

The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Three TIC... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 104
  • Vacuum Range: 1501 to 4.95E-10
  • Media: Gas
Fine Digital Vacuum Gauge w/Pirani sensor -- DCP 3000 + VSP 3000
from VACUUBRAND, Inc.

The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]

  • Display Type: Analog; Digital Numerical Display
  • Accuracy: 10
  • Vacuum Range: 750 to 1.00E-4
  • Operating Temperature: 50 to 104
Digital Compact Vacuum Meter / Data Logger -- VD84
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr. VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 41 to 122
  • Vacuum Range: 75 to 0.0050
Televac Active Thermocouple Vacuum Gauge -- MX2A
from Fredericks Company - Televac

Thermocouple Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 10 to 30
  • Vacuum Range: 1000 to 1.00E-4
  • Operating Temperature: 32 to 122
KEYENCE Multi-Fluid Digital Pressure Sensor Head -- AP-10SK
from KEYENCE

KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]

  • Display Type: Digital Numerical Display
  • Media: Liquid; Gas
  • Operating Temperature: 14 to 158
  • Sensor Technology: Strain Gauge
General Purpose Digital Pressure Gauge -- DPG8000 Series
from OMEGA Engineering, Inc.

bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.2500
  • Vacuum Range: 760 to -2
  • Operating Temperature: 14 to 140
1340-5351 - Cole-Parmer Handheld Digital Vacuum Gauge, 0 to 1999 mbar -- GO-68980-02
from Cole-Parmer

bull; Use optional extension cables to take remote pressure measurements. Our compact, lightweight gauge is ideal for vacuum system use--measures vacuum from 0 to 2000 mbar. Durable ceramic sensor is enclosed in polyethyletherketone (PEEK) housing to offer excellent chemical compatibility and... [See More]

  • Display Type: Digital Numerical Display
Turbo Instrument Controller -- TIC6
from Edwards Vacuum

The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Up to six Edwards... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 104
  • Vacuum Range: 1501 to 4.95E-10
  • Media: Gas
Rough and Fine Digital Vacuum Gauge Capacitive Sensor -- DCP 3000 + VSK 3000
from VACUUBRAND, Inc.

The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]

  • Display Type: Analog; Digital Numerical Display
  • Accuracy: 0.1000
  • Vacuum Range: 810 to 0.1000
  • Operating Temperature: 50 to 104
Digital Compact Vacuum Meters / Data Loggers -- VD85
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr. VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 41 to 122
  • Vacuum Range: 900 to 5.00E-4
Televac Convection Active Vacuum Guage -- MX4A
from Fredericks Company - Televac

Convection Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX4A Active Gauge utilizes an easily replaceable Televac 4A convection vacuum sensor. It has a variety of... [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 10 to 20
  • Vacuum Range: 1000 to 1.00E-4
  • Operating Temperature: 32 to 122
Handheld Digital Manometer -- HHP-2000
from OMEGA Engineering, Inc.

bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 15 to 120
  • Accuracy: 0.1500
  • Media: Gas
30-2074-SD-02L-100# - Digital Pressure Gauge, 3" Dial~1/4" NPT(M); 0 To 100 PSI; Battery -- GO-68339-15
from Cole-Parmer

bull; Three styles of gauges- battery, 4 to 20 mA, or in- line 12 to 36 VDC powered. • In-line powered unit acts as gauge, transducer, and switch. • Intrinsically- safe IP65 case. • Easy to read five digit display. Digital industrial gauge is perfect for pharmaceutical and biotech... [See More]

  • Display Type: Digital Numerical Display
  • Dial Diameter: 3
Turbo Instrument Controller for Capman -- TIC6 Capman
from Edwards Vacuum

The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows ™-based PC program provides full remote setup, control and data logging functions via the RS232 interface. Up to six Edwards... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 104
  • Vacuum Range: 1501 to 4.95E-10
  • Media: Gas
Vacuum Gauge For Potentially Explosive Atmospheres -- DVR 3
from VACUUBRAND, Inc.

The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]

  • Display Type: Analog; Digital Numerical Display
  • Accuracy: 0.1000
  • Vacuum Range: 810 to 1
  • Operating Temperature: 50 to 104
Vacuum Tester / Data Logger for Thermocouple Sensors -- VD8TC
from Thyracont Vacuum Instruments GmbH

25 mbar to 1.0 x 10-3 mbar (9999 mTorr to 1 mTorr). The VD8TC compact vacuum tester is used for measuring total pressure in combination with the following types of thermocouple sensors. Teledyne Hastings DV4,. Teledyne Hastings DV6 or. Televac 2A. Benefits. Automatic detection of the sensor type... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 41 to 122
  • Vacuum Range: 10 to 1.00E-3
Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge -- MM200
from Fredericks Company - Televac

MM200. Vacuum Sensor Controller. The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it... [See More]

  • Display Type: Digital Numerical Display
  • Media: Gas
  • Operating Temperature: 32 to 122
  • Sensor Technology: Mechanical Deflection (optional feature); Cold Cathode, Convection, Hot Ion, and Thermocouple
Industrial Digital Pressure Gauge -- DPG9000 Series
from OMEGA Engineering, Inc.

bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]

  • Display Type: Digital Numerical Display; Video Display
  • Accuracy: 0.2500
  • Vacuum Range: 2311 to -0.2091
  • Operating Temperature: 14 to 140
45-2074-SD-02L-100# - Digital Industrial Gauge, 100 psi, Battery Powered -- GO-68338-10
from Cole-Parmer

bull; Three seperate styles of gauges - battery, loop-powered 4 to 20 mA, or line-powered 12 to 36 VDC. • In-line powered unit acts as gauge, transducer, and switch. • Intrinsically- safe IP65 case. • Easy to read five digit display. Digital industrial gauge is perfect for... [See More]

  • Display Type: Digital Numerical Display
  • Dial Diameter: 4.5
Televac Miniature Bayard Alpert Ionization Active Vacuum Gauge -- MP3DR
from Fredericks Company - Televac

Miniature Bayard Alpert Ionization Active Vacuum Gauge. (1x10-2 to 2x10-10 Torr). Wide Range: Measures from 1x10-2 to 2x10-10 Torr. High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic selection of... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 104
  • Vacuum Range: 0.0100 to 2.00E-9
  • Media: Gas
Min/Max Digital Pressure Gauge -- DPG3500 Series
from OMEGA Engineering, Inc.

• Capture Minimum and Maximum Readings. • Now with Field Selectable Engineering Units. • Zero with One-Touch. • 316 Stainless Steel Wetted Parts. • ±0.25% Test Gauge Accuracy. • NEMA 4X Case. • Backlit Display Available, Specify Model PX3600 [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: -4 to 185
  • Vacuum Range: 1522 to -2
  • Media: Liquid; Gas
450 - Vacuum Controller 0 to 760 Torr, 3/8" barb Process Connection -- GO-07379-24
from Cole-Parmer

bull; Designed for precise laboratory vacuum measurement and control. This unit is a self contained vacuum level control unit for maintaining pressures between|1 and 760 Torr. The vacuum path is all 316 stainless steel which will reduce the effects of any corrosive gases introduced into the... [See More]

  • Display Type: Digital Numerical Display
  • Signal Output: RS232/485
Televac Single Channel Digital Thermocouple Vacuum Insrument -- MV2A
from Fredericks Company - Televac

MV2A Thermocouple. The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features. Competitively priced. Easy to read, large LED display. [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 122
  • Vacuum Range: 20 to 1.00E-3
  • Media: Gas
Min/Max Digital Pressure Gauge -- DPG5600 Series
from OMEGA Engineering, Inc.

• Now with Selectable Engineering Units. • Display Backlighting. • Capture Minimum and Maximum Readings. • Zero with One-Touch. • 316 Stainless Steel Wetted Parts. • ±0.25% Test Gauge Accuracy [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.5000 to 1
  • Vacuum Range: 760 to -2
  • Operating Temperature: -4 to 185
50365444 - WIKA Stainless Steel Digital Gauge ~ 30" Hg to 29 psi, 1/4" NPT(M) -- GO-68052-50
from Cole-Parmer

bull; Durable process gauges offer precise pressure readings. • Accuracy of <tol >0.25% best-fit-straight-line. Stainless steel digital pressure gauges feature a large seven-segment, four-digit LCD with bar graph for easy and quick pressure readings. Gauges have min/max readings and... [See More]

  • Display Type: Digital Numerical Display
  • Dial Diameter: 3
Televac Wide Range Active Vacuum Gauge -- CC-10
from Fredericks Company - Televac

Features. Wide Range Vacuum Gauge (760 to 1x10-9 Torr). Seamless measurement from atmospheric pressure. to UHV on a single vacuum port. 0-10VDC Analog Output. RS485 digital communications. Three Adjustable Set Points. Digital Display, read in Torr, Mbar or Pa. Power with 24VDC. Small Size: 3.7... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 122
  • Vacuum Range: 760 to 1.00E-9
  • Media: Gas
Min/Max Digital Pressure Gauges -- DPG5500 Series
from OMEGA Engineering, Inc.

• Now with Selectable Engineering Units. • Capture Minimum and Maximum Readings. • Zero with One-Touch. • 316 Stainless Steel Wetted Parts. • ±0.25% Test Gauge Accuracy. • Backlit Display Available, Specify Model PX5600 [See More]

  • Display Type: Digital Numerical Display
  • Accuracy: 0.2500 to 1
  • Vacuum Range: 760 to -2
  • Operating Temperature: -4 to 185
683190 - Vacuubrand DCP3000 and VSP3000 Digital Meter and Gauge Set -- GO-07379-06
from Cole-Parmer

bull; Display offers both an electronic sweeping dial and a numerical readout. <b >Pirani vacuum gauge </b > uses the Pirani Principle of thermal conductivity to measure in the fine vacuum range. It incorporates a new transducer that is substantially more chemically resistant and... [See More]

  • Display Type: Digital Numerical Display
  • Signal Output: RS232/485
Very Low Range Digital Manometer -- HHP-103
from OMEGA Engineering, Inc.

bull; High Resolution to 0.001 inH2O. • Low Range 0 to 1.999 inH2O, High Range 0 to 10.04 inH2O. • Rugged, Water- Resistant Case. • Measure Differential, Gage, or Vacuum. • Selectable Engineering Units. InH2O, mmH2O, mbar, PSI, PA, InHg, mmHg. • Accuracy: 0.2% FS of high... [See More]

  • Display Type: Digital Numerical Display; Video Display
  • Accuracy: 0.2000
  • Vacuum Range: 760 to 741
  • Operating Temperature: 14 to 122
840064 - Portable Digital Vacuum Meter with 3 ft Cable and Transducer -- GO-68604-00
from Cole-Parmer

bull; Measure liquid, air, oil, and gas. • Eight units of measure in easy-to-read display. • Detachable heavy-duty probe. • Auto shut-off. This cost-effective vacuum meter is ideal for vacuum measurement applications such as pneumatic, high heat, hydraulic, refrigeration, HVAC, and... [See More]

  • Display Type: Digital Numerical Display
  • Signal Output: RS232/485
Wet/Wet or Dry Manometer -- HHP-801
from OMEGA Engineering, Inc.

• Versatile, Easy-to-Use. • High Accuracy ±0.2% FS. • Multiple Pressure Scales, (See Ordering Table for range and Resolution). • Wet/Wet Models Available. • Reading Hold Function. • IP67 Sealed (Dust Tight and water protected to 1 meter) [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: 32 to 122
  • Accuracy: 0.2000
  • Media: Liquid; Gas
9253 - Additel Rubber Boot for Gauges 68410-XX -- GO-68410-81
from Cole-Parmer

bull; Allows you to wirelessly monitor many gauges on one or numerous PCs while simultaneously data logging. • Gauges are IP67 rated. • Backlight display. • Icon-based programming menu. • 5-digit display shows pressure, % of full-scale graph, and temperature. • NIST... [See More]

  • Display Type: Digital Numerical Display
Additel Digital Pressure Gauge, 0 to 10 psi, 1/4" NPT(M) Connection -- GO-68336-18
from Cole-Parmer

bull; Large, easy-to-read display with 5-digit resolution and backlight. • Fully temperature compensated accuracy from 14 to 122 <deg >F (-10 to 50 <deg >C). • Eleven selectable pressure units. • % pressure indication with fan-shaped graph scale for quick visual... [See More]

  • Display Type: Digital Numerical Display
  • Dial Diameter: 3.5
ADT680W-25-CP15-PSI-N - Additel ADT 680 Digital Pressure Gauge w/Wireless RF Transmitter, 30"Hg-15 psi -- GO-68410-22
from Cole-Parmer

bull; Allows you to wirelessly monitor many gauges on one or numerous PCs while simultaneously data logging. • Gauges are IP67 rated. • Backlight display. • Icon-based programming menu. • 5-digit display shows pressure, % of full-scale graph, and temperature. • NIST... [See More]

  • Display Type: Digital Numerical Display
  • Dial Diameter: 4
  • Operating Temperature: 14 to 122
Battery-powered Digital Gauge, -30" Hg to 15.0 PSI w/ Min/Max ; 1/4" NPT(M) -- GO-68936-08
from Cole-Parmer

bull; <tol >0.25% test gauge accuracy. • 316 stainless steel wetted parts. • Fast response â € ”3 readings per second. • Temperature-compensated piezoresistive sensor. • Factory-calibrated using NIST traceable standards. <b >Note: </b >NIST... [See More]

  • Display Type: Digital Numerical Display
Cole-Parmer Battery-powered Digital Gauge, -15 to 15.0 PSI; 1/4" NPT(M) -- GO-68935-10
from Cole-Parmer

bull; <tol >0.25% test gauge accuracy. • 316 stainless steel wetted parts. • Fast response â € ”3 readings per second. • Temperature-compensated piezoresistive sensor. • Factory-calibrated using NIST traceable standards. <b >Note: </b >NIST... [See More]

  • Display Type: Digital Numerical Display
Cole-Parmer Battery-powered Digital NEMA Gauge, -15 to 15.0 PSI; 1/4" NPT(M) -- GO-68935-44
from Cole-Parmer

bull; <tol >0.25% test gauge accuracy. • 316 stainless steel wetted parts. • Fast response â € ”3 readings per second. • Temperature-compensated piezoresistive sensor. • Factory-calibrated using NIST traceable standards. <b >Note: </b >NIST... [See More]

  • Display Type: Digital Numerical Display
Cole-Parmer Digital Gauge, 760 torr; 1/4" NPT(M) w / Backlight -- GO-68936-82
from Cole-Parmer

bull; Replace mercury manometers for monitoring vacuum systems. • <tol >0.25% test gauge accuracy. • 316 stainless steel wetted parts. • Fast response â € ”3 readings per second. Replace toxic mercury manomaters with these vacuum gauges! Use for monitoring... [See More]

  • Display Type: Digital Numerical Display
Cole-Parmer Digital Gauges with Visual Alarm, 0 to 100 psi -- GO-68924-08
from Cole-Parmer

bull; All stainless steel sensor is vibration, shock, and weather resistant. • IP67 rating provides protection for outdoor use. • Gauges give visual indication when alarm has been triggered. • Keypad-operated functions for auto zero, peak hold, and alarm. • Direct reading to... [See More]

  • Display Type: Digital Numerical Display
  • Dial Diameter: 3.25
Cole-Parmer Digital Pressure Gauge, 0-100 psi, 3" Diameter, 1/4" NPT(M) 68349-06 -- GO-68349-06
from Cole-Parmer

bull; Signal conditioned for temperature and calibration â € ”giving you stabilized readings. • <tol >0.25% and <tol >1% full-scale accuracy. • Read pressure in psi, Bar, or KpA. • Laser-welded stainless steel design. The all laser-welded 316L stainless... [See More]

  • Display Type: Digital Numerical Display
  • Operating Temperature: -4 to 185
Cole-Parmer Digital Pressure Gauge, 0-30 psig -- GO-68023-52
from Cole-Parmer

bull; Digital display provides precise measurement and control. • Use absolute units to measure and control vacuum. • Accurate gauges and controllers offer digital communications capabilities. • Simple process connection and small footprint allows for easy system integration. •... [See More]

  • Display Type: Digital Numerical Display
  • Signal Output: Analog Voltage
Cole-Parmer High-Accuracy Digital Gauge, 0 to 100.0 psig, 4-Digit LCD, Peak Hold -- GO-68920-38
from Cole-Parmer

These digital gauges are an ideal alternative to your mechanical gauges! These gauges offer high accuracy plus the convenience of a digital display. The semiconductor sensing element measures pressure with <tol >0.25% accuracy, and lasts for millions of cycles. Adjust zero and span... [See More]

  • Display Type: Digital Numerical Display
  • Dial Diameter: 2.5
Cole-Parmer High-Accuracy Digital Gauge, 0 to 1999 psig 3.5-Digit LCD -- GO-68920-20
from Cole-Parmer

These digital gauges are an ideal alternative to your mechanical gauges! These gauges offer high accuracy plus the convenience of a digital display. The semiconductor sensing element measures pressure with <tol >0.25% accuracy, and lasts for millions of cycles. Adjust zero and span... [See More]

  • Display Type: Digital Numerical Display
  • Dial Diameter: 2.5