inches of H2O Vacuum Gauges and Instruments

13 Results
PLP Series Low Pressure Gauge -- PLP300V
from Winters Instruments

Description & Features: • Highly accurate reading of low pressures • Brass or stainless steel wetted parts • Ranges from 15" H2O vacuum to +10 psi • CRN registered • 5 year warranty [See More]

  • Scale Units: pounds per square inch; Inches of H2O; Inches Water Vac
  • Accuracy: 1.6
  • Vacuum Range: 760 to 732
  • Operating Temperature: -40 to 150
Digital Differential Pressure Gauge -- XP2i-DP
from AMETEK Sensors, Test & Calibration

Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Operating Temperature: 14 to 122
  • Accuracy: 0.0200 to 0.1000
  • Media: Liquid; Gas
Pressure Gauge -- M1™
from Crystal Engineering Corporation

Temperature invariant, pre calibrated, very durable [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O
  • Operating Temperature: 14 to 122
  • Vacuum Range: 0.0 to -14.5
  • Media: Liquid; Gas
4-20mA Digital Pressure Gauge AG200 -- AG200 - 100 PSI
from American Sensor Technologies, Inc. - AST

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Operating Temperature: 14 to 158
  • Accuracy: 0.5000
  • Media: Liquid; Gas
Record Data Logging Digital Pressure Gauge -- LEO Record
from Keller America, Inc.

LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of H2O; MPa, kp/cm^2, (m)H2O
  • Operating Temperature: 32 to 122
  • Accuracy: 0.1000
  • Media: Liquid; Gas
Digital Display Amplifier for Fiber Optic Sensors -- DPG2001B
from OMEGA Engineering, Inc.

bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mmHg,torr,cmH2O,mbar,Mpa
  • Accuracy: 0.2500
  • Vacuum Range: 104190 to -15.72
  • Operating Temperature: -40 to 203
Direct Reading Gauge w/LED -- Type D-LP
from Uehling Instrument Company

A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]

  • Scale Units: pounds per square inch; Inches of H2O
  • Operating Temperature: 32 to 140
  • Accuracy: 0.1500
  • Media: Liquid; Gas
Digital Pressure Gauge -- XP2i
from AMETEK Sensors, Test & Calibration

Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Operating Temperature: 14 to 122
  • Accuracy: 0.0200 to 0.2500
  • Media: Liquid; Gas
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Operating Temperature: 14 to 158
  • Accuracy: 0.5000
  • Media: Liquid; Gas
Handheld Digital Manometer -- HHP-2000
from OMEGA Engineering, Inc.

bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
  • Operating Temperature: 15 to 120
  • Accuracy: 0.1500
  • Media: Gas
Digital Test Gauge -- M1
from AMETEK Sensors, Test & Calibration

The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Operating Temperature: 14 to 122
  • Accuracy: 0.0400 to 0.2500
  • Media: Liquid; Gas
Industrial Digital Pressure Gauge -- DPG9000 Series
from OMEGA Engineering, Inc.

bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; Inches of H2O; mPa, mbar, mmHg
  • Accuracy: 0.2500
  • Vacuum Range: 2311 to -0.2091
  • Operating Temperature: 14 to 140
Very Low Range Digital Manometer -- HHP-103
from OMEGA Engineering, Inc.

bull; High Resolution to 0.001 inH2O. • Low Range 0 to 1.999 inH2O, High Range 0 to 10.04 inH2O. • Rugged, Water- Resistant Case. • Measure Differential, Gage, or Vacuum. • Selectable Engineering Units. InH2O, mmH2O, mbar, PSI, PA, InHg, mmHg. • Accuracy: 0.2% FS of high... [See More]

  • Scale Units: pounds per square inch; Inches of Hg; Inches of H2O; mmH2O, mbar, Pa, mmHg
  • Accuracy: 0.2000
  • Vacuum Range: 760 to 741
  • Operating Temperature: 14 to 122