Semiconductor Manufacturing Crucibles
2 Results
Quartz Crucibles for Single Crystal Silicon Pulling
from CoorsTek
from CoorsTek
Synthetic quartz glass crucibles used for pulling single crystal silicon must be extremely pure and heat resistant — directly contacting electronic grade silicon (EGS) at high temperatures for prolonged periods. CoorsTek offers various grades of ultra-pure quartz crucibles up to 800 mm (32")... [See More]
- Applications: Semiconductor manufacturing
- OD / Width: 31.5
- Bottom / Pour Type: FlatBottom
- Material Types: Fused quartz
Quartz Crucibles for Semicoductor
from Robuster Quartz
from Robuster Quartz
Series of crucibles for semiconductor level: RBC4. RBC4 is produced with material of higher purity UNIMIN IOTA 6 sands and advanced cleaning procedure, applicable for semiconductor. Material Sector: In view of the impurities such as aluminum and boron in quartz, the formula of the special chemical... [See More]
- Applications: Semiconductor manufacturing
- Bottom / Pour Type: FlatBottom
- Crucible Type: Cylindrical (Straight Wall)
- OD / Width: 17.91 to 24.13