Silicon Carbide Crucibles

7 Results
Excel & Himelt Carbon-Bonded Silicon Carbide Crucibles
from Morgan Advanced Materials

EXCEL and HIMELT are high quality carbon-bonded silicon carbide crucibles manufactured using the latest roller-forming techniques and are designed to cater for a range of non-ferrous melting applications. EXCEL is intended for aluminium melting in oil-fired furnaces, melting copper-based alloys in... [See More]

  • Material Types: Silicon Carbide
  • Melt Temperature: 1400
  • Bond Type: Carbon
  • Max Use Temperature: 850
Excel E Carbon-Bonded Silicon Carbide Crucible
from Morgan Advanced Materials

Excel E is a high quality carbon-bonded silicon carbide crucible manufactured using the latest roller-forming techniques and incorporating a special multi-phase glaze protection system. This product range is designed for aluminium melting and holding applications. EXCEL E is used for melting,... [See More]

  • Material Types: Silicon Carbide
  • Melt Temperature: 900
  • Bond Type: Carbon
  • Max Use Temperature: 620
Stabil Carbon-Bonded Silicon Carbide Crucibles
from Morgan Advanced Materials

Noltina ‘s Stabil crucibles are carbon-bonded silicon carbide crucibles, which are characterised by very good thermal conductivity and high oxidation resistance. Due to their carbon content, these SiC crucibles have excellent stability at high temperatures and are therefore particularly... [See More]

  • Material Types: Silicon Carbide
  • Melt Temperature: 1200
  • Bond Type: Carbon
  • Max Use Temperature: 700
Starrbide Tar-Bonded Silicon Carbide Crucible
from Morgan Advanced Materials

Starrbide is a high quality tar-bonded silicon carbide crucible. STARRBIDE is an established product with a proven track-record through extensive worldwide sales. It is designed to provide reliable performance across the full range of non ferrous melting and holding applications. Consistent... [See More]

  • Material Types: Silicon Carbide
  • Melt Temperature: 1200
  • Bond Type: Carbon
  • Max Use Temperature: 700
Syncarb Z2 e2 Hybrid Ceramic Bonded Clay Graphite Crucible
from Morgan Advanced Materials

Syncarb Z2 e2 is a premium quality hybrid ceramic bonded clay graphite crucible with a high silicon carbide and graphite content that is manufactured through an advanced iso-static pressing process. MorganMMS uses a proprietary processing technology that results in a product with a very homogenous... [See More]

  • Material Types: Silicon Carbide; Carbon / Graphite
  • Melt Temperature: 1000
  • Bond Type: Clay
  • Max Use Temperature: 400
Syncarb Z2 Hybrid Ceramic Bonded Clay Graphite Crucible
from Morgan Advanced Materials

Syncarb Z2 is a premium quality hybrid ceramic bonded clay graphite crucible with a high silicon carbide and graphite content that is manufactured through an advanced iso-static pressing process. Molten Metal Systems uses a proprietary processing technology that results in a product with a very... [See More]

  • Material Types: Silicon Carbide; Carbon / Graphite
  • Melt Temperature: 1400
  • Bond Type: Clay
  • Max Use Temperature: 1000
Ultramelt Carbon Bonded Silicon Carbide Crucible
from Morgan Advanced Materials

Ultramelt is a premium quality carbon bonded silicon carbide crucible manufactured by high pressure iso-static pressing. Ultramelt incorporates Morganite ’s advanced bonding technology and is the culmination of an intensive development program aimed to provide a superior grade product for the... [See More]

  • Material Types: Silicon Carbide; Carbon / Graphite
  • Melt Temperature: 1400
  • Bond Type: Carbon
  • Max Use Temperature: 1000