Carbon / Graphite Crucibles

4 Results
Grafit Clay / Graphite Crucibles
from Morgan Advanced Materials

Noltina ‘s Grafit crucibles are rib formed CLAY-GRAPHITE crucibles characterised by high refractoriness and good thermal conductivity as well as very good thermal shock resistance and chemical resistance against fluxes. In order to meet the specific requirements of induction furnaces, NOLTINA... [See More]

  • Material Types: Carbon / Graphite
  • Melt Temperature: 1400
  • Bond Type: Clay
  • Max Use Temperature: 400
Indux Ceramic Bonded Clay Graphite Crucible
from Morgan Advanced Materials

INDUX is a high quality ceramic bonded clay graphite crucible range manufactured to provide controlled graphite alignment and optimised electrical properties to suit specific frequency ranges for induction melting applications. INDUX crucibles are used to provide consistent performance in medium... [See More]

  • Material Types: Carbon / Graphite
  • Melt Temperature: 1600
  • Bond Type: Clay
  • Max Use Temperature: 850
Salamander Super Ceramic Bonded Clay Graphite Crucible
from Morgan Advanced Materials

Salamander Super is a high quality ceramic bonded clay graphite crucible range manufactured by plastic forming techniques. Salamander Super crucibles are used to provide consistent performance in fuel-fired furnaces and medium / high frequency induction furnaces. The smaller sizes are typically used... [See More]

  • Material Types: Carbon / Graphite
  • Melt Temperature: 1600
  • Bond Type: Clay
  • Max Use Temperature: 850
Syncarb Isostatically Pressed Clay-Graphite Crucibles
from Morgan Advanced Materials

Syncarb crucibles are high pressure, isostatically pressed CLAY-GRAPHITE crucibles. The clay-bonded Syncarb crucible has a high density homogenous structure which gives very good chemical resistance against fluxes and excellent thermal conductivity. The inherent high mechanical strength allows the... [See More]

  • Material Types: Carbon / Graphite
  • Melt Temperature: 900
  • Bond Type: Clay
  • Max Use Temperature: 450