Crucible - Conical / Tapered Crucibles

4 Results
Alumina Bottom Pour Transfer Ladles
from LECO Corporation

For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200 °F (1760... [See More]

  • Crucible Type: Hearth Liner; Conical / Tapered
  • OD / Width: 7.15 to 16.88
  • Bottom / Pour Type: FlatBottom; Spout (optional feature); Bottom Pour
  • Height: 9.59 to 20.5
Formed Molybdenum and Tungsten Crucibles
from Plansee SE

Formed molybdenum and tungsten crucibles excel in the so-called HEM process (Heat Exchanger Method). They are the perfect vessels for melting and solidifying the single crystal. Our formed crucibles have particularly thin walls combined with excellent creep resistance. The outstanding purity of our... [See More]

  • Crucible Type: Conical / Tapered
  • Material Types: Molybdenum; Tungsten Carbide; Metal
  • Bottom / Pour Type: FlatBottom
  • Applications: Crystal Formation
Fused Quartz Labware Crucibles - Broad Base
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Crucible Type: Conical / Tapered
  • Capacity: 1 to 2
  • Bottom / Pour Type: FlatBottom
  • OD / Width: 1.61 to 2.24
Opaque Quartz Crucibles - Basin or Round Bottom With Spout
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Crucible Type: Conical / Tapered
  • Capacity: 1 to 12
  • Bottom / Pour Type: RoundBottom; Spout
  • OD / Width: 1.57 to 4.45