Fused Silica / Glass Crucibles

3 Results
Fused Silica Bottom Pour Transfer Ladles
from LECO Corporation

For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200 °F (1760... [See More]

  • Material Types: Silica or fused silica; Electric-Insulator; Porous material
  • Bottom / Pour Type: FlatBottom; Spout (optional feature); Bottom Pour
  • Crucible Type: Conical / Tapered (optional feature); Barrel / Bulged Wall (optional feature)
  • OD / Width: 7.15 to 16.88
Opaque Quartz Crucibles - Basin or Round Bottom With Spout
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Material Types: Fused quartz; Silica or fused silica
  • Bottom / Pour Type: RoundBottom; Spout
  • Crucible Type: Conical / Tapered
  • Capacity: 1 to 12
Opaque Quartz Labware-Form Crucibles without Spout
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Material Types: Fused quartz; Silica or fused silica
  • Bottom / Pour Type: RoundBottom
  • Crucible Type: Conical / Tapered
  • Capacity: 0 to 9