Round Bottom Crucibles
2 Results
Opaque Quartz Crucibles - Basin or Round Bottom With Spout
from Robuster Quartz
from Robuster Quartz
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]
- Bottom / Pour Type: RoundBottom; Spout
- Capacity: 1 to 12
- Crucible Type: Conical / Tapered
- OD / Width: 1.57 to 4.45
Pressed-Sintered Molybdenum and Tungsten Crucibles
from Plansee SE
from Plansee SE
During sapphire production, Al2O3 - the compound that is to become the future single crystal - is melted in molybdenum and tungsten crucibles. It is in the Kyropoulos process that our pressed-sintered crucibles show their strengths to best effect. They are repeatedly heated to more than 2000 °C... [See More]
- Bottom / Pour Type: RoundBottom
- Material Types: Molybdenum; Tungsten Carbide; Metal
- Crucible Type: Cylindrical (Straight Wall)
- Bond Type: Homogeneous bonding - sintered, HIPed, fused