Foundry / Casting Crucibles
from Robuster Quartz
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]
- Applications: Chemical or material processing; Foundry or metal casting; Medicine, Biology Industries, Industrial Metallurgy and Calcinations
- Bottom / Pour Type: FlatBottom
- Crucible Type: Conical / Tapered
- Capacity: 1 to 2
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Applications: Foundry or metal casting; Iron & Steel Making; Metallurgical
- Bottom / Pour Type: FlatBottom (optional feature); RoundBottom (optional feature)
- Crucible Type: Flanged Lids; Cylindrical (Straight Wall) (optional feature); Cover / Lid (optional feature)
- OD / Width: ? to 6
from Robuster Quartz
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]
- Applications: Chemical or material processing; Foundry or metal casting; Medicine, Biology Industries, Industrial Metallurgy and Calcinations
- Bottom / Pour Type: RoundBottom
- Crucible Type: Conical / Tapered
- Capacity: 0 to 9
from Robuster Quartz
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]
- Applications: Chemical or material processing; Foundry or metal casting; Medicine, Biology Industries, Industrial Metallurgy and Calcinations
- Capacity: 1 to 12
- Crucible Type: Cover / Lid
- OD / Width: 1.06 to 2.99
from Robuster Quartz
Series of crucibles for industrial level: RBS. Non metal purity market. Such as zirconia alumina purity field. Industrial crucible is available in severe thermal shock and chemical corrosion situation. It can be used in phosphors, fluorescent, rare earth powder calcination and some metals and metal... [See More]
- Applications: Foundry or metal casting; Phosphors, Fluorescent, Rare Earth Powder Calcination, and some Metals and Metal Oxies Smelt
- Bottom / Pour Type: FlatBottom
- Crucible Type: Cylindrical (Straight Wall)
- OD / Width: 10 to 23.11