Fused Quartz Crucibles

4 Results
Quartz Crucibles for Single Crystal Silicon Pulling
from CoorsTek

Synthetic quartz glass crucibles used for pulling single crystal silicon must be extremely pure and heat resistant — directly contacting electronic grade silicon (EGS) at high temperatures for prolonged periods. CoorsTek offers various grades of ultra-pure quartz crucibles up to 800 mm (32")... [See More]

  • Material Types: Fused quartz
  • OD / Width: 31.5
  • Bottom / Pour Type: FlatBottom
  • Applications: Semiconductor manufacturing
Fused Quartz Labware Crucibles - Broad Base
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Material Types: Fused quartz
  • Bottom / Pour Type: FlatBottom
  • Crucible Type: Conical / Tapered
  • Capacity: 1 to 2
Opaque Quartz Crucibles - Basin or Round Bottom With Spout
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Material Types: Fused quartz; Silica or fused silica
  • Bottom / Pour Type: RoundBottom; Spout
  • Crucible Type: Conical / Tapered
  • Capacity: 1 to 12
Opaque Quartz Labware-Form Crucibles without Spout
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Material Types: Fused quartz; Silica or fused silica
  • Bottom / Pour Type: RoundBottom
  • Crucible Type: Conical / Tapered
  • Capacity: 0 to 9