Molybdenum / Mo Alloy Crucibles

2 Results
Formed Molybdenum and Tungsten Crucibles
from Plansee SE

Formed molybdenum and tungsten crucibles excel in the so-called HEM process (Heat Exchanger Method). They are the perfect vessels for melting and solidifying the single crystal. Our formed crucibles have particularly thin walls combined with excellent creep resistance. The outstanding purity of our... [See More]

  • Material Types: Molybdenum; Tungsten Carbide; Metal
  • Bottom / Pour Type: FlatBottom
  • Crucible Type: Conical / Tapered
  • Applications: Crystal Formation
Pressed-Sintered Molybdenum and Tungsten Crucibles
from Plansee SE

During sapphire production, Al2O3 - the compound that is to become the future single crystal - is melted in molybdenum and tungsten crucibles. It is in the Kyropoulos process that our pressed-sintered crucibles show their strengths to best effect. They are repeatedly heated to more than 2000 °C... [See More]

  • Material Types: Molybdenum; Tungsten Carbide; Metal
  • Bottom / Pour Type: RoundBottom
  • Crucible Type: Cylindrical (Straight Wall)
  • Bond Type: Homogeneous bonding - sintered, HIPed, fused