Iron & Steel Melting Crucibles

7 Results
Slip Cast Crucible -- Aremcolox™ 502-1400
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Applications: Foundry or metal casting; Iron & Steel Making; Metallurgical
  • Bottom / Pour Type: FlatBottom (optional feature); RoundBottom (optional feature)
  • Crucible Type: Flanged Lids; Cylindrical (Straight Wall) (optional feature); Cover / Lid (optional feature)
  • OD / Width: ? to 6
Excel & Himelt Carbon-Bonded Silicon Carbide Crucibles
from Morgan Advanced Materials

EXCEL and HIMELT are high quality carbon-bonded silicon carbide crucibles manufactured using the latest roller-forming techniques and are designed to cater for a range of non-ferrous melting applications. EXCEL is intended for aluminium melting in oil-fired furnaces, melting copper-based alloys in... [See More]

  • Applications: Aluminum production; Iron & Steel Making; Precious / Red Metal
  • Bond Type: Carbon
  • Material Types: Silicon Carbide
  • Melt Temperature: 1400
Grafit Clay / Graphite Crucibles
from Morgan Advanced Materials

Noltina ‘s Grafit crucibles are rib formed CLAY-GRAPHITE crucibles characterised by high refractoriness and good thermal conductivity as well as very good thermal shock resistance and chemical resistance against fluxes. In order to meet the specific requirements of induction furnaces, NOLTINA... [See More]

  • Applications: Aluminum production; Iron & Steel Making; Precious / Red Metal
  • Bond Type: Clay
  • Material Types: Carbon / Graphite
  • Melt Temperature: 1400
Indux Ceramic Bonded Clay Graphite Crucible
from Morgan Advanced Materials

INDUX is a high quality ceramic bonded clay graphite crucible range manufactured to provide controlled graphite alignment and optimised electrical properties to suit specific frequency ranges for induction melting applications. INDUX crucibles are used to provide consistent performance in medium... [See More]

  • Applications: Aluminum production; Iron & Steel Making; Precious / Red Metal
  • Bond Type: Clay
  • Material Types: Carbon / Graphite
  • Melt Temperature: 1600
ISO-Alustar Premium Quality Crucible
from Morgan Advanced Materials

ISO-Alustar is a premium quality crucible manufactured by high pressure iso-static pressing and incorporating high levels of oxidation resistance and mechanical durability.This product range is designed to provide superior resistance to attack by melt treatment agents typically used in aluminium... [See More]

  • Applications: Aluminum production; Iron & Steel Making; Precious / Red Metal
  • Max Use Temperature: 450
  • Melt Temperature: 900
Salamander Super Ceramic Bonded Clay Graphite Crucible
from Morgan Advanced Materials

Salamander Super is a high quality ceramic bonded clay graphite crucible range manufactured by plastic forming techniques. Salamander Super crucibles are used to provide consistent performance in fuel-fired furnaces and medium / high frequency induction furnaces. The smaller sizes are typically used... [See More]

  • Applications: Aluminum production; Iron & Steel Making; Precious / Red Metal
  • Bond Type: Clay
  • Material Types: Carbon / Graphite
  • Melt Temperature: 1600
Stabil Carbon-Bonded Silicon Carbide Crucibles
from Morgan Advanced Materials

Noltina ‘s Stabil crucibles are carbon-bonded silicon carbide crucibles, which are characterised by very good thermal conductivity and high oxidation resistance. Due to their carbon content, these SiC crucibles have excellent stability at high temperatures and are therefore particularly... [See More]

  • Applications: Aluminum production; Iron & Steel Making; Precious / Red Metal
  • Bond Type: Carbon
  • Material Types: Silicon Carbide
  • Melt Temperature: 1200