Pouring Spout Crucibles

2 Results
Opaque Quartz Crucibles - Basin or Round Bottom With Spout
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Bottom / Pour Type: RoundBottom; Spout
  • Capacity: 1 to 12
  • Crucible Type: Conical / Tapered
  • OD / Width: 1.57 to 4.45
Cold Hearth Melting Components
from Zak, Inc.

Water cooled copper hearths hold reactive alloys during refining & melting [See More]

  • Bottom / Pour Type: FlatBottom (optional feature); Spout; Custom Configured
  • Thickness: 0.375 to 1.500
  • Crucible Type: Pour Lips; Melting Hearth / Liner
  • Material Types: Metal; Copper