Angle Mounting Handles and Pulls (industrial)
from Monroe Engineering
Handle Material is Diecast Zinc. Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish. Insert, Screw & Spring are Made from Carbon Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is Available as... [See More]
- Handle Type: Adjustable
- Material Description: Die-Cast Zinc, Steel, Carbon
- Handle Material: Metal
- Height: 1.3
from Monroe Engineering
Handle Material is Diecast Zinc. Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish. Insert, Screw & Spring are Made from 303 Stainless Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is... [See More]
- Handle Type: Adjustable
- Material Description: Die-Cast Zinc, Stainless Steel Insert
- Handle Material: Metal
- Height: 1.3
from Monroe Engineering
Handle Material is Diecast Zinc. Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish. Insert, Screw & Spring are Made from Carbon Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is Available as... [See More]
- Handle Type: Adjustable
- Material Description: Die-Cast Zinc, Steel, Carbon
- Handle Material: Metal
- Height: 1.3
from Monroe Engineering
Handle Material Available in Diecast Zinc or PA6 Thermoplastic. Stud, Screw & Spring Made From 303 Stainless Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange Available as Special Order. * Now available in 100% solid stainless steel... [See More]
- Handle Type: Adjustable
- Material Description: Thermoplastic or Zinc, Steel Insert
- Handle Material: Metal; Plastic
- Height: 1.22
from Monroe Engineering
Handle Material - Zinc or Thermoplastic. Insert Material - Carbon Steel. Steel Spring and Screw. Insert Machined from Solid Bar. Plastic Handles have a Molded in Metal Spline Insert. Handle Color - Black, Orange Available. Plastic Handle also available in Red, Blue, Green and Yellow. Instantly... [See More]
- Handle Type: Adjustable
- Material Description: Thermoplastic or Zinc, Steel Stud
- Handle Material: Metal; Plastic
- Height: 1.22
from Monroe Engineering
Handle Material - Zinc or Thermoplastic. Stud, Spring and Screw Made From Carbon Steel with Black Oxide Finish. Stud Machined from Solid Bar. Plastic Handles have a Molded in Metal Spline Insert. Handle Color - Black, Orange Available As Special Order. Instantly Adjustable to 20-45 Positions... [See More]
- Handle Type: Adjustable
- Material Description: Thermoplastic, Zinc, Steel, Stainless
- Handle Material: Metal; Plastic
- Height: 1.22
from Monroe Engineering
The Perfect Solution for Heavy Duty Applications. Aluminum Handle with Reinforced Thermoplastic Ends. Available in 10 Colors Including Standard Gray/Black, Red, Natural Aluminum, Gloss Black and Brown. Angle End up to 90 °. Hardware Included for Installation [See More]
- Handle Type: 2-point Handle; Three Point Pull Handle
- Material Description: Aluminum, Thermoplastic
- Handle Material: Metal; Plastic
- Center Spacing: 11.02
from Monroe Engineering
Handle Material - Pressure Die-cast Zinc. Steel Material - Carbon. Handle Black Powder Coated, Orange Available. Instantly Adjustable to 20-45 Positions Depending on Size. Saves Valuable Construction Space-No Dead Angles. Convenient Positioning for Maximum Leverage. Handsome Appearance Improves Your... [See More]
- Handle Type: Adjustable
- Material Description: Die-Cast Zinc, Steel, Carbon
- Handle Material: Metal
- Height: 1.3