Locking / Latching Handles and Pulls (industrial)

40 Results
Adjustable Clamp Lever -- TLF-N, TL-N
from Imao-Fixtureworks

Feature. The large thread size and long lever can generate a heavy tightening force even with a light load. [See More]

  • Handle Type: Lever
  • Material Description: Body / Lever: Steel (SUM22L) / Stainless Steel (SUS303); Locking Element: Steel (SUM22L) / Stainless steel (SUS303); Knob: Phenolic Plastic
  • Handle Material: Metal
  • Screw Thread Specifications: M10 x 1.5, M12 x 1.75, M16 x 2, M20 x 2.5
Camlocks -- 1241903
from RS Components, Ltd.

Cylindrical Pressure Catch,48x32mm [See More]

  • Material Description: Die cast zinc
  • Features: Locking/Latching; Key Lock
  • Colors / Finishes Available: Black
Adjustable Low-profile Clamp Lever -- FTF / FT
from Imao-Fixtureworks

Low-profile straight design. Replaceable lever [See More]

  • Handle Type: Lever
  • Material Description: Body / Lever: Steel (SUM22L) / Stainless Steel (SUS303); Ball Knob: Phenolic Plastic
  • Handle Material: Metal
  • Screw Thread Specifications: M8 x 1, M10 x 1, M12 x 1
Camlocks -- 1925472 [92-21-511 from Southco]
from RS Components, Ltd.

T Handle style CW cam latch [See More]

  • Colors / Finishes Available: Black
  • Features: Locking/Latching; Key Lock
Adjustable Safety Clamp Lever -- STF-N, ST-N
from Imao-Fixtureworks

Body / Lever. Steel(SUM22L). Powder coating. Black. Locking Element. Steel(SUM22L). Black oxide finish. Knob. Phenolic plastic. Black [See More]

  • Handle Type: Lever
  • Material Description: Body / Lever: Steel (SUM22L); Locking Element: Steel (SUM22L); Knob: Phenolic Plastic
  • Handle Material: Metal
  • Screw Thread Specifications: M10 x 1.5, M12 x 1.75, M16 x 2
Camlocks -- 2270958 [M1-41 from Southco]
from RS Components, Ltd.

Polycarbonate flushfitting locking latch [See More]

  • Material Description: Plastic
  • Features: Locking/Latching; Key Lock
  • Colors / Finishes Available: Black
Ergostyle Adjustable Handle -- EAL
from Imao-Fixtureworks

Features. Ergonomic design for comfortable gripping. Knurled hub for easier initial tightening. Push button is available in black, gray, yellow, light blue, or red on request. [See More]

  • Handle Type: Adjustable
  • Material Description: Handle / Locking Element: Glass-fiber Reinforced Polyamide Plastic; Push Button: Polyamide; Threaded Insert: C3604B / SUS303; Stud: SUM22L / SUS303
  • Handle Material: Plastic
  • Handle Length: 1.18 to 3.74
Camlocks -- 2538523
from RS Components, Ltd.

Push to Turn Latch Lock, Nickel Finish [See More]

  • Material Description: Die Cast Zinc
  • Features: Locking/Latching; Key Lock
Ergostyle Adjustable Handle -- EALA
from Imao-Fixtureworks

Ergonomic design provides comfortable gripping. Working temperature : Between ー 30 °C and 130 °C. Use in hot or highly humid circumstances can deteriorate the plastic material properties [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Glass-fiber Reinforced Polyamide Plastic; Locking Element: Steel (SUM22L), Stainless Steel (SUS303)
  • Handle Material: Plastic
  • Handle Length: 1.73 to 3.74
Camlocks -- 330672 [CQ/A-M22x1.5-45-20 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Elesa 421311 Locking Latch [See More]

  • Material Description: Zinc Alloy
  • Features: Locking/Latching; Key Lock
  • Colors / Finishes Available: Metallic
Ergostyle Adjustable Safety Handle -- ESAL
from Imao-Fixtureworks

Feature. Ergonomic design provides comfortable gripping. Safety design : unless the handle is pressed down, it does not work. [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Glass-fiber Reinforced Polyamide Plastic; Locking Element: Steel
  • Handle Material: Plastic
  • Handle Length: 1.73 to 2.48
Camlocks -- 330713 [CQ/A-M22x1.5-45-16 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Elesa 421313 Locking Latch [See More]

  • Material Description: Zinc Alloy
  • Features: Locking/Latching; Key Lock
  • Colors / Finishes Available: Metallic
Flat Adjustable Handle -- HKF, HKR
from Imao-Fixtureworks

Handle. ZDC1 die-cast zinc. Black or orange. coated. Locking Element. UM22L steel, black oxide finished or,. SUS303 stainless steel [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Die Cast Zinc (ZDC1); Locking Element: Steel (SUM22L) / Stainless Steel (SUS303)
  • Handle Material: Metal
  • Handle Length: 2.56 to 3.15
Camlocks -- 330781 [CQ/A-M22x1.5-45-18 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Elesa 421315 Locking Latch [See More]

  • Material Description: Zinc Alloy
  • Features: Locking/Latching; Key Lock
  • Colors / Finishes Available: Metallic
Locking Lever -- LL
from Imao-Fixtureworks

LL-C / LL-R / LL-T. Hub. Steel (S45C). Melamine coated finis. Black. Lever Arm. Steel (SS400). Melamine coated finis. Black. Knob. ABS plastic. Black. LL-R-SUS. Hub. Stainless steel (SUS303). Lever Arm. Stainless steel (SUS303). Knob. ABS plastic. Black [See More]

  • Handle Type: Lever
  • Material Description: Hub: Steel (S45C) / Stainless Steel (SUS303); Lever Arm: Steel (SS400) / Stainless Steel (SUS303); ABS Plastic
  • Handle Material: Metal
  • Diameter: 0.1969 to 0.6299
Camlocks -- 330822 [CQ/A-M22x1.5-45-32 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Elesa 421323 Locking Latch [See More]

  • Material Description: Zinc Alloy
  • Features: Locking/Latching; Key Lock
  • Colors / Finishes Available: Metallic
Metal Adjustable Handle -- FKF, FKR
from Imao-Fixtureworks

Handle. ZDC1 die-cast zinc, Painted. Black, orange, silver or red. Locking Element. Steel (SUM 2 2L). Black oxide finish [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: ZDC1 Die-cast Zinc; Locking Element: Steel (SUM22L)
  • Handle Material: Metal
  • Handle Length: 1.57 to 4.33
Camlocks -- 330823 [CQT/A-FM-35-30-AE-VO from ELESA (UK) Ltd.]
from RS Components, Ltd.

Lever latch [See More]

  • Material Description: Polyamide
  • Features: Locking/Latching; Key Lock
Metal Adjustable Handle -- FKF-SUS,FKR-SUS
from Imao-Fixtureworks

Handle. Stainless steel (SCS13 equivalent to SUS304), electropolished finish. Chrome plated finish. Locking Element. Stainless steel (SUS303) [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Stainless Steel (SCS13 Equivalent to SUS304) / Die Cast Zinc; Cap /Locking: Stainless Steel (SUS303)
  • Handle Material: Metal
  • Handle Length: 1.57 to 3.74
Camlocks -- 3478692
from RS Components, Ltd.

Chrome plated padlockable latchlock [See More]

  • Features: Locking/Latching; Key Lock
Metal Adjustable Handle -- FKFT / FKRT
from Imao-Fixtureworks

Easier Operation with Projected Button. Handle. Die cast zinc (ZDC1). Black coated. Locking Element. Steel (SUM22L ). Black oxide finish [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Die Cast Zinc (ZDC1); Locking Element: Steel (SUM22L)
  • Handle Material: Metal
  • Handle Length: 1.57 to 3.74
Camlocks -- 3487056
from RS Components, Ltd.

3point locking 5mm IP65 PIN latch,14mm L [See More]

  • Material Description: Steel
  • Features: Locking/Latching; Key Lock
Metal Adjustable Handle -- KF / KR
from Imao-Fixtureworks

Handle. Die cast zinc (ZDC 1). Silver painted. Locking Element. Steel (SUM22L ). Black oxide finish. Stainless steel (SUS303 ) [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Die Cast Zinc (ZDC1); Locking Element: Steel (SUM22L) / Stainless Steel (SUS303)
  • Handle Material: Metal
  • Handle Length: 1.57 to 4.33
Camlocks -- 3487078
from RS Components, Ltd.

3point locking 5mm IP65 PIN latch,26mm L [See More]

  • Material Description: Zinc
  • Features: Locking/Latching; Key Lock
Metal Mini Adjustable Handle -- MKF, MKR
from Imao-Fixtureworks

Handle. DC1 die-cast zinc, Painted. MKF MKR Black, orange, silver or red. Locking Element. Steel (SUM22L). Black oxide finish [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: ZDC1 Die-cast Zinc; Locking Element: Steel (SUM22L)
  • Handle Material: Metal
  • Handle Length: 1.18
Camlocks -- 7293202
from RS Components, Ltd.

Hygienic latch, 22mm [See More]

  • Material Description: Stainless steel
  • Features: Locking/Latching; Key Lock
Metal Mini Adjustable Handle -- MKF-SUS, MKR-SUS
from Imao-Fixtureworks

Handle. ZDC1 die-cast zinc, painted black, orange, silver or red. ZDC1 die-cast zinc, chrome plated finish. Locking Element. SUS303 stainless steel [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: ZDC1 Die-cast Zinc; Locking Element: SUS303 Stainless Steel
  • Handle Material: Metal
  • Handle Length: 1.18
Camlocks -- 7293209
from RS Components, Ltd.

Hygienic latch, 20mm [See More]

  • Material Description: Stainless steel
  • Features: Locking/Latching; Key Lock
Stainless Steel Adjustable Handle with Protective Cap -- FKFP-SUS,FKRP-SUS
from Imao-Fixtureworks

Features. Protective cap is attached by press-fit into the handle, so it does not gather dust and dirt. All made from stainless steel, for excellent corrosion resistance. Perfect for use on food processing machines etc. where frequent cleaning is required. [See More]

  • Handle Type: Adjustable
  • Material Description: Handle: Stainless Steel (SCS13 Equivalent to SUS304); Locking Element: Stainless Steel (SUS303)
  • Handle Material: Metal
  • Handle Length: 2.56 to 3.15
Camlocks -- 9174346
from RS Components, Ltd.

S/steel budget latch 80x19mm [See More]

  • Material Description: Stainless steel
  • Features: Locking/Latching; Key Lock
Tapered Handle -- PG
from Imao-Fixtureworks

Features. Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Technical Information. Working temperature : Between - 20 °C and 110 °C for type PG, Between 0 °C and 80 °C for type PG-N [See More]

  • Handle Type: TaperedHandle
  • Material Description: Body: Phenolic Plastic / Polupropylene
  • Handle Material: Plastic
  • Handle Length: 1.1 to 4.57
Camlocks -- 9185462 [421391 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Latch with recessed key 20 mm grip [See More]

  • Material Description: Polyamide
  • Features: Locking/Latching; Key Lock
  • Colors / Finishes Available: Black
Camlocks -- 9185466 [421393 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Latch with recessed key 18 mm grip [See More]

  • Material Description: Polyamide
  • Features: Locking/Latching; Key Lock
  • Colors / Finishes Available: Black
Camlocks -- 9185472 [421401 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Latch with recessed key 20 mm grip [See More]

  • Material Description: Polyamide
  • Features: Locking/Latching; Key Lock
  • Colors / Finishes Available: Black
Safety System, Multifunction Door Handle -- ESL-AR
from Euchner-U.S.A., Inc.

The new safety system ESL from EUCHNER is a multifunctional door handle for protecting and monitoring safety guards such as doors and flaps on machines and installations. It consists of a handle and an interlocking module equipped with the proven transponder-coded safety engineering CES. The use of... [See More]

  • Features: Locking/Latching; Key Lock
Ring-Handle -- 1098-U1
from EMKA Incorporated

Ring-handle. zinc die [See More]

  • Handle Type: FlushPull
  • Material Description: Zinc alloy
  • Handle Material: Metal
  • Height: 2.76
Handle -- 300-057-008
from Cablecraft Motion Controls

3-1/2 inch aluminum twist lock T-handle [See More]

  • Handle Type: T-handle (Tee)
  • Material Description: Aluminum
  • Handle Material: Metal
  • Handle Length: 3.5
Glass Door Handles
from DORMA Group

Housings & Handles for Interior Tempered Glass Doors. DORMA Glas locks, levers, and accessories will meet all of your technical, aesthetic, and budget requirements — no matter where you install internal glass doors and no matter what the doors ’ design, size, or type is. [See More]

  • Handle Type: Swing Door Handle
  • Features: Locking/Latching
  • Handle Material: Metal
Handle -- 88T
from Eberhard Mfg. Company

One key supplied with each handle [See More]

  • Handle Type: T-handle (Tee)
  • Height: 1.67
  • Handle Material: Metal
  • Handle Length: 3.54
Locking Ladder Glass Door Pulls
from DORMA Group

Lockable pull handles for elegant and secure glass entrances, DORMA offers Locking Ladder Pulls - a pair of tubular lockable pull handles with thumb turns made from the highest quality Grade 316L stainless steel, perfect for the toughest interior or exterior environments. Four lengths are available:... [See More]

  • Handle Type: Locking Ladder
  • Features: Locking/Latching
  • Handle Material: Metal