Revolving Handle Handles and Pulls (industrial)

63 Results
Revolving Handle -- RG, RGS
from Imao-Fixtureworks

Features. The RG, RG-N, and NG-N-SUS types are provided with a hex. wrench hole at the end of the shank for installation. The RGS type is provided with a hex. wrench hole on the top of the handle for installation. [See More]

  • Handle Material: Plastic
  • Handle Length: 1.1 to 4.57
  • Material Description: Handle: Phenolic Plastic / Polypropylene; Shank: Steel (SUM22L), Stainless Steel (SUS303)
  • Screw Thread Specifications: M6 x 1, M8 x 1.25, M10 x 1.5
Crank Handles -- 237261
from RS Components, Ltd.

Crank handle,cast iron,square hole,100mm [See More]

  • Handle Type: Revolving
  • Material Description: Steel
  • Handle Material: Metal
  • Features: Revolving Handle
Revolving Handle -- RG-S
from Imao-Fixtureworks

Feature. Provided with a hex. wrench hole at the end of the shank for installation. Technical Information. Working temperature : -20 to 90 °C [See More]

  • Handle Material: Plastic
  • Handle Length: 0.7874 to 0.9055
  • Material Description: Handle: Polyamide Plastic; Shank: Steel (SUM22L / SUM24L)
  • Mounting Type: Stud
Crank Handles -- 7027829
from RS Components, Ltd.

Crank Handle,12mm square bore [See More]

  • Handle Type: Revolving
  • Material Description: Nylon
  • Handle Material: Plastic
  • Features: Revolving Handle
Stainless Steel Revolving Handle -- SRG
from Imao-Fixtureworks

Body. Stainless steel(SUS303) [See More]

  • Handle Material: Metal
  • Handle Length: 1.77 to 3.15
  • Material Description: Stainless Steel (SUS303)
  • Screw Thread Specifications: M5 x 0.8, M6 x 1, M8 x 1.25, M10 x 1.5
Crank Handles -- 859149 [44213 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Polymer handle w/steel insert,106mm L [See More]

  • Handle Type: Revolving
  • Material Description: Polyamide
  • Handle Material: Plastic
  • Features: Revolving Handle
Stainless Steel Revolving Handle -- SRG-S
from Imao-Fixtureworks

Body. Stainless steel (SUS303 ) [See More]

  • Handle Material: Metal
  • Handle Length: 0.9055 to 1.57
  • Material Description: Stainless Steel (SUS303)
  • Screw Thread Specifications: M5 x 0.8, M6 x 1, M8 x 1.25, M10 x 1.5
Crank Handles -- 859155 [44313 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Polymer handle w/steel insert,128mm L [See More]

  • Handle Type: Revolving
  • Material Description: Polyamide
  • Handle Material: Plastic
  • Features: Revolving Handle
Crank Handles -- 859161 [44413 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Polymer handle w/steel insert,162mm L [See More]

  • Handle Type: Revolving
  • Material Description: Polyamide
  • Handle Material: Plastic
  • Features: Revolving Handle
Crank Handles -- 859177 [44311 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Polymer handle w/steel insert,128mm L [See More]

  • Handle Type: Revolving
  • Material Description: Polyamide
  • Handle Material: Plastic
  • Features: Revolving Handle
Knob / Handle -- 29011
from Monroe Engineering

Material-Black Duroplast. Matte Chrome-Plated Steel Shank. Top Hex for Mounting [See More]

  • Handle Type: Crank
  • Material Description: Steel & Duroplast
  • Handle Material: Metal; Plastic
  • Height: 1.57
Ring-Handle -- 1098-U1
from EMKA Incorporated

Ring-handle. zinc die [See More]

  • Handle Type: FlushPull
  • Material Description: Zinc alloy
  • Handle Material: Metal
  • Height: 2.76
Revolving Ball Handles
from Carr Lane Manufacturing Co.

Revolving handle with a ball knob made of phenolic plastic and a threaded steel spindle. This version is especially useful for hand wheels or cranks mounted horizontally with the handle used as a hand rest. Revolving Ball Handles have an internal bearing that allows the handle to remain fixed in... [See More]

  • Handle Type: Revolving Ball Handle
  • Material Description: Black Phenolic Plastic
  • Handle Material: Plastic
  • Height: 1.48 to 3.07
Crank Handle; Press Fit Stud, Revolving -- HR-51C
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 5.13
ECH+x Series -- ECH.65+x-M6-C1
from Elesa U.S.A. Corporation

Resistant to solvents, oils, grease and other chemical agents [See More]

  • Handle Type: TaperedHandle
  • Material Description: Polypropylene Based Technopolymer
  • Handle Material: Plastic
  • Height: 2.56
AXL Clamping Handle Series -- AXL-40
from Rogan Corporation

Knob Style: Solid Top. Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene. Stud Length: Up to 3 inches. Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic w/ Brass Insert/Steel Stud
  • Handle Material: Plastic
  • Height: 1.46
Knob / Handle -- 29300
from Monroe Engineering

Material - Reinforced Duroplast. Black Oxide Steel Insert. Revolving Handle. Built-in Counter Weight. Side Hole in Plastic, Insert may be Drilled for Set Screw [See More]

  • Handle Type: Crank
  • Material Description: Reinforced Duroplast, Steel Insert
  • Handle Material: Metal; Plastic
  • Height: 2.56
Revolving Phenolic Handles
from Carr Lane Manufacturing Co.

Modern square-design handle made of phenolic plastic with a threaded steel spindle. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm gripping while turning a Hand Wheel or crank. Threaded spindle has a hex socket for easy installation. [See More]

  • Handle Type: TaperedHandle; Revolving Handle
  • Material Description: Black Phenolic Plastic
  • Handle Material: Plastic
  • Height: 1.67 to 4.12
Crank Handles, Threaded Stud, Revolving, -- JCL-850
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 2.17
AXL Clamping Handle Series -- AXL-65
from Rogan Corporation

Knob Style: Solid Top. Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene. Stud Length: Up to 3 inches. Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic w/ Brass Insert/Steel Stud
  • Handle Material: Plastic
  • Height: 1.99
Knob / Handle -- 29310
from Monroe Engineering

Material - Glass-Fiber Reinforced Technopolymer. Black Oxide Steel Hub. Resistant to Solvents, Oils, Greases and Other Chemical Agents. Duroplast Revolving Handle. Comes with: Self-Adhesive Brushed Aluminum Center Trim Disc. Supplied with blind pilot hole [See More]

  • Handle Type: Crank
  • Material Description: Glass Fiber Technopolymer, Steel
  • Handle Material: Metal; Plastic
  • Height: 2.52
Revolving Rounded Design Handles
from Carr Lane Manufacturing Co.

Attractive rounded-design handle made of stainless steel with a polished finish. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm gripping while turning a Hand Wheel or crank. [See More]

  • Handle Type: TaperedHandle; Revolving Handle
  • Material Description: 300 Series Stainless
  • Handle Material: Metal
  • Height: 2.25 to 4
Fixed Crank Handle -- ACH-145 [ACH-145 from J. W. Winco, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Die Cast Zinc
  • Handle Material: Metal
  • Height: 1.1
AXL Clamping Handle Series -- AXL-80
from Rogan Corporation

Knob Style: Solid Top. Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene. Stud Length: Up to 3 inches. Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]

  • Handle Type: Adjustable
  • Material Description: Thermoplastic w/ Brass Insert/Steel Stud
  • Handle Material: Plastic
  • Height: 2.54
Knob / Handle -- 30220
from Monroe Engineering

Fine Grained High Strength Aluminum. Black Powder Coated. Revolving Steel and Duroplast Handle. Hole for Handle is Tapped in Crank for Easy Removal or Insertion. Superior in Appearance and Workmanship [See More]

  • Handle Type: Crank
  • Material Description: Aluminum, Steel, Duroplast
  • Handle Material: Metal; Plastic
  • Height: 2.5
Revolving Rounded Design Press Fit
from Carr Lane Manufacturing Co.

Attractive rounded-design steel handle with a black oxide finish. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm gripping while turning a Hand Wheel or crank. [See More]

  • Handle Type: TaperedHandle; Revolving Handle
  • Material Description: 12L14 Steel, Black Oxide Finish
  • Handle Material: Metal
  • Height: 2.38
Fixed Crank Handle -- ACH-15 [ACH-15 from J. W. Winco, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminium
  • Handle Material: Metal
  • Height: 0.9400
Knob / Handle -- 30303
from Monroe Engineering

Material-Black Duroplast. Zinc-plated Steel Shank with Two Flats for Fitting with 12MM Spanner for Easy Installation [See More]

  • Handle Type: Crank
  • Material Description: Steel & Duroplast
  • Handle Material: Metal; Plastic
  • Diameter: 8
Revolving Square Design Handles
from Carr Lane Manufacturing Co.

Modern square-design handle made of stainless steel with a polished finish. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm gripping while turning a Hand Wheel or crank. [See More]

  • Handle Type: TaperedHandle
  • Features: Revolving Handle
Fixed Crank Handle -- ACH-160 [ACH-160 from J. W. Winco, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Die Cast Zinc
  • Handle Material: Metal
  • Height: 0.9400
Knob / Handle -- 30310
from Monroe Engineering

Material-High Impact Strength Technopolymer. Black Matte Finish. Zinc-plated Steel Shank with Hex Socket [See More]

  • Handle Type: Crank
  • Material Description: Stainless Steel & Technopolymer
  • Handle Material: Metal; Plastic
  • Diameter: 0.1969
Revolving Thermoplastic Handles
from Carr Lane Manufacturing Co.

Modern square-design handle made of nylon thermoplastic with a threaded steel spindle. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm gripping while turning a Hand Wheel or crank. Threaded spindle has a hex socket for easy installation. [See More]

  • Handle Type: TaperedHandle; Revolving Handle
  • Material Description: Matte Black Nylon Thermoplastic
  • Handle Material: Plastic
  • Height: 1.67 to 3.25
Fixed Crank Handle -- ACH-40 [ACH-40 from J. W. Winco, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminium
  • Handle Material: Metal
  • Height: 0.9400
Knob / Handle -- 30316
from Monroe Engineering

Elesa ® Original Design. Material-high Impact Strength Technopolymer. Black Matte Finish. Zinc Plated Steel Shank. Hex Socket Threaded End. Resistant to Solvents, Oils, Greases and Other Chemical Agents [See More]

  • Handle Type: Crank
  • Material Description: Steel & Technopolymer
  • Handle Material: Metal; Plastic
  • Height: 1.97
Rounded Design Shoulder Screw Handle
from Carr Lane Manufacturing Co.

Attractive rounded-design handle with a black oxide finish. These Revolving Handles have a removable shoulder screw as an internal bearing. This allows the handle to remain fixed in your hand, for firm gripping while turning a Hand Wheel or crank. [See More]

  • Handle Type: TaperedHandle; Revolving Handle
  • Material Description: 12L14 Steel, Black Oxide Finish
  • Handle Material: Metal
  • Height: 2 to 3.88
Fixed Crank Handle -- B2-28 [B2-28 from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.6300
Knob / Handle -- 30856-HR
from Monroe Engineering

Material: 100% Solid Stainless Steel 303. Smooth, Comfortable oval shaped gripping surface [See More]

  • Handle Type: TaperedHandle
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Height: 2.5
Thermoplastic Crank Handles
from Carr Lane Manufacturing Co.

High-quality, fiber-reinforced technopolymer Crank Handle. High strength for heavy-duty applications. Molded-in steel hub, blank with a pilot hole. Furnished with a Revolving Handle. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 2.87 to 5.74
Fixed Crank Handle -- B6-19 [B6-19 from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.5000
Knob / Handle -- 30876
from Monroe Engineering

Material-Black Duroplast. Zinc-plated Steel Shank with Hexagonal Socket. Threaded End for Easy Mounting [See More]

  • Handle Type: Crank
  • Material Description: Steel & Duroplast
  • Handle Material: Metal; Plastic
  • Height: 4.02
Fixed Crank Handle -- B7-3S [B7-3S from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Height: 0.9700
Knob / Handle -- 30921
from Monroe Engineering

Material - High Impact Strength Technopolymer. Black Matte Finish. Stud - Black Oxide Steel Double Guide or Stainless Steel. Handle Pivots Freely during Operation [See More]

  • Handle Type: Crank
  • Material Description: Steel & Technopolymer
  • Handle Material: Metal; Plastic
  • Height: 2.91
Fixed Crank Handle -- C7-12 [C7-12 from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminum
  • Handle Material: Metal
  • Height: 0.6800
Knob / Handle -- 61700
from Monroe Engineering

Material Thermoplastic, Anthracite Gray. Steel Parts Black Oxide Finish [See More]

  • Handle Type: Crank
  • Material Description: Steel & Thermoplastic
  • Handle Material: Metal; Plastic
  • Diameter: 0.1640
Fixed Crank Handle -- C7-12B [C7-12B from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminium
  • Handle Material: Metal
  • Height: 0.6800
Knob / Handle -- 61740
from Monroe Engineering

Material - Glass-fiber Thermoplastic. Body Color - Anthracite Grey. Steel Parts - Black Oxide Finish. Snap in Caps available in red, gray or yellow [See More]

  • Handle Type: Crank
  • Material Description: Glass Fiber Thermoplastic, Steel
  • Handle Material: Metal; Plastic
  • Height: 3.15
Fixed Crank Handle -- CHR-1
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.7500
Knob / Handle -- 72414
from Monroe Engineering

Material-Black Duroplast. Steel Insert and Collar or Stainless Steel Insert and Collar. Resistant to Solvents, Oils, Greases and Other Chemical Agents. Available in Green, Yellow, Blue, Gray, White and Red [See More]

  • Handle Type: Crank
  • Material Description: Steel & Duroplast
  • Handle Material: Metal; Plastic
  • Diameter: 6
Fixed Crank Handle -- ESP-130 [ESP-130 from Elesa U.S.A. Corporation]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal; Plastic
  • Screw Thread Specifications: 4.0 mm
Knob / Handle -- ME210241
from Monroe Engineering

Material - Glass-Fiber Reinforced Technopolymer. Finish - Gray/Black Matte. Removable Boss Cap - Gray/Black Standard. Resistant to Solvents, Oils, Greases, and Other Chemical Agents. Boss Caps in Orange, Gray, Yellow and Light Blue, Available as Accessories. [See More]

  • Handle Type: Crank
  • Material Description: Glass Fiber Technopolymer
  • Handle Material: Plastic
  • Height: 5.12
Fixed Crank Handle -- ESP-155 [ESP-155 from Elesa U.S.A. Corporation]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal; Plastic
  • Height: 0.8100
Knob / Handle -- ME282151
from Monroe Engineering

Material-high Impact Strength Technopolymer. Black Matte Finish. Zinc-plated Steel Shank with Hex Socket. Resistant to Solvents, Oils, Greases and Other Chemical Agents [See More]

  • Handle Type: Crank
  • Material Description: Stainless Steel & Technopolymer
  • Handle Material: Metal; Plastic
  • Diameter: 0.2362
Fixed Crank Handle -- JAH-901 [JAH-901 from Jergens, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.4400
Fixed Crank Handle -- JAH-911 [JAH-911 from Jergens, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.4400
Fixed Crank Handle -- JCL-1000
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Handle Length: 3.86
Fixed Crank Handle -- JCL-1140
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 0.5100
Fixed Crank Handle -- JCL-575
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 1.77
Fixed Crank Handle -- KHR-10 [KHR-10 from Elesa U.S.A. Corporation]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Plastic
  • Handle Material: Plastic
  • Height: 3.39
Fixed Crank Handle -- MF-1
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Iron
  • Handle Material: Metal
  • Tapered Handle Diameter: 1.31
Fixed Crank Handle -- MU-1
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Iron
  • Handle Material: Metal
  • Tapered Handle Diameter: 1.31
Fixed Crank Handle -- MU-2
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Iron
  • Handle Material: Metal
  • Tapered Handle Diameter: 1.31
Fixed Crank Handle -- RCH-15
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.5900
Fixed Crank Handle -- WCH-730
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Zinc
  • Handle Material: Metal; Plastic
  • Height: 0.7500