Key Lock Handles and Pulls (industrial)
from Jergens, Inc.
Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Zinc Plate. Thread: Class 2B-UNC for Inch, Class 6h for Metric. Handles: Copper Brazed into... [See More]
- Handle Type: Lever
- Material Description: Low Carbon Steel
- Handle Material: Metal
- Screw Thread Specifications: Class 2B-UNC for Inch, Class 6h for Metric
from RS Components, Ltd.
Rose 216200030 Camlock [See More]
- Material Description: Aluminium
- Features: Key Lock
- Colors / Finishes Available: Grey
from Jergens, Inc.
Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Zinc Plate. Thread:... [See More]
- Handle Type: Lever
- Material Description: Low Carbon Steel
- Handle Material: Metal
- Screw Thread Specifications: Class 2B-UNC for Inch, Class 6h for Metric
from RS Components, Ltd.
Polycarbonate Black Camlock w/key [See More]
- Material Description: Polycarbonate
- Features: Key Lock
- Colors / Finishes Available: Black
from RS Components, Ltd.
Cylindrical Pressure Catch,48x32mm [See More]
- Material Description: Die cast zinc
- Features: Locking/Latching; Key Lock
- Colors / Finishes Available: Black
from RS Components, Ltd.
Memshield 3 Door Barrel Lock with 2 Keys [See More]
- Features: Key Lock
from RS Components, Ltd.
CAM LOCK WINGKNOB PA6 [See More]
- Material Description: Die Cast Zinc Alloy Over Moulded with Polyamide
- Features: Key Lock
- Colors / Finishes Available: Black
from RS Components, Ltd.
CAM LOCK WINGKNOB PA6 [See More]
- Material Description: Polyamide
- Features: Key Lock
- Colors / Finishes Available: Black
from RS Components, Ltd.
CAM LOCK WINGKNOB BLCK [See More]
- Material Description: Die Cast Zinc
- Features: Key Lock
- Colors / Finishes Available: Clear
from RS Components, Ltd.
CAM LOCK WINGKNOB PA6 [See More]
- Material Description: Zinc Die Cast Alloy Over Moulded, Black Polyamide
- Features: Key Lock
- Colors / Finishes Available: Black
from RS Components, Ltd.
CAM LOCK WINGKNOB PA6 [See More]
- Material Description: Die Cast Zinc Alloy Over Moulded with Polyamide
- Features: Key Lock
- Colors / Finishes Available: Black
from RS Components, Ltd.
MINI QTR TURN 45D 7MM TRIANGLE [See More]
- Material Description: Die Cast Zinc
- Features: Key Lock
from RS Components, Ltd.
MINI CAM WITH FLAT CAM [See More]
- Material Description: Die Cast Zinc
- Features: Key Lock
from RS Components, Ltd.
MINI CAM LOCK WITH CLIP CHRM [See More]
- Material Description: Die Cast Zinc
- Features: Key Lock
from RS Components, Ltd.
MINI CAM LOCK WITH WING KNOB [See More]
- Material Description: Die Cast Zinc
- Features: Key Lock
- Colors / Finishes Available: Black
from RS Components, Ltd.
MINI CAM LOCK WITH WING KNOB [See More]
- Material Description: Die Cast Zinc
- Features: Key Lock
from RS Components, Ltd.
RS PRO 03082020547E Cabinet Lock [See More]
- Material Description: Polyamide
- Features: Key Lock
- Colors / Finishes Available: Black
from RS Components, Ltd.
CAM LOCK 16.5 MM EURO KEY [See More]
- Material Description: Die Cast Zinc
- Features: Key Lock
from RS Components, Ltd.
Key Lock Camlock Accessory [See More]
- Features: Key Lock
from RS Components, Ltd.
RS PRO 15931S Camlock [See More]
- Material Description: Zinc Plated Steel
- Features: Key Lock
from RS Components, Ltd.
RS PRO 15895T Camlock [See More]
- Material Description: Zinc Plated Steel
- Features: Key Lock
- Colors / Finishes Available: Silver
from RS Components, Ltd.
RS PRO 16829Q Camlock [See More]
- Material Description: Zinc Plated Steel
- Features: Key Lock
from RS Components, Ltd.
RS PRO 16830X Camlock [See More]
- Material Description: Zinc Plated Steel
- Features: Key Lock
- Colors / Finishes Available: Silver
from RS Components, Ltd.
RS PRO 16673Y Camlock [See More]
- Material Description: Zinc Plated Steel
- Features: Key Lock
- Colors / Finishes Available: Silver
from RS Components, Ltd.
RS PRO 16672R Camlock [See More]
- Material Description: Zinc Plated Steel
- Features: Key Lock
- Colors / Finishes Available: Silver
from RS Components, Ltd.
RS PRO 16674U Camlock [See More]
- Material Description: Zinc Plated Steel
- Features: Key Lock
- Colors / Finishes Available: Silver
from RS Components, Ltd.
T Handle style CW cam latch [See More]
- Colors / Finishes Available: Black
- Features: Locking/Latching; Key Lock
from Euchner-U.S.A., Inc.
The new safety system ESL from EUCHNER is a multifunctional door handle for protecting and monitoring safety guards such as doors and flaps on machines and installations. It consists of a handle and an interlocking module equipped with the proven transponder-coded safety engineering CES. The use of... [See More]
- Features: Locking/Latching; Key Lock
from Eberhard Mfg. Company
One key supplied with each handle [See More]
- Handle Type: T-handle (Tee)
- Height: 1.67
- Handle Material: Metal
- Handle Length: 3.54
from Polar Hardware Manufacturing Co., Inc.
Locking handle with 90 º clockwise rotation. Available keyed alike or keyed misc. Holes - 1 3/4" center to center, countersunk for no. 10 screws. Shank - 5/16" x 4" long. Finish - Chrome plated [See More]
- Handle Material: Metal
- Features: Key Lock
from Polar Hardware Manufacturing Co., Inc.
Heavy duty non-locking die-cast handle. Has 90 º stops. This will allow either vertical or horizontal mounting. Holes - 1 1/2" center to center in mounting plate. Shank - 5/16" square x 4" long. Finish - Chrome plated [See More]
- Handle Material: Metal
- Features: Key Lock
from Polar Hardware Manufacturing Co., Inc.
7011-B. Outside Padlocking Handle for use with 7011 Lock7011-B-SS. Stainless Steel Padlocking Handle7011-L. L-Keylocking Handle7011-LN. LN-Keylocking Handle. 7011-LN-SS. Stainless Steel Keylocking Handle7011-IH. Steel Inside Handle7011-006-S. Safety LockSteel handle with 5/8" shank. Weight: 3.0 lbs. [See More]
- Handle Material: Metal
- Features: Key Lock
- Material Description: Steel
from Polar Hardware Manufacturing Co., Inc.
7011-B. Outside Padlocking Handle for use with 7011 Lock7011-B-SS. Stainless Steel Padlocking Handle7011-L. L-Keylocking Handle7011-LN. LN-Keylocking Handle. 7011-LN-SS. Stainless Steel Keylocking Handle7011-IH. Steel Inside Handle7011-006-S. Safety Lock#8 ga. x 1" wide x 12 1/2". Finish - Zinc... [See More]
- Handle Material: Metal
- Features: Key Lock
- Material Description: Steel
from Polar Hardware Manufacturing Co., Inc.
7011-B. Outside Padlocking Handle for use with 7011 Lock7011-B-SS. Stainless Steel Padlocking Handle7011-L. L-Keylocking Handle7011-LN. LN-Keylocking Handle. 7011-LN-SS. Stainless Steel Keylocking Handle7011-IH. Steel Inside Handle7011-006-S. Safety LockSteel handle with 5/8" steel shank has push... [See More]
- Handle Material: Metal
- Features: Key Lock
- Material Description: Steel
from Polar Hardware Manufacturing Co., Inc.
7011-B. Outside Padlocking Handle for use with 7011 Lock7011-B-SS. Stainless Steel Padlocking Handle7011-L. L-Keylocking Handle7011-LN. LN-Keylocking Handle. 7011-LN-SS. Stainless Steel Keylocking Handle7011-IH. Steel Inside Handle7011-006-S. Safety LockSteel, 5/8" steel shank, narrow mounting... [See More]
- Handle Material: Metal
- Features: Key Lock
- Material Description: Steel
from Polar Hardware Manufacturing Co., Inc.
Heavy duty non locking die-cast inside handle, complete with set screw. Fits on a 5/16" square shaft. Finish - Chrome plated [See More]
- Handle Material: Metal
- Features: Key Lock
from Polar Hardware Manufacturing Co., Inc.
Locking T-handle has 90 º stops. Available keyed alike or keyed misc. Holes - 1 1/2" center to center countersunk for no. 10 screws. Shank - 5/16" square x 4" long. Finish - Chrome platedLocking T-handle has 90 º stops. Available keyed alike or keyed misc. Holes - 1 1/2" center to center... [See More]
- Handle Material: Metal
- Features: Key Lock
from Polar Hardware Manufacturing Co., Inc.
Non-locking L-handle with 360 º rotation. Holes - 1 1/2" center to center, countersunk for no. 10 screws. Shank - 5/16" x 4" long. Finish - Chrome plated. [See More]
- Handle Material: Metal
- Features: Key Lock
from Polar Hardware Manufacturing Co., Inc.
Locking handle may be used with the 6011 & 6013 Series locks. Heavy duty for use on truck bodies, farm cabs, electrical cabinets and storage cabinets. Note: Padlock not supplied. Handle: Cast Steel - Zinc plated & powder coated. Stainless - Polished. Escutcheon: Steel - Zinc plated. Stainless -... [See More]
- Handle Material: Metal
- Features: Key Lock
from Polar Hardware Manufacturing Co., Inc.
Rigid type heavy duty handle for truck and industrial use. Available keyed alike or keyed misc. Holes - 1-1/2" center to center countersunk for no. 10 screws. Shank - 5/16" x 4" long. Finish - Chrome plated [See More]
- Handle Material: Metal
- Features: Key Lock