Panel Mount Handles and Pulls (industrial)

7 Results
Ergostyle Pull Handle -- EFPH-SC
from Imao-Fixtureworks

Use two self-tapping screws nominal dia. 2.9mm, 9.5mm long for installation. Use in hot or highly humid circumstances can deteriorate the plastic material properties. Cover caps are available in 6 colors. A body and a cover cap are not supplied in assembly (packed separately) [See More]

  • Mounting Type: Panel Mount
  • Handle Material: Plastic
  • Handle Type: FlushPull
  • Material Description: Handle: Glass-fiber Reinforced Polyamide; Cover Cap: Polyamide; Flap: Polyamide
Ergostyle Pull Handle -- EFPH-SL
from Imao-Fixtureworks

Features. Easy snap-in installation. The type is self-extinguish. (UL94V-O certified. [See More]

  • Mounting Type: Panel Mount
  • Handle Material: Plastic
  • Handle Type: FlushPull
  • Material Description: Glass-fiber Reinforced Polyamide
Ergostyle Pull Handle -- EFPHW
from Imao-Fixtureworks

Four self-tapping screws ( nominal dia. 3.5mm, 20mm long ) are included. Easy-to-install flush pull handle that has a cavity to provide safe and secure grip. Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between... [See More]

  • Mounting Type: Panel Mount
  • Handle Material: Plastic
  • Handle Type: FlushPull
  • Material Description: Glass-fiber Reinforced Polyamide
Pull Handle -- FPH
from Imao-Fixtureworks

Feature. Easy snap-in installation. Technical Information. Working temperature : Between 0 °C and 80 °C [See More]

  • Mounting Type: Panel Mount
  • Handle Material: Plastic
  • Handle Type: FlushPull
  • Material Description: Glass-fiber Reinforced Polyamide
Tray Handle -- TR1
from Imao-Fixtureworks

Handle. Die-cast aluminum alloy (ADC10). Black matte. Tray. Die-cast aluminum alloy (ADC10). Natural [See More]

  • Mounting Type: Panel Mount
  • Handle Material: Metal
  • Handle Type: FlushPull
  • Material Description: Die-cast Aluminum Alloy (ADC10)
Tray Handle -- TR1-PA
from Imao-Fixtureworks

Features. The handle has finger grips. The handle of TR1-118S-PA snapfastens at both open and closed positions. The handle of TR1-118R-PA comes with internal spring which pulls it back to closed position. [See More]

  • Mounting Type: Panel Mount
  • Handle Material: Plastic
  • Handle Type: FlushPull
  • Material Description: Polyamide
Tray Handle -- TR2
from Imao-Fixtureworks

Tray. Aluminum (A6N01S). Anodized finish. Satin finish Natural [See More]

  • Mounting Type: Panel Mount
  • Handle Material: Metal
  • Handle Type: FlushPull
  • Material Description: Tray: Aluminum (A5N01S); End Cap: Polyamide