Extruded Pull / Ledge Handle Handles and Pulls (industrial)
from Imao-Fixtureworks
Body. Aluminum (A6N01S ). Anodized finish. Natural or black matte [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Material Description: Aluminum (A6N01S)
- Handle Material: Metal
- Handle Length: 1.77 to 3.94
from Imao-Fixtureworks
Body. Aluminum (A6N01S). Anodized finish. Natural or black matte [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Material Description: Aluminum (A6N01S)
- Handle Material: Metal
- Handle Length: 3.31 to 4.92
from Imao-Fixtureworks
Handle. Glass-fiber reinforced polyamide plastic. Black matte. Cover Cap. Polyester plastic. Glossy Finish. Black, orange, gray, yellow, light blue or red [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Material Description: Handle: Glass-fiber Reinforced Polyamide; Cap: Polyester Plastic
- Handle Material: Metal
- Handle Length: 4.49
from H.A. Guden Co., Inc.
165 ALUMINUM PULL SATIN AND ANODIZED [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Center Spacing: 3.5
- Handle Material: Metal
from NBK America LLC
Pulls with captive mechanism. Male screw type. Accidental falling of a nut from the pull is prevented even when the mounting nut is loosened. SUS304 superior in corrosion resistance is used. For applications such as food machinery, packing machinery and chemical manufacturing devices that require... [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Handle Length: 4.33
- Height: 1.06
- Center Spacing: 3.94
from US Futaba, Inc.
Steel Bar Pull. Features: Material thickness 1/2 â €. Height 1-1/4 â €. C.C. = hole distance center to center. S/O = Special order - contact us for current pricing and minimum order quantities [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Handle Material: Metal
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic Ergostyle ® off-set enclosed safety U-handles. When using guards on machines and automation systems, which include double hinged doors, the handle completely enclosed is a safety element for operator fingers while the doors are being used. Use... [See More]
- Handle Type: Extruded Pull / Ledge Handle
from H.A. Guden Co., Inc.
2041 ALUMINUM PULL SATIN AND ANODIZE [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Center Spacing: 4
- Handle Material: Metal
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Height: 0.8661
- Handle Material: Metal
- Handle Length: 4.25
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic Ergostyle ® guard safety handles. When using guards on machines and automation systems, which include double hinged doors, use of colored caps makes identification of handle easier. [See More]
- Handle Type: Extruded Pull / Ledge Handle
from H.A. Guden Co., Inc.
2644 ALUMINUM PULL SATIN AND ANODIZE [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Center Spacing: 4
- Handle Material: Metal
from NBK America LLC
Use it in combination with a washer LY-N. (LYLY-N). *Washers are not supplied. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Handle Length: 1.97
- Height: 0.8661
- Center Spacing: 1.57
from J. W. Winco, Inc.
Typical applications for GN 430 ledge handles include swivel or sliding doors on protective doors and equipment. They are also suitable for use as drawer handles. The screw channel for screw size M6 (extruded aluminum) allows an optimal number of fixing screws in any position within the dimensions... [See More]
- Handle Type: Extruded Pull / Ledge Handle
from H.A. Guden Co., Inc.
420 ALUMINUM PULL SATIN AND ANODIZE [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Handle Length: 2
- Handle Material: Metal
- Center Spacing: 1
from NBK America LLC
Designed in consideration of the seven principles of universal design. The shape is easy to grasp and apply forces. ⇒Universal design UDEX ® series. Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. They can be... [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Height: 1.18
- Handle Material: Plastic
- Handle Length: 4.61
from J. W. Winco, Inc.
Typical applications for these grip handles are for use on machine doors, drawers and guards. For certain minimum quantities special lengths can also be easily produced. [See More]
- Handle Type: Extruded Pull / Ledge Handle
from H.A. Guden Co., Inc.
7929 ALUMINUM PULL SATIN AND ANODIZE [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Center Spacing: 3.75
- Handle Material: Metal
from NBK America LLC
Pull made of stainless steel. Use it in combination with the washer LY-N. (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw. TG---- Female screw. Hex socket head cap screws for mounting (SUSXM7) are available as an... [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Height: 1.06
- Handle Material: Metal
- Handle Length: 4.25
from J. W. Winco, Inc.
Mounting holes: thorugh holes for inch or metric hex cap screws or low head socket cap screws [See More]
- Handle Type: Extruded Pull / Ledge Handle
from H.A. Guden Co., Inc.
8419 ALUMINUM PULL SATIN AND ANODIZE [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Center Spacing: 5
- Handle Material: Metal
from NBK America LLC
Pull made of stainless steel. Use it in combination with the washer LY-N. (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw. TG---- Female screw [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Height: 1.06
- Handle Material: Metal
- Handle Length: 4.25
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.06
- Center Spacing: 3.94
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.38
- Center Spacing: 3.94
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.97
- Center Spacing: 3.94
from NBK America LLC
Materials and surface treatment can be selected according to the product code. Product Code - Material and. Surface Treatment. UNFA-BF Buffing. UNFA-BK Electrostatic Coating [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.06
- Center Spacing: 3.94
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.06
- Center Spacing: 3.94
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.38
- Center Spacing: 3.94
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.97
- Center Spacing: 3.94
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 1.12
- Center Spacing: 3.94
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 1.44
- Center Spacing: 3.94
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 2.03
- Center Spacing: 3.94
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). Materials and surface treatment of main body and types can be selected... [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 1.12
- Center Spacing: 3.94
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 1.12
- Center Spacing: 3.94
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 1.44
- Center Spacing: 3.94
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 2.03
- Center Spacing: 3.94
from NBK America LLC
Male screw / female screw can be selected according to the product code. TCY---- Male screw. TC---- Female screw. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Height: 0.7087
- Handle Material: Metal
- Handle Length: 4.09
from NBK America LLC
Male screw / female screw can be selected according to the product code. TCY---- Male screw. TC---- Female screw [See More]
- Handle Type: Extruded Pull / Ledge Handle
- Height: 0.9449
- Handle Material: Metal
- Handle Length: 4.8