Crank Handle Handles and Pulls (industrial)

82 Results
Cast Iron Crank Handle -- SC, OC
from Imao-Fixtureworks

Body. Ductile cast iron (FCD450). Coated with anticorrosive oil [See More]

  • Handle Type: Crank
  • Material Description: Body: Ductile Cast Iron (FDC450)
  • Handle Material: Metal
  • Diameter: 0.5118 to 0.6693
Aluminum Balanced Crank Handles -- 11301
from Jergens, Inc.

Jergens Aluminum Balanced Crank Handles are good replacements for heavier steel handles. The lightweight characteristics make table positioning easier as no fall-off occurs after the position has been established. They are ideal for applications such as optical jig-boring equipment and inspection... [See More]

  • Handle Type: Crank
  • Material Description: 319 Aluminum Alloy
  • Handle Material: Metal
  • Colors / Finishes Available: Grey Enamel
Ergostyle Crank Handle -- EBCH-R
from Imao-Fixtureworks

Ribbed structure for heavy-duty applications. Working temperature : Between 0 °C and 80 °C. Use in hot or highly humid circumstances can deteriorate the plastic material properties. A hub cap and a handle are packed separately and not delivered in assembly. [See More]

  • Handle Type: Crank
  • Material Description: Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
  • Handle Material: Plastic
  • Handle Length: 5.18 to 6.36
Forged Crank Handles -- 20301
from Jergens, Inc.

Jergens Forged Crank Handles provide leverage for turning or tightening a variety of applications that require frequent adjustment and repositioning. Features, Benefits, & Product Specifications: Material: C-1021 Forging. Finish: Mill [See More]

  • Handle Type: Crank
  • Material Description: C-1021 Forging
  • Handle Material: Metal
  • Colors / Finishes Available: Mill
Plastic Crank Handle -- BCH
from Imao-Fixtureworks

Features. Ribbed structure for heavy-duty applications. A hub cap (adhesive seal )comes with BCH-R and BCH-F and handles. Technical Information. Working temperature : Between 0 °C and 90 °C [See More]

  • Handle Type: Crank
  • Material Description: Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM22L) / Brass; Handle: Polypropylene; Hub Cap: Aluminum (A1080P)
  • Handle Material: Plastic
  • Handle Length: 2.72 to 9.92
Plastic Cranks with Revolving Folding Handle by ELESA® -- 33662
from Jergens, Inc.

Jergens Plastic Crank with Revolving Handles by ELESA ® allow the handle to be tucked in when not in use making them perfect for smaller spaces. They can increase the force you can apply while protecting you from uncomfortable exertion. They are suitable for use on machines in a variety of... [See More]

  • Handle Type: Crank
  • Material Description: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Handle Material: Plastic
  • Colors / Finishes Available: Black Matte
Plastic Cranks with Revolving Handle by ELESA® -- 33651
from Jergens, Inc.

Jergens Plastic Crank with Revolving Handles by ELESA ® can increase the force you can apply, while protecting you from uncomfortable exertion. They are suitable for use on machines in a variety of different industries. Features, Benefits, & Product Specifications: Material: Glass-Fibre... [See More]

  • Handle Type: Crank
  • Material Description: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Handle Material: Plastic
  • Colors / Finishes Available: Black Matte
Steel Solid and Revolving Balanced Crank Handles -- 11401
from Jergens, Inc.

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you ’re looking for prototype or production quantities, we can help!. Features, Benefits, & Product Specifications: Handle Styles: Revolving or Solid. Material:... [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Colors / Finishes Available: Bright Chrome
KNURLED HAND CRANKS -- CN2-1
from W.M. Berg

KNURLED HAND CRANKS [See More]

  • Handle Type: Crank
  • Material Description: 303 STAINLESS STEEL
  • Handle Material: Metal
  • Tapered Handle Diameter: 1
Crank Handle -- 05CR25BIM10
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 1.22
Knob / Handle -- 29011
from Monroe Engineering

Material-Black Duroplast. Matte Chrome-Plated Steel Shank. Top Hex for Mounting [See More]

  • Handle Type: Crank
  • Material Description: Steel & Duroplast
  • Handle Material: Metal; Plastic
  • Height: 1.57
DIN 468
from J. W. Winco, Inc.

Crank handles DIN 468 available with steel hand pieces as standard. If plastic hand pieces are required, please specify on order. [See More]

  • Handle Type: Crank
Crank Handle; Press Fit Stud, Fixed -- HS-50
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 5
Balanced Crank Handles
from Carr Lane Manufacturing Co.

High-quality stainless steel crank handle with a beautiful polished finish. Handle is balanced for smooth operation, and so that no rotation can occur due to handle weight. The reamed center hole is cross-drilled in one wall for easy installation by pinning. Order body and handle separately. Choice... [See More]

  • Handle Type: Crank
  • Material Description: 300 Series Stainless
  • Handle Material: Metal
  • Handle Length: 2.5 to 5
Internal Handle for 1000 series -- 1000-U68X
from EMKA Incorporated

Advantage: Easy to assemble by using. plug in plastic parts [See More]

  • Handle Type: Crank; Lever
  • Material Description: Handle: Red nylon
  • Handle Material: Plastic
  • Height: 1.12
EKH Series -- EKH.100 A-12-C1
from Elesa U.S.A. Corporation

Resistant to solvents, oils, grease and other chemical agents [See More]

  • Handle Type: Crank
  • Material Description: Polyamide Based Technopolymer
  • Handle Material: Plastic
  • Height: 3.5
Crank Handle -- 05CRF25BIM10
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 1.22
Knob / Handle -- 29300
from Monroe Engineering

Material - Reinforced Duroplast. Black Oxide Steel Insert. Revolving Handle. Built-in Counter Weight. Side Hole in Plastic, Insert may be Drilled for Set Screw [See More]

  • Handle Type: Crank
  • Material Description: Reinforced Duroplast, Steel Insert
  • Handle Material: Metal; Plastic
  • Height: 2.56
DIN 469
from J. W. Winco, Inc.

Crank handles DIN 469 available with steel hand pieces as standard. If plastic hand pieces are required, please specify on order. [See More]

  • Handle Type: Crank
Crank Handles, Threaded Stud, Revolving, -- JCL-850
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 2.17
Cast Iron Crank Handles
from Carr Lane Manufacturing Co.

Rugged crank handle with a comfortable grip [See More]

  • Handle Type: Crank
  • Material Description: Nodular Iron per ASTM A536 Class 65-45-12
  • Handle Material: Metal
  • Height: 3 to 5.5
Knob / Handle -- 29310
from Monroe Engineering

Material - Glass-Fiber Reinforced Technopolymer. Black Oxide Steel Hub. Resistant to Solvents, Oils, Greases and Other Chemical Agents. Duroplast Revolving Handle. Comes with: Self-Adhesive Brushed Aluminum Center Trim Disc. Supplied with blind pilot hole [See More]

  • Handle Type: Crank
  • Material Description: Glass Fiber Technopolymer, Steel
  • Handle Material: Metal; Plastic
  • Height: 2.52
EN 570
from J. W. Winco, Inc.

self-adhesive (apply after assembly of crank handle to shaft) [See More]

  • Handle Type: Crank
Fixed Crank Handle -- 0-B
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Forged Steel
  • Handle Material: Metal
  • Height: 2.5
SS Body Thermoplastic Handles
from Carr Lane Manufacturing Co.

Stainless steel adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. These handles are incredibly strong, featuring a unique stainless steel spline inlay molded into the... [See More]

  • Handle Type: Adjustable; Crank
  • Material Description: Stainless Steel Body, Thermoplastic Handle
  • Handle Material: Metal
  • Height: 1.5 to 2.69
Knob / Handle -- 29321
from Monroe Engineering

Material: Glass Fiber Reinforced Technopolymer. Black Oxide Steel Hub. Resistant to Solvents, Oils, Greases & Other Chemical Agents. Duroplast Fold-Down Handle. Comes with: Self-Adhesive Brushed Aluminum Center Trim Disc. Supplied with blind pilot hole [See More]

  • Handle Type: Crank
  • Height: 3.15
  • Handle Material: Plastic
  • Handle Length: 3.15
EN 570.3
from J. W. Winco, Inc.

Elesa ® original design technopolymer plastic crank handles. Crank handles with retractable hand piece are for applications where the hand piece must not protrude. In the operating position, the hand piece is firmly locked. By pulling the hand piece in the axial direction out of its locating... [See More]

  • Handle Type: Crank
Fixed Crank Handle -- 0-F
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Powder Coated Forged Steel
  • Handle Material: Metal
  • Height: 2.5
Steel Body Thermoplastic Handles
from Carr Lane Manufacturing Co.

Adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. These handles are incredibly strong, featuring a unique stainless steel spline inlay molded into the plastic handle. [See More]

  • Handle Type: Adjustable; Crank
  • Material Description: Steel Body, Thermoplastic Handle
  • Handle Material: Metal
  • Height: 1.5 to 2.69
Knob / Handle -- 30220
from Monroe Engineering

Fine Grained High Strength Aluminum. Black Powder Coated. Revolving Steel and Duroplast Handle. Hole for Handle is Tapped in Crank for Easy Removal or Insertion. Superior in Appearance and Workmanship [See More]

  • Handle Type: Crank
  • Material Description: Aluminum, Steel, Duroplast
  • Handle Material: Metal; Plastic
  • Height: 2.5
EN 670
from J. W. Winco, Inc.

Elesa ® original design technopolymer plastic Ergostyle ®crank handles. The reticular structure of the crank arm and special technopolymer used make this handle very strong and therefore suitable for transmitting high torque values. Design of handle provides fingers with a safe and... [See More]

  • Handle Type: Crank
Fixed Crank Handle -- 0-U
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Forged Steel
  • Handle Material: Metal
  • Height: 2.5
Steel Body Zinc Handles
from Carr Lane Manufacturing Co.

Adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. Available with a tapped hole or an integral stud. [See More]

  • Handle Type: Adjustable; Crank
  • Material Description: Steel Body, Zinc Die Cast Handle
  • Handle Material: Metal
  • Height: 1.88 to 3.12
Knob / Handle -- 30225
from Monroe Engineering

Black Powder Coated Aluminum. Manual Fold-A-Way Handle for Safety. To Engage Handle, Pull and it will Snap into Position. To Disengage, Pull up Handle then Push Toward Crank Axis [See More]

  • Handle Type: Crank
  • Material Description: Aluminum
  • Handle Material: Metal
  • Height: 3.94
GN 369
from J. W. Winco, Inc.

Commercial crank handles GN369 are for light duty applications and are of extremely good value. A suitable dowel in the shaft and the slot in the handle hub provides an economical connection to the shaft. To secure the handle permanently to the shaft, remove the plastic cap and insert screw. Also, a... [See More]

  • Handle Type: Crank
Fixed Crank Handle -- ACH-145 [ACH-145 from J. W. Winco, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Die Cast Zinc
  • Handle Material: Metal
  • Height: 1.1
Thermoplastic Crank Handles
from Carr Lane Manufacturing Co.

High-quality, fiber-reinforced technopolymer Crank Handle. High strength for heavy-duty applications. Molded-in steel hub, blank with a pilot hole. Furnished with a Revolving Handle. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 2.87 to 5.74
Knob / Handle -- 30303
from Monroe Engineering

Material-Black Duroplast. Zinc-plated Steel Shank with Two Flats for Fitting with 12MM Spanner for Easy Installation [See More]

  • Handle Type: Crank
  • Material Description: Steel & Duroplast
  • Handle Material: Metal; Plastic
  • Diameter: 8
GN 471
from J. W. Winco, Inc.

Crank handles GN 471 are of modern design. Together with the plastic hand piece with zinc plated threaded spindle, this assembly is rust free. Crank handles GN 471 can also be supplied with revolving handle GN 598.1, which has a stainless steel threaded spindle. [See More]

  • Handle Type: Crank
Fixed Crank Handle -- ACH-15 [ACH-15 from J. W. Winco, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminium
  • Handle Material: Metal
  • Height: 0.9400
Knob / Handle -- 30310
from Monroe Engineering

Material-High Impact Strength Technopolymer. Black Matte Finish. Zinc-plated Steel Shank with Hex Socket [See More]

  • Handle Type: Crank
  • Material Description: Stainless Steel & Technopolymer
  • Handle Material: Metal; Plastic
  • Diameter: 0.1969
GN 471.1
from J. W. Winco, Inc.

Crank handles GN 471.1 are of modern design. Together with the plastic hand piece with zinc-plated threaded spindle this assembly is rust free. Crank handles GN 471.1 can also be supplied with revolving handle GN 598.1 which has a stainless steel threaded spindle. [See More]

  • Handle Type: Crank
Fixed Crank Handle -- ACH-160 [ACH-160 from J. W. Winco, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Die Cast Zinc
  • Handle Material: Metal
  • Height: 0.9400
Knob / Handle -- 30316
from Monroe Engineering

Elesa ® Original Design. Material-high Impact Strength Technopolymer. Black Matte Finish. Zinc Plated Steel Shank. Hex Socket Threaded End. Resistant to Solvents, Oils, Greases and Other Chemical Agents [See More]

  • Handle Type: Crank
  • Material Description: Steel & Technopolymer
  • Handle Material: Metal; Plastic
  • Height: 1.97
GN 471.3
from J. W. Winco, Inc.

Crank handles with retractable hand piece are mainly used for applications where the hand piece must not protrude. In the operating position, the hand piece is firmly locked. By pulling the hand piece in the axial direction out of its locating cone, it can be folded back into place. [See More]

  • Handle Type: Crank
Fixed Crank Handle -- ACH-40 [ACH-40 from J. W. Winco, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminium
  • Handle Material: Metal
  • Height: 0.9400
Knob / Handle -- 30876
from Monroe Engineering

Material-Black Duroplast. Zinc-plated Steel Shank with Hexagonal Socket. Threaded End for Easy Mounting [See More]

  • Handle Type: Crank
  • Material Description: Steel & Duroplast
  • Handle Material: Metal; Plastic
  • Height: 4.02
GN 472.3
from J. W. Winco, Inc.

The shape of the crank handle with retractable hand piece GN 472.3 is modern, attractive, and meets all demands of industrial designers. It is a further improvement on the standard crank handles with retractable handle and is mainly used where the application requires the crank to be used in a more... [See More]

  • Handle Type: Crank
Fixed Crank Handle -- B1-25 [B1-25 from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.5000
Knob / Handle -- 30921
from Monroe Engineering

Material - High Impact Strength Technopolymer. Black Matte Finish. Stud - Black Oxide Steel Double Guide or Stainless Steel. Handle Pivots Freely during Operation [See More]

  • Handle Type: Crank
  • Material Description: Steel & Technopolymer
  • Handle Material: Metal; Plastic
  • Height: 2.91
GN 558
from J. W. Winco, Inc.

Indexing crank handles GN 558 are ideal for rotating and positioning mechanisms. For other indexing elements to revolve and position shafts, see GN 200 and GN 215. [See More]

  • Handle Type: Crank
Fixed Crank Handle -- B1-28 [B1-28 from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.5000
Knob / Handle -- 30927SS
from Monroe Engineering

Material - Black Duroplast. Stainless Steel Double Guide Stud. Handle Pivots Freely During Operation. Sintered powder Stainless Steel Base with Guide Stud [See More]

  • Handle Type: Crank
  • Material Description: Stainless Steel & Technopolymer
  • Handle Material: Metal; Plastic
  • Height: 2.8
LR 318
from J. W. Winco, Inc.

Combination of crank and ratchet arm makes machinery adjustment faster, easier and safer. Through hole design allows bolts or shafts to pass entirely through the socket or rachet so that nuts can be secured on any threaded length. Also available upon request in other sizes, bore or hexagon openings,... [See More]

  • Handle Type: Crank
Fixed Crank Handle -- B2-28 [B2-28 from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.6300
Knob / Handle -- 61700
from Monroe Engineering

Material Thermoplastic, Anthracite Gray. Steel Parts Black Oxide Finish [See More]

  • Handle Type: Crank
  • Material Description: Steel & Thermoplastic
  • Handle Material: Metal; Plastic
  • Diameter: 0.1640
MH-MEP
from J. W. Winco, Inc.

Crank handles MH-MHP are of modern design. Together with the zinc plated steel hub and plastic revolving handle with zinc plated steel spindle [See More]

  • Handle Type: Crank
Fixed Crank Handle -- B5-19 [B5-19 from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.5000
Knob / Handle -- 61710
from Monroe Engineering

Material - Thermoplastic, Anthracite Gray. Steel Parts, Black Oxide Finish. Reliable and Perfect Handling [See More]

  • Handle Type: Crank
  • Material Description: Steel & Thermoplastic
  • Handle Material: Metal; Plastic
  • Height: 2.15
MH-MRS
from J. W. Winco, Inc.

assembly is rust free. Crank handles with retractable hand piece are for applications where the hand piece must not protrude. In the operating position, the hand piece is firmly locked. By pulling the hand piece in the axial direction out of its locating cone, it can be folded back into place. The... [See More]

  • Handle Type: Crank
Fixed Crank Handle -- B6-19 [B6-19 from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.5000
Knob / Handle -- 61720
from Monroe Engineering

Material - Glass-fiber Thermoplastic. Body Color - Anthracite Gray. Steel Parts - Black Oxide Finish. Snap in caps available in red, gray or yellow [See More]

  • Handle Type: Crank
  • Material Description: Glass Fiber Thermoplastic, Steel
  • Handle Material: Metal; Plastic
  • Height: 3.15
MH-PGR
from J. W. Winco, Inc.

Crank handles with retractable hand piece are for applications where the hand piece must not protrude. In the operating position, the hand piece is firmly locked. By pulling the hand piece in the axial direction out of its locating cone, it can be folded back into place. The spring holds the hand... [See More]

  • Handle Type: Crank
Fixed Crank Handle -- B7-3S [B7-3S from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Height: 0.9700
Knob / Handle -- 61740
from Monroe Engineering

Material - Glass-fiber Thermoplastic. Body Color - Anthracite Grey. Steel Parts - Black Oxide Finish. Snap in Caps available in red, gray or yellow [See More]

  • Handle Type: Crank
  • Material Description: Glass Fiber Thermoplastic, Steel
  • Handle Material: Metal; Plastic
  • Height: 3.15
MV/M
from J. W. Winco, Inc.

Crank handles MV/M are of modern design. Together with the zinc plated steel hub and plastic revolving handle with zinc plated steel spindle [See More]

  • Handle Type: Crank
Fixed Crank Handle -- BCH-30
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Height: 1.47
Knob / Handle -- 72414
from Monroe Engineering

Material-Black Duroplast. Steel Insert and Collar or Stainless Steel Insert and Collar. Resistant to Solvents, Oils, Greases and Other Chemical Agents. Available in Green, Yellow, Blue, Gray, White and Red [See More]

  • Handle Type: Crank
  • Material Description: Steel & Duroplast
  • Handle Material: Metal; Plastic
  • Diameter: 6
MV/MR
from J. W. Winco, Inc.

Crank handles with retractable hand piece are for applications where the hand piece must not protrude. In the operating position, the hand piece is firmly locked. By pulling the hand piece in the axial direction out of its locating cone, it can be folded back into place. [See More]

  • Handle Type: Crank
Fixed Crank Handle -- C7-12 [C7-12 from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminum
  • Handle Material: Metal
  • Height: 0.6800
Knob / Handle -- ME210241
from Monroe Engineering

Material - Glass-Fiber Reinforced Technopolymer. Finish - Gray/Black Matte. Removable Boss Cap - Gray/Black Standard. Resistant to Solvents, Oils, Greases, and Other Chemical Agents. Boss Caps in Orange, Gray, Yellow and Light Blue, Available as Accessories. [See More]

  • Handle Type: Crank
  • Material Description: Glass Fiber Technopolymer
  • Handle Material: Plastic
  • Height: 5.12
MV/PM
from J. W. Winco, Inc.

Crank handles MV/M are of modern design. Together with the stainless steel hub and plastic revolving handle with zinc plated steel spindle [See More]

  • Handle Type: Crank
Fixed Crank Handle -- C7-12B [C7-12B from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminium
  • Handle Material: Metal
  • Height: 0.6800
Knob / Handle -- ME282151
from Monroe Engineering

Material-high Impact Strength Technopolymer. Black Matte Finish. Zinc-plated Steel Shank with Hex Socket. Resistant to Solvents, Oils, Greases and Other Chemical Agents [See More]

  • Handle Type: Crank
  • Material Description: Stainless Steel & Technopolymer
  • Handle Material: Metal; Plastic
  • Diameter: 0.2362
Fixed Crank Handle -- C7-40BF [C7-40BF from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminum
  • Handle Material: Metal
  • Height: 1.1
Knob / Handle -- ME285151
from Monroe Engineering

Material - High Impact Strength Technopolymer. Finish - Matte Gray/Black. Comfortable Ergonomic Grip. Burnished Steel Double Guide Stud. Sintered and Oxidized Steel Flat Base [See More]

  • Handle Type: Crank
  • Material Description: Stainless Steel & Technopolymer
  • Handle Material: Metal
  • Height: 3.17
Fixed Crank Handle -- C7-40F [C7-40F from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminum
  • Handle Material: Metal
  • Height: 1.1
Fixed Crank Handle -- CH-10
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Ductile Iron
  • Handle Material: Metal
  • Height: 1.5
Fixed Crank Handle -- CH-2
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Ductile Iron
  • Handle Material: Metal
  • Height: 1
Fixed Crank Handle -- CHR-1
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.7500
Fixed Crank Handle -- ESP-130 [ESP-130 from Elesa U.S.A. Corporation]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal; Plastic
  • Screw Thread Specifications: 4.0 mm
Fixed Crank Handle -- ESP-155 [ESP-155 from Elesa U.S.A. Corporation]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal; Plastic
  • Height: 0.8100