Metal Handles and Pulls (industrial)
from Southco
Meet the requirements of the AMC.0 specifications for mezzanine-card modules – plus, enjoy added benefits of durability, user convenience, and aesthetic options – with these robust, die-cast module handles and light pipes developed specifically to keep pace with evolving PICMG telecom... [See More]
- Handle Material: Metal
- Material Description: Zinc Alloy
from Jergens, Inc.
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you ’re looking for prototype or production quantities, we can help!. Features, Benefits, & Product Specifications: Materials: 319 Aluminum Alloy. Malleable ASTM... [See More]
- Handle Material: Metal
- Material Description: Aluminum
- Handle Type: Lever
- Colors / Finishes Available: Mill
from RS Components, Ltd.
RS PRO 40322 ZB Carrying Handle [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: Carrying handle
- Height: 2.15
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Satin. Weight of Item (g) 211. Length or Depth of Item when closed (mm) 50. Length or Depth of Item when closed (in) 2. Height of Item (mm) 140. Height of Item (in) 5.5625. Width of Item (mm) 50. Width of Item (in) 2. CC Length (mm) 128. CC Length (in) 5.0625. [See More]
- Handle Material: Metal
- Height: 5.51
- Material Description: 304 Stainless Steel
- Handle Length: 1.97
from Imao-Fixtureworks
Feature. The large thread size and long lever can generate a heavy tightening force even with a light load. [See More]
- Handle Material: Metal
- Material Description: Body / Lever: Steel (SUM22L) / Stainless Steel (SUS303); Locking Element: Steel (SUM22L) / Stainless steel (SUS303); Knob: Phenolic Plastic
- Handle Type: Lever
- Screw Thread Specifications: M10 x 1.5, M12 x 1.75, M16 x 2, M20 x 2.5
from Keystone Electronics Corp.
Part Number: 540. Finish/Plating: Black Anodize. Height: 1.750 [44.5]. Length: 4.500 [114.3]. Material: Aluminum. Shape: Oval .625 x .281 (15.9 x 7.2). Thread: 10-32 [See More]
- Handle Material: Metal
- Handle Length: 4.5
- Height: 1.75
- Screw Thread Specifications: 10-32
from bisco industries
Flush/Low Profile Handles [See More]
- Handle Material: Metal
- Mounting Type: Screw Mount
- Material Description: Zinc Alloy
from DigiKey
Instrumentation Handle Aluminum Screw Holes, Back [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Southco
Meet the requirements of the AMC.0 specifications for mezzanine-card modules – plus, enjoy added benefits of durability, user convenience, and aesthetic options – with these robust, die-cast module handles and light pipes developed specifically to keep pace with evolving PICMG telecom... [See More]
- Handle Material: Metal
- Material Description: Zinc Alloy
from Jergens, Inc.
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you ’re looking for prototype or production quantities, we can help!. Features, Benefits, & Product Specifications: Materials: 319 Aluminum Alloy. Malleable ASTM... [See More]
- Handle Material: Metal
- Colors / Finishes Available: Mill
- Material Description: Aluminum
from RS Components, Ltd.
Steinbach & Vollman 1.63.0605.0 [See More]
- Handle Material: Metal
- Height: 2.99
- Material Description: Aluminium
- Tapered Handle Diameter: 4.72
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Satin. Weight of Item (g) 236. Length or Depth of Item when closed (mm) 50. Length or Depth of Item when closed (in) 2. Height of Item (mm) 172. Height of Item (in) 6.8125. Width of Item (mm) 50. Width of Item (in) 2. CC Length (mm) 160. CC Length (in) 6.3125. [See More]
- Handle Material: Metal
- Height: 6.77
- Material Description: 304 Stainless Steel
- Handle Length: 1.97
from Imao-Fixtureworks
Low-profile straight design. Replaceable lever [See More]
- Handle Material: Metal
- Material Description: Body / Lever: Steel (SUM22L) / Stainless Steel (SUS303); Ball Knob: Phenolic Plastic
- Handle Type: Lever
- Screw Thread Specifications: M8 x 1, M10 x 1, M12 x 1
from Keystone Electronics Corp.
Part Number: 510. D Diameter: .250 (6.4). Finish/Plating: Black Anodize. Height: 1.500 [38.1]. Length: 3.500 [88.9]. Material: Aluminum. Thread: 8-32 [See More]
- Handle Material: Metal
- Handle Length: 3.5
- Height: 1.5
- Tapered Handle Diameter: 0.2500
from bisco industries
Flush/Low Profile Handles [See More]
- Handle Material: Metal
- Mounting Type: Screw Mount
- Material Description: Zinc Alloy
from DigiKey
Instrumentation Handle Aluminum Screw, Bolt [See More]
- Handle Material: Metal
- Mounting Type: Screw, Bolt
from Southco
Meet the requirements of the AMC.0 specifications for mezzanine-card modules – plus, enjoy added benefits of durability, user convenience, and aesthetic options – with these robust, die-cast module handles and light pipes developed specifically to keep pace with evolving PICMG telecom... [See More]
- Handle Material: Metal
- Material Description: Zinc Alloy
from Jergens, Inc.
Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application. Features, Benefits, & Product Specifications: Materials: Available in 319 Aluminum or Malleable ASTM A47, GR32510. Finish: Mill. Thread:... [See More]
- Handle Material: Metal
- Screw Thread Specifications: 2B-UNC for Inch, Class 6h for Metric
- Material Description: Aluminium
- Colors / Finishes Available: Mill
from RS Components, Ltd.
Pinet 19-A-3807 Carrying Handle [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: Carrying handle
- Height: 0.8268
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Satin. Weight of Item (g) 182. Length or Depth of Item when closed (mm) 50. Length or Depth of Item when closed (in) 2. Length or Depth of Item when open (mm) 108. Length or Depth of Item when open (in) 4.3125. Width of Item (mm) 50. Width of Item (in) 2. CC... [See More]
- Handle Material: Metal
- Handle Length: 1.97
- Material Description: 304 Stainless Steel
- Tapered Handle Diameter: 1.97
from Imao-Fixtureworks
Body / Lever. Steel(SUM22L). Powder coating. Black. Locking Element. Steel(SUM22L). Black oxide finish. Knob. Phenolic plastic. Black [See More]
- Handle Material: Metal
- Material Description: Body / Lever: Steel (SUM22L); Locking Element: Steel (SUM22L); Knob: Phenolic Plastic
- Handle Type: Lever
- Screw Thread Specifications: M10 x 1.5, M12 x 1.75, M16 x 2
from bisco industries
Flush/Low Profile Handles [See More]
- Handle Material: Metal
- Mounting Type: Screw Mount
- Material Description: Aluminum Alloy
from DigiKey
Instrumentation Handle Aluminum Screw, Bolt [See More]
- Handle Material: Metal
- Mounting Type: Screw, Bolt
from Southco
Combine style with substance when you use these ample sized handles to provide convenient grip and strength for heavy lifting or pulling. Both durable corrosion-resistant handles provide the convenience of front or rear mounting with the aesthetics of fully concealed mounting hardware. [See More]
- Handle Material: Metal
- Colors / Finishes Available: Powder Coat
- Material Description: Zinc Alloy
from Jergens, Inc.
Jergens Aluminum Balanced Crank Handles are good replacements for heavier steel handles. The lightweight characteristics make table positioning easier as no fall-off occurs after the position has been established. They are ideal for applications such as optical jig-boring equipment and inspection... [See More]
- Handle Material: Metal
- Material Description: 319 Aluminum Alloy
- Handle Type: Crank
- Colors / Finishes Available: Grey Enamel
from RS Components, Ltd.
Steinbach & Vollman 1.63.0400.0 [See More]
- Handle Material: Metal
- Height: 1.42
- Material Description: Aluminium
- Tapered Handle Diameter: 7.09
from Sugatsune America, Inc.
A rounded handle for a comfortable grip. Wide grip. [See More]
- Handle Material: Metal
- Height: 1.42
- Material Description: 304 Stainless Steel
- Tapered Handle Diameter: 4.72
from Imao-Fixtureworks
Features. The handle is adjustable. Handle that allows setting a desired tightening torque. When the desired torque is reached, the handle clicks to indicate completed tightening. [See More]
- Handle Material: Metal
- Material Description: Handle: SCM440 Steel; Ratchet: SCM415 Steel; Stud: SCM435
- Handle Type: Adjustable
- Handle Length: 2.36 to 3.54
from bisco industries
Flush/Low Profile Handles [See More]
- Handle Material: Metal
- Mounting Type: Screw Mount
- Material Description: Aluminum Alloy
from DigiKey
"HANDLE STEEL BLK RND 1.25""" [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Southco
The P9 spring loaded crate handle provides convenient access to enclosures in limited-space and heavy-duty environments [See More]
- Handle Material: Metal
- Colors / Finishes Available: Zinc Plate, Bright chromate
- Material Description: Steel
from Jergens, Inc.
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you ’re looking for prototype or production quantities, we can help!. Features, Benefits, & Product Specifications: Handle Material: 2024 Aluminum. Stem Material:... [See More]
- Handle Material: Metal
- Screw Thread Specifications: 2A-UNC for Inch, Class 6g for Metric
- Material Description: 2024 Aluminum
- Colors / Finishes Available: Plain
from RS Components, Ltd.
Pinet 1913535 Carrying Handle [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: Carrying handle
- Height: 1.95
from Sugatsune America, Inc.
A rounded handle for a comfortable grip. Wide grip. [See More]
- Handle Material: Metal
- Height: 1.89
- Material Description: 304 Stainless Steel
- Tapered Handle Diameter: 6.3
from Imao-Fixtureworks
Stem. SCM435 steel. Quenched & tempered. Black oxide finished. Locking Nut. S45C steel. Black oxide finished. Handle. S45C steel. Quenched & tempered QLTL-RL. Black oxide finished [See More]
- Handle Material: Metal
- Material Description: Stem: SCM435; Locking Nut: S45 Steel; Handle: S45C
- Handle Type: Adjustable
- Handle Length: 3.15 to 4.69
from bisco industries
Flush/Low Profile Handles [See More]
- Handle Material: Metal
- Mounting Type: Screw Mount
- Material Description: Aluminum Alloy
from DigiKey
HANDLE STEEL [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Southco
The P9 spring loaded crate handle provides convenient access to enclosures in limited-space and heavy-duty environments [See More]
- Handle Material: Metal
- Colors / Finishes Available: Zinc Plate, Bright chromate
- Material Description: Steel
from Jergens, Inc.
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed... [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: Lever
- Mounting Type: Stud
from RS Components, Ltd.
Pinet 19-7-3649 Carrying Handle [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: Carrying handle
- Height: 1.95
from Sugatsune America, Inc.
Ergonomically designed handle for a comfortable grip. Wide grip [See More]
- Handle Material: Metal
- Height: 1.55
- Material Description: 316 Stainless Steel
- Tapered Handle Diameter: 4.72
from Imao-Fixtureworks
Handle. Aluminum (A6N01S ). Anodized finish. Satin finish. Natural matte B. lack matte [See More]
- Handle Material: Metal
- Material Description: Aluminum (A6N01S)
- Handle Type: 2-point Handle
- Handle Length: 5.67 to 6.61
from bisco industries
Flush/Low Profile Handles [See More]
- Handle Material: Metal
- Mounting Type: Screw Mount
- Material Description: Aluminum Alloy
from DigiKey
"HANDLE STEEL CLR LENGTH 5""" [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Southco
These classic "U"-shaped cylindrical pulls provide a very simple and affordable solution to door and drawer handle applications. Their 31 mm (1.22") height and choice of four lengths provides the grip you need to match a range of applications. [See More]
- Handle Material: Metal
- Screw Thread Specifications: 10-32
- Material Description: Aluminum Alloy
- Mounting Type: Internal Thread
from Jergens, Inc.
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full... [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: Lever
- Colors / Finishes Available: Powder-Coated in Black
from RS Components, Ltd.
Pinet 19-1-3390 Carrying Handle [See More]
- Handle Material: Metal
- Material Description: Brass
- Handle Type: Carrying handle
- Height: 1.97
from Sugatsune America, Inc.
Ergonomically designed handle for a comfortable grip. Wide grip [See More]
- Handle Material: Metal
- Height: 2.1
- Material Description: 316 Stainless Steel
- Tapered Handle Diameter: 6.69
from Imao-Fixtureworks
Body. Aluminum (A6N01S). Anodized finish. Satin finish. Natural matte. Black matte [See More]
- Handle Material: Metal
- Material Description: Aluminum (A6N01S)
- Handle Type: 2-point Handle
- Handle Length: 5.08 to 14.45
from bisco industries
Flush/Low Profile Handles [See More]
- Handle Material: Metal
- Material Description: 316 Stainless Steel
from DigiKey
"HANDLE STEEL BLK LENGTH 4.2""" [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Southco
These classic "U"-shaped cylindrical pulls provide a very simple and affordable solution to door and drawer handle applications. Their 31 mm (1.22") height and choice of four lengths provides the grip you need to match a range of applications. [See More]
- Handle Material: Metal
- Screw Thread Specifications: 10-32
- Material Description: Aluminum Alloy
- Mounting Type: Internal Thread
from Jergens, Inc.
Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Zinc Plate. Thread: Class 2B-UNC for Inch, Class 6h for Metric. Handles: Copper Brazed into... [See More]
- Handle Material: Metal
- Material Description: Low Carbon Steel
- Handle Type: Lever
- Screw Thread Specifications: Class 2B-UNC for Inch, Class 6h for Metric
from RS Components, Ltd.
Crank handle,cast iron,square hole,100mm [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: Revolving
- Features: Revolving Handle
from Sugatsune America, Inc.
Ergonomically designed handle for a comfortable grip. Wide grip [See More]
- Handle Material: Metal
- Height: 2.73
- Material Description: 316 Stainless Steel
- Tapered Handle Diameter: 7.87
from Imao-Fixtureworks
Handle. Aluminum (A6N01S). Anodized finish. Satin finish. Natural, black or gray matte. Shank. Glass-fiber reinforced polyamide plastic. Black matte [See More]
- Handle Material: Metal
- Material Description: Handle: Aluminum (A6N01S); Shank: Glass-fiber Reinforced Polyamide Plastic
- Handle Type: 2-point Handle
- Center Spacing: 7.87 to 15.75
from bisco industries
Locking Handles [See More]
- Handle Material: Metal
- Material Description: Aluminum Alloy
from DigiKey
"HANDLE STEEL BLK LENGTH 3.5""" [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Southco
These classic "U"-shaped cylindrical pulls provide a very simple and affordable solution to door and drawer handle applications. Their 31 mm (1.22") height and choice of four lengths provides the grip you need to match a range of applications. [See More]
- Handle Material: Metal
- Screw Thread Specifications: M4 X 0.7
- Material Description: Aluminum Alloy
- Mounting Type: Internal Thread
from Jergens, Inc.
Whether you ’re building your own fixtures or customizing existing workholding devices, Jergens Locating Components has all you need to ensure fast, accurate locating. Features, Benefits, & Product Specifications: Material: AISI-S7 Steel. Finish: Black Oxide. Heat Treat: 44-48 RC [See More]
- Handle Material: Metal
- Colors / Finishes Available: Black Oxide
- Material Description: AISI-S7 Steel
from Sugatsune America, Inc.
Ideal for harsh and high corrosive environments. [See More]
- Handle Material: Metal
- Material Description: 316 Stainless Steel
- Handle Type: 2-point Handle
- Height: 0.3937
from Imao-Fixtureworks
Handle. Aluminum (A6N01S). Anodized finish. Satin finish. Natural matte. Shank. Die-cast aluminum alloy (ADC10). Coating finish. Black matte [See More]
- Handle Material: Metal
- Material Description: Handle: Aluminum (A6N01S); Shank: Die Cast Aluminum Alloy
- Handle Type: 2-point Handle
- Handle Length: 8.19 to 12.91
from bisco industries
Locking Handles [See More]
- Handle Material: Metal
- Material Description: Stainless Steel
from DigiKey
HANDLE STEEL [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Southco
These classic "U"-shaped cylindrical pulls provide a very simple and affordable solution to door and drawer handle applications. Their 31 mm (1.22") height and choice of four lengths provides the grip you need to match a range of applications. [See More]
- Handle Material: Metal
- Screw Thread Specifications: M4 X 0.7
- Material Description: Aluminum Alloy
- Mounting Type: Internal Thread
from Jergens, Inc.
Jergens Ergonomic Style Steel Handles have a comfortable grip and are widely used on crank handles or handwheels. Features, Benefits, & Product Specifications: Styles: Revolving and Fixed. Material: Steel [See More]
- Handle Material: Metal
- Screw Thread Specifications: 10-24
- Material Description: Steel
from Sugatsune America, Inc.
Ideal for harsh and high corrosive environments. [See More]
- Handle Material: Metal
- Material Description: 316 Stainless Steel
- Handle Type: 2-point Handle
- Height: 0.3937
from Imao-Fixtureworks
Body -MH4, MH5. Aluminum (A6N01S ). Anodized finish. Satin finish. Black matte. Body - MH4-S, MH5-S. Steel (SUM22L. Hard chrome plated finish. Satin finish. Natural matte [See More]
- Handle Material: Metal
- Material Description: Aluminum (A6N01S) / Steel (SUM22L)
- Handle Type: 2-point Handle
- Center Spacing: 7.87 to 15.75
from bisco industries
Locking Handles [See More]
- Handle Material: Metal
- Material Description: Stainless Steel
from DigiKey
HANDLE STEEL [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Southco
These classic "U"-shaped cylindrical pulls provide a very simple and affordable solution to door and drawer handle applications. Their 31 mm (1.22") height and choice of four lengths provides the grip you need to match a range of applications. [See More]
- Handle Material: Metal
- Screw Thread Specifications: 10-32
- Material Description: Aluminum Alloy
- Mounting Type: Internal Thread
from Jergens, Inc.
Jergens Finger Handles are designed for our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Black Oxide [See More]
- Handle Material: Metal
- Colors / Finishes Available: Black Oxide
- Material Description: Low Carbon Steel
from Sugatsune America, Inc.
Ideal for harsh and high corrosive environments. [See More]
- Handle Material: Metal
- Material Description: 316 Stainless Steel
- Handle Type: 2-point Handle
- Height: 1.38
from Imao-Fixtureworks
Body - RD2-N, RD2-B, RD4-N, RD4-B. Aluminum (A6N01S ). Anodized finish. Satin finish. Natural matte. Black matte. Body - RD2-G, RD4-G. Aluminum (A6N01S. Powder coated finish. Gray white [See More]
- Handle Material: Metal
- Material Description: Aluminum (A6N01S)
- Handle Type: 2-point Handle
- Handle Length: 2.48 to 10.16
from bisco industries
Locking Handles [See More]
- Handle Material: Metal
- Material Description: Stainless Steel
from DigiKey
HANDLE STEEL [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Southco
These classic "U"-shaped cylindrical pulls provide a very simple and affordable solution to door and drawer handle applications. Their 31 mm (1.22") height and choice of four lengths provides the grip you need to match a range of applications. [See More]
- Handle Material: Metal
- Screw Thread Specifications: 10-32
- Material Description: Aluminum Alloy
- Mounting Type: Internal Thread
from Jergens, Inc.
Jergens Forged Crank Handles provide leverage for turning or tightening a variety of applications that require frequent adjustment and repositioning. Features, Benefits, & Product Specifications: Material: C-1021 Forging. Finish: Mill [See More]
- Handle Material: Metal
- Material Description: C-1021 Forging
- Handle Type: Crank
- Colors / Finishes Available: Mill
from Sugatsune America, Inc.
Ideal for harsh and high corrosive environments. [See More]
- Handle Material: Metal
- Material Description: 316 Stainless Steel
- Handle Type: 2-point Handle
- Height: 0.3937
from Imao-Fixtureworks
Body - RD3-N, RD3-B. Aluminum (A6N01S). Anodized finish Satin finish. Natural matte. Black matte. Body - RD3-G. Aluminum (A6N01S). Powder coated finish. Gray White [See More]
- Handle Material: Metal
- Material Description: Aluminum (A6N01S)
- Handle Type: 2-point Handle
- Center Spacing: 3.39 to 7.09
from bisco industries
Locking Handles [See More]
- Handle Material: Metal
- Material Description: Steel
from DigiKey
HANDLE STEEL [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Southco
Maintain convenient user access to enclosures in limited-space environments with Southco's P9 Class 90 ° Folding Handles. They provide an ample handhold for opening doors, drawers, and compartments, yet fold down to a compact profile when not in use. Available in a variety of lengths and... [See More]
- Handle Material: Metal
- Screw Thread Specifications: 8-32
- Material Description: Aluminum Alloy
- Mounting Type: Internal Thread
from Jergens, Inc.
Jergens Production Vise Handles are designed for use with our Manual and Hydraulic Production Vises. Features, Benefits, & Specifications: Material: Aluminum. Ergonomic design [See More]
- Handle Material: Metal
- Material Description: Aluminum
from Sugatsune America, Inc.
Ideal for harsh and high corrosive environments. [See More]
- Handle Material: Metal
- Material Description: 316 Stainless Steel
- Handle Type: 2-point Handle
- Height: 0.3937
from Imao-Fixtureworks
Body. Aluminum (A6N01S ). Anodized finish. Satin finish. Natural matte. Black matte [See More]
- Handle Material: Metal
- Material Description: Aluminum (A6N01S)
- Handle Type: 2-point Handle
- Handle Length: 1.71 to 9.8
from bisco industries
Locking Handles [See More]
- Handle Material: Metal
- Material Description: Steel
from DigiKey
HANDLE STEEL [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Southco
These classic "U"-shaped cylindrical pulls provide a very simple and affordable solution to door and drawer handle applications. Their 31 mm (1.22") height and choice of four lengths provides the grip you need to match a range of applications. [See More]
- Handle Material: Metal
- Screw Thread Specifications: 8-32
- Material Description: Aluminum Alloy
- Mounting Type: Internal Thread
from Jergens, Inc.
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle... [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: Adjustable
- Colors / Finishes Available: Black Satin Finish
from Sugatsune America, Inc.
Material 316 Stainless Steel. Finish Stain. Weight of Item (g) 71. Length or Depth of Item when closed (mm) 84.2. Length or Depth of Item when closed (in) 3.375. Height of Item (mm) 34. Height of Item (in) 1.375. Width of Item (mm) 8. Width of Item (in) 0.375. CC Length (mm) 76.2. CC Length (in) 3. [See More]
- Handle Material: Metal
- Material Description: 316 Stainless Steel
- Handle Type: 2-point Handle
- Height: 1.34
from Imao-Fixtureworks
Features. The shanks can come off the handle if pulled strongly in a horizontal direction [See More]
- Handle Material: Metal
- Material Description: Handle: Aluminum (A6N01S); Shank: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L) / Brass (C3604B)
- Handle Type: 2-point Handle
- Handle Length: 2.76 to 9.84
from bisco industries
Surface Mount Handles [See More]
- Handle Material: Metal
- Material Description: 316 Stainless Steel
from DigiKey
HANDLE [See More]
- Handle Material: Metal
- Mounting Type: Screw Holes, Back
from Reid Supply
Cam Handles also called Cam Levers, are used for clamping force that can lock at any position within its 180 degree turn to hold parts that vary slightly in dimensions. The clamp jaw pivots forward and downward simultaneously when the handle is turned to hold the work piece securely to the table. . [See More]
- Handle Material: Metal
- Handle Length: 2.31
- Material Description: Steel
- Tapered Handle Diameter: 0.5630
from EMKA Incorporated
Handle zinc die, chrome plated [See More]
- Handle Material: Metal
- Material Description: Zinc alloy, chrome or black
- Handle Type: 2-point Handle; Pull
- Height: 0.8661 to 0.9449
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Material: Metal
- Height: 0.8661
- Handle Type: Extruded Pull / Ledge Handle
- Handle Length: 4.25
from Te-Co, Inc.
Product Information. Black thermoplastic handle with metal insert. Zinc die-cast handle with black finish. All steel parts ensure durability. Internal thread with black oxide finish [See More]
- Handle Material: Metal
- Material Description: Zinc Die Cast Handle
- Handle Type: Adjustable; Lever
- Handle Length: 1.65
from Polar Hardware Manufacturing Co., Inc.
Locking handle with 90 º clockwise rotation. Available keyed alike or keyed misc. Holes - 1 3/4" center to center, countersunk for no. 10 screws. Shank - 5/16" x 4" long. Finish - Chrome plated [See More]
- Handle Material: Metal
- Features: Key Lock
from Industrial Magnetics, Inc.
Help stop the further spread of germs and bacteria!These hands-free door openers allow users to pull open swing-style doors using their foot, forearm, wrist, or elbow - so users don't have to touch potentially contaminated surfaces or handles with their hands and fingers.Perfect for public... [See More]
- Handle Material: Metal
- Handle Length: 2.5 to 5
from RAF Electronic Hardware
2 Position Folding Handles [See More]
- Handle Material: Metal
- Handle Length: 4
- Height: 1.43
- Diameter: 0.2500
from Fastener SuperStore, Inc.
1/4 X 1 1/8 X 1 (6-32) Round Handles / Internal Thread / Aluminum. Steel and Brass may be available upon request. [See More]
- Handle Material: Metal
- Material Description: Aluminum
- Handle Type: 2-point Handle
- Height: 1
from Essentra Components
Female Right Angle Metal Pull Handles are rounded with a shoulder and two threaded mounting holes. The one-piece design is strong and durable for a high quality rear mounted handle with a neat appearance. [See More]
- Handle Material: Metal
from W.M. Berg
KNURLED HAND CRANKS [See More]
- Handle Material: Metal
- Material Description: 303 STAINLESS STEEL
- Handle Type: Crank
- Tapered Handle Diameter: 1
from DORMA Group
Housings & Handles for Interior Tempered Glass Doors. DORMA Glas locks, levers, and accessories will meet all of your technical, aesthetic, and budget requirements — no matter where you install internal glass doors and no matter what the doors ’ design, size, or type is. [See More]
- Handle Material: Metal
- Features: Locking/Latching
- Handle Type: Swing Door Handle
from Delamo Manufacturing, Inc.
Broom handles and heads will not last forever. Simply replace the broken handle with one of our handles. We offer wood, aluminum and plastic handles to fit your preference. Each handle features an optional threaded tip that easily fits any standard size broom head. [See More]
- Handle Material: Metal
from Carr Lane Manufacturing Co.
High-quality stainless steel crank handle with a beautiful polished finish. Handle is balanced for smooth operation, and so that no rotation can occur due to handle weight. The reamed center hole is cross-drilled in one wall for easy installation by pinning. Order body and handle separately. Choice... [See More]
- Handle Material: Metal
- Material Description: 300 Series Stainless
- Handle Type: Crank
- Handle Length: 2.5 to 5
from Cablecraft Motion Controls
3-1/2 inch aluminum T-handle [See More]
- Handle Material: Metal
- Material Description: Aluminum
- Handle Type: T-handle (Tee)
- Handle Length: 3.5
from US Futaba, Inc.
Steel Bar Pull. Features: Material thickness 1/2 â €. Height 1-1/4 â €. C.C. = hole distance center to center. S/O = Special order - contact us for current pricing and minimum order quantities [See More]
- Handle Material: Metal
- Handle Type: Extruded Pull / Ledge Handle
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Height: 2.75
- Material Description: Brass, Bronze, Stainless Steel
- Center Spacing: 8 to 12
from Century Spring Corp.
Century Spring stocks more spring stove handles than any other spring company. We stock all sizes, which are available for immediate delivery. All stove handles are available in Gold Iridite ®, nickel, or plain finish. [See More]
- Handle Material: Metal
- Tapered Handle Diameter: 1.25
- Handle Type: Stove Handle
- Colors / Finishes Available: Plain - PL
from Monroe Engineering
All Steel Construction with Beautiful Black Oxide FInish and Black Plastic Ball for an Attractive Appearance. Low Profile with Long Arm Reach for Limited Space Requirements. Available in 0 ° or 15 ° Handle Angles [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: Adjustable
- Height: 0.4700
from Electronic Hardware Corporation
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]
- Handle Material: Metal
- Material Description: Cast Aluminum
- Handle Type: Bridge Handle
- Center Spacing: 3.54
from J. W. Winco, Inc.
Unique to the design of the GN 366 tubular handle is that the tube and the handle legs are in the same elliptical profile. [See More]
- Handle Material: Metal
- Material Description: Aluminum
- Handle Type: 2-point Handle
from H.A. Guden Co., Inc.
165 ALUMINUM PULL SATIN AND ANODIZED [See More]
- Handle Material: Metal
- Center Spacing: 3.5
- Handle Type: Extruded Pull / Ledge Handle
from Davies Molding, LLC
Series #FG10. Machine handle with ring- illuminated push buttons for switching functions and adjustable handle shanks. Material and surface: Handle ledge Ø 30 x 1.5 mm made of stainless steel tube, material no. 1.4301, fine ground. Housing of push- buttons made of aluminium AlMgSi 0.5; black... [See More]
- Handle Material: Metal; Plastic
- Height: 46.5
- Handle Type: Functional Handles
- Handle Length: 554
from Reid Supply
External Thread Cam Levers allow quick fastening or releasing without the use of tools and allow fine adjustments to the clamping action. The slightly arched a handle provides a comfortable grip while the external threaded stud can be easily adjusted.Internal Thread Cam Levers allow quick fastening... [See More]
- Handle Material: Metal
- Height: 0.8700
- Material Description: Aluminium
- Handle Length: 2.77
from EMKA Incorporated
Ring-handle. zinc die [See More]
- Handle Material: Metal
- Material Description: Zinc alloy
- Handle Type: FlushPull
- Height: 2.76
from NBK America LLC
Pull made of stainless steel. Use it in combination with the washer LY-N. (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw. TG---- Female screw. Hex socket head cap screws for mounting (SUSXM7) are available as an... [See More]
- Handle Material: Metal
- Height: 1.06
- Handle Type: Extruded Pull / Ledge Handle
- Handle Length: 4.25
from Polar Hardware Manufacturing Co., Inc.
Heavy duty non-locking die-cast handle. Has 90 º stops. This will allow either vertical or horizontal mounting. Holes - 1 1/2" center to center in mounting plate. Shank - 5/16" square x 4" long. Finish - Chrome plated [See More]
- Handle Material: Metal
- Features: Key Lock
from RAF Electronic Hardware
3 Position Folding Handles [See More]
- Handle Material: Metal
- Handle Length: 4
- Height: 1.43
- Diameter: 0.2500
from DORMA Group
Lockable pull handles for elegant and secure glass entrances, DORMA offers Locking Ladder Pulls - a pair of tubular lockable pull handles with thumb turns made from the highest quality Grade 316L stainless steel, perfect for the toughest interior or exterior environments. Four lengths are available:... [See More]
- Handle Material: Metal
- Features: Locking/Latching
- Handle Type: Locking Ladder
from Carr Lane Manufacturing Co.
Rugged crank handle with a comfortable grip [See More]
- Handle Material: Metal
- Material Description: Nodular Iron per ASTM A536 Class 65-45-12
- Handle Type: Crank
- Height: 3 to 5.5
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Height: 2.25
- Material Description: Brass, bronze, stainless steel.
from Monroe Engineering
Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish. Totally Enclosed Construction. Black Plastic Ball Knob on Handle End for a Beautiful finished appearance. 5 Heavy Duty Sizes to Meet Every Need [See More]
- Handle Material: Metal; Plastic
- Material Description: Steel with Plastic Knob
- Handle Type: Adjustable
- Height: 2.52
from H.A. Guden Co., Inc.
2041 ALUMINUM PULL SATIN AND ANODIZE [See More]
- Handle Material: Metal
- Center Spacing: 4
- Handle Type: Extruded Pull / Ledge Handle
from Davies Molding, LLC
Series #FG12. Compact functional handle with a three-coloured illumina- table handle ledge. The LED colours red, yellow and green can be used to display the cur- rent operating status of the machine for example. Material and surface: Handle shanks made of poly- amide PA 6, black with a fine... [See More]
- Handle Material: Metal; Plastic
- Height: 63
- Handle Type: Functional Handles
- Handle Length: 232
from Reid Supply
External Thread Cam Levers allow quick fastening or releasing without the use of tools and allow fine adjustments to the clamping action. The slightly arched a handle provides a comfortable grip while the external threaded stud can be easily adjusted.Internal Thread Cam Levers allow quick fastening... [See More]
- Handle Material: Metal
- Height: 0.8660
- Material Description: Aluminium
- Handle Length: 2.77
from NBK America LLC
Pull made of stainless steel. Use it in combination with the washer LY-N. (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw. TG---- Female screw [See More]
- Handle Material: Metal
- Height: 1.06
- Handle Type: Extruded Pull / Ledge Handle
- Handle Length: 4.25
from Polar Hardware Manufacturing Co., Inc.
7011-B. Outside Padlocking Handle for use with 7011 Lock7011-B-SS. Stainless Steel Padlocking Handle7011-L. L-Keylocking Handle7011-LN. LN-Keylocking Handle. 7011-LN-SS. Stainless Steel Keylocking Handle7011-IH. Steel Inside Handle7011-006-S. Safety LockSteel handle with 5/8" shank. Weight: 3.0 lbs. [See More]
- Handle Material: Metal
- Features: Key Lock
- Material Description: Steel
from RAF Electronic Hardware
Free Fall Folding Handles [See More]
- Handle Material: Metal
- Handle Length: 3
- Height: 1.46
- Diameter: 0.2500
from Carr Lane Manufacturing Co.
Speed handles that are weighted for quick turning. Long arm extensions provide excellent leverage for hand tightening. [See More]
- Handle Material: Metal
- Material Description: Nodular Iron per ASTM A536 Class 65-45-12
- Handle Type: Lever; Speed Ball Handle
- Height: 2.25 to 2.88
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Height: 2.75
- Material Description: Brass, Bronze, Stainless Steel
- Center Spacing: 8 to 12
from Monroe Engineering
Handle Material is Diecast Zinc. Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish. Insert, Screw & Spring are Made from Carbon Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is Available as... [See More]
- Handle Material: Metal
- Material Description: Die-Cast Zinc, Steel, Carbon
- Handle Type: Adjustable
- Height: 1.3
from H.A. Guden Co., Inc.
2644 ALUMINUM PULL SATIN AND ANODIZE [See More]
- Handle Material: Metal
- Center Spacing: 4
- Handle Type: Extruded Pull / Ledge Handle
from Davies Molding, LLC
Series #FG13. Functional handle with a handle ledge illuminatable over a large area. The LED colours red, yellow and green can be used to display the current operating status of the machine for example. Material and surface: Handle shanks made of glass ball blasted aluminium (AlMgSi 0.5). Anodized... [See More]
- Handle Material: Metal; Plastic
- Height: 102
- Handle Type: Functional Handles
- Handle Length: 739
from Reid Supply
External Thread Cam Levers allow quick fastening or releasing without the use of tools and allow fine adjustments to the clamping action. The slightly arched a handle provides a comfortable grip while the external threaded stud can be easily adjusted.Internal Thread Cam Levers allow quick fastening... [See More]
- Handle Material: Metal
- Height: 0.8700
- Material Description: Aluminium
- Handle Length: 2.77
from NBK America LLC
Male screw / female screw can be selected according to the product code. TCY---- Male screw. TC---- Female screw. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Material: Metal
- Height: 0.7087
- Handle Type: Extruded Pull / Ledge Handle
- Handle Length: 4.09
from Polar Hardware Manufacturing Co., Inc.
7011-B. Outside Padlocking Handle for use with 7011 Lock7011-B-SS. Stainless Steel Padlocking Handle7011-L. L-Keylocking Handle7011-LN. LN-Keylocking Handle. 7011-LN-SS. Stainless Steel Keylocking Handle7011-IH. Steel Inside Handle7011-006-S. Safety Lock#8 ga. x 1" wide x 12 1/2". Finish - Zinc... [See More]
- Handle Material: Metal
- Features: Key Lock
- Material Description: Steel
from RAF Electronic Hardware
Infinite Position Folding Handles [See More]
- Handle Material: Metal
- Handle Length: 3
- Height: 1.46
- Diameter: 0.2500
from Carr Lane Manufacturing Co.
Versatile stainless steel bars that can be use to make lever handles. Lever Bars accept a wide variety of knob styles. Wrench flat allows firm tightening. Can be used with our single or triple hubs. [See More]
- Handle Material: Metal
- Material Description: 300 Series Stainless
- Handle Type: Lever
- Handle Length: 1.5 to 6.7
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Center Spacing: 8 to 12
- Material Description: Aluminum (grip only), Brass, Bronze, Stainless Steel
- Tapered Handle Diameter: 1
from Monroe Engineering
Handle Material is Diecast Zinc. Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish. Insert, Screw & Spring are Made from 303 Stainless Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is... [See More]
- Handle Material: Metal
- Material Description: Die-Cast Zinc, Stainless Steel Insert
- Handle Type: Adjustable
- Height: 1.3
from H.A. Guden Co., Inc.
420 ALUMINUM PULL SATIN AND ANODIZE [See More]
- Handle Material: Metal
- Handle Length: 2
- Handle Type: Extruded Pull / Ledge Handle
- Center Spacing: 1
from Davies Molding, LLC
Series #FG14. The modular design of this handle series allows an indivi- dual assembly of the handle with function elements. In order to define the functions of the separate operating devices, each button can be labeled as required. Material and surface: Tube Ø 35 x 1.5 mm AlMgSi 0.5; fine... [See More]
- Handle Material: Metal; Plastic
- Handle Length: 406
- Handle Type: Functional Handles
- Center Spacing: 300
from Reid Supply
External Thread Cam Levers allow quick fastening or releasing without the use of tools and allow fine adjustments to the clamping action. The slightly arched a handle provides a comfortable grip while the external threaded stud can be easily adjusted.Internal Thread Cam Levers allow quick fastening... [See More]
- Handle Material: Metal
- Height: 0.8700
- Material Description: Stainless Steel
- Handle Length: 2.77
from NBK America LLC
Male screw / female screw can be selected according to the product code. TCY---- Male screw. TC---- Female screw [See More]
- Handle Material: Metal
- Height: 0.9449
- Handle Type: Extruded Pull / Ledge Handle
- Handle Length: 4.8
from Polar Hardware Manufacturing Co., Inc.
7011-B. Outside Padlocking Handle for use with 7011 Lock7011-B-SS. Stainless Steel Padlocking Handle7011-L. L-Keylocking Handle7011-LN. LN-Keylocking Handle. 7011-LN-SS. Stainless Steel Keylocking Handle7011-IH. Steel Inside Handle7011-006-S. Safety LockSteel handle with 5/8" steel shank has push... [See More]
- Handle Material: Metal
- Features: Key Lock
- Material Description: Steel
from RAF Electronic Hardware
Offset Internal Thread Handles [See More]
- Handle Material: Metal
- Handle Length: 2
- Height: 1
- Diameter: 0.1875
from Carr Lane Manufacturing Co.
Attractive rounded-design handle made of stainless steel with a polished finish. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm gripping while turning a Hand Wheel or crank. [See More]
- Handle Material: Metal
- Material Description: 300 Series Stainless
- Handle Type: TaperedHandle; Revolving Handle
- Height: 2.25 to 4
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Height: 3
- Material Description: Stainless Steel, Bronze (brass available)
- Center Spacing: 8 to 16
from Monroe Engineering
Handle Material is Diecast Zinc. Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish. Insert, Screw & Spring are Made from Carbon Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is Available as... [See More]
- Handle Material: Metal
- Material Description: Die-Cast Zinc, Steel, Carbon
- Handle Type: Adjustable
- Height: 1.3
from H.A. Guden Co., Inc.
7929 ALUMINUM PULL SATIN AND ANODIZE [See More]
- Handle Material: Metal
- Center Spacing: 3.75
- Handle Type: Extruded Pull / Ledge Handle
from Davies Molding, LLC
Series #FG15. Material and surface: Handle shanks and handle ledge made of stainless steel 1.4305. Surface vibration ground, blasted and electro- polished with a semi-gloss finish. Push button made of stainless steel. Type A: With curved handle ledge and one shank. Type B: With straight handle ledge... [See More]
- Handle Material: Metal
- Height: 75
- Handle Type: Functional Handles
- Handle Length: 195
from Reid Supply
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]
- Handle Material: Metal
- Material Description: Stainless Steel
- Handle Type: T-handle (Tee)
- Height: 1.05
from Polar Hardware Manufacturing Co., Inc.
7011-B. Outside Padlocking Handle for use with 7011 Lock7011-B-SS. Stainless Steel Padlocking Handle7011-L. L-Keylocking Handle7011-LN. LN-Keylocking Handle. 7011-LN-SS. Stainless Steel Keylocking Handle7011-IH. Steel Inside Handle7011-006-S. Safety LockSteel, 5/8" steel shank, narrow mounting... [See More]
- Handle Material: Metal
- Features: Key Lock
- Material Description: Steel
from RAF Electronic Hardware
Oval Internal Thread Handles [See More]
- Handle Material: Metal
- Handle Length: 2
- Height: 1
- Diameter: 0.2812 to 0.4375
from Carr Lane Manufacturing Co.
Attractive rounded-design steel handle with a black oxide finish. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm gripping while turning a Hand Wheel or crank. [See More]
- Handle Material: Metal
- Material Description: 12L14 Steel, Black Oxide Finish
- Handle Type: TaperedHandle; Revolving Handle
- Height: 2.38
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Height: 3
- Material Description: Aluminum, brass, bronze, stainless steel.
- Center Spacing: 42
from Monroe Engineering
Handle Material is Diecast Zinc. Smooth Comfortable, Ball Style Design with Beautiful Gloss Black Powder Coated Finish. Stud, Screw & Spring are Made from 303 Stainless Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is Available... [See More]
- Handle Material: Metal
- Material Description: Stainless Stud
- Handle Type: Adjustable
- Height: 1.3
from H.A. Guden Co., Inc.
8419 ALUMINUM PULL SATIN AND ANODIZE [See More]
- Handle Material: Metal
- Center Spacing: 5
- Handle Type: Extruded Pull / Ledge Handle
from Davies Molding, LLC
Series #FG4-E. Handles with electrical switching functions by keypad. Material and surface: Handle shanks of polyamide. PA 6, glass ball reinforced, black, similar to RAL 9005, half-matt with fine structure. Connecting tube of profiled aluminium AlMgSi 0.5; glass ball blasted, natural coloured... [See More]
- Handle Material: Metal; Plastic
- Height: 60
- Handle Type: Functional Handles
- Handle Length: 410
from Reid Supply
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 X .8; Thread Depth: 8 mm [See More]
- Handle Material: Metal
- Material Description: Stainless Steel
- Handle Type: T-handle (Tee)
- Height: 1.05
from Polar Hardware Manufacturing Co., Inc.
Heavy duty non locking die-cast inside handle, complete with set screw. Fits on a 5/16" square shaft. Finish - Chrome plated [See More]
- Handle Material: Metal
- Features: Key Lock
from RAF Electronic Hardware
Metric Oval Internal Thread Handles [See More]
- Handle Material: Metal
- Handle Length: 2.01
- Height: 0.9843
- Diameter: 0.2756 to 0.4331
from Carr Lane Manufacturing Co.
Attractive, modern-design aluminum handle provides a comfortable grip with good ergonomic features. Durable powder-coated pebble finish. Counterbored for socket-head cap screws. [See More]
- Handle Material: Metal
- Material Description: Aluminum Extrusion, Black Powder Coated Finish
- Handle Type: 2-point Handle
- Height: 2.09 to 2.24
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Height: 2.75
- Material Description: Aluminum, brass, bronze, stainless steel.
- Center Spacing: 12
from Monroe Engineering
Material-Black Duroplast. Matte Chrome-Plated Steel Shank. Top Hex for Mounting [See More]
- Handle Material: Metal; Plastic
- Material Description: Steel & Duroplast
- Handle Type: Crank
- Height: 1.57
from H.A. Guden Co., Inc.
NH-482-2.0 PS HANDLE 5.75 X 1.50 [See More]
- Handle Material: Metal
from Davies Molding, LLC
Series #FG4-LH. Functional handle with a three-coloured illuminatable handle ledge. The LED colours red, yellow and green can be used to display the current operating status of the machine for example. Material and surface: Handle shanks made of glass ball reinforced polyamide PA 6, black, similar... [See More]
- Handle Material: Metal; Plastic
- Height: 61
- Handle Type: Functional Handles
- Handle Length: 435
from Reid Supply
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]
- Handle Material: Metal
- Material Description: Stainless Steel
- Handle Type: T-handle (Tee)
- Height: 1.05
from Polar Hardware Manufacturing Co., Inc.
Locking T-handle has 90 º stops. Available keyed alike or keyed misc. Holes - 1 1/2" center to center countersunk for no. 10 screws. Shank - 5/16" square x 4" long. Finish - Chrome platedLocking T-handle has 90 º stops. Available keyed alike or keyed misc. Holes - 1 1/2" center to center... [See More]
- Handle Material: Metal
- Features: Key Lock
from RAF Electronic Hardware
Rectangular Internal Thread Handles [See More]
- Handle Material: Metal
- Handle Length: 2
- Height: 1.5
- Diameter: 0.1875 to 0.5000
from Carr Lane Manufacturing Co.
Attractive rounded-design handle made of solid stainless steel. Polished finish [See More]
- Handle Material: Metal
- Material Description: 300 Series Stainless
- Handle Type: TaperedHandle; Solid Handle
- Height: 2 to 3.75
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Height: 3
-
Material Description: Aluminum, brass, bronze, stainless steel.
(Select finishes, see price list for availability). - Center Spacing: 11
from Monroe Engineering
Material-High Impact Strength Technopolymer. Finish-Matte Black. Brass Insert With Tapped Blind Hole. Resistant to Solvents, Oils, Greases, and Other Chemical Agents [See More]
- Handle Material: Metal; Plastic
- Material Description: High Impact Technopolymer, Brass Insert
- Handle Type: 2-point Handle
- Height: 1.73
from H.A. Guden Co., Inc.
1896 STAINLESS STEEL PULL BRUSHED TOP SIDE ONLY-FLAT [See More]
- Handle Material: Metal
from Davies Molding, LLC
Series #FG4-P. Handles with switching function for pneumatic purposes. Material and surface: Handle shanks of polyamide PA 6, glass ball reinforced, black, similar to RAL 9005, half-matt with fine structure. Connecting ledge of profiled aluminium AlMgSi 0.5; natural coloured anodized. Version:... [See More]
- Handle Material: Metal; Plastic
- Height: 60
- Handle Type: Functional Handles
- Handle Length: 360
from Reid Supply
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]
- Handle Material: Metal
- Material Description: Stainless Steel
- Handle Type: T-handle (Tee)
- Height: 1.05
from Polar Hardware Manufacturing Co., Inc.
Non-locking L-handle with 360 º rotation. Holes - 1 1/2" center to center, countersunk for no. 10 screws. Shank - 5/16" x 4" long. Finish - Chrome plated. [See More]
- Handle Material: Metal
- Features: Key Lock
from RAF Electronic Hardware
Round External Thread Handles [See More]
- Handle Material: Metal
- Handle Length: 2
- Height: 1
- Diameter: 0.1875
from Carr Lane Manufacturing Co.
Attractive rounded-design steel handle with a black oxide finish. Press-fit in a standard reamed hole. [See More]
- Handle Material: Metal
- Material Description: 12L14 Steel, Black Oxide Finish
- Handle Type: TaperedHandle; Solid Handle
- Height: 2 to 3.88
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Height: 2.44
- Material Description: Brass
- Center Spacing: 6
from Monroe Engineering
Material - Glass-fiber Reinforced Technopolymer. Finish-Black Matte. Brass Insert on tapped versions. load rated. Zinc-plated Steel Stud with Chamfered Flat Ends [See More]
- Handle Material: Metal; Plastic
- Material Description: Technopolymer, Brass Insert
- Handle Type: T-handle (Tee)
- Height: 1.18
from H.A. Guden Co., Inc.
1898 STEEL PULL BARREL ZINC & CLEAR CHROMATE [See More]
- Handle Material: Metal
from Davies Molding, LLC
Series #FG4-T. Version: Keypad with 2 optional push buttons and 2 LEDs. Button labelling as standard with F1 to F2 or on customers request. Integrated transponder reader in upper handle shank with a range of approx. 15 cm. Trans- ponder in 3 different versions. Connection: 12-pole, coupling with 10... [See More]
- Handle Material: Metal; Plastic
- Height: 60
- Handle Type: Functional Handles
- Handle Length: 410
from Reid Supply
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 X .8; Thread Depth: 8 mm [See More]
- Handle Material: Metal
- Material Description: Stainless Steel
- Handle Type: T-handle (Tee)
- Height: 1.05
from Polar Hardware Manufacturing Co., Inc.
Locking handle may be used with the 6011 & 6013 Series locks. Heavy duty for use on truck bodies, farm cabs, electrical cabinets and storage cabinets. Note: Padlock not supplied. Handle: Cast Steel - Zinc plated & powder coated. Stainless - Polished. Escutcheon: Steel - Zinc plated. Stainless -... [See More]
- Handle Material: Metal
- Features: Key Lock
from RAF Electronic Hardware
Round Internal Thread Handles [See More]
- Handle Material: Metal
- Handle Length: 0.7500
- Height: 0.5000
- Diameter: 0.1250
from Carr Lane Manufacturing Co.
Attractive rounded-design handle with a black oxide finish. These Revolving Handles have a removable shoulder screw as an internal bearing. This allows the handle to remain fixed in your hand, for firm gripping while turning a Hand Wheel or crank. [See More]
- Handle Material: Metal
- Material Description: 12L14 Steel, Black Oxide Finish
- Handle Type: TaperedHandle; Revolving Handle
- Height: 2 to 3.88
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
-
Material Description: Brass, stainless steel
(Select products-see price list for availability).
from Monroe Engineering
Material - Glass-fiber Reinforced Technopolymer. Insert - Black Oxide Steel. Plated Steel Arm. Removable Anodized Aluminum Trim Disc Covers Hub. Two Holes in Underside of Hub for Inserting Spring and Ball Detent. Slot Provided for Angle Limit Stop Pin [See More]
- Handle Material: Metal; Plastic
- Material Description: Technopolymer, Steel Insert
- Handle Type: ControlLever
- Height: 1.81
from H.A. Guden Co., Inc.
1899 STEEL PULL BARREL ZINC & CLEAR CHROMATE [See More]
- Handle Material: Metal
from Davies Molding, LLC
Series #FG5. Material and surface. Tube Ø 30 x 1.5 mm of aluminium AlMgSi 0.5; black powder coated with fine structure. Tube holder and cap of polyamide PA 6, black with fine structure. Function element: Emergency stop. FG5-20: 2 NC contacts, unlighted. FG5-21: 1 NC contact and illumination by... [See More]
- Handle Material: Metal; Plastic
- Height: 76
- Handle Type: Functional Handles
- Handle Length: 342
from Reid Supply
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: T-handle (Tee)
- Height: 1.05
from Polar Hardware Manufacturing Co., Inc.
Rigid type heavy duty handle for truck and industrial use. Available keyed alike or keyed misc. Holes - 1-1/2" center to center countersunk for no. 10 screws. Shank - 5/16" x 4" long. Finish - Chrome plated [See More]
- Handle Material: Metal
- Features: Key Lock
from RAF Electronic Hardware
Metric Round Internal Thread Handles [See More]
- Handle Material: Metal
- Handle Length: 0.7480
- Height: 0.5118
- Diameter: 0.1260
from Carr Lane Manufacturing Co.
Attractive, modern-design aluminum handle provides a comfortable grip with good ergonomic features. Durable powder-coated pebble finish. Tapped holes for mounting. [See More]
- Handle Material: Metal
- Material Description: Aluminum Extrusion, Black Powder Coated Finish
- Handle Type: 2-point Handle
- Height: 1.93 to 2.24
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Height: 1.5
- Material Description: Brass, stainless steel.
from Monroe Engineering
Material - Reinforced Duroplast. Black Oxide Steel Insert. Revolving Handle. Built-in Counter Weight. Side Hole in Plastic, Insert may be Drilled for Set Screw [See More]
- Handle Material: Metal; Plastic
- Material Description: Reinforced Duroplast, Steel Insert
- Handle Type: Crank
- Height: 2.56
from H.A. Guden Co., Inc.
1209 SPRING LOADED HANDLE CHROME PLATED WITH HOLES [See More]
- Handle Material: Metal
- Tapered Handle Diameter: 5
- Height: 3.5
from Davies Molding, LLC
Series #FG6. Material and surface: Tube Ø 30 x 1.5 mm made of stainless steel, material no. 1.4301; fine ground or alumini- um black powder coated. Tube holder and cap made of poly- amide PA 6, black with fine structure. Function element: Emergency stop with 2 NC and 1 NO contacts. Connecting:... [See More]
- Handle Material: Metal; Plastic
- Height: 76
- Handle Type: Functional Handles
- Handle Length: 455
from Reid Supply
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: T-handle (Tee)
- Height: 1.05
from Polar Hardware Manufacturing Co., Inc.
Steel assist handle, has same hole pattern as the 817 handle with squared ends. 1/2" dia. steel rod. Holes are drilled and countersunk for 1/4" screws, but made for Aluminum.Steel assist handle, has same hole pattern as the 817 handle with squared ends. 1/2" dia. steel rod. Holes are drilled and... [See More]
- Handle Material: Metal
- Center Spacing: 10.12
- Material Description: Plain Aluminum
from Carr Lane Manufacturing Co.
Speed handles that are weighted for quick turning. Long arm extension provides excellent leverage for hand tightening. [See More]
- Handle Material: Metal
- Material Description: Nodular Iron per ASTM A536 Class 65-45-12
- Handle Type: Lever; Speed Ball Handle
- Height: 2.38 to 3.5
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Material Description: Brass, Bronze, Stainless Steel
from Monroe Engineering
Material - Glass-Fiber Reinforced Technopolymer. Black Oxide Steel Hub. Resistant to Solvents, Oils, Greases and Other Chemical Agents. Duroplast Revolving Handle. Comes with: Self-Adhesive Brushed Aluminum Center Trim Disc. Supplied with blind pilot hole [See More]
- Handle Material: Metal; Plastic
- Material Description: Glass Fiber Technopolymer, Steel
- Handle Type: Crank
- Height: 2.52
from H.A. Guden Co., Inc.
8315 HANDLE WITH HOLES NICKEL PLATED (3pcs) [See More]
- Handle Material: Metal
- Tapered Handle Diameter: 5.12
- Height: 4.06
from Davies Molding, LLC
Series #FG7. Material and surface: Handle ledge Ø 30 x 5 mm aluminium round tube AlMgSi 0.5; fine ground and natural coloured anodized. Handle shanks of polyamide PA 6, black with fine structure. Function element: 1 Push buttons with LED. Type FG7-04 with additional emergency stop (2 NC con-... [See More]
- Handle Material: Metal; Plastic
- Height: 79
- Handle Type: Functional Handles
- Handle Length: 223
from Reid Supply
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M4 X .7; Thread Depth: 8 mm [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: T-handle (Tee)
- Height: 1.05
from Polar Hardware Manufacturing Co., Inc.
Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing.Heavy duty assist... [See More]
- Handle Material: Metal
- Center Spacing: 17.75
- Material Description: Aluminum
from Carr Lane Manufacturing Co.
Fast, efficient lever handles that provide high torque. First choose a Lever Handle Hub, then customize by choosing bar length and knob style. Hubs are made of stainless steel, polished to a beautiful finish. SIZES: Choice of two hub diameters, to fit either .39" or .47" diameter Lever Bars,... [See More]
- Handle Material: Metal
- Material Description: 300 Series Stainless
- Handle Type: Lever
- Height: 1.5 to 1.88
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Height: 2.75
- Material Description: Brass, bronze, stainless steel.
- Center Spacing: 10 to 12
from Monroe Engineering
Matte Chrome-plated Steel Arm. Fixed Black Oval Duroplast handle. Resistant to Solvents, Oils, Greases and other Chemical Agents [See More]
- Handle Material: Metal; Plastic
- Material Description: Chrome Plated Steel, Duroplast
- Handle Type: Lever
- Height: 0.7874
from H.A. Guden Co., Inc.
TRUCK GRAB HANDLE 13" CHROME PLATED STEEL [See More]
- Handle Material: Metal
- Center Spacing: 12.12
from Davies Molding, LLC
Series #FG8. Functional handle in allmetal design with illuminated push buttons for higher switching currents. Material and surface: Tube Ø 35 x 2 mm of stainless steel, material no. 1.4301; fine ground. Handle shanks and housing of push buttons made of aluminium, vibratory ground and natural... [See More]
- Handle Material: Metal
- Height: 120
- Handle Type: Functional Handles
- Handle Length: 420
from Reid Supply
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M4 X .7; Thread Depth: 8 mm [See More]
- Handle Material: Metal
- Material Description: Steel
- Handle Type: T-handle (Tee)
- Height: 1.05
from Polar Hardware Manufacturing Co., Inc.
Aluminum assist handle. Made from 1/2" diameter aluminum. 13" overall length, 2" high with 7" grab. Holes drilled and countersunk for 1/4" screws.Aluminum assist handle. Made from 1/2" diameter aluminum. 13" overall length, 2" high with 7" grab. Holes drilled and countersunk for 1/4" screws. [See More]
- Handle Material: Metal
- Handle Length: 13
- Material Description: Aluminum
- Tapered Handle Diameter: 0.5000
from Carr Lane Manufacturing Co.
Modern square-design handle made of solid stainless steel. Polished finish. [See More]
- Handle Material: Metal
- Material Description: 300 Series Stainless
- Handle Type: TaperedHandle; Solid Handle
- Height: 1.5 to 3.25
from Rockwood Manufacturing Company
Pulls [See More]
- Handle Material: Metal
- Material Description: Brass, bronze, stainless steel.
- Handle Type: FlushPull
- Height: 2.75
from Monroe Engineering
Matte Chrome-plated Steel Arm. Fixed Black Duroplast Handle. Resistant to Solvents, Oils, Greases, and other Chemicals [See More]
- Handle Material: Metal; Plastic
- Material Description: Chrome Plated Steel, Duroplast
- Handle Type: Lever
- Height: 0.5512
from H.A. Guden Co., Inc.
2197 POL. CHROME PULL 4.00 C. TO C. [See More]
- Handle Material: Metal
- Center Spacing: 4
from Davies Molding, LLC
Series #FG9. Handle lever for fastening on machines and technical installations. Material and surface: Aluminium AlMgSi 0.5; vibratory ground, natural colour or black anodized with dull bright finish. Design advantages: Mechanical lock for fastening incl. cylindrical pin � 4 x 10 mm for... [See More]
- Handle Material: Metal
- Height: 70
- Handle Type: Functional Handles
- Handle Length: 165