Two-point Handle (Pull) Handles and Pulls (industrial)
from Imao-Fixtureworks
Handle. Aluminum (A6N01S ). Anodized finish. Satin finish. Natural matte B. lack matte [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum (A6N01S)
- Handle Material: Metal
- Handle Length: 5.67 to 6.61
from Sugatsune America, Inc.
Ideal for harsh and high corrosive environments. [See More]
- Handle Type: 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 0.3937
from Imao-Fixtureworks
Body. Aluminum (A6N01S). Anodized finish. Satin finish. Natural matte. Black matte [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum (A6N01S)
- Handle Material: Metal
- Handle Length: 5.08 to 14.45
from Sugatsune America, Inc.
Ideal for harsh and high corrosive environments. [See More]
- Handle Type: 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 0.3937
from Imao-Fixtureworks
Handle. Aluminum (A6N01S). Anodized finish. Satin finish. Natural, black or gray matte. Shank. Glass-fiber reinforced polyamide plastic. Black matte [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Aluminum (A6N01S); Shank: Glass-fiber Reinforced Polyamide Plastic
- Handle Material: Metal
- Center Spacing: 7.87 to 15.75
from Sugatsune America, Inc.
Ideal for harsh and high corrosive environments. [See More]
- Handle Type: 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 1.38
from Imao-Fixtureworks
Handle. Aluminum (A6N01S). Anodized finish. Satin finish. Natural matte. Shank. Die-cast aluminum alloy (ADC10). Coating finish. Black matte [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Aluminum (A6N01S); Shank: Die Cast Aluminum Alloy
- Handle Material: Metal
- Handle Length: 8.19 to 12.91
from Sugatsune America, Inc.
Ideal for harsh and high corrosive environments. [See More]
- Handle Type: 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 0.3937
from Imao-Fixtureworks
Body -MH4, MH5. Aluminum (A6N01S ). Anodized finish. Satin finish. Black matte. Body - MH4-S, MH5-S. Steel (SUM22L. Hard chrome plated finish. Satin finish. Natural matte [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum (A6N01S) / Steel (SUM22L)
- Handle Material: Metal
- Center Spacing: 7.87 to 15.75
from Sugatsune America, Inc.
Ideal for harsh and high corrosive environments. [See More]
- Handle Type: 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 0.3937
from Imao-Fixtureworks
Body - RD2-N, RD2-B, RD4-N, RD4-B. Aluminum (A6N01S ). Anodized finish. Satin finish. Natural matte. Black matte. Body - RD2-G, RD4-G. Aluminum (A6N01S. Powder coated finish. Gray white [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum (A6N01S)
- Handle Material: Metal
- Handle Length: 2.48 to 10.16
from Sugatsune America, Inc.
Material 316 Stainless Steel. Finish Stain. Weight of Item (g) 71. Length or Depth of Item when closed (mm) 84.2. Length or Depth of Item when closed (in) 3.375. Height of Item (mm) 34. Height of Item (in) 1.375. Width of Item (mm) 8. Width of Item (in) 0.375. CC Length (mm) 76.2. CC Length (in) 3. [See More]
- Handle Type: 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 1.34
from Imao-Fixtureworks
Body - RD3-N, RD3-B. Aluminum (A6N01S). Anodized finish Satin finish. Natural matte. Black matte. Body - RD3-G. Aluminum (A6N01S). Powder coated finish. Gray White [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum (A6N01S)
- Handle Material: Metal
- Center Spacing: 3.39 to 7.09
from Sugatsune America, Inc.
Material 316 Stainless Steel. Finish Stain. Weight of Item (g) 78. Length or Depth of Item when closed (mm) 96.9. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 34. Height of Item (in) 1.375. Width of Item (mm) 8. Width of Item (in) 0.375. CC Length (mm) 88.9. CC Length (in)... [See More]
- Handle Type: 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 1.34
from Imao-Fixtureworks
Body. Aluminum (A6N01S ). Anodized finish. Satin finish. Natural matte. Black matte [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum (A6N01S)
- Handle Material: Metal
- Handle Length: 1.71 to 9.8
from Sugatsune America, Inc.
Material 316 Stainless Steel. Finish Stain. Weight of Item (g) 85. Length or Depth of Item when closed (mm) 109.6. Length or Depth of Item when closed (in) 4.375. Height of Item (mm) 34. Height of Item (in) 1.375. Width of Item (mm) 8. Width of Item (in) 0.375. CC Length (mm) 101.6. CC Length (in)... [See More]
- Handle Type: 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 1.34
from Imao-Fixtureworks
Features. The shanks can come off the handle if pulled strongly in a horizontal direction [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Aluminum (A6N01S); Shank: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L) / Brass (C3604B)
- Handle Material: Metal
- Handle Length: 2.76 to 9.84
from Sugatsune America, Inc.
Material 316 Stainless Steel. Finish Stain. Weight of Item (g) 81. Length or Depth of Item when closed (mm) 104. Length or Depth of Item when closed (in) 4.125. Height of Item (mm) 34. Height of Item (in) 1.375. Width of Item (mm) 8. Width of Item (in) 0.375. CC Length (mm) 96. CC Length (in) 3.75. [See More]
- Handle Type: 2-point Handle
- Material Description: 316 Stainless Steel
- Handle Material: Metal
- Height: 1.34
from Imao-Fixtureworks
Handle. Aluminum (A6N01S). Anodized finish. Satin finish. Natural matte. Shank. Aluminum (A6N01S ). Anodized finish Anodized finish Satin finish. Black matte [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum (A6N01S)
- Handle Material: Metal
- Handle Length: 2.87 to 10.55
from Sugatsune America, Inc.
The ALH-1000BL Aluminum Pull stands out blending toughness and beauty with its matte black surface-mounted handle. It ’s crafted from aluminum alloy, ensuring robust durability with minimal protrusion. This handle is designed with an anti-slip bump along the edges and an angled surface to... [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 39.37
from Imao-Fixtureworks
Handle. Stainless steel (SUS304 ). Shank. Glass-fiber reinforced polyamide plastic. Black matte. Insert. Brass (C3601) [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Stainless Steel (SUS304); Shank: Glass-fiber Reinforced Polyamide Plastic; Insert: Brass (C3601)
- Handle Material: Metal
- Handle Length: 3.94 to 10.31
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 39.37
from Imao-Fixtureworks
Handle - MH6-N / MH9-N. Aluminum (A6N01S). Anodized finish. Satin finish. Natural [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Aluminum (A6N01S) / Stainless Steel (SUS304); Shank: Glass-fiber Reinforced Polyamide
- Handle Material: Metal
- Handle Length: 6.89 to 25.59
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 39.37
from Imao-Fixtureworks
Features. Collapsible handle that is self-locking in both extended and folded positions. [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Steel (SUM22L); Handle Cover: Rubber
- Handle Material: Metal
- Center Spacing: 3.94 to 7.09
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 3.94
from Imao-Fixtureworks
Body. Aluminum (A6N01S ). Anodized finish. Satin finish. Black matte [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum (A6N01S)
- Handle Material: Metal
- Center Spacing: 7.87 to 11.81
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 3.94
from Imao-Fixtureworks
Handle - AG1. Glass-fiber reinforced. polyamide plastic. Black matte. Handle - AG2. Aluminum (A6N01S). Anodized. Satin finish. Natural matte. Black matte. Gray matte [See More]
- Handle Type: 2-point Handle
- Material Description: Glass-fiber Reinforced Polyamide; Aluminum (A6N01S)
- Handle Material: Metal; Plastic
- Handle Length: 4.8 to 8.58
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 3.94
from Imao-Fixtureworks
Body - RD1-N / RD1. Aluminum (A6N01S). Anodized finish. Satin finish. Natural matte. Black matte. Body - RD1-G. Aluminum (A6N01S). Powder coated finish. Gray white. Body - RD5. Steel (SUM22L). Chrome plated finish. Body - RD6. Steel (SUM22L). Chrome plated finish. Silver matte [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Aluminum (A6N01S) / Steel (SUM22L); Handle Cover: Rubber Black
- Handle Material: Metal
- Center Spacing: 1.26 to 9.84
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 5.91
from Imao-Fixtureworks
Silver ions added to the polyamide plastic help to deaden sundry germs to inhibit their development. After cleaning, the antibacterial properties remain unchanged. Perfect for installation on equipment and instruments used in hygienic environments. Use in hot or highly humid circumstances can... [See More]
- Handle Type: 2-point Handle
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 5.91
from Imao-Fixtureworks
Arched design for better gripping. Six choices of cap color. Working temperature: Between ー30 °C and 130 °C. Use in hot or highly humid circumstances can deteriorate the plastic material properties. A handle and caps are packed separately and not delivered in assembly. [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Glass-fiber Reinforced Polyamide plastic
- Handle Material: Plastic
- Handle Length: 4.57 to 7.01
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 5.91
from Imao-Fixtureworks
Can be mounted on diameters of 300mm to 600mm. Working temperature : Between 0 °C and 80 °C Use in hot or highly humid circumstances can deteriorate the plastic material properties. A handle and caps are packed separately and not delivered in assembly. [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Polypropylene; Cap: Polymide; Insert: Brass
- Handle Material: Plastic
- Handle Length: 5.67 to 7.01
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 7.87
from Imao-Fixtureworks
Tightening the screws inside the shanks prevents the handle from rotating. Recommended screw torque : 15N. Shank caps are available in 6 colors. A body and caps are not supplied in assembly (packed separately ). Working temperature : Between ー 20 °C and 100 °C [See More]
- Handle Type: 2-point Handle
- Material Description: Tube: Aluminum; Handle Shanks: Glass-fiber Reinforced Polyamide; Shank Cap: Polyamide
- Handle Material: Metal
- Handle Length: 14.06
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 7.87
from Imao-Fixtureworks
Features. Use two self-tapping screws (nominal dia. 3.5mm, not furnished )for installation. Chrome-plated style is resistant to abrasion, friction, detergents, acetone, ethyl alcohol and chlorine solution. [See More]
- Handle Type: 2-point Handle
- Material Description: Polyamide
- Handle Material: Plastic
- Center Spacing: 1.16 to 1.56
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 7.87
from Imao-Fixtureworks
Features. Use in hot or highly humid circumstances can deteriorate the plastic material properties. [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Phenolic Plastic / Glass-fiber Reinforced Polyamide / Polyamide / Polypropylene; Insert: Brass / Stainless Steel (SUS303)
- Handle Material: Plastic
- Handle Length: 3.94 to 12.68
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 1.97
from Imao-Fixtureworks
Feature. These handles comply with the IEC standard for the 19" rack. Technical Information. Working temperature : -30 to 130 °C [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Glass-fiber Reinforced Polyamide; Insert: Brass
- Handle Material: Plastic
- Handle Length: 4.41 to 5.67
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 1.97
from Imao-Fixtureworks
Technical Information. Working temperature max . 1 3 0 °C min . - 3 0 °C [See More]
- Handle Type: 2-point Handle
- Material Description: Handle: Glass-fiber Reinforced Polyamide; Insert: Brass; Stud: S10C Steel
- Handle Material: Plastic
- Handle Length: 5.28 to 5.91
from Sugatsune America, Inc.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Alloy
- Handle Material: Metal
- Height: 1.97
from Imao-Fixtureworks
Features. Self-extinguishing handles are UL94V-O certified. [See More]
- Handle Type: 2-point Handle
- Material Description: Glass-fiber Reinforced Polyamide, Polypropylene
- Handle Material: Plastic
- Handle Length: 4.29 to 10.24
from Sugatsune America, Inc.
Back surface-mount. Smooth contours [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum
- Handle Material: Metal
- Height: 0.3937
from Hardware House, LLC
46-2473 SS 48" SAFETY GRAB BARStainless steel safety grab barsConcealed screwsMeets ADA standardsSize: 48x1-1/4" [See More]
- Handle Type: 2-point Handle
from EMKA Incorporated
Handle for hexagon or socket head screw [See More]
- Handle Type: 2-point Handle; Pull
- Material Description: nylon
- Handle Material: Plastic
- Height: 1.57 to 2.11
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.06
- Handle Material: Plastic
- Handle Length: 4.25
from Hager Companies
Pull diameter: - 1 " (25 mm) Projection: - 2-3/4 " (70 mm) CTC Length: - 24 " (610 mm) Materials: - Brass, bronze, stainless steel [See More]
- Handle Type: 2-point Handle
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.06
- Center Spacing: 3.94
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic Ergostyle ® bridge handles. The slight bending of the handle creates an elegant design, improves the grip and distributes the force on the fingers of the hand during use. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Steel Flanged Arch Oval Bar Grab Handle Pull Handle is front mounted with between mounting holes. [See More]
- Handle Type: 2-point Handle
- Material Description: Steel
- Handle Material: Metal
- Height: 1.75
from Monroe Engineering
Material-Glass-fiber Reinforced Technopolymer. Insert Brass With Tapped Blind Hole [See More]
- Handle Type: 2-point Handle
- Material Description: Technopolymer, Brass Insert
- Handle Material: Metal; Plastic
- Handle Length: 5.28
from Fastener SuperStore, Inc.
1/4 X 1 1/8 X 1 (6-32) Round Handles / Internal Thread / Aluminum. Steel and Brass may be available upon request. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum
- Handle Material: Metal
- Height: 1
from Carr Lane Manufacturing Co.
Attractive, modern-design aluminum handle provides a comfortable grip with good ergonomic features. Durable powder-coated pebble finish. Counterbored for socket-head cap screws. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Extrusion, Black Powder Coated Finish
- Handle Material: Metal
- Height: 2.09 to 2.24
from Hardware House, LLC
46-2481 SS 42" SAFETY GRAB BARStainless steel safety grab barsConcealed screwsMeets ADA standardsSize: 42x1-1/4" [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.44
- Handle Material: Plastic
- Handle Length: 4.38
from Hager Companies
Bar Diameter: - 1-1/4 " Projection: - 3 " (76 mm) CTC Length: - 14-5-32 " - 16-31-32 " (360 mm - 431 mm) Materials: - Aluminum, Brass, Bronze, Stainless Steel [See More]
- Handle Type: 2-point Handle
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.38
- Center Spacing: 3.94
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic Ergostyle ® bridge handles. The slight bending of the handle creates an elegant design, improves the grip and distributes the force on the fingers of the hand during use. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Steel Flanged Arch Round Bar Grab Handle Pull Handle is front mounted with between mounting holes. [See More]
- Handle Type: 2-point Handle
- Material Description: Steel
- Handle Material: Metal
- Height: 2.12
from Monroe Engineering
Material-Glass-fiber Reinforced Technopolymer. Secure With Socket Head Screw [See More]
- Handle Type: 2-point Handle
- Material Description: Fiberglass Reinforced Technopolymer
- Handle Material: Plastic
- Height: 1.42
from Carr Lane Manufacturing Co.
Attractive, modern-design aluminum handle provides a comfortable grip with good ergonomic features. Durable powder-coated pebble finish. Tapped holes for mounting. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum Extrusion, Black Powder Coated Finish
- Handle Material: Metal
- Height: 1.93 to 2.24
from Hardware House, LLC
46-2499 SS 36" SAFETY GRAB BARStainless steel safety grab barsConcealed screwsMeets ADA standardsSize: 36x1-1/4" [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.75
- Handle Material: Plastic
- Handle Length: 5.5
from Hager Companies
Pull diameter: - 1 " (25 mm) Projection: - 2-3/4 " (70 mm) CTC Lengths: - 12 ' ' (305 mm), 16 ' ' (406 mm), 18 ' ' (457 mm), 24 ' ' (610 mm), 30 ' ' (762 mm) [See More]
- Handle Type: 2-point Handle
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.97
- Center Spacing: 3.94
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Steel Flanged Arch Round Bar Grab Handle Pull Handle is front mounted with between mounting holes. [See More]
- Handle Type: 2-point Handle
- Material Description: Steel
- Handle Material: Metal
- Height: 2.56
from Monroe Engineering
Material-High Impact Strength Technopolymer. Finish-Matte Black. Brass Insert With Tapped Blind Hole. Resistant to Solvents, Oils, Greases, and Other Chemical Agents [See More]
- Handle Type: 2-point Handle
- Material Description: High Impact Technopolymer, Brass Insert
- Handle Material: Metal; Plastic
- Height: 1.73
from Carr Lane Manufacturing Co.
Attractive, modern-design handle that provides a comfortable grip with good ergonomic features. Excellent durability. Textured non-slip, non-glare finish. Counterbored for socket-head cap screws. [See More]
- Handle Type: 2-point Handle
- Material Description: Black Fiber Reinforced Nylon Thermoplastic
- Handle Material: Plastic
- Height: 1.42 to 1.97
from Hardware House, LLC
46-2507 SS 24" SAFETY GRAB BARStainless steel safety grab barsConcealed screwsMeets ADA standardsSize: 24x1-1/4" [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.68
- Handle Material: Plastic
- Handle Length: 5.75
from Hager Companies
Pull diameter: - 1 " (25 mm) Projection: - 3 " (76 mm) CTC Length: - 12 " (305 mm) Materials: - Brass, bronze [See More]
- Handle Type: 2-point Handle
from NBK America LLC
Materials and surface treatment can be selected according to the product code. Product Code - Material and. Surface Treatment. UNFA-BF Buffing. UNFA-BK Electrostatic Coating [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.06
- Center Spacing: 3.94
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic cabinet U-handles. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Flanged Right Angle Rectangular Bar Pull Handle is front mounted with between... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 0.6300
from Monroe Engineering
The Perfect Solution for Heavy Duty Applications. Aluminum Handle with Reinforced Thermoplastic Ends. Available in 10 Colors Including Standard Gray/Black, Red, Natural Aluminum, Gloss Black and Brown. Angle End up to 90 °. Hardware Included for Installation [See More]
- Handle Type: 2-point Handle; Three Point Pull Handle
- Material Description: Aluminum, Thermoplastic
- Handle Material: Metal; Plastic
- Center Spacing: 11.02
from Carr Lane Manufacturing Co.
Attractive, modern-design handle that provides a comfortable grip with good ergonomic features. Excellent durability. Textured non-slip, non-glare finish. Molded-in brass insert provides superior thread strength. [See More]
- Handle Type: 2-point Handle
- Material Description: Black Fiber Reinforced Nylon Thermoplastic
- Handle Material: Plastic
- Height: 1.46 to 1.57
from Hardware House, LLC
46-2515 SS 18" SAFETY GRAB BARStainless steel safety grab barsConcealed screwsMeets ADA standardsSize: 18x1-1/4" [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 2
- Handle Material: Plastic
- Handle Length: 6.71
from Hager Companies
Size: - 6-11/32 " x 11 " (161 mm x 280 mm) Height: - 11 " (279 mm) Max Projection: - 1-7/8 " (48 mm) Door Thickness: - 1-3/4 " - 2 " (45 mm - 51 mm) Material: - 11 GA stainless steel Finishes: - US32D Options: - Cylinder cutout available [1-1/4 ” (32 mm) diameter... [See More]
- Handle Type: 2-point Handle
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.06
- Center Spacing: 3.94
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic high temperature cabinet U-handles. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Flanged Right Angle Rectangular Bar Pull Handle is front mounted with between... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 1.06
from Monroe Engineering
Ideal for Heavy Duty Applications. Aluminum Handle with Reinforced Thermoplastic Ends. Available in 10 Colors Including Standard Gray/Black, Red, Natural Aluminum, Gloss Black and Brown. Hardware Included for Installation [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum, Thermoplastic
- Handle Material: Metal; Plastic
- Center Spacing: 7.09
from Carr Lane Manufacturing Co.
Attractive, modern-design stainless steel handle provides a comfortable grip with good ergonomic features. Ideal for heavy-duty use and for applications requiring a non-corrosive material. Tapped holes for mounting. [See More]
- Handle Type: 2-point Handle
- Material Description: 304 Stainless Steel, Shot Blasted, Satin Finish
- Handle Material: Metal
- Height: 1.93 to 2.01
from Hardware House, LLC
46-2523 SS 9" SAFETY GRAB BARStainless steel safety grab barsConcealed screwsMeets ADA standardsSize: 9x1-1/4" [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.44
- Handle Material: Plastic
- Handle Length: 5.23
from Hager Companies
Pull diameter: - 1 " (25 mm) Projection: - 2-1/2 ” (64 mm) Continuous CTC lengths: - 10 ” (254 mm), 12 ” (305 mm) Clearance: - 1-1/2 " (38 mm) [See More]
- Handle Type: 2-point Handle
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.38
- Center Spacing: 3.94
from J. W. Winco, Inc.
grease and other chemical agents. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Flanged Right Angle Oval Bar Pull Handle is front mounted with between M4 mounting... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 0.9250
from Monroe Engineering
Material: 100% Solid Stainless Steel 303. Simple, round shaped stainless material with varying lengths and tapped holes. [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 1.38
from Hardware House, LLC
48-8601 AEH 1.25" CABINET KNOB1-1/4" diameter smooth cabinet knobMade of solid zincScrew includedFinish: Antique English [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.44
- Handle Material: Plastic
- Handle Length: 7.84
from Hager Companies
Projection: - 2-1/2 ” (64 mm) Continuous CTC Length: - 10 ” (254 mm), 12 ” (305 mm) Materials: - Aluminum, brass, bronze, stainless steel Finishes: - US3, US4, US10B, US15A, US26, US26D, US28, US32D [See More]
- Handle Type: 2-point Handle
from NBK America LLC
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.33
- Height: 1.97
- Center Spacing: 3.94
from J. W. Winco, Inc.
certified as self-extinguishing (when in vertical position, flame will extinguish within 10 seconds without generating any incandescent drops). [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Flanged Right Angle Rectangular Bar Pull Handle is front mounted with between... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 2.28
from Monroe Engineering
Material: 100% Solid Stainless Steel 303. Styled for heavy duty applications, comfortable grip. Rear mount hardware included, brushed finish. [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 1.57
from Hardware House, LLC
48-8619 AEH CABINET CUP PULL3" center cup design cabinet pullComplete with screwsFinish: Antique English [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Ability to adjust the handle's center to center mounting hole locations provides mating to a variety of fixed mounting hole dimensions. ► Universal end caps are made out on 33% Glass Filled Nylon for exceptional load capabilities. Reinforced delrin rod is also available in different... [See More]
- Handle Type: 2-point Handle
- Height: 2.13
- Handle Material: Plastic
- Mounting Type: Thru-Hole
from Hager Companies
Base diameter: - 1 " (25 mm) Clearance: - 1-3/4 " (45 mm) Projection: - 2-1/4 ” (57 mm) CTC Length: - 8-1/2 " (217 mm) [See More]
- Handle Type: 2-point Handle
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 1.12
- Center Spacing: 3.94
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic cabinet U-handles. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Flanged Right Angle Rectangular Bar Pull Handle is front mounted with between... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 2.83
from Monroe Engineering
Material-Fiberglass Reinforced Technopolymer. Hole covers available for a finished appearance. Riser blocks available to increase clearance [See More]
- Handle Type: 2-point Handle
- Material Description: Fiberglass Reinforced Technopolymer
- Handle Material: Plastic
- Height: 1.42
from Hardware House, LLC
48-8643 AEH CABINET ROPE KNOB1-1/4" round knob - rope design cabinet knobMade of zinc die-castScrew includedFinish: Antique English [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.94
- Handle Material: Plastic
- Handle Length: 4.5
from Hager Companies
Clearance: - 1-1/2 " (38 mm) Projection: - 2-1/8 " (54 mm) CTC length: - 17-1/2 ” (446 mm) [See More]
- Handle Type: 2-point Handle
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 1.44
- Center Spacing: 3.94
from J. W. Winco, Inc.
grease and other chemical agents. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Flanged Right Angle Oval Bar Pull Handle is front mounted with between mounting holes. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminium
- Handle Material: Metal
- Height: 2.17
from Monroe Engineering
Material-Fiberglass Reinforced Technopolymer. Top Mount. Screws and Nuts Supplied For Installation. Steel or Stainless Steel Hardware [See More]
- Handle Type: 2-point Handle
- Material Description: Technopolymer, Steel Insert
- Handle Material: Metal; Plastic
- Height: 1.3
from Hardware House, LLC
48-8650 AEH CABINET RING KNOB1-3/8" diameter ring design cabinet knobMade of zinc die-castScrew includedFinish: Antique English [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 2.36
- Handle Material: Metal
- Mounting Type: Tapped Threads
from Hager Companies
Projection: - 2-1/2 ” (64 mm) CTC length: - 14 ” (356 mm) Clearance: - 1-1/2 " (38 mm) [See More]
- Handle Type: 2-point Handle
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 2.03
- Center Spacing: 3.94
from J. W. Winco, Inc.
EN 628.1 cabinet U-handles feature a push button which allows two switching positions. The status is displayed by two LEDs, red or green. The red LED will be lit during normal function. Pressing the push button (i.e., changing the switching position) triggers a control pulse which activates certain... [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Arch Pull Handle is rear mounted with between mounting holes. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminium
- Handle Material: Metal
- Height: 2.56
from Monroe Engineering
Material-Fiberglass Reinforced Technopolymer. Insert-Steel with Rear Mount. Distinctive Design [See More]
- Handle Type: 2-point Handle
- Material Description: Technopolymer, Steel Insert
- Handle Material: Metal; Plastic
- Height: 1.71
from Hardware House, LLC
48-8718 AEH CABINET BEAD KNOBHARDWARE HOUSE - HARDWARE1-1/2" round knob - beaded design knobMade of zinc die-castScrew includedFinish: Antique English [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.65
- Handle Material: Plastic
- Handle Length: 5.43
from Hager Companies
Pull diameter: - 1-1/4 " (32 mm) CTC lengths: - 6-1/2 ” (165 mm), 8-1/2 ” ( 217 mm), 12-1/2 ” (318 mm) Materials: - Aluminum, Brass, Bronze, Stainless Steel [See More]
- Handle Type: 2-point Handle
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). Materials and surface treatment of main body and types can be selected... [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 1.12
- Center Spacing: 3.94
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic Ergostyle ® off-set open U-handles. When using guards on machines and automation systems, which include double hinged doors, use of colored caps makes identification of handle easier. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Die Cast Zinc Female Arch Arched Bar (Style B) Pull Handle is rear mounted with between mounting... [See More]
- Handle Type: 2-point Handle
- Material Description: Die Cast Zinc
- Handle Material: Metal
- Height: 0.7500
from Monroe Engineering
Material-Duroplast. Inserts - Brass, Steel or Stainless Steel. Contoured Grip. Solid Design, No Cavities [See More]
- Handle Type: 2-point Handle
- Material Description: Duroplast, Steel Insert
- Handle Material: Metal; Plastic
- Height: 2.24
from Hardware House, LLC
48-8791 BW CABINET KNOB1-1/4" diameter round knob w/porcelain insertAvailable w/brass or satin nickel outer ringMade of zinc die-castScrew includedFinish: Brass [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.57
- Handle Material: Metal
- Mounting Type: Tapped Threads
from Hager Companies
Base Diameter: - 1-1/2 " (38 mm) Clearance: - 1-11/16 " (43 mm) Projection: - 3-1/8 " (79 mm) CTC Length: - 6-3/16 " (132 mm) Materials: - Brass [See More]
- Handle Type: 2-point Handle
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 1.12
- Center Spacing: 3.94
from J. W. Winco, Inc.
metric or inch size socket cap screws [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Straight T-Handle Pull Handle is rear mounted with 9.840 in between mounting... [See More]
- Handle Type: 2-point Handle
- Material Description: Plastic
- Handle Material: Metal; Plastic
- Handle Length: 12.4
from Monroe Engineering
Material-Fiberglass Reinforced Technopolymer. Front Mount. Distinctive Design [See More]
- Handle Type: 2-point Handle
- Material Description: Technopolymer, Steel Insert
- Handle Material: Metal; Plastic
- Height: 1.89
from Hardware House, LLC
48-8817 BO CABINET KNOB1-1/4" diameter round knob w/Oak wood centerBrass outer ringMade of zinc die-castScrew includedFinish: Brass/Oak [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Handle Material: Metal
from Hager Companies
Base Diameter: - 1 1/2 " (38 mm) Clearance: - 1-11/16 " (43 mm) Projection: - 3 1/8 " (79 mm) CTC Length: - 5 3/16 " (133 mm) Materials: - Brass Finishes: - US3, US4, US 10, US10B, US26, US26D [See More]
- Handle Type: 2-point Handle
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 1.44
- Center Spacing: 3.94
from J. W. Winco, Inc.
standard color is black or can be supplied with end caps in one of the colors below, glossy finish, supplied but not assembled, push-fit mounting, removable with screwdriver. Mounting: By means of two through holesin the handle legs, for socket head cap screws, hex head screws or hex nuts [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Round Bar Pull Handle is rear mounted with between M5 mounting holes. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum
- Handle Material: Metal
- Height: 1.61
from Monroe Engineering
Material-Fiberglass Reinforced Technopolymer End Mounts. Pull Tube of Anodized Aluminum or Ribbed Black Rubber Grip. Installation Screws Included, M8 x 30 [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum
- Handle Material: Metal
- Handle Length: 8.27
from Hardware House, LLC
48-8858 SNW SN/PORCELIAN KNOB1-1/4" diameter round knob w/porcelain insertAvailable w/brass or satin nickel outer ringMade of zinc die-castScrew includedFinish: Satin Nickel [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.89
- Handle Material: Plastic
- Handle Length: 5.04
from Hager Companies
Base: - 5/8 ' ' x 13/16 ' ' (16 mm x 21 mm) Projection: - 2 " (51 mm) Clearance: - 1-1/2 ' ' (38 mm) Materials: - Aluminum, Brass, Bronze, Stainless Steel CTC Length: - 5 1/2 " (140 mm) Finishes: - US3, US4, US10, US10B, US26, US26D, US28, US32D [See More]
- Handle Type: 2-point Handle
from NBK America LLC
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). [See More]
- Handle Type: Extruded Pull / Ledge Handle; 2-point Handle
- Handle Length: 4.57
- Height: 2.03
- Center Spacing: 3.94
from J. W. Winco, Inc.
Handles GN 225 are of simple and solid. design. They are best chosen when handles need to be plated or painted. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M5 x .80 mounting... [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminium
- Handle Material: Metal
- Screw Thread Specifications: M5 x 0.8
from Monroe Engineering
Material-Fiberglass Reinforced Technopolymer End Mount. Pull Tube of Anodized Aluminum or Ribbed Black Rubber Grip. Installation Screws Included, M10 x 45 [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum
- Handle Material: Metal
- Handle Length: 11.57
from Hardware House, LLC
48-8981 1.25"WH PORCELAIN KNOBWhite porcelain cabinet knobsScrew includedSize: 1-1/4" [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 0.4724
- Handle Material: Plastic
- Handle Length: 9.37
from Hager Companies
Base Diameter: - 1 ' ' (25 mm) Projection: - 1-7/8 ' ' (48 mm) Clearance: - 1-3/8 " (35 mm) Materials: - Aluminum, brass, bronze, stainless steel CTC Length: - 5-1/2 " (140 mm) Finishes : - US3, US4, US10, US10B, US26, US26D, US28, US32D [See More]
- Handle Type: 2-point Handle
from J. W. Winco, Inc.
GN 331 tubular handles with power switching function are suitable for unlocking safety tumblers in rotating, detachable or side-sliding safety devices which must be closed in order to safeguard required operational safety. By integrating functions such as emergency stop, start, release, reset and... [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Round Bar Pull Handle is rear mounted with between M5 mounting holes. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminium
- Handle Material: Metal
- Height: 1.61
from Monroe Engineering
Material-High Strength Technopolymer. Finish-Matte Black. Supporting Disc (washers) are Supplied Loose [See More]
- Handle Type: 2-point Handle
- Material Description: High Strength Technopolymer
- Handle Material: Plastic
- Height: 1.57
from Hardware House, LLC
50-3938 4x1-1/8 PB WINDOW LIFT4" x 1-1/8" window sash liftsPackaged 1 per cardFinish: Bright Brass [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.77
- Handle Material: Metal
- Mounting Type: Tapped Threads
from Hager Companies
Base Diameter: - 2 " (51 mm) Projection: - 1-7/8 " (48 mm) Clearance: - 1-3/8 " (35 mm) CTC Length: - 5-1/2 " (140 mm) Materials: - Aluminum, brass, bronze Finishes : - US3, US4, US10, US10B, US26, US26D, US28 [See More]
- Handle Type: 2-point Handle
from J. W. Winco, Inc.
GN 332 angled tubular handles with power switching function are suitable for unlocking safety tumblers in rotating, detachable or side-sliding safety devices which must be closed in order to safeguard required operational safety. By integrating functions such as emergency stop, start, release, reset... [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Oval Bar Pull Handle is rear mounted with between M5 mounting holes. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminium
- Handle Material: Metal
- Height: 1.57
from Monroe Engineering
Material-Natural Silver Anodized Aluminum. Flat Profile. Also Available in Matte Black. Note: These elegant pull handles made of a flat-profile aluminum are especially suitable for machines, appliances, jigs and fixtures, machining apparatus etc. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum
- Handle Material: Metal
- Height: 1.77
from Hardware House, LLC
50-3946 SN WINDOW LIFT4" x 1-1/8" window sash liftsPackaged 1 per cardFinish: Satin Nickel [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.73
- Handle Material: Metal
- Mounting Type: Stud; Projecting Stud
from Hager Companies
Base Diameter: - 2 " (51 mm) Projection: - 1-7/8 " (48 mm) Clearance: - 1-3/8 " (35 mm) Materials: - Aluminum, brass, bronze Finishes: - US3, US4, US10, US10B, US26, US26D, US28 [See More]
- Handle Type: 2-point Handle
from J. W. Winco, Inc.
Handle legs are highly stable in relation to their small dimensions. Tube and legs are secured together with self-tapping screws. Screw heads are covered wtih plastic cover caps to provide a clean and finished look. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Oval Bar Pull Handle is rear mounted with between M5 mounting holes. [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminium
- Handle Material: Metal
- Height: 1.57
from Monroe Engineering
Material-Steel. Finish-High-gloss Chromium-plated. Supporting Disc (washers) are Supplied Loose [See More]
- Handle Type: 2-point Handle
- Material Description: Steel
- Handle Material: Metal
- Height: 0.7874
from Hardware House, LLC
50-4233 US2C #1 DOOR PULL3" grip - 1-piece steel constructionScrews includedPacked 1 per cardFinish: Zinc Plated [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.97
- Handle Material: Metal
- Mounting Type: Tapped Threads
from Hager Companies
Base: - 1-1/2 " x 1-5/8 " (38 mm x 41 mm) Projection: - 2-1/4 " (57 mm) Clearance: - 1-9/16 " (40 mm) CTC Length: - 7-3/4 " (197 mm) Materials: - Brass [See More]
- Handle Type: 2-point Handle
from J. W. Winco, Inc.
Handle legs are highly stable in relation to their small dimensions. Tube and legs are secured together with self-tapping screws. Screw heads are covered wtih plastic cover caps to provide a clean and finished look. Typical use is on double winged swinging doors and sliding doors on machines. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between M5 mounting... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 1.38
from Monroe Engineering
Material - Aluminum with Antimicrobial Coating. Standard Color - Bio-White [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum
- Handle Material: Metal
- Height: 1.5
from Hardware House, LLC
50-4241 US1B #1DOOR PULL3" grip - 1-piece steel constructionScrews includedPacked 1 per cardFinish: Black [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 2.36
- Handle Material: Metal
- Handle Length: 8.19
from Hager Companies
Projection: - 2-3/16 " (56 mm) Clearance: - 1-3/16 " (30 mm) Pull diameter: - 1 " (25 mm) Base diameter: - 15/16 " (24 mm) [See More]
- Handle Type: 2-point Handle
from J. W. Winco, Inc.
GN 333.5 tubular handles are a low-cost option for applications requiring stainless steel. Handle legs are highly stable in relation to their small dimensions. Tube and legs are secured together with self-tapping screws. O-rings at the joining of the tube and legs prevent water from entering the... [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Phenolic Female Right Angle Rectangular Bar Pull Handle is rear mounted with between 1/4-20... [See More]
- Handle Type: 2-point Handle
- Material Description: Phenolic
- Handle Material: Plastic
- Height: 1.69
from Monroe Engineering
Oval Aluminum Pull Handle [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum
- Handle Material: Metal
- Height: 1.5
from Hardware House, LLC
50-4258 US2D #1DOOR PULL3" grip - 1-piece steel constructionScrews includedPacked 1 per cardFinish: Satin Brass [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.57
- Handle Material: Metal
- Handle Length: 2.48
from Hager Companies
Base diameter: - 1-1/4 " (32 mm) Projection: - 3 " (76 mm) Clearance: - 1-13/16 " (46 mm) Pull diameter: - 1-3/16 " (30 mm) [See More]
- Handle Type: 2-point Handle
from J. W. Winco, Inc.
GN 334 oval tubular handles are attractive in design and highly stable. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #8-32... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 1.38
from Monroe Engineering
Material - Polypropylene. Insert - Brass. Solid Design [See More]
- Handle Type: 2-point Handle
- Material Description: Polypropylene, Brass Insert
- Handle Material: Metal; Plastic
- Height: 1.44
from Hardware House, LLC
50-4282 6-1/2" 2D DOOR PULL4-1/2" grip - 1-piece steel constructionScrews includedPacked 1 per cardFinish: Satin Brass [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.57
- Handle Material: Metal
- Handle Length: 43.5
from Hager Companies
Clearance: - 3-9/16 " (90 mm) Projection: - 5-9/16 ' ' (141 mm) CTC Length: - 16 " (406 mm) [See More]
- Handle Type: 2-point Handle
from J. W. Winco, Inc.
Arched handles GN 424.5 are preferably used for such applications where easy sliding of folding doors or cabinet drawers can be operated with a single finger. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Oval Bar Pull Handle is rear mounted with between M4 mounting... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 0.9840
from Monroe Engineering
Finish: Polished, Clear Anodized. Material: Aluminum Alloy: 6061 [See More]
- Handle Type: 2-point Handle
- Material Description: Aluminum
- Handle Material: Metal
- Height: 1.5
from Hardware House, LLC
50-4308 US2C 6-1/2 #2 DOOR PUL4-1/2" grip - 1-piece steel constructionScrews includedPacked 1 per cardFinish: Zinc Plated [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.57
- Handle Material: Metal
- Handle Length: 43.5
from Hager Companies
O/A height: - 21-1/4 " (540 mm) Base diameter: - 1-1/4 " (32 mm) Projection: - 3-1/8 " (79 mm) Clearance: - 1-7/8 " (48 mm) CTC length: - 20 " (508 mm) [See More]
- Handle Type: 2-point Handle
from J. W. Winco, Inc.
Handles GN 425 are supplied with zinc plated steel location disks. They guarantee a perfect location even with large holes in the cabinet. The disks are loosely enclosed. Because of our manufacturing process (bending), special sizes can be supplied at certain minimum quantities. Blackened finish and... [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Oval Bar Pull Handle is rear mounted with between M5 mounting... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 1.26
from Monroe Engineering
Material-Glass-fiber Reinforced Technopolymer. Finish-Matte Black. Mounted by Two Through Holes. Press-fit Gray/Black Technopolymer Caps Supplied, Not Assembled. Caps Available in Orange, Gray, Yellow or Light Blue [See More]
- Handle Type: 2-point Handle
- Material Description: Fiberglass Reinforced Technopolymer
- Handle Material: Plastic
- Height: 1.38
from Hardware House, LLC
50-4316 US1B 6-1/2 #2 DOOR PUL4-1/2" grip - 1-piece steel constructionScrews includedPacked 1 per cardFinish: Black [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.57
- Handle Material: Metal
- Handle Length: 43.5
from Hager Companies
Clearance: - 1-7/8 " (47 mm) Projection: - 3 " (76 mm) CTC lengths: - 12 " (305 mm), 20 " (508 mm) [See More]
- Handle Type: 2-point Handle
from J. W. Winco, Inc.
Handles GN 425-NI are supplied with two stainless steel location disks, which guarantee a perfect location even with large holes. in the cabinet. The disks are loosely enclosed. Because of our manufacturing process (bending), special sizes can be supplied at certain minimum quantities. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Oval Bar Pull Handle is rear mounted with between M5 mounting... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 1.57
from Monroe Engineering
Material-Glass-fiber Reinforced Technopolymer. Finish-Gray/Black Matte. Inserts-Tapped with Blind Hole. Press-fit gray/Black Technopolymer Caps Supplied, Not Assembled. Caps available in Orange, Gray, Yellow, or Light Blue [See More]
- Handle Type: 2-point Handle
- Material Description: Fiberglass Reinforced Technopolymer
- Handle Material: Plastic
- Height: 1.38
from Hardware House, LLC
50-4324 4-7/8"SCRN DOOR PULLScreen door pulls with screws includedPull dimensions: 4-7/8" x 5/8"Packed 1 per cardFinish: Satin Brass [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.3
- Handle Material: Plastic
- Handle Length: 4.8
from Hager Companies
O/A height: - 14 " (356 mm) Projection: - 3 " (76 mm) Clearance: - 1-9/16 " (40 mm) [See More]
- Handle Type: 2-point Handle
from J. W. Winco, Inc.
Handles GN 425.1 are supplied with zinc plated steel location disks. They guarantee a perfect location even with large holes in the cabinet. The disks are separately enclosed. Due to the manufacturing process (bending), special sizes can be supplied at certain minimum quantities. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Oval Bar Pull Handle is rear mounted with between #8-32... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 1.26
from Hardware House, LLC
50-4340 US2C 4-7/8 SCR DR PULLScreen door pulls with screws includedPull dimensions: 4-7/8" x 5/8"Packed 1 per cardFinish: Zinc Pltd.Steel [See More]
- Handle Type: 2-point Handle
from Davies Molding, LLC
#9658; Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ► Female insert, tapped thread, pocket and plain molded hole options are available. ► New! Soft touch handle is available in 6 standard colors: black,... [See More]
- Handle Type: 2-point Handle
- Height: 1.65
- Handle Material: Plastic
- Mounting Type: Thru-Hole
from Hager Companies
O/A height: - 22 " (599 mm) Pull diameter: - 1-1/4 " (32 mm) Base diameter: - 2 " (51 mm) Projection: - 3-7/8 " (99 mm) Clearance: - 2-5/8 " (67 mm) [See More]
- Handle Type: 2-point Handle
from J. W. Winco, Inc.
Handles GN 425.1-NI are supplied with two stainless steel location disks. [See More]
- Handle Type: 2-point Handle
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Oval Bar Pull Handle is rear mounted with between #8-32... [See More]
- Handle Type: 2-point Handle
- Material Description: Stainless Steel
- Handle Material: Metal
- Height: 1.26