Fold Away Handle Handles and Pulls (industrial)

41 Results
Plastic Revolving Handle -- ER, FR, SFR
from Imao-Fixtureworks

All FR handles can be folded in 360 ° directions by loosening the shank. A hex. wrench hole is provided at the shank end of the handles, for installation. Do not use at locations which receive direct sunlight or outdoors. Use in hot or highly humid environments can deteriorate the properties of... [See More]

  • Handle Material: Plastic
  • Handle Length: 2.6 to 4.72
  • Material Description: Handle: Polyamide Plastic; Shank: Steel (SUM22L / S45C), Stainless Steel (SUS303)
  • Screw Thread Specifications: M8 x 1.25, M10 x 1.5, M12 x 1.75
Foldable Revolving Handles
from Carr Lane Manufacturing Co.

Unique revolving handle that can fold away when not in use. Like other revolving handles, this foldable version has an internal bearing that allows the handle to remain fixed in your hand, for firm gripping while turning a Hand Wheel or crank. [See More]

  • Handle Type: Foldable Revolving Handle
  • Material Description: 300 Series Stainless
  • Handle Material: Plastic
  • Height: 2.5 to 3.75
2 Position Folding Handles -- 8691-2528-A
from RAF Electronic Hardware

2 Position Folding Handles [See More]

  • Handle Material: Metal
  • Handle Length: 4
  • Height: 1.43
  • Diameter: 0.2500
Crank Handle -- 05CRF25BIM10
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 1.22
18400 Series -- Ergonomic T Handle Latch
from Eberhard Mfg. Company

Padlockable, compression roller cam, water-resistant [See More]

  • Handle Type: T-handle (Tee)
  • Material Description: Zinc Die-Cast
  • Handle Material: Metal
  • Height: 2.84
Fixed Crank Handle -- C7-40BF [C7-40BF from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminum
  • Handle Material: Metal
  • Height: 1.1
Knob / Handle -- 29321
from Monroe Engineering

Material: Glass Fiber Reinforced Technopolymer. Black Oxide Steel Hub. Resistant to Solvents, Oils, Greases & Other Chemical Agents. Duroplast Fold-Down Handle. Comes with: Self-Adhesive Brushed Aluminum Center Trim Disc. Supplied with blind pilot hole [See More]

  • Handle Type: Crank
  • Height: 3.15
  • Handle Material: Plastic
  • Handle Length: 3.15
Ring-Handle -- 1098-U1
from EMKA Incorporated

Ring-handle. zinc die [See More]

  • Handle Type: FlushPull
  • Material Description: Zinc alloy
  • Handle Material: Metal
  • Height: 2.76
3 Position Folding Handles -- 8758-2528-A
from RAF Electronic Hardware

3 Position Folding Handles [See More]

  • Handle Material: Metal
  • Handle Length: 4
  • Height: 1.43
  • Diameter: 0.2500
Fixed Crank Handle -- C7-40F [C7-40F from Valtra, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminum
  • Handle Material: Metal
  • Height: 1.1
Knob / Handle -- 30225
from Monroe Engineering

Black Powder Coated Aluminum. Manual Fold-A-Way Handle for Safety. To Engage Handle, Pull and it will Snap into Position. To Disengage, Pull up Handle then Push Toward Crank Axis [See More]

  • Handle Type: Crank
  • Material Description: Aluminum
  • Handle Material: Metal
  • Height: 3.94
Free Fall Folding Handles -- 8580-2528-A
from RAF Electronic Hardware

Free Fall Folding Handles [See More]

  • Handle Material: Metal
  • Handle Length: 3
  • Height: 1.46
  • Diameter: 0.2500
Fixed Crank Handle -- ESP-155 [ESP-155 from Elesa U.S.A. Corporation]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal; Plastic
  • Height: 0.8100
Knob / Handle -- 30921
from Monroe Engineering

Material - High Impact Strength Technopolymer. Black Matte Finish. Stud - Black Oxide Steel Double Guide or Stainless Steel. Handle Pivots Freely during Operation [See More]

  • Handle Type: Crank
  • Material Description: Steel & Technopolymer
  • Handle Material: Metal; Plastic
  • Height: 2.91
Infinite Position Folding Handles -- 8649-2528-A
from RAF Electronic Hardware

Infinite Position Folding Handles [See More]

  • Handle Material: Metal
  • Handle Length: 3
  • Height: 1.46
  • Diameter: 0.2500
Folding Crank Handle -- ACH-100 [ACH-100 from J. W. Winco, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminum
  • Handle Material: Metal; Plastic
  • Height: 1.02
Knob / Handle -- 30927SS
from Monroe Engineering

Material - Black Duroplast. Stainless Steel Double Guide Stud. Handle Pivots Freely During Operation. Sintered powder Stainless Steel Base with Guide Stud [See More]

  • Handle Type: Crank
  • Material Description: Stainless Steel & Technopolymer
  • Handle Material: Metal; Plastic
  • Height: 2.8
Folding Crank Handle -- ACH-60 [ACH-60 from J. W. Winco, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminium
  • Handle Material: Metal; Plastic
  • Height: 1.1
Knob / Handle -- 61710
from Monroe Engineering

Material - Thermoplastic, Anthracite Gray. Steel Parts, Black Oxide Finish. Reliable and Perfect Handling [See More]

  • Handle Type: Crank
  • Material Description: Steel & Thermoplastic
  • Handle Material: Metal; Plastic
  • Height: 2.15
Folding Crank Handle -- ACH-65 [ACH-65 from J. W. Winco, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminium
  • Handle Material: Metal; Plastic
  • Height: 1.34
Knob / Handle -- 61720
from Monroe Engineering

Material - Glass-fiber Thermoplastic. Body Color - Anthracite Gray. Steel Parts - Black Oxide Finish. Snap in caps available in red, gray or yellow [See More]

  • Handle Type: Crank
  • Material Description: Glass Fiber Thermoplastic, Steel
  • Handle Material: Metal; Plastic
  • Height: 3.15
Folding Crank Handle -- FAH-10
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Aluminium
  • Handle Material: Metal
  • Mounting Type: Spindle
Knob / Handle -- ME285151
from Monroe Engineering

Material - High Impact Strength Technopolymer. Finish - Matte Gray/Black. Comfortable Ergonomic Grip. Burnished Steel Double Guide Stud. Sintered and Oxidized Steel Flat Base [See More]

  • Handle Type: Crank
  • Material Description: Stainless Steel & Technopolymer
  • Handle Material: Metal
  • Height: 3.17
Folding Crank Handle -- FAH-2
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 0.7500
Folding Crank Handle -- GK-900 [GK-900 from Kipp, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Handle Length: 1.38
Folding Crank Handle -- GK-905 [GK-905 from Kipp, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 0.5700
Folding Crank Handle -- JCL-1200
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 0.5100
Folding Crank Handle -- JCL-910
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 0.7900
Folding Crank Handle -- JCL-920
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Thermoplastic
  • Handle Material: Plastic
  • Height: 0.9800
Folding Crank Handle -- JFH-10 [JFH-10 from Jergens, Inc.]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Steel
  • Handle Material: Metal
  • Handle Length: 1.19
Folding Crank Handle -- KHG-10 [KHG-10 from Elesa U.S.A. Corporation]
from Reid Supply

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. [See More]

  • Handle Type: Crank
  • Material Description: Plastic
  • Handle Material: Plastic
  • Height: 0.7900
Pull Handle -- VPH-1620 [VPH-1620 from RAF Electronic Hardware]
from Reid Supply

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Aluminium Rectangular shaped Hinged Pull Handle is long with a 180 Degree... [See More]

  • Handle Type: 2-point Handle
  • Material Description: Aluminum
  • Handle Material: Metal
  • Handle Length: 0.6250
Pull Handle -- VPH-1640 [VPH-1640 from RAF Electronic Hardware]
from Reid Supply

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Aluminium Rectangular shaped Hinged Pull Handle is long with a 180 Degree... [See More]

  • Handle Type: 2-point Handle
  • Material Description: Aluminum
  • Handle Material: Metal
  • Handle Length: 0.6250
Pull Handle -- VPH-1710 [VPH-1710 from RAF Electronic Hardware]
from Reid Supply

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Stainless Steel Rectangular shaped Hinged Pull Handle is long with a 180... [See More]

  • Handle Type: 2-point Handle
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Handle Length: 0.6250
Pull Handle -- VPH-1820 [VPH-1820 from RAF Electronic Hardware]
from Reid Supply

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Aluminium U shaped Hinged Pull Handle is long with a 180 Degree Swing hinge... [See More]

  • Handle Type: 2-point Handle
  • Material Description: Aluminium
  • Handle Material: Metal
  • Handle Length: 0.6250
Pull Handle -- VPH-1920 [VPH-1920 from RAF Electronic Hardware]
from Reid Supply

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Stainless Steel U shaped Hinged Pull Handle is long with a 180 Degree Swing... [See More]

  • Handle Type: 2-point Handle
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Handle Length: 0.6250
Pull Handle -- VPH-3760 [VPH-3760 from RAF Electronic Hardware]
from Reid Supply

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Aluminium U shaped Hinged Pull Handle is long with a 90 Degree Stop hinge... [See More]

  • Handle Type: 2-point Handle
  • Material Description: Aluminum
  • Handle Material: Metal
  • Handle Length: 0.2500
Pull Handle -- VPH-3780 [VPH-3780 from RAF Electronic Hardware]
from Reid Supply

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Stainless Steel U shaped Hinged Pull Handle is long with a 90 Degree Stop... [See More]

  • Handle Type: 2-point Handle
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Handle Length: 0.2500
Pull Handle -- VPH-3800 [VPH-3800 from RAF Electronic Hardware]
from Reid Supply

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Aluminium U shaped Hinged Pull Handle is long with a 90 Degree Stop hinge... [See More]

  • Handle Type: 2-point Handle
  • Material Description: Aluminium
  • Handle Material: Metal
  • Handle Length: 0.2500
Pull Handle -- VPH-504 [VPH-504 from RAF Electronic Hardware]
from Reid Supply

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Aluminium Round shaped Hinged Pull Handle is 3.313 in long with a Non... [See More]

  • Handle Type: 2-point Handle
  • Material Description: Aluminium
  • Handle Material: Metal
  • Handle Length: 3.31
Pull Handle -- VPH-704 [VPH-704 from RAF Electronic Hardware]
from Reid Supply

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Stainless Steel Round shaped Hinged Pull Handle is 3.313 in long with a Non... [See More]

  • Handle Type: 2-point Handle
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Handle Length: 3.31