Lever Handle Handles and Pulls (industrial)

74 Results
Drawer Handles & Cabinet Handles -- 165425
from RS Components, Ltd.

Handle,lock,brass [See More]

  • Handle Type: Lever; Lever
  • Height: 5.83
  • Material Description: Brass
  • Tapered Handle Diameter: 1.5
Adjustable Clamp Lever -- TLF-N, TL-N
from Imao-Fixtureworks

Feature. The large thread size and long lever can generate a heavy tightening force even with a light load. [See More]

  • Handle Type: Lever
  • Material Description: Body / Lever: Steel (SUM22L) / Stainless Steel (SUS303); Locking Element: Steel (SUM22L) / Stainless steel (SUS303); Knob: Phenolic Plastic
  • Handle Material: Metal
  • Screw Thread Specifications: M10 x 1.5, M12 x 1.75, M16 x 2, M20 x 2.5
Aluminum and Malleable Clamping Levers -- 16501
from Jergens, Inc.

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you ’re looking for prototype or production quantities, we can help!. Features, Benefits, & Product Specifications: Materials: 319 Aluminum Alloy. Malleable ASTM... [See More]

  • Handle Type: Lever
  • Material Description: Aluminum
  • Handle Material: Metal
  • Colors / Finishes Available: Mill
Drawer Handles & Cabinet Handles -- 165548
from RS Components, Ltd.

Handle,latch,brass [See More]

  • Handle Type: Lever; Lever
  • Height: 5.83
  • Material Description: Brass
  • Tapered Handle Diameter: 1.5
Adjustable Low-profile Clamp Lever -- FTF / FT
from Imao-Fixtureworks

Low-profile straight design. Replaceable lever [See More]

  • Handle Type: Lever
  • Material Description: Body / Lever: Steel (SUM22L) / Stainless Steel (SUS303); Ball Knob: Phenolic Plastic
  • Handle Material: Metal
  • Screw Thread Specifications: M8 x 1, M10 x 1, M12 x 1
Cam Levers Adjustable External Thread -- 40115
from Jergens, Inc.

Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed... [See More]

  • Handle Type: Lever
  • Material Description: Steel
  • Handle Material: Metal
  • Mounting Type: Stud
Locking Handles -- 2223914 [NSYTHPLM from Schneider Electric]
from RS Components, Ltd.

Schneider Electric NSYTHPLM [See More]

  • Handle Type: Lever; Lever
  • Features: Key Lock
Adjustable Safety Clamp Lever -- STF-N, ST-N
from Imao-Fixtureworks

Body / Lever. Steel(SUM22L). Powder coating. Black. Locking Element. Steel(SUM22L). Black oxide finish. Knob. Phenolic plastic. Black [See More]

  • Handle Type: Lever
  • Material Description: Body / Lever: Steel (SUM22L); Locking Element: Steel (SUM22L); Knob: Phenolic Plastic
  • Handle Material: Metal
  • Screw Thread Specifications: M10 x 1.5, M12 x 1.75, M16 x 2
Cam Levers External Thread -- 40015
from Jergens, Inc.

Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full... [See More]

  • Handle Type: Lever
  • Material Description: Steel
  • Handle Material: Metal
  • Colors / Finishes Available: Powder-Coated in Black
Locking Handles -- 2531683 [831821 from ABB AB]
from RS Components, Ltd.

ARIA Poign ée pour serrure à profil é semi [See More]

  • Handle Type: Lever; Swivelling Lever
  • Colors / Finishes Available: Black
  • Handle Length: 3.23
  • Features: Key Lock
Control Lever -- CL
from Imao-Fixtureworks

Removable cap. Adaptable for click positioning applications with use of a ball and a spring (sold separately ). Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between -20 °C and 110 °C [See More]

  • Handle Type: ControlLever; Lever
  • Material Description: Hub: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L); Cap: Aluminum (A1080P); Handle: Phenolic Plastic; Arm: Steel (SUM22L)
  • Handle Material: Plastic
  • Height: 1.81 to 2.4
Double Handle Locking Levers -- 28910
from Jergens, Inc.

Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Zinc Plate. Thread: Class 2B-UNC for Inch, Class 6h for Metric. Handles: Copper Brazed into... [See More]

  • Handle Type: Lever
  • Material Description: Low Carbon Steel
  • Handle Material: Metal
  • Screw Thread Specifications: Class 2B-UNC for Inch, Class 6h for Metric
Ergostyle Control Lever -- ECL
from Imao-Fixtureworks

Features. Ergonomic design for comfortable gripping. Removable boss cap. Adaptable for click positioning applications with use of a ball and a spring CLB. (Ball and spring are sold separately ). Six optional cap colors for ECL type. ECL-GR-I type is only available with gray caps. [See More]

  • Handle Type: ControlLever; Lever
  • Material Description: Body / Lever: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM24L); Cap: Polyamide
  • Handle Material: Plastic
  • Height: 1.38 to 2.36
Ergostyle® Control Levers by ELESA® -- 34461
from Jergens, Inc.

Jergens Ergostyle ® Control Levers by ELESA ® are built durable and comfortable for performing adjustment and positioning operations across any industry. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer. Finish &... [See More]

  • Handle Type: ControlLever; Lever
  • Material Description: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Handle Material: Plastic
  • Colors / Finishes Available: Matte, Grey/Black
Lever Arm -- OGL
from Imao-Fixtureworks

Knob. Polyamide plastic. Glossy Finish. Black. Arm. Steel (SS400). Hard chrome plated finish. Satin finish OGL. Silver matte. Stainless steel (SUS303) [See More]

  • Handle Type: Lever
  • Material Description: Knob: Polyamide Plastic; Arm: Steel (SS400) / Stainless Steel (SUS303)
  • Handle Material: Metal
  • Handle Length: 2.48 to 7.87
Plastic Cam Levers Adjustable External Thread -- 40244
from Jergens, Inc.

High quality industrial cam lever for clamping and quick change applications. Adjustable cam lever with a fiberglass reinforced plastic handle. The threaded stud is free to rotate in the hinge pin. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which... [See More]

  • Handle Type: Lever
  • Material Description: Steel
  • Handle Material: Metal
  • Mounting Type: Stud
Lever Arm -- PGL
from Imao-Fixtureworks

The knob is pressed onto the arm and glued. Working temperature: Between ー20 °C and 110 °C [See More]

  • Handle Type: Lever
  • Material Description: Knob: Phenolic Plastic; Arm: Steel (SS400) / Stainless Steel (SUS303)
  • Handle Material: Metal
  • Screw Thread Specifications: M6 x 1, M8 x 1.25, M10 x 1.5, M12 x 1.75
Plastic Cam Levers Internal Thread -- 40206
from Jergens, Inc.

High quality industrial cam lever for clamping and quick change applications. Standard cam lever wiht a plastic handle. The external thread version features a threaded stud pinged to the hinge pin for tool-less clamping. The internal thread version features a threaded hinge pin for attachment to an... [See More]

  • Handle Type: Lever
  • Material Description: Steel
  • Handle Material: Metal
  • Mounting Type: Stud
Locking Lever -- LL
from Imao-Fixtureworks

LL-C / LL-R / LL-T. Hub. Steel (S45C). Melamine coated finis. Black. Lever Arm. Steel (SS400). Melamine coated finis. Black. Knob. ABS plastic. Black. LL-R-SUS. Hub. Stainless steel (SUS303). Lever Arm. Stainless steel (SUS303). Knob. ABS plastic. Black [See More]

  • Handle Type: Lever
  • Material Description: Hub: Steel (S45C) / Stainless Steel (SUS303); Lever Arm: Steel (SS400) / Stainless Steel (SUS303); ABS Plastic
  • Handle Material: Metal
  • Diameter: 0.1969 to 0.6299
Single Handle Locking Levers -- 28901
from Jergens, Inc.

Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Zinc Plate. Thread:... [See More]

  • Handle Type: Lever
  • Material Description: Low Carbon Steel
  • Handle Material: Metal
  • Screw Thread Specifications: Class 2B-UNC for Inch, Class 6h for Metric
Switch Lever -- WL
from Imao-Fixtureworks

Hub. Steel (S45C). Black oxide finish [See More]

  • Handle Type: Lever
  • Material Description: Hub: Steel (S45C); Lever Arm: Steel (SS400); Handle: Phenolic Plastic
  • Handle Material: Metal
  • Height: 1.65 to 3.66
Stainless Steel Cam Levers External Thread -- 41272
from Jergens, Inc.

High quality industrial cam lever for clamping and quick change applications. Adjustable cam lever with stainless steel handle. The threaded stud is free to rotate in the hinge pin, which is pinged. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which... [See More]

  • Handle Type: Lever
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Mounting Type: Stud
Stainless Steel Cam Levers Internal Thread -- 41316
from Jergens, Inc.

High quality industrial cam lever for clamping and quick change applications. Standard cam lever with a stainless steel handle and stainless steel components. The external thread version features a threaded stud pinged to the hinge pin for tool-less clamping. The internal thread version features a... [See More]

  • Handle Type: Lever
  • Mounting Type: Stud
Steel Clamping Levers -- 16601
from Jergens, Inc.

Material: Lever, Low Carbon - Steel Ball, Plastic. Finish: Lever, Satin Chrome - Plate Ball, Black [See More]

  • Handle Type: Lever
  • Material Description: Lever, Low Carbon - Steel Ball, Plastic
  • Handle Material: Metal; Plastic
  • Colors / Finishes Available: Lever, Satin Chrome - Plate Ball, Black
Adjustable Clamping Lever -- 46700
from Te-Co, Inc.

Product Information. Black thermoplastic handle with metal insert. Zinc die-cast handle with black finish. All steel parts ensure durability. Internal thread with black oxide finish [See More]

  • Handle Type: Adjustable; Lever
  • Material Description: Black Thermoplastic Handle
  • Handle Material: Plastic
  • Handle Length: 1.65
Cast Hollow Lever -- 6828
from Hager Companies

Lever Rose: - 54 mm (2.13 in) diameter - 10 mm (.39 in) width Cylinder Rose: - 54 mm (2.13 in) diameter - 10 mm (.39 in) width [See More]

  • Handle Type: Lever
Double Arm Speed Ball Handles
from Carr Lane Manufacturing Co.

Speed handles that are weighted for quick turning. Long arm extensions provide excellent leverage for hand tightening. [See More]

  • Handle Type: Lever; Speed Ball Handle
  • Material Description: Nodular Iron per ASTM A536 Class 65-45-12
  • Handle Material: Metal
  • Height: 2.25 to 2.88
Internal Handle for 1000 series -- 1000-U68X
from EMKA Incorporated

Advantage: Easy to assemble by using. plug in plastic parts [See More]

  • Handle Type: Crank; Lever
  • Material Description: Handle: Red nylon
  • Handle Material: Plastic
  • Height: 1.12
DIN 6337
from J. W. Winco, Inc.

no bore [See More]

  • Handle Type: Lever
Handle -- 1-2390-50
from Eberhard Mfg. Company

Handle meets FMVSS 217 standards [See More]

  • Handle Type: Lever; "L" Handle
  • Material Description: Zinc Die-Cast
  • Handle Material: Metal
  • Height: 1.43
Knob / Handle -- 26310
from Monroe Engineering

Material - Steel. Black Oxide Finish. Handle Press Fits into the Hub. Plastic Ball. Can be Machined, Drilled and Pinned etc. [See More]

  • Handle Type: Lever
  • Material Description: Steel
  • Handle Material: Metal; Plastic
  • Height: 1.62
Dummy Trim -- 45DT
from Hager Companies

Function: - 02 - Pull when device is dogged down Lever: - Archer, August, Withnell Escutcheon: - 2-3/4 ' ' x 10-3/4 ' ' (70 mm x 273 mm) [See More]

  • Handle Type: Lever
Lever Bars
from Carr Lane Manufacturing Co.

Versatile stainless steel bars that can be use to make lever handles. Lever Bars accept a wide variety of knob styles. Wrench flat allows firm tightening. Can be used with our single or triple hubs. [See More]

  • Handle Type: Lever
  • Material Description: 300 Series Stainless
  • Handle Material: Metal
  • Handle Length: 1.5 to 6.7
DIN 99
from J. W. Winco, Inc.

Clamping Levers [See More]

  • Handle Type: Lever
Knob / Handle -- 29326
from Monroe Engineering

Matte Chrome-plated Steel Arm. Fixed Black Oval Duroplast handle. Resistant to Solvents, Oils, Greases and other Chemical Agents [See More]

  • Handle Type: Lever
  • Material Description: Chrome Plated Steel, Duroplast
  • Handle Material: Metal; Plastic
  • Height: 0.7874
Dummy Trim -- 45PD
from Hager Companies

Function: - 02 - Pull when device is dogged down Escutcheon Plate: - 3 " x 14 " (76 mm x 356 mm) [See More]

  • Handle Type: Lever
Single Arm Speed Ball Handles
from Carr Lane Manufacturing Co.

Speed handles that are weighted for quick turning. Long arm extension provides excellent leverage for hand tightening. [See More]

  • Handle Type: Lever; Speed Ball Handle
  • Material Description: Nodular Iron per ASTM A536 Class 65-45-12
  • Handle Material: Metal
  • Height: 2.38 to 3.5
DIN 99-NI
from J. W. Winco, Inc.

Clamp nuts in stainless steel, see GN 99.6. [See More]

  • Handle Type: Lever
Knob / Handle -- 29341
from Monroe Engineering

Matte Chrome-plated Steel Arm. Fixed Black Duroplast Handle. Resistant to Solvents, Oils, Greases, and other Chemicals [See More]

  • Handle Type: Lever
  • Material Description: Chrome Plated Steel, Duroplast
  • Handle Material: Metal; Plastic
  • Height: 0.5512
Dummy Trim -- 46DT
from Hager Companies

Function: - 02 - Pull when device is dogged down Levers: - Archer, August, Withnell Projection: - 2-5/8 " (67 mm) for Archer; 2-21/32 " (67 mm) for August; 2-15/32 " (63 mm) for Withnell [See More]

  • Handle Type: Lever
Single Lever Handles
from Carr Lane Manufacturing Co.

Fast, efficient lever handles that provide high torque. First choose a Lever Handle Hub, then customize by choosing bar length and knob style. Hubs are made of stainless steel, polished to a beautiful finish. SIZES: Choice of two hub diameters, to fit either .39" or .47" diameter Lever Bars,... [See More]

  • Handle Type: Lever
  • Material Description: 300 Series Stainless
  • Handle Material: Metal
  • Height: 1.5 to 1.88
Designer Lever -- MUNA #136
from Lawrence Hardware, Inc.

MUNA LEVER #136 [See More]

  • Handle Type: Lever
GN 312
from J. W. Winco, Inc.

Safety tension levers GN 312 are used on such applications where a thoughtless or mistaken releasing or repositioning of the tension lever could lead to an accident. The lever in its rest position is not connected with theinternal spindle and can be rotated freely. The tension lever engages in the... [See More]

  • Handle Type: Lever
Knob / Handle -- 30300
from Monroe Engineering

Material-Black Duroplast. Tapped Blind Hole. Resistant to Solvents, Oils, Greases and Other Chemical Agents [See More]

  • Handle Type: Lever
  • Material Description: Steel & Duroplast
  • Handle Material: Metal; Plastic
  • Diameter: 8
Dummy Trim -- 47DT
from Hager Companies

Function: - 02 - Pull when device is dogged down Levers: - Archer, August, Withnell Escutcheon: - 2-5/8 ' ' x 8 ' ' (67 mm x 203 mm) Finishes: - US3, ALM, DBZ, US32D [See More]

  • Handle Type: Lever
SS Adjustable Lever Handles
from Carr Lane Manufacturing Co.

Heavy-duty stainless steel adjustable handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. Available with a tapped hole or an integral stud. [See More]

  • Handle Type: Adjustable; Lever
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Height: 2.95 to 3.54
GN 6337.3
from J. W. Winco, Inc.

Adjustable clamping levers GN 6337.3 have proven to be ideal wherever parts have to be clamped in a confined space or a particular lever position is required. The insertis connected with the lever via serrations in the ball bore which can be disengaged. [See More]

  • Handle Type: Lever
Knob / Handle -- 78300
from Monroe Engineering

Handle - Black Duroplast. Resistant to Solvents, Oils, Greases and other Chemical Agents. Metal Insert in Steel with Plain Blind Hole or. Brass with Plain Blind Hole. Brass with Tapped Blind Hole. Square Hole [See More]

  • Handle Type: Lever
  • Material Description: Duroplast, Steel Insert
  • Handle Material: Metal; Plastic
  • Height: 1.65
Dummy Trim -- 47PD
from Hager Companies

Function: - 02 - Pull when device is dogged down Escutcheon Plate: - 3 " x 11 " (76 mm x 298.5 mm) [See More]

  • Handle Type: Lever
Steel Adjustable Lever Handles
from Carr Lane Manufacturing Co.

Heavy-duty adjustable handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. Available with a tapped hole or an integral stud. [See More]

  • Handle Type: Adjustable; Lever
  • Material Description: Steel
  • Handle Material: Metal
  • Height: 2.95 to 4.33
GN 910.6
from J. W. Winco, Inc.

For use with GN 910.2 and GN 910. [See More]

  • Handle Type: Lever
Knob / Handle -- HBA-130
from Monroe Engineering

Material-Ductile Iron Castings. Blanks are not Finished. Tapped and Reamed are Drilled and Faced [See More]

  • Handle Type: Lever; Speed Ball Handle
  • Material Description: Ductile Iron Castings
  • Handle Material: Metal
  • Diameter: 0.5000
Night Latch -- 45NL
from Hager Companies

Function: - 03 - Key retracts latchbolt Lever: - Archer, August, Withnell (rigid lever) Escutcheon: - 2-3/4 ' ' x 10-3/4 ' ' (70 mm x 273 mm) [See More]

  • Handle Type: Lever
Triple Lever Handles
from Carr Lane Manufacturing Co.

Fast, efficient lever handles that provide high torque. First choose a Lever Handle Hub, then customize by choosing bar length and knob style. Hubs are made of stainless steel, polished to a beautiful finish. [See More]

  • Handle Type: Lever
  • Material Description: 300 Series Stainless
  • Handle Material: Metal
  • Height: 1 to 1.19
GN 918.5
from J. W. Winco, Inc.

Eccentrical cams GN 918.5 with a relatively long movement and high clamping force give rapid and safe clamping and release. The cam offers the advantage of the clamping force acting over the entire clamping area (i.e., it maintains the clamping force in all angular positions). The lever handle is... [See More]

  • Handle Type: Lever; Eccentrical Cam Units
Knob / Handle -- HF-192
from Monroe Engineering

Material-Steel [See More]

  • Handle Type: Lever
  • Material Description: Steel
  • Handle Material: Metal
  • Diameter: 0.1900
Night Latch -- 45PN
from Hager Companies

Function: - 03 - Key retracts latchbolt Escutcheon Plate: - 3 " x 14 " (76 mm x 356 mm) Pull Center to Center: - 5-1/2 " (140 mm) [See More]

  • Handle Type: Lever
Knob / Handle -- HO-110
from Monroe Engineering

Material - Cast Iron. Strong Low Silhouette Arm. Bottom Face of Hub is Machined square. Available as a blank, tapped or reamed [See More]

  • Handle Type: Lever
  • Material Description: Cast Iron
  • Handle Material: Metal
  • Height: 1
Night Latch -- 46NL
from Hager Companies

Function: - 03 - Key retracts latchbolt Levers: - Archer, August, Withnell (rigid lever) Projection: - 2-5/8 " (67 mm) for Archer; 2-21/32 " (67 mm) for August; 2-15/32 " (63 mm) for Withnell [See More]

  • Handle Type: Lever
Knob / Handle -- HT-6
from Monroe Engineering

Material-Steel. Bright Finish [See More]

  • Handle Type: Lever
  • Material Description: Steel
  • Handle Material: Metal
  • Diameter: 0.5000
Night Latch -- 47NL
from Hager Companies

Function: - 03 - Key Retracts Latchbolt Levers: - Archer, August, Withnell Escutcheon: - 2-5/8 ' ' x 8 ' ' (67 mm x 203 mm) Finishes: - US3, ALM, DBZ, US32D Cylinder: - Requires the use of a mortise cylinder, 3902, sold separately [See More]

  • Handle Type: Lever
Night Latch -- 47PN
from Hager Companies

Function: - 03 - Key retracts latchbolt Escutcheon Plate: - 3 " x 11 " (76 mm x 298.5 mm) Pull Center to Center: - 5-1/2 " (140 mm) [See More]

  • Handle Type: Lever
Solid Lever -- 6809
from Hager Companies

Lever Rose: - 54 mm (2.13 in) diameter Cylinder Rose: - 54 mm (2.13 in) diameter - 10 mm (0.39 in) width Door Thickness: - 35 mm (1.38 in) to 50 mm (1.97 in) [See More]

  • Handle Type: Lever
Solid Lever -- 6810
from Hager Companies

Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products ' in the header above. Item may be subject to minimum order quantities and extended lead times. Specifications Templates Installation Instructions Product Related Files [See More]

  • Handle Type: Lever
Solid Lever -- 6815
from Hager Companies

Lever Rose: - 54 mm (2.13 in) diameter - 10 mm (.39 in) width Cylinder Rose: - 54 mm (2.13 in) diameter - 10 mm (.39 in) width [See More]

  • Handle Type: Lever
Solid Lever -- 6822
from Hager Companies

Lever Rose: - 54 mm (2.13 in) diameter - 10 mm (.39 in) width Cylinder Rose: - 54 mm (2.13 in) diameter - 10 mm (.39 in ) diameter [See More]

  • Handle Type: Lever
Solid Lever -- 6831
from Hager Companies

Lever Rose: - 52 mm (2.05 in) x 52 mm (2.05 in) x 10 mm (.39 in) - 10 mm (.39 in) width Cylinder Rose: - 52 mm (2.05 in) x 52 mm (2.05 in) x 10 mm (.39 in) - 10 mm (.39 in) width [See More]

  • Handle Type: Lever
Tube Lever -- 6812
from Hager Companies

Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products ' in the header above. Item may be subject to minimum order quantities and extended lead times. Specifications Templates Installation Instructions Product Related Files [See More]

  • Handle Type: Lever
Tube Lever -- 6820
from Hager Companies

Lever Rose: - 54 mm (2.13 in) diameter - 10 mm (.39 in) width Cylinder Rose: - 54 mm (2.13 in) diameter - 10 mm (.39 in) width [See More]

  • Handle Type: Lever