Commercial Insulated Gate Bipolar Transistors (IGBT)

15 Results
Discrete IGBT Modules -- RB series (Reverse Blocking IGBT) Model: FGW85N60RB
from Fuji Electric Corp. of America

Fuji Electric ’s Discrete IGBTs are used in applications such as UPS, power conditioning subsystems, communication equipment, servers, and EV chargers. By applying the technology we cultivated in our latest 7th generation IGBT module, the new “XS ” series has been able to... [See More]

  • Transistor Grade / Operating Range: Commercial; Industrial; Automotive
  • IC(max): 85
  • VCES: 600
  • Switching Speed: 20
430V 20A Ignition IGBT -- RGPR10BM40
from ROHM Semiconductor USA, LLC

RGPR10BM40 is high reliability product which achieved both low Vce(sat) and high avalanche energy. [See More]

  • Transistor Grade / Operating Range: Commercial
  • TJ: -55 to 175
  • PD: 107000
  • Packing Method: Tape Reel

Low VCE(sat) Type, 600V 30A, FRD Built-in, TO-247GE, Field Stop Trench IGBT

-- RGCL60TS60D

from ROHM Semiconductor GmbH

ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications. [See More]

  • Transistor Grade / Operating Range: Commercial
  • TJ: -55 to 175
  • PD: 111000
  • Package Type: TO-247; TO-247GE
600V 30A Field Stop Trench IGBT -- RGCL60TK60
from ROHM Semiconductor USA, LLC

ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications. [See More]

  • Transistor Grade / Operating Range: Commercial
  • TJ: -55 to 175
  • PD: 54000
  • Packing Method: Tube

Low VCE(sat) Type, 600V 30A, FRD Built-in, TO-3PFM, Field Stop Trench IGBT

-- RGCL60TK60D

from ROHM Semiconductor GmbH

ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications. [See More]

  • Transistor Grade / Operating Range: Commercial
  • TJ: -55 to 175
  • PD: 54000
  • Package Type: TO-3PFM
650V 15A Field Stop Trench IGBT -- RGT30NS65D
from ROHM Semiconductor USA, LLC

ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications. [See More]

  • Transistor Grade / Operating Range: Commercial
  • TJ: -55 to 175
  • PD: 133000
  • Packing Method: Tape Reel
10μs Short-Circuit Tolerance, 1200V 15A, Automotive Field Stop Trench IGBT -- RGS30TSX2HR
from ROHM Semiconductor GmbH

The RGS30TSX2HR is a 10 μs SCSOA guaranteed IGBT, suitable for Heater of Automotive. The RGS series delivers low conduction loss that contributes to reducing size and to improving efficiency of applications. This product complies AEC-Q101 qualification. [See More]

  • Transistor Grade / Operating Range: Commercial
  • TJ: -55 to 175
  • PD: 267000
  • Package Type: TO-247; TO-247N
10μs Short-Circuit Tolerance, 1200V 50A, IGBT Bare Die -- MG7212WZ
from ROHM Semiconductor GmbH

Application: General Inverter for Industrial Use. For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors now. [See More]

  • Transistor Grade / Operating Range: Commercial
400V 30A, LPDS, Ignition IGBT for Automotive -- RGPR30NS40HR
from ROHM Semiconductor GmbH

RGPR30NS40 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive. [See More]

  • Transistor Grade / Operating Range: Commercial
  • TJ: -55 to 175
  • PD: 125000
  • Package Type: LPDS
400V 30A, TO-252, Ignition IGBT for Automotive -- RGPR30BM40HR
from ROHM Semiconductor GmbH

RGPR30BM40 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive. [See More]

  • Transistor Grade / Operating Range: Commercial
  • TJ: -55 to 175
  • PD: 125000
  • Package Type: TO-252 (DPAK); TO-252
430V 20A, LPDL, Ignition IGBT for Automotive -- RGPR20NL43HR
from ROHM Semiconductor GmbH

RGPR20NL43HR is the Insulated Gate Bipolar Transistor (IGBT) for automotive ignition coil driver circuits and solenoid driver circuits. [See More]

  • Transistor Grade / Operating Range: Commercial
  • TJ: -55 to 175
  • PD: 107000
  • Package Type: LPDL
5μs Short-Circuit Tolerance, 650V 10A, FRD Built-in, TO-220NFM, Field Stop Trench IGBT -- RGT20TM65D
from ROHM Semiconductor GmbH

RGT20TM65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder. [See More]

  • Transistor Grade / Operating Range: Commercial
  • TJ: -55 to 175
  • PD: 25000
  • Package Type: TO-220; TO-220NFM
5μs Short-Circuit Tolerance, 650V 15A, FRD Built-in, TO-262, Field Stop Trench IGBT -- RGT30NS65D(TO-262)
from ROHM Semiconductor GmbH

ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications. [See More]

  • Transistor Grade / Operating Range: Commercial
  • TJ: -55 to 175
  • PD: 133000
  • Package Type: TO-262
600V IGBT Intelligent Power Module (IPM) -- BM63373S-VA
from ROHM Semiconductor GmbH

BM63373S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. [See More]

  • Transistor Grade / Operating Range: Commercial
  • Package Type: HSDIP25
  • TJ: -40 to 125
  • Packing Method: Tube
600V IGBT Intelligent Power Module (IPM) -- BM63373S-VC
from ROHM Semiconductor GmbH

BM63373S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. [See More]

  • Transistor Grade / Operating Range: Commercial
  • Package Type: HSDIP25VC
  • TJ: -40 to 125
  • Packing Method: Tube