N-Channel Insulated Gate Bipolar Transistors (IGBT)

Last Updated: January 31, 2025

Description

N-Channel Insulated Gate Bipolar Transistors (IGBTs) are semiconductor devices used to control electrical energy. They are designed to manage large currents and voltages efficiently, making them essential components in various power electronics applications. These devices combine the high input impedance of MOSFETs with the high current and voltage handling capabilities of bipolar transistors.

Working Principle

N-Channel IGBTs operate by utilizing a hybrid structure that combines the features of both MOSFETs and bipolar transistors. The gate voltage controls the device, allowing for fast operation similar to MOSFETs. However, they also benefit from the low on-resistance characteristics of bipolar transistors, even at high voltages. This combination makes IGBTs particularly useful in applications requiring efficient power management and high-speed switching. The conductivity modulation in IGBTs results in a small on-state voltage drop and high on-state current density, which reduces chip size and cost .

Applications

IGBTs are widely used in power electronics, particularly in applications that require efficient control of high power levels. Specific examples include:

  • Electric Vehicles (EVs): IGBTs are used in the powertrain systems of electric vehicles to manage the conversion of electrical energy from the battery to the motor.
  • Renewable Energy Systems: They are employed in solar inverters and wind turbine converters to efficiently convert and manage power.
  • Industrial Motor Drives: IGBTs are crucial in controlling the speed and torque of industrial motors, enhancing energy efficiency and performance.

Advantages over other Insulated Gate Bipolar Transistors (IGBT)

N-Channel IGBTs offer several advantages over other types of IGBTs:

  • High Current Density: They provide a high on-state current density, which allows for smaller chip sizes and reduced costs .
  • Simplified Drive Circuit: The input MOS gate layout requires low driving power, simplifying the drive circuit compared to current-controlled devices .
  • Large Safe Operating Area: N-Channel IGBTs have superior forward and reverse blocking capabilities, making them more reliable in high-power applications .

Limitations

Despite their advantages, N-Channel IGBTs have some limitations:

  • Latch-Up Risk: Due to their internal PNPN-layered construction, they are susceptible to latch-up, a condition where the gate loses control over the collector current, potentially leading to device damage .
  • Power Dissipation: Prolonged latch-up states can result in significant power dissipation, which may damage the IGBT if not properly managed .

Considerations

When considering the use of N-Channel IGBTs, several factors should be taken into account:

  • Initial Costs: While IGBTs can reduce overall system costs due to their efficiency and compact size, the initial investment in high-quality IGBTs may be significant.
  • Operating Expense: The efficiency of IGBTs can lead to lower operating expenses over time, particularly in high-power applications.
  • Durability and Maintenance: IGBTs are generally durable, but their susceptibility to latch-up requires careful design and maintenance to prevent damage.
  • Replacement Costs: The need for forced commutation in case of latch-up can increase maintenance and replacement costs if not properly managed.
66 Results
IGBTs -- 1107143 [IHW40N65R5 from Infineon Technologies AG]
from RS Components, Ltd.

IGBT TrenchStop N-Channel 650V 40A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
10N50F1D
from Rochester Electronics

N-Channel IGBT [See More]

  • Polarity: N-Channel
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3705NPBF -- 091896-IRL3705NPBF [IRL3705NPBF from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 091896-IRL3705NPBF. Packaging: Tube/Rail. Mounting: Through Hole. Technology: MOSFET. Polarity: N-Channel. Power Dissipation (Max): 170W (Tc). Family Name: IRG4PSH71KD. Categories: Discrete Semiconductor Products. Drive Voltage (Max Rds... [See More]

  • Polarity: N-Channel; N-Channel
  • TJ: -55 to 175
  • PD: 170000
  • Package Type: TO-220; SOT3; TO-220AB
IGBTs -- 1107157 [IGW50N65H5 from Infineon Technologies AG]
from RS Components, Ltd.

IGBT TrenchStop N-Channel 650V 50A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
73389 [73389 from onsemi]
from Rochester Electronics

N-Channel Ignition IGBT, TO-263 [See More]

  • Polarity: N-Channel
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: TO-263; TO-263
IGBTs -- 1107169 [IKP06N60T from Infineon Technologies AG]
from RS Components, Ltd.

IGBT TrenchStop N-Channel 600V 6A TO220 [See More]

  • Polarity: N-Channel
  • Package Type: TO-220; To-220
CT60AM-18F#G02 [CT60AM-18F#G02 from Renesas Electronics Corporation]
from Rochester Electronics

N-Channel IGBT, 900V, 60A [See More]

  • Polarity: N-Channel
  • Package Type: TO-3; TO-3PL
IGBTs -- 1107176 [IKW75N65EL5 from Infineon Technologies AG]
from RS Components, Ltd.

IGBT TrenchStop N-Chan 1200V 40A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
CY25AAJ-8F-T13#F10 [CY25AAJ-8F-T13#F10 from Renesas Electronics Corporation]
from Rochester Electronics

N-Channel IGBT 400V, 150A, for Strobe Flash [See More]

  • Polarity: N-Channel
  • Package Type: SOP8
IGBTs -- 1107425 [IGW40N65F5 from Infineon Technologies AG]
from RS Components, Ltd.

IGBT TrenchStop N-Channel 650V 40A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
CY25CAH-8F-T13#F10 [CY25CAH-8F-T13#F10 from Renesas Electronics Corporation]
from Rochester Electronics

N-Channel IGBT 400V, 150A, for Strobe Flash [See More]

  • Polarity: N-Channel
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: VSON8
IGBTs -- 1107445 [IGW75N60H3 from Infineon Technologies AG]
from RS Components, Ltd.

IGBT TrenchStop N-Channel 600V 75A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
FGI3040G2-F085C [FGI3040G2-F085C from onsemi]
from Rochester Electronics

FGI3040G2-F085C - Ignition IGBT, N-Channel Ignition, DPAK, 450V 1.3V, EcoSPARK II [See More]

  • Polarity: N-Channel
  • Packing Method: Tube; Tube
  • Package Type: TO-220; TO-220-JDEC
IGBTs -- 1107724 [IKP15N65F5 from Infineon Technologies AG]
from RS Components, Ltd.

IGBT TrenchStop N-Channel 650V 15A TO220 [See More]

  • Polarity: N-Channel
  • Package Type: TO-220; To-220
HGT1S12N60C3S9AR4501
from Rochester Electronics

27A, 600V, UFS N-Channel IGBT [See More]

  • Polarity: N-Channel
  • Package Type: T0-262AA
IGBTs -- 1107741 [IGW50N60T from Infineon Technologies AG]
from RS Components, Ltd.

IGBT TrenchStop N-Channel 600V 50A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
HGTG12N60C3D
from Rochester Electronics

24A, 600V, UFS SERIES N-Channel IGBT WITH ANTI-PARALLEL HYPERFAST DIODE [See More]

  • Polarity: N-Channel
  • Packing Method: Tube; Tube
  • Package Type: SOT-93 (T0-218) 4
IGBTs -- 1107756 [IKW30N60H3 from Infineon Technologies AG]
from RS Components, Ltd.

IGBT TrenchStop N-Channel 600V 30A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
HGTH12N40CID
from Rochester Electronics

12A, 400V, N-CHANNEL IGBT WITH ANTI-PARALLEL HYPERFAST DIODE [See More]

  • Polarity: N-Channel
  • Package Type: TO-218
IGBTs -- 1107783 [IKP15N60T from Infineon Technologies AG]
from RS Components, Ltd.

IGBT TrenchStop N-Channel 600V 15A TO220 [See More]

  • Polarity: N-Channel
  • Package Type: TO-220; To-220
IGTM10N40
from Rochester Electronics

N-Channel IGBT for Switching Applications, TO-204AA [See More]

  • Polarity: N-Channel
  • Package Type: TO-204AA
IGBTs -- 1116090 [FS150R12KE3 from Infineon Technologies AG]
from RS Components, Ltd.

3-phase IGBT Module + NTC 1200V 150A [See More]

  • Polarity: N-Channel
  • Package Type: Ag-econo3-4
RJP4003ASA-00#Q0 [RJP4003ASA-00#Q0 from Renesas Electronics Corporation]
from Rochester Electronics

IGBTs for Strobe, 400V, 150A, N-Channel [See More]

  • Polarity: N-Channel
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: TSSOP8
IGBTs -- 1116091 [FS100R12KT4G from Infineon Technologies AG]
from RS Components, Ltd.

IGBT Module EconoPACK2 IGBT4 1200V 100A [See More]

  • Polarity: N-Channel
  • Package Type: Ag-econo3-4
IGBTs -- 1116096 [FZ600R12KS4 from Infineon Technologies AG]
from RS Components, Ltd.

C series 62mm IGBT Module 1200V 600A [See More]

  • Polarity: N-Channel
  • Package Type: Ag-62mm-2
IGBTs -- 1116098 [FP35R12W2T4 from Infineon Technologies AG]
from RS Components, Ltd.

IGBT Module EasyPIM IGBT4 1200V 35A [See More]

  • Polarity: N-Channel
  • Package Type: Ag-easy2b-1
IGBTs -- 1238830 [NGTB25N120FL3WG from onsemi]
from RS Components, Ltd.

IGBT 25A 1200V Ultra Field Stop TO-247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
IGBTs -- 1240712 [MIXA450PF1200TSF from Littelfuse, Inc.]
from RS Components, Ltd.

Dual Series IGBT Module 1200V 450A [See More]

  • Polarity: N-Channel
  • Number of units in IC: 2
  • Package Type: Simbus f
IGBTs -- 1241320 [FGH60N60SMD from onsemi]
from RS Components, Ltd.

Transistor IGBT N-Ch 600V 120A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247ab
IGBTs -- 1241334 [FGH40N60SFDTU from onsemi]
from RS Components, Ltd.

Transistor IGBT N-Ch 600V 80A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
IGBTs -- 1241335 [FGH40N60UFDTU from onsemi]
from RS Components, Ltd.

Transistor IGBT N-Ch 600V 80A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
IGBTs -- 1241336 [FGH40N60SMD from onsemi]
from RS Components, Ltd.

Transistor IGBT N-Ch 600V 80A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
IGBTs -- 1241396 [FGAF40N60SMD from onsemi]
from RS Components, Ltd.

IGBT, Fairchild, FGAF40N60SMD [See More]

  • Polarity: N-Channel
  • Package Type: To-3pf
IGBTs -- 1241406 [HGT1S10N120BNST from onsemi]
from RS Components, Ltd.

IGBT, Fairchild, HGT1S10N120BNST [See More]

  • Polarity: N-Channel
  • Package Type: TO-263; D2pak (to-263)
IGBTs -- 1241446 [FGH40T120SMD from onsemi]
from RS Components, Ltd.

IGBT 1200V 40A Field Stop Trench TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
IGBTs -- 1248788 [FP40R12KE3G from Infineon Technologies AG]
from RS Components, Ltd.

IGBT Module N-CH 1.2KV 55A AG-ECONO3-3 [See More]

  • Polarity: N-Channel
  • Number of units in IC: 7
  • Package Type: Econo3
IGBTs -- 1248809 [IKW30N60T from Infineon Technologies AG]
from RS Components, Ltd.

IGBT TrenchStop N-Channel 600V 60A TO247 [See More]

  • Polarity: N-Channel
  • Package Type: TO-247; To-247
FAIRCHILD SEMICONDUCTOR HGTG27N120BN IGBT Single Transistor, 72 A, 2.7 V, 500 W, 1.2 kV, TO-247, 3 Pins -- 598-HGTG27N120BN [HGTG27N120BN from onsemi]
from Utmel Electronic Limited

FAIRCHILD SEMICONDUCTOR HGTG27N120BN IGBT Single Transistor, 72 A, 2.7 V, 500 W, 1.2 kV, TO-247, 3 Pins [See More]

  • Polarity: N-Channel; N-CHANNEL
  • VCE(on): 2.45
  • Transistor Technology / Material: SILICON
  • IC(max): 72
10 A, 1200 V, N-CHANNEL IGBT -- GT10Q301 [GT10Q301 from Toshiba Corporation]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Polarity: N-Channel
N-Channel IGBT Transistor -- SSG200EF60E
from Solid State Devices, Inc.

SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This... [See More]

  • Polarity: N-Channel
  • Package Type: Milpack III
  • VCE(on): 2
Ignition IGBT, N-Channel, 20 A, 350 V -- NGB8206ANSL3G
from Littelfuse, Inc.

This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is... [See More]

  • Polarity: N-Channel
  • VCE(on): 1.3
IGBT -- 687-RGCL60TK60DGC11 [RGCL60TK60DGC11 from ROHM Co., Ltd.]
from Utmel Electronic Limited

IGBT [See More]

  • Polarity: N-Channel; N-CHANNEL
  • TJ: -40 to 175
  • Transistor Technology / Material: SILICON
  • Number of units in IC: 1
Ignition IGBT, N-Channel, 20 A, 400 V -- NGD8201BNT4G
from Littelfuse, Inc.

This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is... [See More]

  • Polarity: N-Channel
  • VCE(on): 1.5
IGBT 1000V 50A 156W TO3P -- 598-FGA50N100BNTD2 [FGA50N100BNTD2 from onsemi]
from Utmel Electronic Limited

IGBT 1000V 50A 156W TO3P [See More]

  • Polarity: N-Channel; N-CHANNEL
  • VCE(on): 1.5
  • Transistor Technology / Material: SILICON
  • IC(max): 50
IGBT 1200V 16A 138W TO220-3 -- 376-IHP10T120 [IHP10T120 from Infineon Technologies AG]
from Utmel Electronic Limited

IGBT 1200V 16A 138W TO220-3 [See More]

  • Polarity: N-Channel; N-CHANNEL
  • IC(max): 16
  • Transistor Technology / Material: SILICON
  • PD: 138000
IGBT 1200V 22A 100W TO220 -- 401-IXGP12N120A3 [IXGP12N120A3 from IXYS Corporation]
from Utmel Electronic Limited

IGBT 1200V 22A 100W TO220 [See More]

  • Polarity: N-Channel; N-CHANNEL
  • IC(max): 22
  • Transistor Technology / Material: SILICON
  • PD: 100000
IGBT 1200V 30A 150W TO247AD -- 401-IXGH15N120C [IXGH15N120C from IXYS Corporation]
from Utmel Electronic Limited

IGBT 1200V 30A 150W TO247AD [See More]

  • Polarity: N-Channel; N-CHANNEL
  • IC(max): 30
  • Transistor Technology / Material: SILICON
  • tf: 190
IGBT 1200V 40A 288W TO247 -- 376-IHW20N120R5XKSA1 [IHW20N120R5XKSA1 from Infineon Technologies AG]
from Utmel Electronic Limited

IGBT 1200V 40A 288W TO247 [See More]

  • Polarity: N-Channel; N-CHANNEL
  • IC(max): 40
  • Transistor Technology / Material: SILICON
  • PD: 288000
IGBT 1200V 41A 160W TO247AC -- 376-IRG4PH40UPBF [IRG4PH40UPBF from Infineon Technologies AG]
from Utmel Electronic Limited

IGBT 1200V 41A 160W TO247AC [See More]

  • Polarity: N-Channel; N-CHANNEL
  • VCE(on): 2.43
  • Transistor Technology / Material: SILICON
  • IC(max): 41
IGBT 1200V 46A 313W TO247-3 -- 376-SGW25N120FKSA1 [SGW25N120FKSA1 from Infineon Technologies AG]
from Utmel Electronic Limited

IGBT 1200V 46A 313W TO247-3 [See More]

  • Polarity: N-Channel; N-CHANNEL
  • TJ: -55 to 150
  • Transistor Technology / Material: SILICON
  • Packing Method: Tube; Tube
IGBT 1200V 60A 300W TO247AD -- 401-IXDH30N120 [IXDH30N120 from IXYS Corporation]
from Utmel Electronic Limited

IGBT 1200V 60A 300W TO247AD [See More]

  • Polarity: N-Channel; N-CHANNEL
  • VCE(on): 2.4
  • Transistor Technology / Material: SILICON
  • IC(max): 60
IGBT 1200V 80A 555W TO247-3 -- 598-FGH40T120SMD-F155 [FGH40T120SMD-F155 from onsemi]
from Utmel Electronic Limited

IGBT 1200V 80A 555W TO247-3 [See More]

  • Polarity: N-Channel; N-CHANNEL
  • IC(max): 80
  • VCE(on): 1.8
  • PD: 555000
IGBT 1200V 9.6A 62.5W TO263-3 -- 376-IGB03N120H2ATMA1 [IGB03N120H2ATMA1 from Infineon Technologies AG]
from Utmel Electronic Limited

IGBT 1200V 9.6A 62.5W TO263-3 [See More]

  • Polarity: N-Channel; N-CHANNEL
  • TJ: -40 to 150
  • Transistor Technology / Material: SILICON
  • Packing Method: Tape Reel; Tape & Reel (TR)
Igbt 20A, 350V, N-Channel / Tr Rohs Compliant: Yes -- 461-NGB8206ANT4G [NGB8206ANT4G from Littelfuse, Inc.]
from Utmel Electronic Limited

Igbt 20A, 350V, N-Channel / Tr Rohs Compliant: Yes [See More]

  • Polarity: N-Channel; N-CHANNEL
  • TJ: -55 to 175
  • Transistor Technology / Material: SILICON
  • Packing Method: Tape Reel; Tape & Reel (TR)
IGBT 300V 170A 330W TO3P -- 401-IXGQ170N30PB [IXGQ170N30PB from IXYS Corporation]
from Utmel Electronic Limited

IGBT 300V 170A 330W TO3P [See More]

  • Polarity: N-Channel; N-CHANNEL
  • IC(max): 170
  • Transistor Technology / Material: SILICON
  • PD: 330000
IGBT 360V 44A 187W D2PAK -- 598-FGB3236-F085 [FGB3236-F085 from onsemi]
from Utmel Electronic Limited

IGBT 360V 44A 187W D2PAK [See More]

  • Polarity: N-Channel; N-CHANNEL
  • IC(max): 44
  • Transistor Technology / Material: SILICON
  • tr: 7000
IGBT 440V 20A 125W DPAK -- 461-NGD8201ANT4G [NGD8201ANT4G from Littelfuse, Inc.]
from Utmel Electronic Limited

IGBT 440V 20A 125W DPAK [See More]

  • Polarity: N-Channel; N-CHANNEL
  • TJ: -55 to 175
  • Transistor Technology / Material: SILICON
  • Packing Method: Tape Reel; Tape & Reel (TR)
IGBT 600V 10A 25W TP220FP -- 761-STGF10NC60SD [STGF10NC60SD from STMicroelectronics]
from Utmel Electronic Limited

IGBT 600V 10A 25W TP220FP [See More]

  • Polarity: N-Channel; N-CHANNEL
  • VCE(on): 1.45
  • Transistor Technology / Material: SILICON
  • IC(max): 10
IGBT 600V 110A 284W TO247 -- 761-STGW50HF60S [STGW50HF60S from STMicroelectronics]
from Utmel Electronic Limited

IGBT 600V 110A 284W TO247 [See More]

  • Polarity: N-Channel; N-CHANNEL
  • VCE(on): 1.15
  • Transistor Technology / Material: SILICON
  • IC(max): 110
IGBT 600V 12A 100W TO252-3 -- 376-IKD06N60RAATMA2 [IKD06N60RAATMA2 from Infineon Technologies AG]
from Utmel Electronic Limited

IGBT 600V 12A 100W TO252-3 [See More]

  • Polarity: N-Channel; N-CHANNEL
  • IC(max): 12
  • Transistor Technology / Material: SILICON
  • TJ: -40 to 175
IGBT 600V 15A 62W DPAK -- 761-STGD8NC60KDT4 [STGD8NC60KDT4 from STMicroelectronics]
from Utmel Electronic Limited

IGBT 600V 15A 62W DPAK [See More]

  • Polarity: N-Channel; N-CHANNEL
  • IC(max): 15
  • Transistor Technology / Material: SILICON
  • PD: 62000
IGBT 600V 17A 45W TO220FP -- 376-IRG4IBC30UDPBF [IRG4IBC30UDPBF from Infineon Technologies AG]
from Utmel Electronic Limited

IGBT 600V 17A 45W TO220FP [See More]

  • Polarity: N-Channel; N-CHANNEL
  • VCE(on): 1.95
  • Transistor Technology / Material: SILICON
  • IC(max): 17
IGBT 600V 200A 780W PLUS247 -- 401-IXGX120N60A3 [IXGX120N60A3 from IXYS Corporation]
from Utmel Electronic Limited

IGBT 600V 200A 780W PLUS247 [See More]

  • Polarity: N-Channel; N-CHANNEL
  • VCE(on): 1.2
  • Transistor Technology / Material: SILICON
  • IC(max): 200
IGBT 600V 20A 101W TO220AB -- 376-IRGB4064DPBF [IRGB4064DPBF from Infineon Technologies AG]
from Utmel Electronic Limited

IGBT 600V 20A 101W TO220AB [See More]

  • Polarity: N-Channel; N-CHANNEL
  • VCE(on): 1.6
  • Transistor Technology / Material: SILICON
  • IC(max): 20
IGBT 600V 20A 65W TO220 -- 761-STGP10NC60HD [STGP10NC60HD from STMicroelectronics]
from Utmel Electronic Limited

IGBT 600V 20A 65W TO220 [See More]

  • Polarity: N-Channel; N-CHANNEL
  • VCE(on): 1.9
  • Transistor Technology / Material: SILICON
  • IC(max): 20
IGBT 600V 40A 130W D2PAK -- 761-STGB19NC60WT4 [STGB19NC60WT4 from STMicroelectronics]
from Utmel Electronic Limited

IGBT 600V 40A 130W D2PAK [See More]

  • Polarity: N-Channel; N-CHANNEL
  • IC(max): 40
  • Transistor Technology / Material: SILICON
  • PD: 130000