NPT Insulated Gate Bipolar Transistors (IGBT)
from DigiKey
IGBT NPT 1200V 25A 156W Through Hole TO-247 [B] [See More]
- Structure: NPT
- Package Type: TO-247; TO-247-3
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT 1200V 25A 156W Through Hole TO-220 [K] [See More]
- Structure: NPT
- Package Type: TO-220; TO-220-3
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT 1200V 75A 521W Surface Mount D3Pak [See More]
- Structure: NPT
- Package Type: TO-268-3, D3PAK (2 Leads + Tab), TO-268AA
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT 2500V 60A TO-268HV [See More]
- Structure: NPT
- Package Type: TO-268-3, D3PAK (2 Leads + Tab), TO-268AA
- TJ: -55 to 150
- Packing Method: Cut Tape (CT)
from DigiKey
IGBT NPT 650V 15A Surface Mount PG-TO263-3-2 [See More]
- Structure: NPT
- Packing Method: Tape Reel
- Package Type: TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
from DigiKey
IGBT NPT and Trench 1200V 30A 156W Through Hole PG-TO247-3 [See More]
- Structure: NPT; NPT and Trench
- Package Type: TO-247; TO-247-3
- TJ: -40 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT, Trench Field Stop 600V 20A 110W Through Hole PG-TO220-3-1 [See More]
- Structure: NPT
- Package Type: TO-220; TO-220-3
- TJ: -40 to 175
- Packing Method: Tube
from DigiKey
IGBT NPT, Trench Field Stop 1200V 30A 110W Through Hole PG-TO247-3-1 [See More]
- Structure: NPT
- Package Type: TO-247; TO-247-3
- TJ: -40 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT 600V 6A Surface Mount Die [See More]
- Structure: NPT
- Package Type: Die
- TJ: -55 to 150
- Packing Method: Bulk
from DigiKey
IGBT NPT, Trench Field Stop 650V 160A 625W Through Hole MAX247 ™ [See More]
- Structure: NPT
- Package Type: TO-247; TO-247-3 Exposed Pad
- TJ: -55 to 175
- Packing Method: Tube
from DigiKey
IGBT NPT, Trench Field Stop 1200V 67A 272W Through Hole [See More]
- Structure: NPT
- Package Type: TO-247; TO-247-3 Variant
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT 1200V 64A 357W Through Hole TO-264 [L] [See More]
- Structure: NPT
- Package Type: TO-264-3, TO-264AA
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT 600V 60A 308W Through Hole TO-247AD [See More]
- Structure: NPT
- Package Type: TO-247; TO-247-3
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT 600V 78A 370W Surface Mount D2PAK [See More]
- Structure: NPT
- Package Type: TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
- TJ: -55 to 175
- Packing Method: Tube
from DigiKey
IGBT NPT 600V 78A 370W Through Hole TO-262 [See More]
- Structure: NPT
- Package Type: TO-262-3 Long Leads, I2PAK, TO-262AA
- TJ: -55 to 175
- Packing Method: Tube
from DigiKey
IGBT NPT 1200V 24A 200W Through Hole TO-3PN [See More]
- Structure: NPT
- Package Type: TO-3; TO-3P-3, SC-65-3
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT and Trench 1200V 30A 186W Through Hole TO-3P [See More]
- Structure: NPT; NPT and Trench
- Package Type: TO-3; TO-3P-3, SC-65-3
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT and Trench 1200V 50A 312W Through Hole TO-3P [See More]
- Structure: NPT; NPT and Trench
- Package Type: TO-3; TO-3P-3, SC-65-3
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT 650V 80A 231W Through Hole TO-3PN [See More]
- Structure: NPT
- Package Type: TO-3; TO-3P-3, SC-65-3
- TJ: -55 to 175
- Packing Method: Tube
from DigiKey
IGBT NPT 600V 10A 73.5W Surface Mount D ²PAK (TO-263) [See More]
- Structure: NPT
- Package Type: TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT 600V 6A 60W Surface Mount TO-252AA [See More]
- Structure: NPT
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- TJ: -55 to 150
- Packing Method: Tape Reel
from DigiKey
IGBT NPT 1200V 64A 417W Through Hole TO-247-3 [See More]
- Structure: NPT
- Packing Method: Tube
- Package Type: TO-247; TO-247-3
from DigiKey
IGBT NPT 1200V 64A 500W Through Hole TO-264-3 [See More]
- Structure: NPT
- Package Type: TO-264-3, TO-264AA
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT 600V 20A 139W Through Hole TO-220-3 [See More]
- Structure: NPT
- Package Type: TO-220; TO-220-3
- TJ: -55 to 150
- Packing Method: Tube
from DigiKey
IGBT NPT 600V 20A 42W Through Hole TO-220F-3 [See More]
- Structure: NPT
- Package Type: TO-220; TO-220-3 Full Pack
- TJ: -55 to 150
- Packing Method: Tube
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Structure: NPT
- VCE(on): 3.5
- VCES: 1700
- IC(max): 44
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Structure: NPT
- VCE(on): 4
- VCES: 1700
- IC(max): 20
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Structure: NPT
- VCE(on): 3
- VCES: 1700
- IC(max): 170
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Structure: NPT
- VCE(on): 3
- VCES: 1700
- IC(max): 160
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Structure: NPT
- VCE(on): 7
- VCES: 1700
- IC(max): 5.5
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Structure: NPT
- VCE(on): 4
- VCES: 1700
- IC(max): 20
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Structure: NPT
- VCE(on): 7
- VCES: 1700
- IC(max): 6
from Littelfuse, Inc.
NPT IGBTs feature square RBSOA and 10 us short circuit withstand capability. They have positive temp coefficient of Vce(sat), ideal for paralleling. They are preferred for motor drive applications. These IGBTs enable the use of a single device in systems whose circuits previously used multiple,... [See More]
- Structure: NPT
- VCE(on): 3.2
- VCES: 4000
- IC(max): 90
from Littelfuse, Inc.
NPT IGBTs feature square RBSOA and 10 us short circuit withstand capability. They have positive temp coefficient of Vce(sat), ideal for paralleling. They are preferred for motor drive applications. These IGBTs enable the use of a single device in systems whose circuits previously used multiple,... [See More]
- Structure: NPT
- VCE(on): 3.1
- VCES: 2500
- IC(max): 30
from Littelfuse, Inc.
D-series IGBTs are NPT (Non-Punch Through) devices making them ideal for paralleling. They feature low switching losses with low tail current while providing short circuit capabilities. This D-series family also offers a square reverse bias safe operating area (RBSOA) feature that improves clamped... [See More]
- Structure: NPT
- VCE(on): 2.8
- VCES: 600
- IC(max): 32