TO-251 / TO-252 Insulated Gate Bipolar Transistors (IGBT)
from RS Components, Ltd.
IGBT 5A 1200V Internally Clamped DPAK [See More]
- Package Type: TO-252 (DPAK); Dpak (to-252)
- Polarity: N-Channel
from Rochester Electronics
FGD3040G2 - IGBT 400V 41A 150W DPAK [See More]
- Package Type: TO-252 (DPAK); TO-252-3
- Packing Method: Tape Reel; Tape & Reel
from Infineon Technologies AG
600 V, 6 A IGBT Discrete in TO252 package. Hard-switching 600 V, 6 A single TRENCHSTOP ™ IGBT3 in a TO252 package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The combination of IGBT with soft... [See More]
- Package Type: TO-252 (DPAK); PG-TO252-3
- Switching Speed: 2 to 20
- VCE(on): 600
- tr: 6
from DigiKey
IGBT TRENCH FS 600V 10A TO-252 [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Cut Tape (CT)
- TJ: -55 to 150
- Structure: Trench Field Stop
from Win Source Electronics
Win Source Part Number: 1045130-AOD7B65M3. Category: Discrete Semiconductor Products >Transistors - IGBTs - Single. Series: Alpha IGBT ™. Package: Tape & Reel (TR). Standard Package: 2,500. Mounting: SMD (SMT). Power - Max: 69 W. Reverse Recovery Time (trr): 212 ns. Voltage - Collector... [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -55 to 150
- VCES: 650
from RS Components, Ltd.
STGD18N40LZT4,IGBT N-ch 25A, DPAK [See More]
- Package Type: TO-252 (DPAK); Dpak (to-252)
- Polarity: N-Channel
from Infineon Technologies AG
RC-Drives IGBT technology has been developed by Infineon as a cost optimized solution for sensitive consumer drives market. This basic technology provides outstanding performance for permanent magnet synchronous and brushless DC motor drives. Summary of Features. Optimized parameters for up to 20%... [See More]
- Package Type: TO-252 (DPAK); PG-TO252-3
- Switching Speed: 2 to 20
- VCE(on): 600
- tr: 8
from DigiKey
IGBT 425V 15A TO-252 [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Tape Reel
- TJ: 150
from Win Source Electronics
Win Source Part Number: 1088322-RGPR30BM40HRTL. Category: Discrete Semiconductor Products >Transistors - IGBTs - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Power - Max: 125 W. Voltage - Collector Emitter Breakdown (Max): 430 V. [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -40 to 175
- VCES: 430
from RS Components, Ltd.
IGBT, Fairchild, ISL9V3040D3ST [See More]
- Package Type: TO-252 (DPAK); Dpak (to-252)
- Polarity: N-Channel
from Infineon Technologies AG
600 V, 4 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package. RC Drives 2 600 V, 4 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically integrated diode offers improvements of the performance, controllability and reliability compared to the RC-DF. Summary of... [See More]
- Package Type: TO-252 (DPAK); PG-TO252-3
- Switching Speed: 4 to 20
- VCE(on): 600
- tr: 9
from DigiKey
IGBT [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Tape Reel
- TJ: -55 to 175
- Transistor Grade / Operating Range: Automotive
from Win Source Electronics
Win Source Part Number: 1088323-RGPZ10BM40FHTL. Category: Discrete Semiconductor Products >Transistors - IGBTs - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Power - Max: 107 W. Voltage - Collector Emitter Breakdown (Max): 460 V. [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -40 to 175
- VCES: 460
from RS Components, Ltd.
EcoSPARK 400V 10A Ignition IGBT DPAK [See More]
- Package Type: TO-252 (DPAK); Dpak (to-252)
- Polarity: N-Channel
from Infineon Technologies AG
Hard-switching 1200 V, 3 A single TRENCHSTOP ™ IGBT7 S7 discrete in TO-252 package which offers low VCEsat to achieve very low conduction losses in target applications. Summary of Features. VCE = 1200 V. IC = 3 A. Low VCEsat = 2 V at Tvj = 150 °C. Short circuit ruggedness 8 µs. Wide... [See More]
- Package Type: TO-252 (DPAK); PG-TO252-3
- Switching Speed: 2 to 20
- VCE(on): 1200
- tr: 18
from DigiKey
IGBT PT 1200V 9A 45W Surface Mount TO-252AA [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Structure: PT
- Packing Method: Tube
from Win Source Electronics
Win Source Part Number: 1125481-FGD3040G2-F085C. Category: Discrete Semiconductor Products >Transistors - IGBTs - Single. Series: Automotive, AEC-Q101, EcoSPARK ®. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Power - Max: 150 W. Voltage - Collector Emitter... [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -55 to 175
- VCES: 400
from RS Components, Ltd.
IGBT, Fairchild, FGD3040G2_F085 [See More]
- Package Type: TO-252 (DPAK); Dpak (to-252)
- Polarity: N-Channel
from DigiKey
IGBT TRENCH FS 1200V 10A TO252-3 [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Cut Tape (CT)
- TJ: -40 to 150
- Structure: Trench Field Stop
from Win Source Electronics
Win Source Part Number: 1143673-STGD20N45LZAG. Category: Discrete Semiconductor Products >Transistors - IGBTs - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Power - Max: 125 W. Voltage - Collector Emitter Breakdown (Max): 450 V. [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -55 to 175
- VCES: 450
from RS Components, Ltd.
P-Ch MOSFET DPak (TO-252) 60V 155mohm @ [See More]
- Package Type: TO-252 (DPAK); TO-252
from DigiKey
IGBT 400V 23.6A DPAK [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Bulk
- TJ: -55 to 175
- Transistor Grade / Operating Range: Automotive
from Win Source Electronics
Win Source Part Number: 1145540-STGD25N40LZAG. Category: Discrete Semiconductor Products >Transistors - IGBTs - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Power - Max: 125 W. Voltage - Collector Emitter Breakdown (Max): 435 V. [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -55 to 175
- VCES: 435
from RS Components, Ltd.
Infineon IKD15N60RATMA1 [See More]
- Package Type: TO-252 (DPAK); TO-252
from DigiKey
IGBT 400V 41A TO-252 [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Bulk
- TJ: -55 to 175
- Transistor Grade / Operating Range: Automotive
from Win Source Electronics
Win Source Part Number: 1184790-FGD3440G2-F085. Category: Discrete Semiconductor Products >Transistors - IGBTs - Single. Series: Automotive, AEC-Q101, EcoSPARK ®. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Power - Max: 166 W. Voltage - Collector Emitter Breakdown... [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -40 to 175
- VCES: 400
from RS Components, Ltd.
Infineon IGD06N60TATMA1 [See More]
- Package Type: TO-252 (DPAK); TO-252
from DigiKey
IGBT 250V 41A TO-252AA [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Cut Tape (CT)
- TJ: -55 to 175
- Transistor Grade / Operating Range: Automotive
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 1324936-RGT8BM65DTL. Category: Discrete Semiconductor Products >Transistors - IGBTs - Single. Packaging: Reel. Standard Package: 2,500. Mounting: Surface Mount. Power - Max: 62 W. Reverse Recovery Time (trr): 40 ns. IGBT Type: Trench Field... [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
- TJ: -40 to 175
- VCES: 650
- Packing Method: Tape Reel; Reel
from RS Components, Ltd.
Infineon IKD06N60RFATMA1 [See More]
- Package Type: TO-252 (DPAK); TO-252
from DigiKey
IGBT 600V 18A 60W Surface Mount DPAK [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Tape Reel
- TJ: -55 to 150
from Win Source Electronics
Win Source Part Number: 1356771-FGD3040G2-F085V. Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs. Temperature Range - Operating: -55 °C ~ 175 °C (TJ). Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited). Mfr: onsemi. Series: Automotive, AEC-Q101,... [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -55 to 175
- VCES: 400
from RS Components, Ltd.
Infineon IKD10N60RATMA1 [See More]
- Package Type: TO-252 (DPAK); TO-252
from DigiKey
IGBT 435V 25A 125W Surface Mount D-PAK (TO-252) [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Cut Tape (CT)
- TJ: -55 to 175
- Transistor Grade / Operating Range: Automotive
from Win Source Electronics
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016935-AOD5B60D. Packaging: Reel - TR. Mounting: SMD (SMT). Reverse Recovery Time (trr): 98ns. Input Type: Standard. Gate Charge: 9.4nC. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252, (D-Pak)
- PD: 54400
- VCE(on): 1.8
- TJ: -55 to 150
from RS Components, Ltd.
Infineon IKD15N60RFATMA1 [See More]
- Package Type: TO-252 (DPAK); TO-252
from DigiKey
IGBT 600V 25A 70W Surface Mount TO-252 (D-Pak) [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Cut Tape (CT)
- TJ: -55 to 150
from Win Source Electronics
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016936-AOD5B65M1. Packaging: Reel - TR. Mounting: SMD (SMT). Reverse Recovery Time (trr): 195ns. Input Type: Standard. Gate Charge: 14nC. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252
- PD: 69000
- VCE(on): 1.98
- TJ: -55 to 150
from RS Components, Ltd.
IGBT Discrete 600V, 5A in TO-252 [See More]
- Package Type: TO-252 (DPAK); TO-252
- TJ: 150
from DigiKey
IGBT TRENCH FS 600V 8A DPAK [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Cut Tape (CT)
- TJ: -55 to 175
- Structure: Trench Field Stop
from Win Source Electronics
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861055-AOD5B65N1. Series: Alpha IGBT ™. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Features: IGBT - 650 V 10 A 52 W Surface Mount TO-252 (DPAK). Package: TO-252-3, DPak (2 Leads + Tab), SC-63. Package:... [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252 (DPAK)
- Features: IGBT - 650 V 10 A 52 W Surface Mount TO-252 (DPAK)
- TJ: -55 to 150
from RS Components, Ltd.
Infineon IGBT Transistor IKD04N60RC2ATMA [See More]
- Package Type: TO-252 (DPAK); TO-252
from DigiKey
IGBT 650V 10A 69W Surface Mount TO-252 (DPAK) [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Cut Tape (CT)
- TJ: -55 to 150
from Win Source Electronics
Manufacturer: Infineon Technologies. Win Source Part Number: 1020798-AUIRGR4045DTRL. Packaging: Reel - TR. Mounting: SMD (SMT). Reverse Recovery Time (trr): 74ns. IGBT Type: Trench. Input Type: Standard. Gate Charge: 19.5nC. Categories: Discrete Semiconductor Products. Status: Active. Temperature... [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252AA
- PD: 77000
- VCE(on): 2
- TJ: -55 to 175
from RS Components, Ltd.
Infineon IGBT Transistor IKD06N60RC2ATMA [See More]
- Package Type: TO-252 (DPAK); TO-252
from DigiKey
430V 30A IGNITION IGBT : RGPR30B [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Cut Tape (CT)
- TJ: -40 to 175
- Transistor Grade / Operating Range: Automotive
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1174175-FGD3040G2. Packaging: Tape and Reel. Mounting Style: SMD. Input Type: Logic. Gate Charge: 21nC. Test Condition: 300V, 6.5A, 1kOhm, 5V. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-252AA. Status: Obsolete. [See More]
- Package Type: SOT3; TO-252 (DPAK)
- Packing Method: Tape Reel; Tape and Reel
- VCES: 400
from RS Components, Ltd.
Infineon IGBT Transistor IKD10N60RC2ATMA [See More]
- Package Type: TO-252 (DPAK); TO-252
from DigiKey
IGBT TRENCH FS 650V 12A TO-252GE [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Cut Tape (CT)
- TJ: -40 to 175
- Structure: Trench Field Stop
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 001168-FGD3040G2_F085. Packaging: Reel - TR. Mounting: SMD (SMT). Input Type: Logic. Gate Charge: 21nC. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range - Operating: -55 °C to 175 °C (TJ). Case... [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252AA
- PD: 150000
- VCE(on): 1.25
- TJ: -55 to 175
from RS Components, Ltd.
Infineon IGBT Transistor IKD10N60RFATMA1 [See More]
- Package Type: TO-252 (DPAK); TO-252
- Switching Speed: 30
from DigiKey
IGBT Trench 600V 12A 77W Surface Mount TO-252AA [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Tube
- TJ: -55 to 175
- Structure: Trench
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 774533-FGD3245G2_F085. Series: Automotive, AEC-Q101, EcoSPARK. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 175 °C (TJ). Package: TO-252-3, DPak (2 Leads + Tab), SC-63. Mounting: SMD. Power - Max: 150W. [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -40 to 175
- VCES: 450
- Packing Method: Tape Reel; Reel package
from RS Components, Ltd.
Infineon IGBT Transistor IKD15N60RC2ATMA [See More]
- Package Type: TO-252 (DPAK); TO-252
from DigiKey
IGBT 700V 1A 2.5W Surface Mount TO-252 [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Tape Reel
- TJ: -55 to 150
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1038655-FGD3N60UNDF. Packaging: Reel - TR. Mounting: SMD (SMT). Reverse Recovery Time (trr): 21ns. IGBT Type: NPT. Input Type: Standard. Gate Charge: 1.6nC. Categories: Discrete Semiconductor Products. Status: Active. Temperature... [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252, (D-Pak)
- PD: 60000
- VCE(on): 2.52
- TJ: -55 to 150
from RS Components, Ltd.
Short-Circuit 650V 4A Trench IGBT [See More]
- Package Type: TO-252 (DPAK); TO-252GE
from DigiKey
IGBT 1200V 3.2A 28W Surface Mount PG-TO252-3-11 [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Tape Reel
- TJ: -40 to 150
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 001169-FGD4536TM. Packaging: Cut Reel. Mounting: SMD (SMT). IGBT Type: Trench. Input Type: Standard. Gate Charge: 47nC. Categories: Discrete Semiconductor Products. Case / Package: TO-252, (D-Pak). VCEO Maximum Collector-Emitter... [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252, (D-Pak)
- PD: 125000
- VCE(on): 1.8
- Packing Method: Tape Reel; Cut Reel
from RS Components, Ltd.
Trench gate field-stop 600 V, 4 A high s [See More]
- Package Type: TO-252 (DPAK); TO-252
- Number of units in IC: 1
from DigiKey
IGBT 600V 9A 38W Surface Mount D-Pak [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Tube
- TJ: -55 to 150
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1041027-GN2470K4-G. Packaging: Reel - TR. Mounting: SMD (SMT). Input Type: Standard. Categories: Discrete Semiconductor Products. Status: Obsolete(EOL). Temperature Range - Operating: -55 °C to 150 °C (TJ). Case / Package: TO-252. [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252
- PD: 2500
- VCE(on): 5
- TJ: -55 to 150
from RS Components, Ltd.
Trench gate field-stop 600 V, 4 A high s [See More]
- Package Type: TO-252 (DPAK); TO-252
- Number of units in IC: 1
from DigiKey
IGBT 440V 15A 107W Surface Mount DPAK [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
- Packing Method: Tape Reel
- TJ: -55 to 175
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 760902-HGTD1N120BNS9A. Packaging: Reel package. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: TO-252-3, DPak (2 Leads + Tab), SC-63. Mounting: SMD. Power - Max: 60W. IGBT Type: NPT. Current - Collector Pulsed... [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -55 to 150
- VCES: 1200
- Packing Method: Tape Reel; Reel package
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 204793-HGTD3N60C3S. Packaging: Reel - TR. Mounting: SMD (SMT). Input Type: Standard. Gate Charge: 10.8nC. Categories: Discrete Semiconductor Products. Status: Obsolete(EOL). Temperature Range - Operating: -40 °C to 150 °C... [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252AA
- PD: 33000
- VCE(on): 2
- TJ: -40 to 150
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 45280-HGTD7N60C3. Packaging: Reel - TR. Mounting: SMD (SMT). Input Type: Standard. Gate Charge: 23nC. Categories: Discrete Semiconductor Products. Status: Not For New Designs. Temperature Range - Operating: -40 °C to 150 °C... [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252AA
- PD: 60000
- VCE(on): 2
- TJ: -40 to 150
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 068075-HGTD7N60C3S9A. Packaging: Reel - TR. Mounting: SMD (SMT). Input Type: Standard. Gate Charge: 23nC. Family Name: HGTD7N60C3S. Categories: Discrete Semiconductor Products. Status: Not For New Designs. Temperature Range -... [See More]
- Package Type: SOT3; TO-252 (DPAK); TO-252AA
- PD: 60000
- VCE(on): 2
- TJ: -40 to 150
from Win Source Electronics
Manufacturer: Infineon Technologies. Win Source Part Number: 776688-IGD01N120H2BUMA1. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 150 °C (TJ). Package: TO-252-3, DPak (2 Leads + Tab), SC-63. Mounting: SMD. Power - Max: 28W. Current - Collector Pulsed (Icm): 3.5A. [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -40 to 150
- VCES: 1200
- Packing Method: Tape Reel; Reel package
from Win Source Electronics
Manufacturer: Infineon Technologies. Win Source Part Number: 776689-IGD06N60TATMA1. Series: TrenchStop. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 175 °C (TJ). Package: TO-252-3, DPak (2 Leads + Tab), SC-63. Mounting: SMD. Power - Max: 88W. IGBT Type: Trench Field Stop. [See More]
- Package Type: SOT3; TO-252 (DPAK)
- TJ: -40 to 175
- VCES: 600
- Packing Method: Tape Reel; Reel package
from ROHM Semiconductor GmbH
RGPR30BM40 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive. [See More]
- Package Type: TO-252 (DPAK); TO-252
- TJ: -55 to 175
- PD: 125000
- Packing Method: Tape Reel
from ODG (Origin Data Global)
IGBT 650V 5A TO252 [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
- TJ: -55 to 150
from LCSC Electronics Technology (HK) Limited
69W 10A 650V TO-252-2(DPAK) IGBTs ROHS [See More]
- Package Type: TO-252 (DPAK)
- PD: 69000
- VCES: 650
- TJ: -55 to 150
from Littelfuse, Inc.
Manufactured through the state-of-the-art GenX3 ™ IGBT process and an extreme-light Punch Through (XPT ™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive... [See More]
- Package Type: TO-252 (DPAK); TO-252
- VCE(on): 1.8
- VCES: 1200
- IC(max): 9
from ODG (Origin Data Global)
IGBT 400V 41A 150W DPAK [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
from LCSC Electronics Technology (HK) Limited
100W 30A 650V FS(Field Stop) TO-252-3 IGBTs ROHS [See More]
- Package Type: TO-252 (DPAK)
- PD: 100000
- VCES: 650
- TJ: -40 to 175
from ODG (Origin Data Global)
FGD3040G2_F085 - ECOSPARK2 IGN-I [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
- TJ: -55 to 175
from LCSC Electronics Technology (HK) Limited
TO-252-3 IGBTs ROHS [See More]
- Package Type: TO-252 (DPAK)
from ODG (Origin Data Global)
IGBT 400V 41A TO252AA [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
- TJ: -55 to 175
from LCSC Electronics Technology (HK) Limited
150W 21A 430V DPAK(TO-252) IGBTs ROHS [See More]
- Package Type: TO-252 (DPAK)
- PD: 150000
- VCES: 430
- TJ: -40 to 175
from ODG (Origin Data Global)
ECOSPARK2 IGN-IGBT TO252 [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
- TJ: -55 to 175
from LCSC Electronics Technology (HK) Limited
TO-252-2L IGBTs ROHS [See More]
- Package Type: TO-252 (DPAK)
from ODG (Origin Data Global)
INSULATED GATE BIPOLAR TRANSISTO [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
- TJ: -55 to 175
from LCSC Electronics Technology (HK) Limited
56W 15A 600V TO-252-2(DPAK) IGBTs ROHS [See More]
- Package Type: TO-252 (DPAK)
- PD: 56000
- VCES: 600
- TJ: -55 to 150
from ODG (Origin Data Global)
IGBT 600V 12A 88W TO252-3 [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
- TJ: -40 to 175
from ODG (Origin Data Global)
SHORT CIRCUIT RATED ULTRAFAST IG [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
- TJ: -55 to 150
from ODG (Origin Data Global)
400V 30A IGNITION IGBT [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
- TJ: -40 to 175
from ODG (Origin Data Global)
IGBT 600V 20A 60W DPAK [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
- TJ: -55 to 150
from ODG (Origin Data Global)
POWER TRANSISTORS [See More]
- Package Type: TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
- TJ: -55 to 175